-
Supplier: NBK America LLC
Description: High strength stainless steel hex socket head cap screw with integrated washer. Bolt tensile strength is 1000 N/mm2, 0.2% proof load 800 N/mm2. A plain washer of hardness 300 HV or higher, suited to the bolt strength, is built in. The proof load is
- Length: 0.9842525 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M3
-
Supplier: NBK America LLC
Description: devices. Bolt tensile strength is 1000 N/mm2, 0.2% proof load 800 N/mm2. A plain washer of hardness 300 HV or higher, suited to the bolt strength, is built in. The proof load is approximately 1.8 times that of general stainless steel hex socket head cap screws. Therefore,
- Length: 0.9842525 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M3
-
Supplier: ASTM International
Description: This specification covers high-strength low-alloy structural steel shapes, plates, and bars for welded, riveted, or bolted construction intended primarily for use as structural members where savings in weight (mass) or added durability are important. Steel specimens shall be
-
-
Supplier: ASTM International
Description: 1.1 This specification covers high-strength low-alloy structural steel shapes, plates, and bars for welded, riveted, or bolted construction but intended primarily for use in welded bridges and buildings where savings in weight or added durability are important. The atmospheric
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Bolts Screw Nuts Ceramic Bolts Screw Nuts Physical properties: insulation, electrical breakdown resistance, high temperature resistance, wear resistance and high strength Ceramic Screw and Ceramic Nuts characteristic: It will not deform and extend in
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: ASTM International
Description: high-strength low-alloy steel. Grade 50W [345W] is manufactured from high-strength low-alloy steel with enhanced atmospheric corrosion resistance. (See 10.1.2) The Grades may not be interchanged without approval of the purchaser. ASTM Specifications for plate that may be
-
Supplier: ASTM International
Description: This specification covers quenched and tempered high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. It is intended primarily for use in welded bridges and buildings where savings in weight, added durability, and good notch toughness are
-
Supplier: Sure-Flo Fittings
Description: hoops and four 1 inch vertical columns provide this incredible strength. Now available in a 36 inch long model. Made from castings and a screen of high strength, corrosion resistant alloy and stainless bolts and nuts. It is designed for this demanding job.
- Applications: Food Processing, Industrial, Water
- Media: Liquid
- Features: Other
- Strainer Style: Strainer Assembly
-
Supplier: Hottinger Brüel & Kjær A/S
Description: response of 1 Hz to 10 kHz (±10%). Each sensor incorporates a ceramic planar shear sensing element housed in a rugged titanium alloy body, ensuring excellent strength-to-weight ratio and corrosion resistance.
- Acceleration: 50 g
- Frequency Range: 1 to 5,000 Hz
- Operating Temperature: -67 to 325.4 F
- Features: Other, Piezoelectric
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Scraper Bowl Unmatched Durability. High-Strength Bowl Design The scraper bowl is constructed using L-shaped box sections of high strength steel for superior strength and dent resistance. The floor is a box-section structure made from high-strength,
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: standard. Scraper Bowl Unmatched Durability. High-Strength Bowl Design The scraper bowl is constructed using L-shaped box sections of high strength steel for superior strength and dent resistance. The floor is a box-section structure made from
- Features: Other
-
Supplier: IKG
Description: conditions, low maintenance, and high strength to weight ratio. Mebac® Nosings for filled pan treads with a 7° sloped riser. Available in 3" or 4" width, with EZ-Anchor (shown) or with countersunk holes, nuts, bolts, and wing anchors. Features 1/4" thick extrusion guard
-
Supplier: Certex UK
Description: 4:1 strength to weight ratio,high tensile alloy compared with steel Rapid assembly – dismantles into 3 portable parts on 4 bolts Ease of transportation – of van or trailer Flat-packability – A -Frame legs fold-in for more compact transport or storage. Safety features Beam
-
Supplier: Certex UK
Description: 4:1 strength to weight ratio,high tensile alloy compared with steel Rapid assembly – dismantles into 3 portable parts on 4 bolts Ease of transportation – of van or trailer Flat-packability – A -Frame legs fold-in for more compact transport or storage. Safety features Beam
-
Supplier: Certex UK
Description: 4:1 strength to weight ratio,high tensile alloy compared with steel Rapid assembly – dismantles into 3 portable parts on 4 bolts Ease of transportation – of van or trailer Flat-packability – A -Frame legs fold-in for more compact transport or storage. Safety features Beam
-
Supplier: ATI Industrial Automation
Description: stack height. No SIP required. Supports DeviceNet electrical modules. Bolts directly to 125 mm bolt circle. Interface plates available for other bolt circles. Ready-to-Lock sensor is standard with DeviceNet. Can be ordered separately for all other applications. Suggested Payload
- Pay Load or Weight: 330 lbs
-
Supplier: Jergens, Inc.
Description: rotating objects. The hoist rings are low-profile and have a unique bolt retention design. The oversized forged ring, and single-piece forging, easily adapt to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. These hoist rings can
- Maximum Load Capacity: 13.75 tons
- Weight: 30 lbs
- Inch: 2"
- Finish: Black Oxide
-
Supplier: R. STAHL, Inc.
Description: Features Copper Free Aluminum - High Strength, light weight and corrosion resistant. Stainless Steel - Best material solution for challenging enviornmental conditions Gasketed Flange - "O" ring gasket is located inside the cover bolts. Flat Cover - Provides space for
- Length / Height: 9.25 to 28.74 inch
- Width/Diameter: 9.25 to 28.74 inch
- Depth: 10.24 to 13.39 inch
- Material: Aluminum, Stainless Steel
-
Supplier: Dynatect Manufacturing, Inc.
Description: Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel
- Inside Height: 0.75 to 1.38 inch
- Mounting Height: 5.5 to 13.25 inch
- Bend Radius: 2.06 to 5.62 inch
- Cover / Bars: Feed-through
-
Supplier: RWM Casters Company
Description: RWM’s 2-75 Series Kingpinless™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and mobility
- Load Capacity: 750 to 6,000 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 to 8 inch
- Height: 7.5 to 10.125 inch
-
Supplier: KG International FZCO
Description: direction to compensate Shaft elongation, which may happen due to thermal expansion. Plummer Block Housing offer low weight to strength ratio ease of mounting and dismounting high strength and rigidity Generally Bearings used in the Plummer Blocks are lubricated with
- Nominal Shaft / Bore Size: 0.5 to 3 inch
- Base to Bore Center Distance: 1.375 to 3.25 inch
- Center to Center Mounting Hole Distance: 3.75 to 8.5 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
-
Supplier: Jergens, Inc.
Description: Jergens Shackle-Lok™ Hoist Rings combine the strength of a hoist ring with the versatility of a shackle making them the industry’s most efficient below-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift
- Maximum Load Capacity: 1.25 tons
- Threaded Length: 1.25 inch
- Overall Bail Width: 1.56 inch
- Weight: 0.65 lbs
-
Supplier: L-com, Inc.
Description: these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. These antennas are supplied with a tilt and
- Primary Frequency Range: 5,800 MHz
- Gain: 33 dB
- Technology Type: Dish / Reflector
-
Supplier: Mills Products, Incorporated
Description: The Cost Effective Stamping Method Also known as tubular stamping, tube stamping is a relatively new technology used to produce complex, tubular parts that are generally uncommon in the stamping world. Tube stamping offers design advantages, greater strength-to-weight ratios and up to
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production
- Stamping Capabilities: Blanking / Piercing, Deep Drawing, Fine Blanking
- Secondary Operations: CNC Machining, Coiling / Spring Making, Painting / Powder Coating, Tool Making, Welding
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Plastic, Precious Metals
-
Supplier: SAFELOG GmbH
Description: load-handling mechanism, which involves four lifting bolts, ensures secure and efficient transportation. Optional RFID readers further enhance its capabilities by identifying load specifics. Functioning as a towing vehicle, the AGV L1 demonstrates its strength by moving trolleys and
- Load Capacity: 1,500 kg
- Features: Mobile, Other / Specialty
- Robot Type: Robot System
-
Supplier: Crane Pumps & Systems
Description: sizes. High Strength Shaft - High strength steel shaft with renewable shaft sleeves provides protection from corrosion and abrasion. Compact Size - Overall equipment size and weight have been decreased, permitting larger capacity pumps to be installed in smaller
- Discharge Size: 1.5 to 3 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: won't tip or flip Body: High strength polypropylene copolymer Extremely comfortable 400 lb. capacity Impervious to most solvents Dirt wipes right off! Specifications: Weight - 20 lbs. Dimensions 47” Long x 25½” Wide x 7½” High (Assembled) Suggested Retail Price $181.95
-
Supplier: OMEGA Engineering, Inc.
Description: The ACC101 accelerometer is low cost yet extremely durable. These accelerometers are constructed using high strength aluminum, has a rugged strain relief, rugged ¼-28 stud mounting, an epoxy seal, and uses the kind of dependable components usually found only in higher priced
- Acceleration: 70 to 80 g
- Frequency Range: 3 to 5,000 Hz
- Minimum Accuracy: 10 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: ELMA Electronic Inc.
Description: compliant tested and meet a variety of comparable defense and telecom related standards. The high strength-to-weight ratio design of the M Series cabinet supports and protects the equipment during the full force of a seismic or other shock/vibration event. Telecom,
- Rack Height: 12 to 44 U
- Mounting Type: Free Standing Cabinet
- Type: Modular Enclosures, Rack Enclosures
- Shape: Rectangular
-
Supplier: Mile-X Equipment, Inc.
Description: fasten plate – won’t break Winged design adds style to function Body: High strength polypropylene copolymer Seat is only 12" off the ground, perfect for a wide variety of jobs! 350 lb. capacity Impervious to most solvents Dirt wipes right off! Specifications: Item Number 5031
-
Supplier: Mile-X Equipment, Inc.
Description: break Winged design adds style to function Body: High strength polypropylene copolymer Seat is only 13" off the ground, perfect for a wide variety of jobs! 350 lb. capacity Impervious to most solvents Dirt wipes right off! Specifications: Item Number 5131 Weight - 16½ lbs.
-
Supplier: L-com, Inc.
Description: The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. This antenna is
- Primary Frequency Range: 5,800 MHz
- Gain: 24 dB
- Technology Type: Dish / Reflector
-
Supplier: Nylok Corporation
Description: NylokHD® Patch is a high performance self-locking nylon retention element permanently bonded onto the threads of a nut via a special application technique. NylokHD® Patch will provide greater re-usability, and reduced torque scatter. When the patch is engaged, it creates a wedging action
- Fastener Type: Nut
-
Supplier: Rehrig Pacific Company
Description: containers allow drop-off and collection in noise-sensitive areas and at times often prohibited for metal containers. Features: Lightweight - 1/3 less weight than comparable metal containers makes maneuvering easy with less effort and noise Heavily reinforced top rim adds strength
Find Suppliers by Category Top
Featured Products Top
-
railroad, tractor-trailers, and a variety of over-the-road vehicles, these parts are required to be high strength and certified for their durability. We offer complete Chemical, Physical and Letters of Compliance certification upon request. Our in-house Quality Control department, which is A2 (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Secure, Powerful, and Versatile Threaded Flat Pot Magnet This high-strength NdFeB flat pot magnet combines raw magnetic power with (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
provides high strength and high quality fasteners that can satisfy the toughest earth-moving requirements. We understand the need in mines and quarries to move substances in the most cost effective manner. NBN can produce each customer's custom bolts, nuts, and other fasteners in the most efficient (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
fasteners used in railroad, tractor-trailers, and a variety of over-the-road vehicles, these parts are required to be high strength and certified for their durability. We offer complete Chemical, Physical and Letters of Compliance certification upon request. Our in-house Quality Control (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Product Overview NdFeB Eye Bolt Holding Magnets are engineered for effective and secure mounting solutions. Each unit consists of a high-strength NdFeB disk magnet paired with a durable steel eye bolt, providing a reliable means to hold and suspend various objects (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
-performance, material-saving, and weight-reducing coating technology with long-term insulation and protective properties. The ELANTAS Flood-Coating process applies an even, thick protective layer with high adhesive strength that completely covers and perfectly protects all electronic components (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
demanding machining environments. Engineered for serious holding power, this vise features a rugged construction that stands up to high clamping forces, ensuring stability during heavy cuts. Ideal for manufacturers who demand durability and accuracy on every job. Narrow body style to (read more)
Browse Vises Datasheets for Jergens, Inc. -
. Socket head cap screws/Allen bolt: Socket head cap screws have a flat chamfered top surface with a smooth or knurled cylindrical sides. Forged heat-treated alloy examples are high strength fasteners intended for the most (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
joined directly, although it is typically joined by means of a push-to-connect fitting such as Newloc®. Polypropylene is the lightest of all thermoplastic materials. It offers high strength- to-weight ratio, low surface friction, and excellent resistance to corrosion. Other (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Our popular CM Series 653 ratchet lever hoist has been redesigned to be lighter and more compact for ease of use and even lower headroom applications. With a shorter handle length and optimized weight, the CM (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Performance of BRBF System and Comparing it
with the OCBF
…notch toughness of 27 J at -18 degrees Celsius, Fill concrete is light weight concrete with 20 . .... Since either bolts or a pin can be used to connect the brace to the gusset, specifications for both are provided High strength bolts (if used) ASTM A325 or A490 SC.
-
Idaho National Laboratory Lead or Lead-Bismuth Eutectic (LBE) Test Facility - R&D Requirements, Design Criteria, Design Concept, and Concept Guidance
All new concrete conforms to fc = 4000 psi, design unit weight 150 pcf with reinforcement of ASTM .... Carbon steel is used for support structures and meets the following requirements: Structural steel: ASTM A36, F=36ksi; High - strength bolts : ASTM A325 , F= 92ksi; Tube steel: ASTM A500, Grade B, F=46 ksi.
-
Progressive collapse mitigation approaches for steel-concrete composite buildings
Self- weight of floor is 2.2 kN/m2 . .... All the beam and column sections have the same steel grade with yield strength , tensile strength and … braced frames, the beam-to-column connections are fin-plate type made by welding a 9.5 mm thick single shear plate of A36 steel to the column and bolted to the beam web … numbers 22 mm diameter A325 high strength bolts.
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 3, 0.03 Superstructure
…in both square and rectangular shapes and can be used for light to moderate weight structural framing. .... specified by its actual outside dimensions, and may be available in various steel strengths . .... Connections: Connections are commonly provided by bolting , riveting, welding, or by a combination of shop- welded and .... Bolts may be common (ASTM A307) or high strength (ASTM A325 or .
-
Shape memory alloy-based moment connections with superior self-centering properties
All high strength bolts , washers, and nuts were made of ASTM A325 high strength steel with the yield stress ( Fy) of 620 MPa and the ultimate stress ( Fu) of 800 MPa. .... The weight and price of SMA material used for each model is presented in table 4.
-
Failure of a Bucket-Wheel Stacker Reclaimer: Metallographic and Structural Analyses
Then, after losing one of the front ties, the second one was no longer able to support the load, con- tributing to the rupture of the 16 bolts (/1’’ ASTM A325 [11]) and the consequent collapse of the entire structure. .... Fig. 2, which was loaded according to the following load combination: gravity self- weight load ? service load. .... Figure 5 shows the load– strength ratios of the critical points in the front region of the .... The highest load– strength ratio was found at the connection for the front ties: 0.90.
-
Cold Vacuum Drying facility civil structural system design description (SYS 06)
High - strength bolts - ASTM A325 (bolted connections). .... Live loads, in general, include the weight of movable objects, such as personnel, temporarily stored materials, movable…
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 2000 > [F...
The north end of the beam was connected to the column with one, 3/4-inch diameter A325 high - strength bolt placed through the middle bolt hole on the west side of the beam. .... There was reasonable doubt this lifeline would have held the accelerating weight of the victim had he…
-
FUNCTIONS AND REQUIREMENTS FOR RUSSIAN PULSATING MONITOR DEPLOYMENT IN THE GUNITE AND ASSOCIATED TANKS AT OAK RIDGE NATIONAL LABORATORY
A receiving inspectionis required for each shipment of ASTM A325 high - strength bolts for structural connections. .... The plan will identify maximum shipping weights and dimensions for each component, and ensure that packaging and…
Indicates content that may require registration and/or purchase.