-
Supplier: Belmont Metals, Inc.
Description: White Metals Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous, Other
- Specifications: Casting Grade (ICI, etc.)
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: “new” metal, becoming available in commercial quantities – and at a reasonable cost – just over a century ago. This is because Aluminum is produced only by a complex process that uses huge amounts of electricity (approximately 17,000 Kwh per ton of Aluminum). Fortunately,
- Specifications: AA / IADS, Casting Grade (ICI, etc.)
- Features: Aluminum / Aluminum Alloy (UNS A), Corrosion Resistant, Non-ferrous
- Shape / Form: Ingot
-
Supplier: Universal Wire Works Inc.
Description: Alloy 4010 is designed for welding aluminum casting alloy 356.0, A356.0, 357.0, A357.0 and wrought alloy 3003. Alloy 4010 is used in the Gas Metal Arc and Gas Tungsten Arc welding processes. Alloy 4010 is also known as A356 Aluminum.
- AISI / AA / CDA Grade: 4,010
- AA Grade: 4,010
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type, Other, Specialty / Other
- Shape / Form: Wire / Shaped Wire
-
-
Supplier: Accuris
Description: ALUMINUM ALLOY CASTINGS, PREMIUM GRADE 7Si - 0.3Mg (A356)
-
Supplier: Accuris
Description: ALUMINUM ALLOY (AA 356- T6), MODIFIED - CAST WHEEL
-
Supplier: bisco industries
Description: Aluminum Standoffs
- Material: Aluminum, Metal
- Features: Specialty / Other
- Type & Shape: Standoff
-
Supplier: Accuris
Description: VOID - Wheels, Cast Aluminum, 356-T7
-
Supplier: Accuris
Description: ALUMINUM ALLOY CASTINGS Sand 7 Silicon Solution and Precipitation (356-T6)
-
Supplier: O-Z/Gedney
Description: THREADED, FLUSH MOUNT TYPE COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB + H2, CLASS II DIV 1 2 GROUP E F G, CLASS III ENCLOSURE FINISH NATURAL HUB LENGTH
- Material: Aluminum
- Fitting Type: Reducer
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: PCB Piezotronics, Inc.
Description: Platinum Stock Products;Triaxial, high sensitivity, ceramic shear ICP® accel., 500 mV/g, 0.5 to 3k Hz, aluminum hsg, 4-pin conn.
- Acceleration: 10 g
- Frequency Range: 0.4 to 4,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -65 to 176 F
-
Supplier: PCB Piezotronics, Inc.
Description: Platinum Stock Products; Triaxial, high sensitivity, ceramic shear ICP® accel., 100 mV/g, 0.5 to 5k Hz, aluminum hsg, 4-pin conn.
- Acceleration: 50 g
- Maximum Shock: 7,000 g
- Operating Temperature: -65 to 176 F
- Sensor Mounting: Stud or Bolt-on
-
Standards and Technical Documents - ALUMINUM ALLOY WELDING WIRE 7.0Si - 0.30Mg (A356.0) -- AMS4188/4Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded or drawn welding wire.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: pressure die cast (VHPDC) alloy A356 subjected to T5 heat treatment and wrought alloy 6061 with the Gas Metal Arc Welding (GMAW-MIG) process was experimented in an effort to understand the effect of the MIG process on the microstructure development and tensile behaviors of the base alloys (T5
-
Supplier: Larson Manufacturing Co.
Description: Ventilation Screen Away® retractable screen disappears into hidden cassette at the top of the door Durability 1 3/8" thick aluminum frame with maintenance-free finish
- Application: Residential
- Type: Storm Doors
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 0.1UF 10% 35V RADIAL
- Capacitance Range: 0.1 microF
- ESR: 26,000 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Win Source Part Number: 935909-T356B105K050AS Series: T356, UltraDip II Operating Temperature Range: -55°C ~ 125°C Features: 1 µF Conformal Coated Tantalum Capacitors 50 V Radial 8Ohm Package: Bulk Package: Radial Mounting: Through Hole Family Name: T356B Categories: Capacitors
- Operating Temperature: -55 to 125 C
- Electrolytic Capacitors: Tantalum Oxide
- Mounting Style: Through Hole Technology (THT)
-
Supplier: Edmund Optics Inc.
Description: Wide Variety of Shapes and Sizes Available >90% Reflection of Visible Light Contact Us for Custom Sizes 4 - 6λ First Surface Mirrors are an economical choice for a wide range of applications. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface
- Thickness: 3 mm
- Mirror Coatings: Enhanced Aluminum
- Mirror Types: Flat Mirror
- Features: Other Mirror Material
-
Supplier: Hanover Lantern, Inc.
Description: Thin Wall Fluted aluminum direct burial post.
- Application: Outdoor, Residential
-
Description: CAP TANT 4.7UF 10% 10V RADIAL
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Ideal Industries, Inc.
Description: VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-9/16 INCH DIAMETER 220 RPM (MILD STEEL), 110 RPM (STAINLESS STEEL), 145 RPM (CAST IRON), 290 RPM (BRASS), 330 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH
- Cutting Diameter: 1.5625 inch
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 1UF 5% 25V RADIAL
- Capacitance Range: 1 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one
- Applications: Abrasive / Erosive Wear Protection
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type, Other
- Specifications: Casting Grade (ICI, etc.)
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one
- Applications: Abrasive / Erosive Wear Protection
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type
- Shape / Form: Billet / Slab / Bloom
- Specifications: Casting Grade (ICI, etc.)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Tant Solid 1uF 25V 5% (4.5 X 8.6mm) Radial 5.08mm 125°C T/R Product overview: T356A105J025AT7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M Scotchlok 40000 white aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length
- Material: Aluminum, Copper
- Terminal Type: Wire Lug
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M Scotchlok 40000 white aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length
- Material: Aluminum, Copper
- Terminal Type: Wire Lug
-
Supplier: DigiKey
Description: 1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm @ 100kHz
- Capacitance Range: 1 microF
- Capacitance Tolerance: 5 (+/- %)
- Operating Temperature: -55 to 125 C
- ESR: 10,000 milliohms
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Latch Types: Compression Latch
- Features: Gasket, Other
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Latch Types: Compression Latch
- Features: Gasket, Other
-
Supplier: Victaulic Co. of America
Description: Style 77A Aluminum Flexible Coupling
- Material: Aluminum
- Fitting Type: Coupling
-
Supplier: DigiKey
Description: 390µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 356mOhm @ 100Hz 13000 Hrs @ 85°C
- Capacitance Range: 390 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 85 C
- ESR: 356 milliohms
-
Supplier: TEKO Enclosures, Inc.
Description: FEATURES: Simple folded boxes in aluminum Easy to assemble with four screws Ideal for very low cost applications Color: metalised silver RAL 9006
- Length / Height: 2.264 inch
- Width/Diameter: 2.894 inch
- Depth: 1.102 inch
- Material: Aluminum
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Latch Types: Compression Latch
- Features: Gasket, Other
Find Suppliers by Category Top
Featured Products Top
-
to V-chip electrolytics, tantalums and board-mounted axials, yet offer much higher bulk-storage energy density. A single THA/THAS capacitor can replace an array of SMT, axial or radial aluminum electrolytic or solid tantalum capacitance arrays. That substitution can allow engineers to (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
R-110 Pre-Painted Aluminum Stiffener — Strength, Style, and Seamless Integration The R-110 is a precision-engineered, 0.05" thick x 0.200" high x 3" wide pre-painted aluminum stiffener designed for strength, durability (read more)
Browse Aluminum and Aluminum Alloys Datasheets for MP Metal Products -
. Once a process is defined, the engineer or quality group should lock down the specific type of aluminum that is best for the application. Company quality groups can identify the material used from the prototype inspection sample warrant and material certification. Engineering can then update the print (read more)
Browse Datasheets for Protomatic, Inc. -
parts,such as multiple-direction drilling machine, will produce the casting by post machining to meet the tolerance, Material we produce ADC12, A356-T6, A380,etc. Surface (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
At 8.2 mm thin, type THA ThinpackTM offers the highest energy density available in a low profile aluminum electrolytic. It’s ideal for the lowest profile circuits where high capacitance is needed for bulk storage. Look to type THA to replace arrays of SMT solid tantalum or aluminum electrolytic capacitors. (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
PROJECT BACKGROUND This client, a German company specializing in miniature instruments, serves instrument and apparatus manufacturers across 20 countries. They approached RPWORLD to produce 30 sets of housings for their newly designed small instrument, selecting aluminum (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD -
Lowell Corporation has updated four lightweight aluminum models to its strap wrench line. Designed for use in industrial, construction, and utility applications, the tools make it possible to turn any shape without scratching, denting, or crushing. Industrial and construction uses (read more)
Browse Wrenches Datasheets for Lowell Corporation -
, Alcoa, LenovoEMC, Optimax, IBM, 3M Corporation, and NASA use Pratt & Whitney laser-based interferometers in measuring foil, film, and mesh thickness as well as other substrates ranging from fractions of a nanometer to several micrometers in thickness. Applications (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. High Efficiency: No mechanical drive device required; higher production rates with minimal material waste. Material Versatility: Available in A356, A (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
temperature and high pressure, the hot-pressed ALN ceramic part has mechanical strength and hardness that are better than the tap-casting molding process and cold isostatic press method. Innovacera can provide a maximum size of hot-pressed aluminum nitride ceramic part is Length 500 x (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
From Atoms to Autos - A new Design Paradigm Using Microstructure-Property Modeling Part 1: Monotonic Loading Conditions
The microstructures/defects observed in the cast A356 aluminum alloy in descending order of deleterious effect are large oxides/pores, smaller oxides/pores, silicon particles, dendrite cells size, and intermetallics.
-
An Energy Savings Model for the Heat Treatment of Castings
M. Maniruzzaman, Y. Rong, and R. D. Sisson, "Optimization of solution treatment process for lost foam casting A356 aluminum alloy engine heads," in Materials Science & Technology + Heat Treatment Society 2005, Pittsburgh, PA., 2005.
-
Journal of Thermophysics and Heat Transfer > Experimental investigation of the thermal contact conductance of electroplated silver coatings
The method of electroplating the silver onto the A356 alu- minum involves two steps, a preliminary, thin, silver "strike" coating, and a subsequent thicker main plating.
-
Effect of microstructural variables on tensile behaviour of A356 cast aluminium alloy
The 5 mm diameter A356 aluminium rods were used for directional solidification.
-
Design and Product Optimization for Cast Light Metals
The main phases that are present in A356 aluminum alloy castings are the primary aluminum and eutectic silicon phases.
-
The Effect of the Heat Treatment on the Dust Emission During Machining of an Al-7Si-Mg Cast Alloys
The A356 aluminum alloy belongs to the Al-Si-Mg system, and is heat-treatable alloys owing to the presence of magnesium content, which combines with Si to form the Mg2Si precipitation hardening phase (Ref 4).
-
Experimental investigation of thixoforging process on microstructure and mechanical properties of the centrifugal pump flange
At the first step, the influence of semi-solid temperature, holding time, and ram speed of the hydraulic press are investigated on microstructure and mechanical properties of thixo- forged A356 aluminum alloy parts.
Indicates content that may require registration and/or purchase.