-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: AccuStream, Inc.
Description: Advance Cutting Systems’ Jet-Series meets the needs of the Job Shop market with the versatility offered by an abrasive waterjet at an incredible price! The Jet-Series are designed and built in the USA and utilizes a color graphic control and an intensifier pumps from AccuStream
- Blast / Jet Pressure: 60,000 psi
- Power: 30 to 50 HP
- Operation: Cutting / Sectioning
- Mounting: Floor / Skid
-
Supplier: High Performance Alloys, Inc.
Description: Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,
- Function: Abrasion / Sliding Wear
- Features: Automotive / Transportation, Corrosion Resistant
- Industry / Application: Chemical Process
- Liner Materials: Metal
-
-
Supplier: SAE International
Description: which wire-based methods do not have any access, particularly metal matrix composites and pure ceramics. The compositions can be tailored to the specific challenges in an engine, e.g., excessive abrasive wear, scuffing, corrosion caused by adulterated fuel or high exhaust gas recirculation
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Cubitron II coated 732U PSA disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into the PSA disc forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this
- Grit Size: 120 # or Microns
- Features: Other
- Disc / Backing Type: Paper Disc
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Cubitron II coated 732U PSA disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into the PSA disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this
- Grit Size: 80 # or Microns
- Features: Other
- Disc / Backing Type: Paper Disc
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Cubitron II coated 732U PSA disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material into the PSA disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this
- Grit Size: 80 # or Microns
- Features: Other
- Disc / Backing Type: Paper Disc
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Cubitron II coated 732U PSA disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material into the PSA disc forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this
- Grit Size: 120 # or Microns
- Features: Other
- Disc / Backing Type: Paper Disc
-
Supplier: Kuriyama of America, Inc.
Description: HTGG5180 Series Galvanized Steel Interlocked Smooth Bore Hose with Galvanized steel Liner (Unpacked) Highly Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Additionally, liner material provides extra layer of protection
- Inside Diameter: 2 inch
- Temperature Range: 750 F
- Product Form: Hose (including Duct)
- Material: Metal
-
Supplier: Kuriyama of America, Inc.
Description: HTGG5180 Series Galvanized Steel Interlocked Smooth Bore Hose with Galvanized steel Liner (Unpacked) Highly Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Additionally, liner material provides extra layer of protection
- Inside Diameter: 6 inch
- Temperature Range: 750 F
- Product Form: Hose (including Duct)
- Material: Metal
-
Supplier: Kuriyama of America, Inc.
Description: HTGG5180 Series Galvanized Steel Interlocked Smooth Bore Hose with Galvanized steel Liner (Unpacked) Highly Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Additionally, liner material provides extra layer of protection
- Inside Diameter: 10 inch
- Temperature Range: 750 F
- Product Form: Hose (including Duct)
- Material: Metal
-
Supplier: Kuriyama of America, Inc.
Description: HTGG5180 Series Galvanized Steel Interlocked Smooth Bore Hose with Galvanized steel Liner (Unpacked) Highly Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Additionally, liner material provides extra layer of protection
- Inside Diameter: 4 inch
- Temperature Range: 750 F
- Product Form: Hose (including Duct)
- Material: Metal
-
Supplier: Sinto America
Description: Abrasive Resistant Liners and Cabinet Low Noise Level Safety Interlocks Unique Roll Up Door Automatic Timer Controls Custom Options and Capabilities
- Power: 15 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: LS Industries
Description: Features: All steel cabinet construction Wear resistant cabinet liner Rubber liner in areas of secondary shot deflection Balanced impeller wheel assembly Wheel well is lined with replaceable wear plate material Double walled bearing protection with seals Full load of abrasive
-
Supplier: LS Industries
Description: Features: All steel cabinet construction Wear resistant cabinet liner Rubber liner in areas of secondary shot deflection Balanced impeller wheel assembly Wheel well is lined with replaceable wear plate material Double walled bearing protection with seals Full load of abrasive
- Power: 10 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: McWane Plant and Industrial
Description: characteristics. Applications Wastewater treatment plants for sludge lines, scum lines, and centrate lines where struvite, vivianite, grease, and other solids tend to accumulate. Grit handling and abrasive services in treatment plants because the lining offers excellent abrasion resistance.
- Features: Liner / Lining System
- Industry / Application: Pipes / Piping, Water / Wastewater
-
Supplier: LS Industries
Description: elevator Ammeter to monitor abrasive level. Cabinet is constructed from a manganese alloy steel for superior resistance to abrasive wear. Replaceable chrome liners in direct impact areas and rubber liners are placed in areas of deflected abrasive impact. The, 24" x
- Power: 30 HP
- Part Loading: Belt / Roller Conveyor Loaded, Hand Loaded
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
-
Supplier: DME Company
Description: indication arrows are provided on each length. Stainless steel liner provides additional strength and greater resistance to abrasion. Smooth liner reduces material degradation and improves unloading time. Provides maximum flow rates for pneumatic conveying applications. Available in
- Media: Chemicals, Solids / Particulate
- Specialized Construction: Corrugated
- Application: General-Purpose / Fluid Handling, Other
- Product Form: Hose (including Duct)
-
Description: Constructed with a repositionable adhesive on the liner side and a heavy coat weight, high temperature resistant, good shear adhesive on the air side. Used in a multitude of markets, especially where a temporary bond is required; adhering abrasives discs and materials to various disk
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Description: Constructed with a specially designed repositionable adhesive on liner side and general laminating adhesive on the air side. This PSA has a variety of unique, end-use applications, especially where a temporary bond is required, such as adhering abrasive discs and materials to various
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Robinson Fans
Description: Robinson radial blade (RB) fans are custom engineered and built for rugged service in abrasive airstreams. Robinson radial blade fans are used extensively for efficient forced- and induced-draft service in the metals, chemical, power generation, paper, rock products, glass, resource recovery,
- Air Flow Rate: 1,000,000 SCFM
- Static Pressure: 135 in H2O
- Media Temperature: 850 F
- Maximum Diameter (Fan or Blower Wheel): 180 inch
-
Supplier: CableOrganizer.com, Inc.
Description: irregular surfaces for the ultimate in slip protection Pro 15 is a slip resistant tape with an abrasive grain coated plastic film. The one-sided pressure sensitive adhesive is protected by a removable liner. Just remove the liner, then apply to a clean surface, apply pressure to
- Features: Safety / Flagging
-
Supplier: Erdmann Corporation
Description: seal that provides bi-directional, bubble-tight shutoff. Replaceable FV8000™ urethane liners are added to protect the body from abrasion and corrosion. The XS150 body halves are machined to accept the removable urethane liners (full port). A triple scraper design is incorporated into
- Valve Type: Gate / Knife Valves
-
Supplier: FLSmidth
Description: improved expelling vane shape to bring you the most hydraulically advanced impeller of its kind. The design also accommodates fine solids with durable, replaceable and less expensive liners. We extended the back liner and suction liner diameters to reduce wear and improve
-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s KUL Urethane Lined Knife Gate Valves are designed for on-off applications of abrasive slurry and dry abrasive materials. KUL valves are available in sizes 2-48″ (50-1200mm) and feature a one-piece, cast-in-place bonded liner that provides bi-directional, drip-tight
- Pressure Rating: 150 to 250 psi
- Media Temperature: -20.2 to 266 F
- Primary Material: Cast Iron, Ductile Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: CoorsTek
Description: CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully
- Thickness: 0.125 to 2 inch
- Function: Abrasion / Sliding Wear, Corrosion
- Industry / Application: Cement / Concrete, Chemical Process, Crushers & Grinding Mills, Mining, Pipes / Piping, Power Generation, Pulp & Paper, Steel / Metal Mills
- Liner Materials: Ceramic
-
Description: Strip, Coil, Foil & Wire, ASTM A240, ASTM A666 APPLICATIONS Coal handling equipment: screens, chute liners, buckets. Well screens, mixing tanks, hose clamps. Mining equipment DESCRIPTION Nitronic 30® is a nitrogen-strengthened austenitic stainless steel developed for applications requiring
- Tensile Strength (UTS, Break): 108,000 to 214,000 psi
- Yield Strength (YS): 49,000 to 184,000 psi
- Elongation: 6 to 56 %
- UNS Number: 20,400
-
Supplier: American Floor Products Co., Inc.
Description: Thousands of uses to provide friction on steering wheels, tool handles, under office machines, around swimming pools, showers, boat decks, etc. Made of dimensionally stable plastic film backing with resilient, low abrasive particles, bonded to it with synthetic rubber. The material is
-
Supplier: Universal Industries, Inc.
Description: applications. 14 models with capacities ranging from 94 ft3/h to 7,500 ft3/h. There's no better solution to handling shake-out sand, steel shot, deburring media (fine or coarse) and highly abrasive material. Better sealing, replaceable UHMW boot liners and low inlet height make the big
- Conveyor Type: Belt Conveyor
-
Supplier: General Carbide Corporation
Description: Industrial wear applications are as varied as the industries they serve. General Carbide manufactures over 50 grades of material which will satisfy any industrial wear application involving erosive wear, abrasive wear and chemical/mechanical corrosive wear, including wear applications that
- Function: Abrasion / Sliding Wear
- Liner Materials: Carbide / Hardmetal
- Features: Corrosion Resistant, Impact Protection
- Form: Wear Plate / Strip / Part
-
Supplier: Emerson Automation Solutions – Rosemount
Description: FLOW-THROUGH DESIGN is ideal for use with viscous or fibrous liquids FITS 1-INCH (DN 25) THROUGH 4-INCH (DN 100) line sizes REPLACEABLE LINER in PEEK, PTFE, or alumina reduces operating costs ALUMINA LINER allows use with abrasive, high temperature liquids The Model 242
- Conductivity Range: 100 to 2,000,000 MicroSiemens/cm
- Maximum Diameter / Width: 1 to 4 inch
- Mounting Options: Flow Thru (Pipeline)
Find Suppliers by Category Top
Featured Products Top
-
specially wound single strip of 304 Stainless Steel with TOE (NPT) threads on both ends. Patent Pending. Max. Service Temperature: +1,500°F (+816°C) Features and Advantages: Abrasion Resistant – Smooth inner liner similar to that of lined metal hose (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
. Electronic Device Repair Die Cuts Case Study Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic Liner | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber & More (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
available as standard and conforms to ANSI/AWWA C606. The KUL extended flange urethane liner encompasses the entire flange face and can serve as the gasket when mounted to raised face flanges. Gaskets are recommended only when the KUL-EF is mounted to FRP pipe flanges. Urethane Lined (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Corrosion and abrasion resistant, tough and durable, NITRONIC® 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six (read more)
Browse Carbon Steels and Alloy Steels Datasheets for High Performance Alloys, Inc. -
high strength-to-weight ratio due to its cellular structure and cross-linked resin. Because of its closed-cell structure, LAST-A-FOAM® FR-3700 has great resistance to water absorption, and will not swell, crack, or split on exposure to water. This series is non-abrasive and can be machined with (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
. Thermal Sensitivity: Heat buildup can induce micro-cracks. Tool Wear: Abrasive nature of ceramics accelerates tool (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
High Hardness & Wear Resistance Outstanding durability in abrasive and (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
plastic material used for industrial components must be able to perform, but also endure, in real-world applications under the most abrasive conditions. PEEK, UHMW, Acetal, and pDCPD are all good examples of ‘hard (read more)
Browse Datasheets for Osborne Industries, Inc. -
mixing with oil on the cylinder liner(s). Excessive soot causes abnormal valve and injector train wear, can overload the emissions control systems leading to air quality fines. So what tests should be included for Engine oil monitoring ? Any testing for engines needs to incorporate tests to (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Subsea mining field development concept using a subsea crushing and feeding unit.
The program has reached significant milestones over the past 5 years proving the feasibility of some key parts of this field architecture among which we find: the use of flexible riser, a subsea crusher, adequate flow condition, and anti- abrasion liner .
-
DEVELOPMENT AND MANUFACTURE OF COST EFFECTIVE COMPOSITE DRILL PIPE
The interior/exterior abrasion liners are not yet defined, so their properties were assumed to be pliable.
-
New engine core
Passive tip clearance with abradable liner coatings.
-
Assessment of Factors Affecting the Continuing Performance of Firefighters’ Protective Clothing: A Literature Review
Two machines used an abrasive liner and disk respec- tively, but the other two abraded the specimen using an oscillating metal blade and a grating, respectively.
-
Fluorochemical Finishing of Upholstery: Effect on Soiling and Soil Release
The fine particulatesoil was autoclaved at 125°Cfor 30 minutes, air dried, and ap- plied to fabrics according to Dave and Kissa's method (1981), using an Accelero- tor type AB7 without the abrasive liner .
-
ZCP1998ITSC1187
The engine test comprised of 2000 idle-maximum-idle cycles with the abradable liner peak temperature reaching 350°C The engine was a thermalmechanical test of the development coating particularly with regard to its thermal shock behaviour.
Indicates content that may require registration and/or purchase.