-
Supplier: ASTM International
Description: 1.1 This specification covers thermoplastic composite pipe, fittings and a joining system for use in gravity flow, nonpressure sanitary sewer, and storm drain installations. The pipe and fittings are made of ABS or PVC plastic material. Recommended installation practices are
-
Supplier: Raise3D Technologies, Inc.
Description: The Hyper Core filament line is defined as a next-generation series of professional and industrial fiber-reinforced composite filaments for Hyper FFF®. Fiber-reinforced composite filaments are the ideal material for end-use parts production and heavy-duty applications that
-
Supplier: LG Chemical of America Inc.
Description: workability and impact strength Impact modifier for engineering plastics EM500 Excellent impact strength PC, PC/PBT, and PC/ABS alloys EM505 Excellent impact strength and thermal stability EM520 Excellent workability and dimensional stability Sheet, window profile, etc. Processing
- Function: Foaming / Blowing Agent, Hardness / Strengthening Agent, Impact Modifier / Toughening Agent
- Applications: Plastics / Composites
-
-
Supplier: SAE International
Description: Lignocellulosic agricultural by-products can be utilized for an array of biocomposite material applications. Biocomposite properties can approach those of synthetic conventional composites. They are highly suitable for automotive applications, where the thrust is toward fuel economy,
-
Supplier: ASTM International
Description: definition, is permitted to be produced with two or more layers. The outer layer shall be ABS. The middle layer is permitted to be thermally foamed PVC or solid PVC or a blend of rework material, as specified. The inner layer is permitted to be solid PVC or ABS, or a blend of
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel,
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: MarShield
Description: install Ease of assembly all pre-drilled Durable powder coated steel framing members Abs faced panels Durable/washable Installs in hours No mess installation Fully removeable Works with existing or new construction Divide a room while shielding an existing room 1/32”, 1/16” or 1/8” lead
- Thickness: 0.031496062992125984 to 0.12598425196850394 inches
- Width: 16 to 48 inches
- Length: 8 to 10 ft
- Application: Building & Construction, Industrial, Wall Structure
-
Supplier: Raise3D Technologies, Inc.
Description: Carbon fiber 3D printing filaments are composite materials compounded with chopped short carbon fiber in polymer matrix base, such as PLA, ABS, PETG, Nylon, PP, etc. The carbon fibers reduce shrinkage and warpage during cooling. It greatly improves the strength and stiffness of
-
Supplier: Pallmann Industries
Description: Materials that can be processed Production of flowable granules with high bulk density from thermoplastic waste such as polyethylene, polypropylene, polystyrene, polyamide, polyester, PVC, ABS, XPS etc. as well as composite materials. The granules are produced without
-
Supplier: ND Industries, Inc.
Description: dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel, composite, ABS, PVC, plastic, wood, ceramic, glass, and more.
- Use Temperature: -40 to 200 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Reactive / Moisture Cured, Two Component System
-
Supplier: Zurn Industries LLC
Description: gasketed secure cover for ease of maintenance, with stainless steel draw latches and hardware, and ABS handle for easy removal of sediment bucket and screen. To view all options, see the Specification Sheet - Z1180 Features And Benefits Acid resistant composite interceptor For on-floor
- Applications: Other, Waste / Recycling
-
Supplier: Simplex Isolation Systems
Description: and ceiling plenum. Engineered to be modular. When your needs expand, so does the SIS 797. Active Channel Technology is a two-piece frame that allows the end user to vary the thickness of the insert material from 1/8" to 3/8". Use a wide variety of insert materials including
- Type: Environmental Stability
- Configuration: Laboratory / Room, Walk-In
-
Supplier: Fairbanks Scales, Inc.
Description: Several models available. A 150-pound capacity bench scale made from a strong and lightweight ABS composite material. The Ultegra Roller top is designed for ergonomic applications. This scale is ideal for parcel shipping and is compatible with most shipping systems via a USB
- Type: Bench / Counter Scale
- Display: Digital Display
-
Supplier: Reid Supply
Description: even a support rail. . This self-locking shaft collar locks and adjusts in seconds by virtue of it's patented design. They are housed in a durable lightweight ABS composite material with hardened steel internal components. No tools required for installation. One-handed operation
-
Supplier: Allied Electronics, Inc.
Description: with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Used for securing Wireless Access Points and other communications equipment Weatherproof ABS enclosure
-
Supplier: L-com, Inc.
Description: provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Compact Weatherproof Molded ABS Enclosure Fully gasketed padlockable raised lid , Vented with Rain
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
- Features: Ventilated
-
Supplier: L-com, Inc.
Description: release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features 802.3af compatible PoE interface with Cat 5 Surge Protection Fully gasketed padlockable
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
- Features: Ventilated
-
Supplier: L-com, Inc.
Description: lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Compact Weatherproof Molded ABS
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
- Features: Ventilated
-
Supplier: L-com, Inc.
Description: raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Compact Weatherproof Molded ABS
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
-
Supplier: Chase Doors
Description: for impact resistance indicate that rotationally molded polyethylene is 5 times more puncture resistant and 3 times more flexible than ABS material used by competitors. Insulated Core Non-CFC urethane core is foamed-in-place to ensure a tenacious bond between the core and the outer
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Insulated, Window(s)
- Type: Impact Doors
- Material: Plastic
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ VHB™ 4952 is a black, 0.025" (0.6 mm) tape with a modified acrylic adhesive and a very conformable, acrylic foam core. This provides an extraordinarily strong double sided foam tape that adheres to a broad range of substrates including aluminum, stainless steel, galvanized steel,
- Width: 0.5 to 2 inches
- Peel Strength / Adhesion: 1.0625 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Dielectric / Insulating, Permanent
-
Supplier: Royal Case Company, Inc.
Description: Materials: Built from ABS, polycarbonate, polypropylene, and composite plastics, providing high-impact resistance and long-term reliability. Automatic Air Valve: The automatic air pressure release valve makes this case airline-friendly. Stackable: Exterior grooves help
- Features: Instrumentation Case
Find Suppliers by Category Top
Featured Products Top
-
materials including acrylates, methacrylates, epoxies, polyesters, nylon, ABS and other resin compounds. Easy dispersion within a polymer matrix. Prevention of soft polymer blocking in powder fusion processes. Active chemical surface facilitating strong chemical bonding (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
assistance with CAD design of molds and tools, manufacturing SLA 3-D printed tools, thermoforming materials such as ABS, polycarbonate, and acrylic, adding paint and finish, and procurement of the sub-assembly’s non-foam components. Non-foam components could include fabric reinforcements, laminate (read more)
Browse Foam Fabrication Services Datasheets for General Plastics Manufacturing Co. -
Labels used in aerospace environments aren’t just for identification—they’re mission?critical. From MIL?STD?130 compliance to extreme temperature performance, your labeling materials must meet the highest standards for safety (read more)
Browse Label Materials Datasheets for Polyonics -
Polyonics offers the XF-603FR label material as a polyimide based (read more)
Browse Label Materials Datasheets for Polyonics -
Polyonics offers the XF-603 label material as a polyimide based replacement for Tedlar, providing aerospace manufacturers with a reliable and cost-effective alternative. Click to learn more! (read more)
Browse Label Materials Datasheets for Polyonics -
The Polyonics HIGHdegree portfolio of label and tag materials thrives on the extreme temperature ranges encountered throughout the metal manufacturing process so you can accurately control inventory. From furnace through delivery of completed goods to customers, they can take the heat every step (read more)
Browse Label Materials Datasheets for Polyonics -
Polyonics® is globally recognized as a specialty chemistry and coating expert for labels and tags, and are experts at solving complex technical challenges. Polyonics HIGHdegree™ label and tag materials can be powerful solutions to address track and trace challenges in a range of metal (read more)
Browse Label Materials Datasheets for Polyonics -
platform, expanding its portfolio of purpose-built label materials engineered specifically for metal manufacturing environments. The HIGHdegree product family addresses critical traceability requirements throughout steel and aluminum processing (read more)
Browse Label Materials Datasheets for Polyonics -
-
Can your current identification system keep up with today's traceability requirements? As aluminum demand grows, so does the pressure to provide accurate material genealogy, lot-level tracking, and compliance documentation. (read more)
Browse Label Materials Datasheets for Polyonics
More Information Top
-
Nanofiber‐reinforced polymers prepared by fused deposition modeling
ABS segregated to the core of the filament surrounded by a layer of VGCF/ ABS composite ma- terial .
-
Mechanism of surface modification for sericite
Therefore, the sericite/ ABS composite material .
-
Handbook of Engineering and Specialty Thermoplastics Volume 1 Polyolefins and Styrenics Complete Document
M. Pentimalli, F. PadeHa, L. Pilloni, E. Imperi, and P. Matricardi, AB5/ ABS composite material for hydrogen storage, Int. f.
-
Study on Mechanical Properties of SPVC/ABS Composite--《Engineering & Test》2009年03期
The influence of ABS content on the mechanical property of SPVC/ ABS composite material was studied by means of impact testing machine and material testing machine.
-
Advanced Materials Research
Mechanical Properties of PVC/ ABS Composite Material .
-
Deposition of polymer coating on metallic powder through ball milling: Application to hydrogen storage intermetallics
Pentimalli M, Padella F, Pilloni L, Imperi E, Matricardi P. AB5/ ABS composite material for hydrogen storage.
-
Emerging Systems for Materials, Mechanics and Manufacturing
Then the MH whiskers/ ABS composite materials were gained.
-
Design and Implement of Sharable Multi-Channel On-Chip Memory for Embedded CMP System
• Mechanical Properties of PVC/ ABS Composite Material p.1170 .
-
Poly(aryl Imino Sulphone)s as Novel High Performance Polymers
• Mechanical Properties of PVC/ ABS Composite Material p.1170 .
-
Effect of Refining Slag on the Inclusions of Hard Wire Steel during Melting Process
• Mechanical Properties of PVC/ ABS Composite Material p.1170 .
Indicates content that may require registration and/or purchase.