Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BOGEN Magnetics GmbH
Description: With the combination of AKP18 and magnetic scales, BOGEN offers cost-efficient solutions for linear and rotational absolute magnetic measurement. The AKP18 is extremely compact and fits even smallest installation space. It is available in nine different standard sizes and
- Device Type: Magnetic Field Sensor
- Technology: Magneto-inductive, Magnetoresistive
-
Supplier: BOGEN Magnetics GmbH
Description: With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements up to 3 m in length and for rotary measurements - radial and
- Device Type: Magnetic Field Sensor
- Technology: Magneto-inductive, Magnetoresistive
-
Supplier: BOGEN Magnetics GmbH
Description: Combining AKS16-MT and BOGEN rotary scales offer cost-efficient absolute magnetic measurement solutions for many industrial applications where movements have to be measured. AKS16-MT is the perfect fit for rotary and radial measurements up to 59mm in diameter. The encoder
- Device Type: Magnetic Field Sensor
- Technology: Magneto-inductive, Magnetoresistive
-
-
Supplier: BOGEN Magnetics GmbH
Description: AKS16 can be used for linear measurements up to 256 mm in length and rotary measurements - radial and axial - up to 79 mm in diameter. The encoder provides both BISS-C or SSI as output plus incremental signal output in parallel. With a resolution of 18-20 bits this hollow shaft encoder
- Device Type: Magnetic Field Sensor
- Technology: Magneto-inductive, Magnetoresistive
-
Supplier: ams
Description: The AS5600 is an easy to program magnetic rotary position sensor with a high-resolution 12-bit analog or PWM output. This contactless system measures the absolute angle of a diametric magnetized on-axis magnet. This AS5600 is designed for contactless potentiometer
- Operating Temperature: -40 to 257 F
- Classification: Sensor / Transducer
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR3108A is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with anisotropic magnetoresistance (AMR) sensors and CMOS digital signal processing circuitry. The AMR3108A senses the single pole-pair magnet
- Resolution: 12 bits
- Accuracy: 1,800 arcsec
- Maximum Mechanical Shaft Speed: 20,000 rpm
- Absolute Encoder Resolution: 12 bits
-
Supplier: ams
Description: The AS5147 is a high-resolution rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency. The robust design
- Operating Temperature: -40 to 302 F
- Classification: Sensor / Transducer
-
Supplier: ams
Description: The AS5601 is an easy-to-program magnetic rotary position sensor with incremental quadrature (A/B) and 12-bit digital output. This contactless system measures the absolute angle of a diametric magnetized on-axis magnet. Additionally, the PUSH output indicates fast airgap
- Operating Temperature: -40 to 257 F
- Classification: Sensor / Transducer
-
Supplier: ams
Description: The AS5247 is a high-resolution redundant rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency. The
- Operating Temperature: -40 to 302 F
- Classification: Sensor / Transducer
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Rotary Encoders (Optical/Magnetic)
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse 55250 series of rotary absolute position sensors provide angular measurement between 0 and 105 degrees with the option of a full 360-degree movement. The internal design of the sensor uses non-contact magnetic Hall effect technology as opposed to
- Operating Temperature: -40 to 257 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Novotechnik U.S., Inc.
Description: This category combines absolute angle measurement Hall effect sensors and potentiometric sensors with resistive elements – including rotary potentiometers and panel mount types. Sub categories include low torque, precision, heavy duty, geared potentiometers, auto sport,
- Maximum Angular Measurement: 120 degrees
- Mechanical Range: 350 degrees
- Output: Analog Voltage
- Technology: Hall Effect Sensor, Potentiometer
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR3102 is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with tunneling magnetoresistance (TMR) sensors and CMOS digital signal processing circuitry. The TMR3102 senses the single pole-pair magnet rotation
- Resolution: 12 bits
- Maximum Mechanical Shaft Speed: 20,000 rpm
- Absolute Encoder Resolution: 12 bits
- Features: Absolute
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5014P16 magnetic angle sensor, highest functional safety grading, easy-to-use Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play
- Input (Supply) Voltage: -18 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5014C16 magnetic angle sensor with small angle error, pre-calibrated Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play
- Input (Supply) Voltage: -18 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5014S16 magnetic angle sensor based on GMR principle, single die Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play
- Input (Supply) Voltage: -18 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR3109 is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with tunneling magnetoresistance (TMR) sensors and CMOS digital signal processing circuitry. The TMR3109 senses the single pole-pair magnet rotation
- Resolution: 23 bits
- Maximum Mechanical Shaft Speed: 40,000 rpm
- Absolute Encoder Resolution: 23 bits
- Features: Absolute
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5012B E9000 magnetic angle sensor supporting Safety Integrity Level (SIL) with diagnostic functions and status information The TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Absolute value rotary position sensor Steering wheel angle sensor Throttle position sensor Ride height position sensor Floating liquid level sensor Non-contact potentiometer
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: Sensata Technologies
Description: With its 30mm size and a 6mm solid shaft, AHM3 encoder characterizes itself by its strong robustness of the mechanical and electro-magnetic parts, it’s the most compact really industrial encoder with a solid shaft. Application fields : agriculture, construction, forestry vehicles, medical
- Accuracy: 0.3 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Classification: Sensor Element / Chip
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse 55300 series of rotary absolute position sensors provide angular measurement between 0 and 360 degrees. This unit is programmable for very precise ratio-metric absolute output applications. This unit is activated by a remote magnet, thus allowing a larger
- Operating Temperature: -40 to 221 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Renishaw
Description: Through our associate company RLS d.o.o., we produce a range of robust magnetic rotary and linear motion sensors to meet growing global market demands. Robust encoders for harsh environments Designed for use in applications such as: industrial automation and assembly systems
- Features: Absolute, Incremental
- Encoder Technology: Magnetic
-
Supplier: Sensata Technologies
Description: Sensata-BEI Sensors' TCW4 sensors provide absolute multi-turn measurement with a CANopen output in an over-molded, modular package that offers design flexibility and protection from the environment.
- Operating Temperature: -22 to 185 F
- Features: Absolute
- Encoder Technology: Magnetic
- Encoder Type: Multi-Turn
-
Supplier: POSITAL B.V.
Description: POSITAL has come up with an IP68/69k rated robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Sensata Technologies
Description: Features With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations. Standard
- Operating Temperature: -40 to 185 F
- Features: Absolute
- Electrical Output and Interface: Analog Current, Analog Voltage
- Encoder Technology: Magnetic
-
Supplier: Sensata Technologies
Description: Sensata-BEI Sensors' TCW4 sensors provide absolute multi-turn measurement with analog outputs in an over-molded, two-part modular design that offers flexibility and protection from the environment.
- Operating Temperature: -4 to 185 F
- Features: Absolute
- Electrical Output and Interface: Analog Current, Analog Voltage
- Encoder Technology: Magnetic
-
Supplier: POSITAL B.V.
Description: "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Rotary Position Sensors - Analog Single-turn Stainless Steel Absolute Rotary Encoder -- IXARC AnalogSupplier: POSITAL B.V.
Description: POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Baumer Ltd.
Description: Baumer magnetic sensors are based on the Hall principle or on magneto-resistive circuits. Since they contain no moving components such as ball bearings, they are extremely dirt resistant and show no evidence of operational wear. Magnetic sensors are characterized by:
- Operating Temperature: -13 to 167 F
- Output: Current
- Power Requirements: DC Powered
- Body Shape: Rectangular
-
Supplier: Exsenco, LLC
Description: digital signal. ◆ Robust The sensor is simple structure constructed by a magnetic plate and two multilayer PCBs. And it is thin and tough as spiral coils are formed on the multilayer PCBs by wiring pattern. ◆ Absolute type The sensor is single turn absolute type
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Features: DC Powered
-
Supplier: RS Components, Ltd.
Description: ifm electronic RMU100 Absolute Encoder
- Resolution (counts per revolution): 8,192 (counts/revolution)
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Diameter or Width: 0.2362206 inch
- Output Signal: Analog Current
-
Supplier: Baumer Ltd.
Description: Baumer magnetic sensors are based on the Hall principle or on magneto-resistive circuits. Since they contain no moving components such as ball bearings, they are extremely dirt resistant and show no evidence of operational wear. Magnetic sensors are characterized by:
- Operating Temperature: -40 to 248 F
- Output: Current
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: ifm efector inc.
Description: Absolute position traceability even when unpowered Diagnostic information on temperature, bearing operating time, etc. for real-time maintenance planning Freely programmable total resolution up to 31 bits Programmable digital switching input/output High shock and vibration resistance
- Accuracy: 360 arcsec
- Diameter or Width: 1.6535442 inch
- Operating Temperature: 185 F
- Vibration Rating: 30 g
-
Supplier: Gurley Precision Instruments
Description: a standard multi-turn with a range of 20-bit words/turn + 24-bit turns. The optical technology and magnetic sensors (for counting turns) allow the encoder to be gearless. A back-up battery is located inside the encoder and assures true absolute position even power is disrupted.
- Resolution: 20 bits
- Accuracy: 30 arcsec
- Maximum Update Rate: 62.5 to 4,000 kHz
- Diameter or Width: 2.2834658 inch
Find Suppliers by Category Top
Featured Products Top
-
The MB1-3600 Series of heavy duty multi-turn magnetic sensors are designed to be a high tech and economical alternative to geared and optical encoders. These sensors count up to 44 turns while monitoring angle 0 to 15,840°. They will continue to count turns and angle even if power is removed, retain the value for years without power, and report the correct value when power is restored. Steel housings and ingress protection to IP 69K. (read more)
Browse Absolute Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
Counts to 44-Turns . . . Even When You Lose Power The MC1-2800 Rotary Sensor counts turns, measures angles down to the last degree, and remembers shaft positions even when power is lost. MC1-2800 Rotary Sensors provide (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
requirements, benefit from shaft-free magnetic sensing or require redundancy. The sensor housing is less than 1.6 x 1.1 x 0.3 in. Six measurement ranges available are from 0 to 30° to 0 to 360°. Model options include single channel, partial or full 2-channels sensor redundancy (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Heavy Duty Redundant Angle Sensors Novotechnik, U.S. announces the RFX 6900 Series of touchless rotary sensors. These magnetic sensors are design for use in mobile, safety-related and extreme environment (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
MicroMatch connector. The MPE19 has been specifically tested for industrial environments and works with a supply voltage of up to 5 V DC at a maximum current of 20 mA. With the MPE19 panel potentiometer EBE offers a future-proof, wear-free and precise solution that can be used in a wide range of industrial HMI applications. Thanks to magnetic sensor technology, the potentiometer remains functional even after many years of use. (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
LS219 sensors are designed for high-volume, low-temperature applications where long-term stability, interchangeability, and accuracy are crucial. Suitable applications include heating, ventilation, and air conditioning, food and beverage, medical, and industrial equipment. These sensors meet DIN EN IEC 60751 standards. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
magnetic rotary sensors designed with mobile applications in mind. Viewers can peek inside some off-highway vehicles and a marine application to see where and how the sensors are used. The video also reveals inside a magnetic sensor with a dynamic scene showing the magnetic coupling (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
quickly, then once on-plane, creates wakes up to five feet high. This makes for great wakeboarding. Novotechnik’s RFC4800 magnetic position sensor measures the position of the PowerWedge II over a -10° to + 10° range that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Advantages of Linear Encoders Over Rotary Encoders
In a large number of applications linear encoders with magnetic sensing technology can be an excellent replacement for rotary encoders. Thanks to their mechanical and electrical features, they offer several advantages, even in the most advanced automation systems. What are their main benefits
More Information Top
-
A study on 13bit rotary encoder of serial communication output using single bipolar magnet and detecting a displacement of singleturn and multiturn
Keywords - Rotary Encoder, Magnetic Encoder, Hall Sensor , Multiturn absolute encoder.
-
A new control system hardware architecture for the Hobby-Eberly
Telescope prime focus instrument package
The guide probe test bed included a rotary absolute position encoder, and was later equipped with magnetic limit sensors .
-
Development of Haptic devices
A frequent use is an arrangement offset about an angle α on a diametrically magnetized rotation magnet (Abb. 11.5), over an absolute position detection as well as a direction of rotation recognition can be carried out at analog sensors .
-
Elevators and escalators
The absolute position per revolution (Singleturn) is measured by a magnet at the rotating shaft and four hall sensors .
-
Instrumentation for rapidly acquiring pose-imagery
Rotary encoders measured attitude and position, a GPS receiver provided position data, and a geomagnetic sensor measured absolute direction using the earth's magnetic field.
-
Electrical machines and drives
…division beveled grooves or rotor magnets, about 85 % pole covering of the rotor- magnets , • a hochauflösenden, precise rotor angular position- sensor (optical incremental encoder or optical absolute value generators or electromagnetic … the current commutation, the rotation speed actual-value-detection…
-
Magnetic Resolver - a Design-to-cost Alternative to Conventional Variable Reluctance Resolvers for the Electric Drives Control - (RS-4: Power Electronics Compo...
Some through shaft standard rotary position sensors rely on a sensitive device placed on an outer diameter of … ring and able to measure at least two components of the magnetic field at a single point providing an absolute position inside each pole…
-
Rotor Position Sensor for Hybrid Drives and Electric Drives New Generation Eddy Current Position Sensor
The advantages of incremental encoders are High accuracy Simple construction No interference with magnetic stray fields (for optical incremental encoders) Digital output signals The drawbacks of incremental encoders are No absolute position information at power … type of well known rotary position sensor .
-
Spark-ignition-engine-management in the overview
Lean operation 64, 90 lean region 117 lean run limit 117 lean-displacement 127 magnetic injectors 96 magnetostatisches principle 136 magnetic ignition 104 mass flow 130 maximum filling … Mikrocontroller Abstraction Layer (MCAL) 211 mikromechanische(r)- absolute pressure sensors 145, pressure sensors 144…
-
Manual motor vehicle electronics
The position sensors that find the use in the automotive region are mainly aligned because of the safety relevance of its insert with the absolute measurement so that the position information after activation or after an occurring disorder (reset) without additional referencing .... But in particular by angle sensors, that of teeth are to find also often executions by which simple reverberating sensors detect the changes of the magnetic field the to be caused as rotary generator of inserted toothed wheel - a variation of the…
Indicates content that may require registration and/or purchase.