-
Supplier: TR Electronic
Description: Absolute position device utilising a bar code tape scanning technique. Range up to 10,000 meters. Unique wide angle laser scanning technology permits accurate position measurement of even curved AGV tracks. Distance from detector to track not as critical as in other like systems. SSI
- Measurement Range: 393,701 inch
- Features: Laser
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
-
Supplier: SAE International
Description: system for the handling of these components and a control system. The latter is the core module of the positioning system. It ensures a synchronous driving of up to forty-eight (48) axes and thus guarantees the proper handling of the aircraft components by no deflection
-
Supplier: Littelfuse, Inc.
Description: The Absolute Rotor Position Sensor is an angular position sensor measuring rotational angle of any rotary application, such as motor position, steering wheel angle, etc. Applications: Rotor position sensing of Brushless DC (BLDC) motors Rotary position sensing up to 360°, e.g. steering angle
- Classification: Sensor Element / Chip
-
-
Supplier: Aerotech, Inc.
Description: Design Features Six degree-of-freedom positioning with linear travels to 110 mm and angular travels to 40° Precision design with guaranteed positioning accuracy specifications Minimum incremental motion to 20 nm in XYZ and 0.2 μrad in θxθyθz Flexible configurations and customization
- Number of Axes: 3 #
- Load Capacity: 35 to 200 kg
- X-axis Travel: 100 mm
- Y-axis Travel: 110 mm
-
Supplier: KCF Technologies, Inc.
Description: KCF Technologies has developed a device to retrofit underwater vehicles and their tethers with an inexpensive yet robust sensing system to accurately predict positions relative to a surface-floating buoy or other underwater vehicle. The system derives the relative position using a
-
Supplier: Magnescale Americas, Inc.
Description: Robust type, absolute, linear magnetic scale system for machine tools.
- Measurement Range: 5.511814 to 119.685104 inch
- Linear Encoder Speed: 3,333.333333333333 mm/sec
- Operating Temperature: 32 to 122 F
- Resolution: 0.00001 mm
-
Supplier: TOP-electronics USA
Description: Hillcrest BNO085 Absolute Orientation Sensor System Recommended for new designs. The BNO085 is backwards compatible to the BNO080 in fit, form, and function; there are no changes required in software or operation of the part for current designs. The BNO085 simply adds a new capability
-
Supplier: Newport MKS
Description: Absolute Position Adjustment This mirror mount features an innovative miniature absolute position sensor. Within a footprint similar to the 1-in. mirror mount of the Agilis family, it offers an angular positioning capability of 0.001°, even after a system reset – this
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: Integrated multi-axis system - IMAS The X-417 multi-axis system is an integrated solution for industrial applications with high demands on dynamics and precision. XY or XYZ systems with suitable ACS high-performance controller from PI are available. The base system is an
- Z-Axis Travel: 4.0157502 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Holding Brake, Multi-position
- Axis Configuration: X-Y-Z Axes
-
Supplier: Balluff, Inc.
Description: Linear position sensors with a profile design are contact-free and absolute measurement systems for the precise detection of one or more positions. They deliver convincing performance in harsh environments, for example in presses, injection molding machines or gantry robots, because
-
Supplier: Magnescale Americas, Inc.
Description: Slim type, absolute, linear magnetic scale system that outputs position signals for machine tools.
- Measurement Range: 2.755907 to 80.315004 inch
- Linear Encoder Speed: 3,333.333333333333 mm/sec
- Operating Temperature: 32 to 122 F
- Resolution: 0.00001 mm
-
Supplier: Encoder Products Company
Description: mounted directly on a motor shaft, providing the advantage of absolute positioning in an all-metal housing while eliminating the fixtures, couplers and adapters required by other absolute encoder designs.
- Encoder Type: Absolute
- Features: Hollow Shaft
-
Supplier: Baumer Ltd.
Description: shaft positioning system offering practice-oriented solutions, from manual to motive aligning operations several levels of automation AccuDrive, tool for mobile alignment flexible system to be combined at will quick and precise shaft alignments minimized set up times by virtue
- Maximum Torque: 3.36283185840708 In-lbs
- Rotary Velocity / Speed: 0 to 23,400 deg/sec
- Positioning Accuracy: 1 degrees
- Operating Temperature: 5 to 104 F
-
Supplier: BOGEN Magnetics GmbH
Description: Combining AKS16-MT and BOGEN rotary scales offer cost-efficient absolute magnetic measurement solutions for many industrial applications where movements have to be measured. AKS16-MT is the perfect fit for rotary and radial measurements up to 59mm in diameter. The encoder provides both BISS-C
- Features: Absolute, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: PI (Physik Instrumente) L.P.
Description: Equipped with high-performance ironless linear motors, the system offers cogging-free motion, while absolute measuring encoders provide accurate position feedback without the need for referencing. The gantry system features precision recirculating ball bearing guides for
- Stroke or X-Axis Travel: 7.87402 to 31.49608 inch
- Y-Axis Travel: 200 to 600 inch
- Rated Speed: 98.4251968503937 in/sec
- Carriage Load: 22.05 to 33.075 lbs
-
Supplier: BOGEN Magnetics GmbH
Description: Linear Magnetic Scales (LMS) are the basis for highly accurate incremental and absolute magnetic measurement systems. The magnetization process, developed and patented by BOGEN, writes the magnetic poles with an exceeding accuracy referring to width and position. LMS is resistant to
- Operating Temperature: 104 to 212 F
- Features: Absolute, Incremental, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Carlen Controls, Inc.
Description: GENERAL The CC450-AE Absolute Encoder is used as a position feedback device where absolute measurement is required. It is a rugged electrical device and should be transformer coupled to the control system to avoid any induced noise via control common. APPLICATION The 450-AE
- Maximum Mechanical Shaft Speed: 700 rpm
- Rotor Inertia: 0.021948 oz-in-sec²
- Operating Temperature: 32 to 158 F
- Encoder Type: Absolute
-
Supplier: Aries Engineering Co., Inc.
Description: System is a proven off -the-shelf test system that can be quickly set up by the user and automatically confi gured for your specific requirements. Press Monitoring Best Practices The HyperView-Press® comes out of the box with advanced algorithms designed for the simplest to the most
- Analog Input Channels: 4 #
- Digital I/O Channels: 8 #
- Resolution: 16 bits
- Accuracy: 0.015 % FS
-
Supplier: Yamaha Motor- Robot Division
Description: TS-S/TS-X/TS-P robot positioner Features & Benefits Simple operation only by specifying point number data Completely applicable to absolute system Maximum acceleration auto setting Supports various field networks LCD monitor showing easy-to-understand operation status display Power
- Number of Axes / Motors: 1
- Supply Voltage (AC): 100 to 230 volts
- Operating Temperature: 0 to 40 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: SICK
Description: The TLOC100-100 Triton Floor-LOC is an image-based localization system for mobile robots that reads the microstructure of a facility's floor to determine the vehicle's position. Application: Localization of mobile robots in logistics and production Identification technology: Image-based
- Width / Diameter: 4.330711 inch
- Height: 1.574804 inch
- Length: 4.330711 inch
- Operating Temperature: 32 to 104 F
-
Supplier: BEI Sensors
Description: The HMT25 geared multi-turn encoder provides absolute position information over multiple turns of the input shaft. It keeps track of the exact position even during periods of power loss without the need for a battery backup. The HMT25 series is capable of outputs up to 4096 counts per turn
- Resolution: 12 bits
- Accuracy: 29.999999999999986 arcsec
- Maximum Update Rate: 100 kHz
- Diameter or Width: 2.5 inch
-
Supplier: Gurley Precision Instruments
Description: The series A19 & A20 are miniature single-turn absolute rotary encoders with optical reflective technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes, where high resolution is required. In
- Resolution: 20 bits
- Accuracy: 75.00000000000001 arcsec
- Diameter or Width: 0.7480319 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: ATS Automation
Description: precisely controls the pallet direction, acceleration, speed, and position at any point around the system and eliminates hard stops and pallet-to-pallet contact. The ATS SuperTrak system facilitates auto-queuing at workstations and the built-in pallet ID eliminates the need for
- Maximum Load: 2.2 to 6.6 lbs
- Speed: 492.1259842519685 ft/min
- Conveyor Type: Slat Conveyor
-
Supplier: Sensata Technologies
Description: The HMT25 geared multi-turn encoder provides absolute position information over multiple turns of the input shaft. It keeps track of the exact position even during periods of power loss without the need for a battery backup. The HMT25 series is capable of outputs up to 4096 counts per turn
- Resolution: 12 bits
- Maximum Update Rate: 100 kHz
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Tri-Tronics Company, Inc.
Description: Use of an absolute code disk guarantees that the SR12 provides correct positional information when power is first applied, without rehoming, even if the system is moved while power is off. A DataReady output indicates when the parallel outputs are changing. This can be used, for
- Resolution: 10 bits
- Absolute Encoder Resolution: 10 bits
- Encoder Type: Absolute
- Encoder Technology: Optical
-
Supplier: SICK
Description: Linear encoders consist of a read head (sensor) and a reference scale (measuring element). The non-contact principle of operation means that the position is determined without wear. The sensor uses a unique code pattern to record the absolute position information along the reference scale,
- Measurement Range: 66,929.17 inch
- Linear Encoder Speed: 9,999.999999999995 mm/sec
- Sensor Technology: Linear Encoder, Optical Linear Encoder
-
Supplier: Zivid AS
Description: Point clouds with true to reality representation of object size, rotation, and absolute position. Enables demanding pick and place operations and gives flexibility in choice of gripper. < 0.2% at focus distance -Dimension trueness error 3D hand-eye calibration- 10x more accurate Less mispicks
-
Supplier: Broadcom Inc.
Description: The AEAT-7000 is a high speed, high resolution absolute encoder module capable of providing up to 13bits of absolute positioning information. Its small, compact and modular form factor also makes it an ideal choice for space-constrained applications. The encoder IC consists of
- Resolution: 13 bits
- Maximum Update Rate: 16,000 kHz
- Diameter or Width: 1.380315706 inch
- Operating Temperature: -40 to 185 F
-
Supplier: Broadcom Inc.
Description: rejection capability, power loss, size, and quietness. They are capable of the industry’s best accuracy for an absolute encoder. The AEAT-9000 is a modular absolute encoder that consists of a read head module and a high-precision code disc. The modular design allows for better
- Resolution: 17 bits
- Diameter or Width: 1.8110246 inch
- Operating Temperature: -40 to 239 F
- Resolution (lines per revolution): 2,048 (lines/revolution)
-
Supplier: Glebar Company Inc.
Description: The CAM.2 micro-grinding machine is capable of manufacturing complex medical guidewires, dental, and small precision parts for various industries. Combining the latest in multi-axis servo motor control, submicron positioning, and an to easy to use 15" touchscreen interface, the CAM.2 offers
- Rotary Speed: 3,600 rpm
- Power: 3 HP
- Automation: Automatic / Indexing, Windows® / PC Control
- Features: Cabinet / Enclosure, Other, Variable / Multi-speed
-
Supplier: H2W Technologies
Description: The VCS08-225-LB-01-C voice coil positioning stage uses H2W voice coil motor NCC08-34-350-2X to generate a continuous/peak force of 22.5 lbs [100 N]/67.5 lbs [300 N] with a total stroke length of 0.80 in [20.3 mm]. The 1.0 (absolute) micron resolution encoder allows for precise
- Stroke or X-Axis Travel: 2 inch
- Carriage Load: 22.5 lbs
- Drive Type: Direct Drive
- Orientation: Horizontal, Inverted, Vertical
-
Supplier: IMI Life Science
Description: Rated up to 269 bar (3,900 psi) and featuring high-precision position sensing via an absolute encoder. Utilizing a stepper motor with a planetary gearing system, it offers a robust and space-saving design, reducing system complexity.
- Number of Ports/Ways: 9
- Pressure Rating: 1,696.94109 psi
-
Supplier: PACE
Description: The ST 325 is a digital, self-contained system that is fully programmable and can be used to remove or install surface mount components when individual or multiple operations are to be run. From the front panel, the system can be used in either manual or “timed†modes. Manual mode
- Output Temperature: 348.8 to 899.6 F
- Equipment Type: Complete System
- Process Capability: Soldering Equipment
-
Linear Position Sensors - Sensor system for thickness measurement of plastics -- combiSENSOR KSS6420Supplier: Micro-Epsilon Group
Description: In its sensor housing, the combiSENSOR combines an eddy current displacement sensor and a capacitive displacement sensor. This unique sensor concept enables one-sided thickness measurement of electrically non-conductive materials on metallic objects. Its field of application is the absolute
- Measurement Range: 0.001574804 to 0.1181103 inch
- Linearity: 0.05 ±% Full Scale
- Operating Temperature: 50 to 140 F
- Sensor Technology: Capacitive Linear Position Sensor, Eddy Current Linear Encoder
Find Suppliers by Category Top
Featured Products Top
-
sine/cosine signal output require a home signal to initiate. In contrast, absolute linear encoders offer explicit position information, enabling immediate determination of the absolute position. This eliminates the need for referencing during power-on, enhancing both efficiency and safety during (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
including 1 nm absolute feedback Compact footprint and robust performance for automation and alignment workflows Even in its compact 95 mm body width, the V-571 design achieves superior travel accuracy, flatness, and guiding performance compared to many larger positioning (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Alignment Compact Hexapod for 24/7 Precision Operation In precision-critical lens alignment, the performance of the positioning system directly impacts throughput, yield, and efficiency. Existing solutions often reach their limits (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Requirements Compact, Robust, and Precise Integrated brakes for safe handling and high process reliability Fast system start thanks to position data without referencing due to absolute (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
nanopositioning stages with absolute-measuring nano-precision capacitive sensors for extreme linearity and repeatability of motion. Vibration-Free Motion, Ultra-High-Resolution Performance, Fast Response Compared to traditional motorized systems that rely on mechanical (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
H-850.H2IV vacuum-compatible hexapod, a six-degree-of-freedom positioning system designed for high-precision alignment and motion control in demanding vacuum environments. Engineered for operation in vacuum (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
, enabling full 6-degree-of-freedom motion (X, Y, Z, pitch, yaw, roll) with smooth coordination and minimal mechanical crosstalk. Absolute encoders provide 1 nanometer resolution, while pneumatic brakes ensure positional safety during power loss. The compact, low-profile system supports payloads (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles, deformations. Riftek’s absolute linear encoder series includes two models (read more)
Browse Linear Encoders Datasheets for RIFTEK EUROPE Sp. z.o.o. -
RESOLUTE™ Absolute Optical Linear and rotary (angle) encoder system from Renishaw. RESOLUTE is a true absolute, fine pitch optical encoder system that (read more)
Browse Absolute Rotary Encoders Datasheets for Renishaw -
Renishaw, a global leader in engineering technologies, has launched its multi-DoF optical encoder system. Discover an absolute multi-DoF encoder system which combines one or more RXMA30 1.5D scales with market-proven RESOLUTE™ absolute encoder readheads (read more)
Browse Optical Linear Encoders Datasheets for Renishaw
Conduct Research Top
-
Absolute positioning on a budget
When the Rock-Tenn paperboard mill in Aurora IL wanted to automate the. positioning and tensioning of the belts on its paperboard dryer conveyor. system, it took over a year to find a vendor capable of meeting the project. budget and specifications. Management wanted a robust, turnkey solution
-
Development of Battery-Free Multi-Rotation Absolute Encoder
In recent years, greater accuracy and better reliability are demanded of motors, especially motors used in critical positioning applications. Such systems typically utilize encoder feedback with battery backup mounted on the motor, allowing it to perform closed loop control. However, since
-
Pros and Cons of Absolute vs. Incremental Rotary Encoders
An incremental encoder simply generates pulses proportional to the position. The principle of the incremental measuring system is the scanning of a line pattern on a glass or plastic disc (see Image 1). An optoelectronic component converts the line pattern (transparent or not transparent
-
Telescope Positioning Using Tiltmeters
Accurately positioning large and small telescopes. has always been a difficult problem. Jewell. Instruments precision tiltmeters provide a simple. and effective solution. Tiltmeters are unlike. conventional systems that measure telescope. position using rotary encoders coupled to the. telescope
-
Magnetostrictive Position Transducers in Medical Applications
Magnetostrictive position transducers are non-contact, absolute reading, and have essentially infinite resolution. The non-contact nature of this technology means that there are no rubbing or sliding parts to wear out, and assures an unlimited service life for the position transducer. High
-
Sizing and Applying Magnetostrictive Linear Position Sensors
temperature, pressure, flow, force, or position, for example. The type of measurement and the sensor technology will dictate the set of parameters which are important in specifying and sizing the appropriate sensor. Linear-position sensors measure absolute distance along a motion axis
-
Commutation of a BLDC Motor with Various Pole-Pairs Can Be Simplified By Using Absolute Encoder Feedback - White Paper (.pdf)
fashion. Commutation of a brushless DC motor is dependent on the position of the rotor. It is essential to have feedback devices attached to the motor shaft to indicate the current rotor position to the controller. With various forms of feedback devices available, magnetic hall sensors and optical
-
How Does an Optical Encoder Work?
The Optical Encoders typically consist of a rotating and a stationary member. The rotor is usually a metal, glass, or a plastic disc mounted on the encoder shaft. The disc has some kind of optical pattern, which is electronically decoded to generate position information. The rotor disc in absolute
-
Resolvers - The Feedback Problem-Solvers in Harsh Environments
, and can be made radiation resistant. Resolvers provide absolute position information, and positional resolution is limited only by the electronics used to decode them. Unlike encoders, very long cable runs are possible with resolvers. Unfortunately, resolvers are also terrible! They require complex
-
A Novel Technique for Simultaneous Velocity and Interface Profile Measurements on Micro-Structured Surfaces
be determined with a resolution of few tens of nanometers. The results for the liquid-solid interfaces are also compared to an additional detection method we devised to accurately determine the absolute position of the solid walls.
-
Tractor Steering
cylinders. They offer convenient, protected mounting schemes and high reliability with a choice of data formats. These Temposonics sensors are absolute so that loss of power does not require re-homing or re-learning current position when power is restored. Though customarily supplied as rigid
-
Rotary Encoders: What They Are and How They Work
Rotary encoders are electromechanical devices that detect an axle's absolute or relative rotational position. The resolution of the encoder determines the minimum detectable angular displacement.
-
Applying Encoders
Encoders provide velocity, acceleration, direction,. and position feedback to motion systems. Two basic. types of feedback are absolute and incremental. Absolute. encoders report unique position information. at all locations and are unaffected by power loss. Incremental. encoders also deliver
-
Codesys PLC and Desulfurization System
We are a country rich in coal and low in oil. Coal has always been in an absolute leading position in the composition of energy utilization. Even after many years of energy conservation and emission reduction work, the utilization of coal is still an astronomical figure.
-
Motion Platforms for Flight Simulators
be achieved with the highest precision and responsiveness provided by Temposonics sensors. Another frequent requirement of this application is the ability to sense absolute velocity. Our sensors can provide both position and velocity within the same sensor.
-
Flow Solder Machines
position feedback from highly accurate, continuous, absolute output. * Low temperature coefficient for stable output with varying operational temperature. * Superior EMI and noise immunity ensure trouble free operation in a wide range of applications. * Simultaneous multiple position sensing