-
Supplier: American Aerospace Controls, Inc.
Description: Current controller: output spdt relay (2A contacts); auto reset; adjustable (20% to 100%); power 115Vac; frequency 50-400Hz; temperature -20° to +71°C; aperture 3/4 inch dia; plastic case; barrier screw terminations
- Measuring Range: 0 to 300 amps
- Input Voltage: 115 volts
- Frequency Range: 400 Hz
- Response Time: 500,000 µs
-
Supplier: Time Mark Corporation
Description: The Model 2722 Current Unbalance Detector is designed to monitor 3-phase AC current (or compare three single-phase AC currents). A solid-state electronic sensing circuit drives an internal DPDT relay which energizes during normal, balanced conditions. An
- Measuring Range: 1 to 5 amps
- Input Voltage: 190 to 250 volts
- Frequency Range: 400 Hz
- Operating Temperature: -20 to 131 F
-
Supplier: Broadcom Inc.
Description: The HCPL-0370/3700 and HCPL-3760 are voltage/current threshold detection optocouplers. The HCPL-3760 is a low-current version of the HCPL-0370/3700. To obtain lower current operation, the HCPL-3760 uses a high-efficiency AlGaAs LED which provides higher light output at lower
- Rise Time: 20 µs
- Operating Temperature: -40 to 85 C
- Input: AC, DC
- Features: Other
-
-
Supplier: Time Mark Corporation
Description: The Model 272 3-Phase Current Unbalance Detector monitors 3-phase lines to detect an unbalanced current. It can also monitor three separate single phase lines for equal current levels. The percentage of unbalance is adjusted from 2% to 25% by adjusting a front panel
- Measuring Range: 1 to 5 amps
- Input Voltage: 120 volts
- Frequency Range: 400 Hz
- Operating Temperature: -20 to 131 F
-
Supplier: Transcat, Inc.
Description: Each Kit Includes 5217 Digital Multimeter 400D-10 Current Meter with 10" Flexible Sensor NC-1 Non-Contact Voltage Detector 6527 1kV Megohmmeter Tool Bag Reversible Pocket Screwdriver Product Highlights This kit provides all the essential tools to measure all typical electrical
-
Supplier: Newark, An Avnet Company
Description: DETECTOR ASSEMBLY, 660NM, RADIAL LEADED; Viewing Angle:-; Diode Case Style:Radial Leaded; Forward Current If(AV):-; Forward Voltage VF Max:700mV; Rise Time:350ns; Fall Time tf:350ns; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: • Quickly check for the presence of live wires before testing • Built-in non-contact voltage detector with LED alert • Compact size allows measurements in tight locations • 1.2 inch (30 mm) jaw size for conductors up to 500 MCM • Multimeter functions include AC/DC voltage, resistance,
- AC Current Range: 400 amps
-
Supplier: United Technologies Corporation
Description: 40 TO 100 DEG F CURRENT RATING 0.4 AMPERE ADA COMPLIANT 517 MODEL
-
Supplier: DigiKey
Description: Voltage Detector CAT III 600V Measures AC Voltage 12 ~ 600VAC and AC Current 0.2 ~ 1000A
- NDT Probe Technology: Eddy Current
-
Supplier: ValueTronics International, Inc.
Description: voltage that has a sinusoidal waveform Tester illuminates, buzzes when AC voltage is detected Measures AC voltage from 100 to 600V Safety rated to European Standard 61010-1 Category III 1000V The Megger VF2 AC Voltage detector is a compact pen-style instrument used to
-
Supplier: EMX Industries, Inc.
Description: The ULTRALOOP™ Series Vehicle Loop Detectors combine small size with full-featured functionality in a DIN rail mount module. The ULTRALOOP ULT-DIN loop detector model has our new DETECT-ON-STOP™ or (DOS) feature, which allows detection only when a vehicle has come to a complete stop on
- Operating Temperature: -40 to 180 F
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Current, Voltage
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: EMX Industries, Inc.
Description: The MVP D-TEK® Multi-Voltage Vehicle Detector makes it simple to manage your stock. You only need one detector in your stock room and on your truck. The MVP D-TEK® solves the problem of not knowing which voltage to take for service call or an installation. Reduce the costs of inventory
- Operating Temperature: -40 to 180 F
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Current, Voltage
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Transcat, Inc.
Description: Overview Electrical tester with OpenJaw™ Current The Fluke T5 Electrical Testers let you check voltage, continuity and current with one compact tool. With the T5, all you have to do is select volts, ohms, or current and the tester does the rest. OpenJaw™ current lets you
-
Supplier: REED-Direct
Description: Auto power off Double molded housing and test leads EN610101 Cat. III, 1000V safety rating 0.2A/500V resettable fuse protection 2000-count LCD readout SPECIFICATIONS: AC/DC Voltage Range: 600V AC/DC Current Range: 200mA Resistance Range: 20Mω
- Options & Features: Auto-Ranging
- Special Measurement Types: Continuity Check, Diode Test
- Measurement Type: DC
- Form Factor: Handheld
-
Supplier: Cole-Parmer
Description: • High-accuracy current meter with integrated non-contact voltage detector • True RMS allows for accurate readings from noisy, distorted or non-sinusoidal waveforms • Built-in non-contact voltage detector quickly alerts you to live lines from 80 to 600 V • Smart Data Hold
- AC Current Range: 300 amps
-
Supplier: DOD Technologies Inc.
Description: Canadian standards for Class I, Division 1, Groups A, B, C, and D atmospheres. The GP-03 comes standard with: (1) GP-03 Single Gas Combustible Detector with alkaline batteries (1) alligator clip (1) calibration cup Optional Ni-MH charger (49-3105RK) charges four AA or AAA size batteries. It
- Gas Types: Combustible Gas
- Instrument Type: Detector
- Features: Intrinsically Safe
- Mounting Type: Portable
-
Supplier: Skyworks Solutions, Inc.
Description: band-gap regulator that eliminates the need for an external reference supply. The PA is activated with a standard 1.8 V to 5.0 V low current CMOS logic signal. The device is fabricated using Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. The device is
- Frequency Range: 5,150 to 5,930 MHz
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Cole-Parmer
Description: • High-accuracy current meter with integrated non-contact voltage detector • True RMS allows for accurate readings from noisy, distorted or non-sinusoidal waveforms • Built-in non-contact voltage detector quickly alerts you to live lines from 80 to 600 V • Smart Data Hold
- AC Current Range: 300 amps
-
Supplier: Cole-Parmer
Description: • Current meter loaded with features for HVAC and automotive industries • Built-in non-contact voltage detector quickly alerts you to live lines from 100 to 600 V • Three current ranges provide additional flexibility
the 6000 mA range is ideal for low current - AC Current Range: 60 amps
-
Supplier: Eaton Corporation
Description: FORWARD SENSING POSITION 30 INCH DIA AT 10 FT FIELD OF VIEW LIGHT/DARK OPERATING MODE APPROVAL UL, CUL, CE LENS MATERIAL POLYCARBONATE MAXIMUM LOAD CURRENT 300 MILLIAMPERE OFF STATE LEAKAGE CURRENT 250 MICROAMPERE (TYPICAL), 500 MICROAMPERE (MAXIMUM) OPERATING TEMPERATURE -40 TO 158
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
- Body Shape: Threaded Barrel
- Optical Technology Type: Through Beam
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V
- Voltage Type: AC Voltage
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V
- Voltage Type: AC Voltage
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V
- Voltage Type: AC Voltage
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V
- Voltage Type: AC Voltage
-
Supplier: ASTM International
Description: This specification covers portable, live-line tool-supported, direct-contact type capacitive voltage detectors to be used on electrical systems both indoors and outdoors for ac voltages. This specification establishes requirements for the design and testing of high voltage
-
Supplier: Automation24, Inc.
Description: switch with a power supply of 19–253 V AC/55 V DC works in a process pressure range of -1–25 bar. The point level detector Soliphant T FTM20-CN46A with process connector 1/2" NPT is connected via a 3/4" NPT cable gland.
- Measuring Range: 8.8582725 inch
- Maximum Operating Pressure: 362.5 psi
- Material Temperature Range: -40 to 302 F
- Features: Analog Current
-
Supplier: Automation24, Inc.
Description: point level switch with a power supply of 19–253 V AC/55 V DC works in a process pressure range of -1–25 bar. The point level detector Soliphant T FTM21-CN746A with a probe length of 40 in (1000 mm) and process connector 1 1/2" NPT is connected via an 3/4" NPT cable gland.
- Measuring Range: 39.3701 inch
- Maximum Operating Pressure: 362.5 psi
- Material Temperature Range: -40 to 302 F
- Features: Analog Current
-
Supplier: Automation24, Inc.
Description: point level switch with a power supply of 19–253 V AC/55 V DC works in a process pressure range of -1–25 bar. The point level detector Soliphant T FTM21-CM646A with a probe length of 20 in (500 mm) and process connector 1 1/4" NPT is connected via an 3/4" NPT cable gland.
- Measuring Range: 19.68505 inch
- Maximum Operating Pressure: 362.5 psi
- Material Temperature Range: -40 to 302 F
- Features: Analog Current
-
Description: AC/DC clamp meter + Recorder Function + Oscilloscope function 3 in 1. 20,000 count true RMS auto-ranging clamp meter. Oscilloscope:Capable of measuring both current and voltage waveforms simultaneously. Recorder Function: View, compare, analyze, and store measurement data via i-meter
- DC Voltage Range: 0.02 to 200 volts
- AC Voltage Range: 0.2 to 1,000 volts
- DC Current Range: 20 to 1,000 amps
- AC Current Range: 20 to 1,000 amps
-
Supplier: Transcat, Inc.
Description: Product Highlights Non-Contact InfraRed Temperature Measurements with Laser Pointer Models with True RMS Current and Voltage Measurements 1ms Peak Hold Captures In-Rush Currents and Transients 1.7" Jaw Opening for Conductors up to 750MCM or two 500MCM MultiMeter Functions Include
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Transcat, Inc.
Description: Product Highlights AC/DC Clamp-On Meter/Digital MultiMeter with built-in Infrared Thermometer Non-contact IR Temperature measurements with laser pointer True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients Multimeter functions: AC/DC
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Nexperia B.V.
Description: High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of conventional
- IF: 250 mA
- Tj: 150 C
- PD: 250 milliwatts
- Features: Avalanche Diodes, Detector, Limiter, Other, Power Diode
-
Supplier: Broadcom Inc.
Description: light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum
- Input (Pick-up) Voltage Range: 1.1 to 1.7 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.005 to 0.02 amps
- Maximum Current: 5 amps
-
Supplier: Broadcom Inc.
Description: The ASSR-15XX Solid State Relay series is specifically designed for high current applications, commonly found in industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.003 to 0.02 amps
- Maximum Current: 1 amps
-
Supplier: Newark, An Avnet Company
Description: OPTO-SENSOR, PHOTODETECTOR; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
(Canberra) GmbH stopped completely the production and selling of NIM-electronic modules in April 2018. Therefore, the replacement of such modules with alternative devices must be performed at LRC in the near future as the currently used NIM modules reach their end of life. In the course of the (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
. The high-performance PLL has a -239 dBc/Hz for normalized in-band phase noise floor, ultra-low 1/f noise, and a high phase/frequency detector (PFD) frequency that can achieve ultra-low in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4378 generate frequencies (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
types S, R, B and C; operating temperatures up to 4200ºF (2315º C) Resistance Temperature Detectors (RTDs) available in class A and B tolerances (EN 60751); operating temperatures up to 1472º F (800º C) Solutions for providing electrical (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
the aerospace industry Sanitizing and sterilizing a wide range of products in the bio-pharmaceutical industry Solutions for providing electrical input If you need to provide electrical input to a fan, motor, heater or other AC or DC powered device (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
Detectors / Current / AC
DA30 - Non-contact Adjustable AC Current Detector .
-
Detectors / Current / Extech Instruments Corporation
DA30 - Non-contact Adjustable AC Current Detector .
-
Detectors / Contacts / Current
DA30 - Non-contact Adjustable AC Current Detector .
-
Design and implementation of a capacitive measurement circuit with application to integrated micromotor position sensing
Figure 1.10: Direct Measurement Using an AC Current Detector ....................17 Figure 1.11: Direct Measurement with Sensor Resistor and Parasitic .
-
A planar-type current detector composed of ultrathin Permalloy plates and sputtered electrodes operating over 10 MHz
We have proposed a planar-type ac current detector composed of CO-base amorphous ribbons and the detector was able to sense the amplitude of sinusoidal 7MHZ current[2].
-
Contacts / Extech Instruments Corporation
DA30 - Non-contact Adjustable AC Current Detector .
-
Contacts / Current
DA30 - Non-contact Adjustable AC Current Detector .
-
CRANFIELD UNIVERSITY
GAVIN SUTTON
The AC detector current due to a temperature modulation at a point s, where 0 ≤ s ≤ l, is given by the MEG theory as: .
-
Towards dependable home networking: an experience report
The Adapter consists of (1) an AC current detector that monitors the real working status of the attaching device by measuring the AC current flowing through the device; (2) a regular X10 receiver module that responds to remote On/Off commands by gating…
-
Meaning and Measurability of Single‐Ion Activities, the Thermodynamic Foundations of pH, and the Gibbs Free Energy for the Transfer of Ions between Dissimilar ...
Schematic of the simplified apparatus including bias potential source and ac current detector .
Indicates content that may require registration and/or purchase.