Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Amp-Line Corp.
Description: Constant Current Source (Linear AC Power Source / Power Supply): Output Current: specified by customer; 1200 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost.
- AC Output Current: 0 amps
- Output Frequency: 0.00006 MHz
- AC Input Voltage: 120 to 230 volts
- Input Frequency: 50 to 400 Hz
-
Supplier: Amp-Line Corp.
Description: Constant Current Source (Linear AC Power Source / Power Supply): Output Current: specified by customer; 1200 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost.
- AC Output Current: 0 amps
- Output Frequency: 0.00006 MHz
- AC Input Voltage: 120 to 230 volts
- Input Frequency: 50 to 400 Hz
-
Supplier: ValueTronics International, Inc.
Description: current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Source AC currents from 4pA to 210mA peak to peak for
-
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models.
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 400 amps
- AC Output Power: 500 VA
-
Supplier: Hottinger Brüel & Kjær A/S
Description: constant current power to the IEPE sensor. If more current is required for a specific application such as when driving long cables, it is possibly to modify this unit to provide up to 20 mA of sensor drive current. Consult the factory for details.The 4758A uses an external
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 121 programmable DC current source is a precision instrument suitable for bench-top use or panel-mounted operation in labs, test facilities, and manufacturing environments. It provides a low-noise, highly stable source of current up to 100 mA, with convenient
- Form Factor: Desktop / Free Standing
-
Supplier: EA Elektro-Automatik Inc.
Description: The Model 6220 DC Current Source and Model 6221 AC and DC Current Source combine ease of use with exceptionally low current noise. Low current sourcing is critical to applications in test environments ranging from R&D to production, especially in the
-
Supplier: ValueTronics International, Inc.
Description: The 351 is a 350 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output
- Type: AC Power Source
-
Supplier: IET Labs, Inc.
Description: Various features and options make the VI-700 an effective choice for many manual and programmable voltage and current source applications.
- Temperature Coefficient: 10 ±ppm/°C
- Operating Temperature: 10 to 40 C
- Output Voltage Range: 0.2 to 20 volts
- Voltage Resolution (per Step): 0.0001 to 0.01 volts
-
Supplier: AMETEK Programmable Power
Description: AC products is an industry-leading Five (5) Years. iX2™ Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase
- AC Output Voltage: 0 volts
- AC Output Current: 0 amps
- AC Output Power: 500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: Lake Shore Cryotronics, Inc.
Description: MeasureReady™ Low-Noise DC and AC/DC 155 Voltage and Current Source Features Low RMS noise: from 200 nV (10 mV)/7 pA (1 µ A) Bipolar, 4-quadrant power source DC and AC modes supported up to 100 kHz* Full scale ranges—voltage: 10 mV to 100 V, current: 1 µ A
- Form Factor: Desktop / Free Standing, Rack Mount
-
Supplier: AMETEK Programmable Power
Description: Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two times the full voltage current as the
- AC Output Voltage: 0 to 312 volts
- AC Output Current: 0 amps
- AC Output Power: 4,500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: AMETEK Programmable Power
Description: Vehicle-to-Grid (V2G) systems, wind turbine systems, avionics power systems, and power compliance test solutions. This easy-to-configure high-power AC source covers a wide spectrum of single and three-phase AC or single-channel and multi-channel DC power requirements at an
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: AMETEK Programmable Power
Description: the allowed ranges. This prevents battery discharge and ensures that battery power is available in the event of generator failure. Soft-start of the UPS input rectifier limits the inrush current during start-up, precluding fluctuations in the AC source voltage that could affect
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
-
Supplier: Newark, An Avnet Company
Description: HIGH VOLT/CURRENT SOURCE DRIVER, WSOP-8; Supply Voltage Min:5V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOP; Product Range:-; Phthalates Compliant:Yes; MSL:-; RoHS Compliant: Yes
-
Supplier: Honeywell Sensing & IoT
Description: CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut
- Measuring Range: 57 amps
- Input Voltage: 8 to 16 volts
- Response Time: 3 µs
- Operating Temperature: -13 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut
- Measuring Range: 625 amps
- Input Voltage: 8 to 16 volts
- Response Time: 3 µs
- Operating Temperature: -13 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut
- Measuring Range: 100 amps
- Input Voltage: 8 to 16 volts
- Response Time: 3 µs
- Operating Temperature: -13 to 185 F
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY/CURRENT SOURCE; For Use With:Unregulated Systems; Accessory Type:Power Supply / Current Source; Product Range:-; External Depth:44.5mm; External Height:73.7mm; External Width:60.5mm; Input Current Max:20mA RoHS Compliant: Yes
-
Supplier: Associated Power Technologies, Inc.
Description: Our 300XAC Series of Modular AC Power Sources incorporate the latest in modular technology. Configure the versatile 300XAC AC Power Source for 1Ø stand-alone operation or linked together for up to 18 kVA of AC power in both 1Ø and 3Ø output configurations. Our
- AC Output Voltage: 0 to 600 volts
- AC Output Power: 6,000 VA
- Number of Outputs: 1 to 3 #
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Associated Power Technologies, Inc.
Description: Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the
- AC Output Power: 400 VA
- Number of Outputs: 1 #
- Type: AC Power Source, Programmable Power Supply
- Features: Adjustable Current, Adjustable Frequency, Adjustable Voltage
-
Supplier: Wayne Kerr Electronics
Description: modularization for a wide range of capacity settings High-performance current limiter (set with peak value and RMS value) Measurement functions: Voltage, current, power, crest factor, power factor, frequency, harmonic current (Option) etc. Power unit energization settings
- AC Output Voltage: 155 to 310 volts
- Output Frequency: 0.000001 to 0.00055 MHz
-
Supplier: Newark, An Avnet Company
Description: SOURCE METER, AC & DC CURRENT, 11W; Product Range:-; Output Power Max:120VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:-; Interface Type:IEEE488, RS232C, SCPI, DDC; Plug Type:-; I-V Accuracy Min.:0.4% + 2pA RoHS Compliant: Yes
-
Supplier: Deodhar Electro Design P. Ltd.
Description: suitable for all the utility power outlets in almost all the countries. The output AC is of full rated current and is delivered in the voltage range of 135V AC or 270V AC, which is user selectable, using a push switch on the front panel. The PROGRAMMABLE AC
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: suitable for all the utility power outlets in almost all the countries. The output AC is of full rated current and is delivered in the voltage range of 135V AC or 270V AC, which is user selectable, using a push switch on the front panel. The PROGRAMMABLE AC
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: suitable for all the utility power outlets in almost all the countries. The output AC is of full rated current and is delivered in the voltage range of 135V AC or 270V AC, which is user selectable, using a push switch on the front panel. The PROGRAMMABLE AC
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Wayne Kerr Electronics
Description: ES series high-performance power sources deliver a stable supply of AC or DC power for testing and measurement applications, functions and simultaneous voltage-frequency sweeps, and a variety of measurement functions. You can use in EMC tests such as low frequency immunity test and
- AC Output Voltage: 0 to 150 volts
- Output Frequency: 0.000001 to 0.0011 MHz
-
Supplier: Tradeport Electronics Group
Description: True RMS Meter Frequency, Volt, AMP, Watt and Power Factor Display Save/Recall 4 Sets of Voltage/Frequency Memory Over Current Protection and Over Temperature Protection Stable and Low-Distortion Output Waveform Software Calibration to Ensure Accuracy Panel-Lock Function to Prevent Operation
- Type: AC Power Source
-
Supplier: Tradeport Electronics Group
Description: True RMS Meter Frequency, Volt, AMP, Watt and Power Factor Display Save/Recall 4 Sets of Voltage/Frequency Memory Over Current Protection and Over Temperature Protection Stable and Low-Distortion Output Waveform Software Calibration to Ensure Accuracy Panel-Lock Function to Prevent Operation
- Type: AC Power Source
-
Supplier: Honeywell Sensing & IoT
Description: CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut
- Measuring Range: 765 amps
- Input Voltage: 6 to 12 volts
- Response Time: 3 µs
- Operating Temperature: -13 to 185 F
-
Supplier: ABSOPULSE Electronics Ltd.
Description: suitable for a diverse range of industrial, engineering and academic or laboratory applications. The VFC 500 Series AC power source can be used as a compact AC-AC frequency converter. The unit is fan cooled. Full electronic protection, low component count, large design
- AC Output Voltage: 0 to 264 volts
- AC Output Current: 4 amps
- AC Output Power: 500 VA
- AC Input Voltage: 95 to 264 volts
-
Supplier: Cole-Parmer
Description: flash drive to quickly recall and initiate routine tests • Remotely control using USB Host or LAN This combination power source and analyzer is ideal for electronics development, manufacturing, quality control, and IEC compliance testing. Because it measures small currents with high
- AC Output Current: 8.4 amps
- DC Output Voltage: 0 volts
- Type: AC Power Source
-
Supplier: Cole-Parmer
Description: flash drive to quickly recall and initiate routine tests • Remotely control using USB Host or LAN This combination power source and analyzer is ideal for electronics development, manufacturing, quality control, and IEC compliance testing. Because it measures small currents with high
- AC Output Current: 4.2 amps
- DC Output Voltage: 0 volts
- Type: AC Power Source
-
Supplier: Newark, An Avnet Company
Description: LINEAR CURRENT SENSOR, 765A, SINK/SOURCE; Sensor Output:Sink / Source; Supply Voltage DC Min:6V; Supply Voltage DC Max:12V; Current Measuring Range DC:-765A to 765A; Current Measuring Range AC:-765A to 765A; Response Time:3µs RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
. This white paper explores the use of the AC field Hall measurement method for expanding the measurement range. It examines the DC and AC field Hall protocols then provides examples of AC field Hall used for analyzing: Transparent oxide materials (read more)
Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
The Lake Shore 8400 Series can be used with both DC and AC field Hall measurement methodologies to facilitate the broadest range of research applications. The system includes fully integrated instrumentation, a magnet and power supply, plus software that dramatically helps you increase your (read more)
Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
SAN DIEGO, CA (December 6, 2022) – AMETEK Programmable Power is pleased to unveil the new California Instruments Sequoia and Tahoe Series of precision programmable AC and DC sources. The (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
RS Series of AC, DC and AC + DC power sources can both source and sink AC current and serve as bidirectional regenerative green power solutions. The MX Series delivers 15kVA to 135kVA while RS Series comes in 90kVA to 1 (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. All control and monitoring connections are on a pluggable terminal block that functions as a connector, providing wiring convenience and permitting easy and rapid connect/disconnect. Outputs are arc/short circuit protected. (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
The FSCQ1565RTYDTU by ON Semiconductor is a quasi-resonant PWM controller with an integrated 650V high-voltage SENSEFET, designed for medium-power flyback AC-DC power supplies. Combining control logic and power MOSFET in a single chip (read more)
Browse AC-DC Converter Chips Datasheets for Win Source Electronics -
The rise of electric cars and renewable energy sources such as wind generators and solar farms, as well as battery backup systems, AC motor variable speed drives, and industrial manufacturing equipment, are all feeding growing demand for inverters, according to a recent article in Control (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
Choosing the right power supply for your test system or application is no small task. Defining the power requirements for your application comes first, but this is only the beginning. Once you know the voltages and currents, you need to figure out how to power and control your source (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power
Conduct Research Top
-
Exploring the Benefits of Advanced AC Power Source Technology
Versatile test equipment proves to be one of the most valuable investments that electrical product manufacturers can make. This whitepaper discusses incorporating Modular AC Power Sources into a company's current mix of test & measurement equipment.
-
Programmable AC Sources Add Features to Expand Purchasing Options
a Programmable AC Source or DC supply, " modern AC sources offer higher power densities, and they can provide considerable flexibility in power, current, and voltage ratings, helping you future-proof your test systems to meet changing requirements.
-
Managing Portable Power Parameters for Dual USB/AC Adapter Charging
a much higher charging current and the high input-to-output voltage differential can sometimes cause the charging device to over-dissipate and shut down until the device has cooled, increasing the charging time. The USB port of a notebook or desktop computer (host) can source either 100mA or, after
-
Basics of Selecting DC or AC Power Supply for Test Systems
Choosing the right power supply for your test system or application is no small task. Defining the power requirements for your application comes first, but this is only the beginning. Once you know the voltages and currents, you need to figure out how to power and control your source
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
, USA. Received January 27, 2011. Revised May 2, 2011. Accepted May 2, 2011. Abbreviations: AC, alternating current; cDEP, contactless. dielectrophoresis; DEP, dielectrophoresis; iDEP, insulatorbased. dielectrophoresis. These authors contributed equally to this work. Colour Online: See the article
-
Itron Case Study
Itron, Inc. was looking for a low distortion AC constant current source to perform tests on their products - electricity meters.
-
AVX Tantalum Case Study
AVX Tantalum Corporation is a capacitor manufacturer. They needed high frequency (40K Hz) AC constant current sources to perform ripple current tests on their products - capacitors.
-
TI Automotive Case Study
TI Automotive Systems was looking for AC power sources which can produce a 2 V, 7K Hz signal into a group of DC motors while they were being tested with up to 100 A DC current.
More Information Top
-
Sinusoidal control of a 6/4 variable reluctance machine without rotor position sensor
The first one implies AC voltage sources and the other one refers to AC current sources .
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment - Redline
If an ac current source exists at or near the circuit resonant frequency, the circuit voltage or current at that resonant frequency can rise significantly, especially when there is little or no resistive load to provide damping {e.g., reduction of “Q” …
-
Radiation from a Josephson STAR-emitter
Therefore, the second zeroth order model is to treat the mesa as a conducting dipole antenna with an ac current source , as commonly used in microwave relay stations[3, 4, 15, 16, 18, 22].
-
Output from a Josephson stimulated terahertz amplified radiation emitter
Therefore, the second zeroth order model is to treat the mesa as a conducting dipole antenna with an ac current source , as commonly used in microwave relay stations [3, 4, 15, 16, 18, 23].
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment
If an ac current source exists at or near the circuit resonant frequency, the circuit voltage or current at that resonant frequency can rise significantly, especially when there is little or no resistive load to provide damping {e.g., reduction of “Q” …
-
Instruments, Measurement, Electronics and Information Engineering
Signal source: the signal source provides a reference voltage signal; the frequency of the signal source is same as the AC current source .
-
Power transference to AC voltage sources
Several studies have presented this issue, but this paper shows a simplified view of AC current sources controlled by DC power source [1], thus resulting in a device for easy connection and high quality of active power to the consumers.
-
Power electronic circuit topology
With alternate conduction of the pair of switches in Figs.4 and 5, a square-wavevoltage is impressed across the ac current source .
Indicates content that may require registration and/or purchase.