Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: VOLTAGE REFERENCE, TO-92-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:TO-92; No. of Pins:3Pins; RoHS
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE REFERENCE, SHUNT, TSOT-23-5; Voltage Reference Type:Shunt - Adjustable; Product Range:CAT102 Series; Reference Voltage:600mV; Initial Accuracy:6mV; Temperature Coefficient:-; Voltage Reference Case Style:TSOT-23 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE REFERENCE, SHUNT, SOT-23-3; Voltage Reference Type:Shunt - Programmable; Product Range:SC431A Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Shunt Voltage Reference, 1.225V, 0.5% Ac
- Pin Count: 3
- Features: Other
- Type: SOT-23
-
Supplier: VAST STOCK CO., LIMITED
Description: Voltage References AC Lo NoiseVery Low DriftPrec Vltg REF
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 700V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension:
-
Supplier: Win Source Electronics
Description: Current - Cathode: 1mA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: TO-92-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): TS2431CT B0; TS2431CT A3; TS431CT A3; Introduction
- Operating Temperature: -40 to 105 C
- Features: Other
- Package Type: TO-92
-
Supplier: Win Source Electronics
Description: Manufacturer: Microsemi Corporation Win Source Part Number: 899779-TL431BILP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA TO-92-3 Package: Tape & Box (TB) Package: TO-226-2, TO-92-2 (TO-226AC) Mounting: Through
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: TO-92
-
Supplier: Allegro MicroSystems Inc.
Description: 10 MHz XtremeSense™ TMR Current Sensor with Integrated Overcurrent FAULT Detection and Output Voltage Reference Part number: ACS37100LMAETR-025B3 Explore how Allegro's ACS37100 fully integrated TMR current sensor delivers high accuracy and low noise for demanding control-loop
- Measuring Range: 0 to 25 amps
- Input Voltage: 3.3 volts
- Frequency Range: 0 to 10,000,000 Hz
- Isolation Voltage: 5 kilovolts
-
Supplier: OMEGA Engineering, Inc.
Description: The TRC ice pointTM Reference Chamber relies on the equilibrium of ice and distilled, deionized water at atmospheric pressure to maintain six reference wells at precisely 0°C. The wells extend into a sealed cylindrical chamber containing the distilled, deionized water. The outer walls
- AC Voltage Range: 115 to 220 volts
- Operating Temperature: 35 to 90 F
- Calibration Signal: AC Voltage
- Display: Analog Meter or Indicator
-
Supplier: IET Labs, Inc.
Description: Economical high resistance, high voltage standards for applications requiring values up to 1.9 TΩSRC Maximum Voltage: 5000 V.
- Resistance Range: 0.001 to 10,000,000,000,000 ohms
- Special Features: AC, Component / OEM, DC, Working
- Type: Standard
-
Supplier: Pearson Electronics, Inc.
Description: The Model VD-301 capacitive voltage divider is intended for the measurement of voltage amplitude and wave-shape of ac signals at high potential. It has a nominal division ratio of 5000:1, and the exact measured ratio is printed on the name-plate. This ratio is measured in
- Output Voltage Range: 400,000 volts
- Type: Voltage Divider
- Features: Voltage Reference
-
Supplier: IET Labs, Inc.
Description: These standards grade Kelvin-Varley voltage dividers are highly accurate, stable, and linear instruments for use in many applications requiring accurately known voltage or current ratios. In particular, the KVD series is especially appropriate for use in bridge circuits, providing two
- Decades: 7
- Temperature Coefficient: 0.2 ±ppm/°C
- Stability: 4 (ppm / year)
- Features: AC, DC, Voltage Reference
-
Supplier: TEGAM, Inc.
Description: Product Description The M-1012A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. It is easily integrated into systems for calibration of voltage dividers, transformer
- Decades: 7
- Input Voltage Range: 350 volts
- Features: AC, Current Reference, Voltage Reference
- Type: Decade Box / Substituter, Voltage Divider
-
Supplier: Wayne Kerr Electronics
Description: ES4152/ES4153 is a circuit network of resistance and inductance to make the output impedance of AC power source come near the impedance of actual commercial line. Use this in combination with Programmable AC/DC Power Source ES series in harmonic current measurement or flicker test.
- Phase: Single Phase, Three Phase
-
Supplier: Lake Shore Cryotronics, Inc.
Description: MeasureReady™ Low-Noise DC and AC/DC 155 Voltage and Current Source Features Low RMS noise: from 200 nV (10 mV)/7 pA (1 µ A) Bipolar, 4-quadrant power source DC and AC modes supported up to 100 kHz* Full scale ranges—voltage: 10 mV to 100 V, current: 1 µ A to 100 mA
- Form Factor: Desktop / Free Standing, Rack Mount
-
Description: States the characteristics of direct-on-line starters and the conditions with which they shall comply with reference to their construction, their operation and behaviour, and their dielectric properties. Deals also with test methods and marking.
-
Description: IEC/TS 61251:2008(E) explains many of the factors involved in voltage endurance tests on electrical insulating materials and systems. It describes the voltage endurance graph, lists test methods illustrating their limitations and gives guidance for evaluating the a.c. voltage
-
Supplier: ValueTronics International, Inc.
Description: The 4641V is a 450 Hz AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Frequency:
- Type: AC Power Source
-
Audio Amplifiers and Preamplifiers - Linear Spatial Reference 8"Bi-amplified Studio Monitor -- 53447Supplier: TMP Pro Distribution
Description: SPL / 1 m AC Input Voltage : 100 / 240 VAC AC Input Connector : IEC Long-Term Maximum System Power : 220 W (IEC265-5) Self-Generated Noise Level : <+10 dBA / 1 m Tonal-artifact-free
- Type: Amplifier
-
Supplier: Renesas Electronics Corporation
Description: reference voltage during soft-start. When the external reference level meets the internal reference voltage, the ISL95873 switches from the external reference to the internal reference. The external reference is only used during soft-start.
- Output Voltage (Volt): 0.5 to 3.3 volts
- Input Voltage (VIN): 3.3 to 25 volts
- Features: Other
-
Description: IEC 61243-1:2021 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 800 kV AC, and frequencies of 50 Hz and/or 60 Hz. This document applies only to voltage detectors of capacitive
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 730858-EZAEG1A50AC Manufacturer Homepage: www.panasonic.com/industrial Reference case: SMD0201 Reference Date Code: 11+G Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Vitrek Corporation
Description: High Voltage Meter offers performance that rivals traditional high voltage reference dividers – yet unlike the tedious divider, the 4700 provides instant, direct, high voltage measurements in a highly portable, compact and rugged bench top enclosure. The 4700 Precision
- DC Voltage Range: 0 to 10,000 volts
- AC Voltage Range: 0 to 10,000 volts
- Operating Temperature: 0 to 50 C
- Display Digits: 5 Digits, Plus 1/2 Digit
-
Supplier: Yokogawa Corporation of America
Description: 600 V, CAT. II1000 V) Display (LCD, Digital Counts) 3999 AC Current Accuracy (400A Reference) 1.0+3(50/60Hz) 2.0+3(40~1kHz) AC Current Accuracy (2000A Reference, 0~1500A) 2.0+3(50/60Hz) 3.0+3(40~1kHz) AC Voltage Accuracy (40/400V/750V Reference)
- AC Current Range: 2,000 amps
- Measurement Type: AC / DC
- Form Factor: Clamp Meter, Handheld
-
Description: pertains to direct-acting over current, reverse-current, and undervoltage trip devices of both the electromechanical and electronic types integral with low-voltage AC and general purpose DC circuit breakers covered by American National Standards. Requirements and references for
-
Supplier: AMETEK Programmable Power
Description: Series provides similar output and transient capabilities as the iX Series II, as well as basic measurements. Features And Benefits Key Features 3000 VA to 15000 VA of AC Output Power Combines AC/DC source and power analyzer Harmonic analysis of Voltage and Current Programmable
- AC Output Voltage: 0 to 300 volts
- AC Output Current: 0 to 120 amps
- AC Output Power: 3,000 to 15,000 VA
- DC Output Current: 0 to 120 amps
-
Supplier: Time Mark Corporation
Description: The Model 1732 AC Current Monitor is a single set-point current monitor. It can be used to detect either over current or under current, depending on whether the trip point is set above or below the input current. Dual LED indicators on the front or top of the unit give a clear visual
- Measuring Range: 25 to 150 amps
- Input Voltage: 120 to 260 volts
- Frequency Range: 400 Hz
- Response Time: 100,000 µs
-
Description: High-voltage AC universal motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference only.
- Rated Power: 1,500 watts
- Supply Voltage (AC): 220 volts
- Product: Motor Speed Controller
-
Supplier: Allegro MicroSystems Inc.
Description: DC to 5MHz, High-Accuracy Current Sensor with Reference or Fault Output Part number: ACS37031LLZATR-090B3 The ACS37030 and ACS37032 are fully integrated current sensor IC that senses current flowing through the primary conductor. Key specifications DC to 5 MHz bandwidth Hall + coil,
- Measuring Range: 0 to 90 amps
- Input Voltage: 3.3 volts
- Frequency Range: 0 to 5,000,000 Hz
- Isolation Voltage: 4.242 kilovolts
-
Description: 3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. It offers good EMC performance compliant to IEC/EN61000-4 and CISPR32/EN55032 and meets
- AC Input Voltage: 85 to 264 volts
- DC Input Voltage: 100 volts
- DC Output Voltage: 30 volts
- DC Output Power: 45 watts
-
Description: updated EMC normative references and associated requirements, - new references to IEC 60947-1, - marking of electronic relays without thermal memory, - marking of tripping time at 0 °C ambient or below, - new test requirements for limits of operation of time-delay overload relays, -
Find Suppliers by Category Top
Featured Products Top
-
configuration Low operating voltage range: 9V to 16V Operating temperature range: -40°C to 85°C For auxiliary applications (not main propulsion power) –OBC, LV DCDC, cabin heater, AC compressor inverter, and other high voltage loads, etc.. Also (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
load efficiency > 96% Low THD+N GS-EVB-AUD-SMPS2-GS Universal AC line input voltage (85 V – 264 V) +/-32 VDC Regulated Output Voltage 425W Continuous Output Power Full load Efficiency > 90% (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Configuration Specification: PS.6335230-6105-A; nominal voltage 230 V at 50 Hz No-load speed: 2,850 rpm At the maximum-efficiency point: 2,330 rpm, 85 mN·m, and 20 W output Application Review Compare the reference (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. Reference Configuration Specification: PI.8120220-8304-AL; nominal voltage 220V at 60Hz No-load speed: 1,750 rpm At the maximum-efficiency point: 1,450 rpm, 320 mN·m, and 48 W output Application Review Review the (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
10.5 V reference supply for a potentiometer The analog inputs can be configured for 0–10 VDC or 0–20 mA signals. One input also supports a −10 to +10 VDC range. This flexibility allows the drive to receive speed references and (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
Due to the unpredictable nature of sinusoids, referencing peak voltages for system interaction could prove to be problematic, if the waves themselves are not perfect RMS values of sinusoidal voltages are used to ensure a clear parameter that can be used reliably (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Analog Devices ADF4378 is a high-performance, ultra-low jitter, integer-N phased locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) and system reference (SYSREF) retimer ideally suited for data converter and mixed-signal front end (MxFE) clock applications (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
short-circuit conditions in AC and DC circuits. Designed according to IEC 60269-4, the VC22 fuse features a fast-acting, current-limiting design with aR and gR operating class options. It is UL/CUL certified (File No. E356490) and compliant with CE and Ro (read more)
Browse Fuses Datasheets for VICFUSE -
Voltage Rating: 600V AC/DC Current Rating: 30A (VRB10-CC holder); 30A and 60A (Class CC/CD fuse blocks) VRB10 (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
Conduct Research Top
-
FAQ - Technical References
Frequently asked questions and answers regarding technical references for AC voltage and current specifications
-
Application Note: Combing GDTs and MOVs for Surge Protection of AC Power Lines
reference is IEEE C62.41-1991 entitled "IEEE Recommended Practice on Surge Voltages in Low-Voltage AC Power Circuits" (formerly IEEE Standard 587).This standard defines the open circuit voltage and short circuit current waveforms which can be expected to occur on AC power lines of 1000 Volts (RMS
-
AN1162 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM)
AN1162 Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM) operate at a speed that is roughly proportional to the Author: Mihai Cheles input frequency. As you decrease the frequency of the Microchip Technology Inc. drive voltage, you also need to decrease the amplitude Co-Author
-
Offline UPS Reference Design Using the dsPIC DSC (.pdf)
(steps up the DC battery voltage to a constant high-voltage DC) 2)Full-Bridge Inverter (converts DC voltage to a sinusoidal AC output) 3)Flyback Switch Mode Charger (current source and charges battery with constant current)
-
Application Note: Data Line Protectors
In many office and industrial locations, data lines (such as RS-232 and ethernet) and AC power lines run in close proximity to each other, which often results in voltage spikes being induced onto the data line, causing damage to sensitive equipment. Protection Requirements Data lines should
-
Principles of lock-in detection and the state of the art
of accurately measuring a signal in the presence of noise up to a million times higher in amplitude than the signal of interest. Over decades of development, researchers have found many different ways to use lock-in amplifiers. Most prominently they are used as precision AC voltage and AC phase meters
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
get trapped in high. Hð~Erms ~ErmsÞ areas. This trapping can lead to less secondary. flow and a reduction in mixing, as observed in device 1 for. applied voltages above 200 Vrms. The dependence of mixing on the frequency of the AC. field is shown in Fig. 4B for device 2 at an applied voltage
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
within the. sample channel, making DEP more appealing for mass. production. iDEP relies on a direct current (DC) voltage, or. low-frequency alternating current (AC) voltage, applied. across the sample channel, where insulating structures. within the microfluidic channel create the electric field
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
(ICTAS). The authors acknowledge Erin A. Henslee and. Joseph D. Mock for their technical support. Competing Interests Statement: The authors certify that they have no relevant. financial interests in this manuscript. REFERENCES. 1. Morgan, H.; Green, N. G. AC Electrokinetics: Colloids
More Information Top
-
High Voltage Direct Current Transmission: Converters, Systems and DC Grids
If the supply midpoint (0 in Figure 16.9) is the AC voltage reference , then the three-level waveform of phase a voltage can be synthesized as follows: For voltage level Va0 = ½VDC, turn on all the upper main switches (Sa1 and…
-
Microelectromechanical components in electrical metrology
In this way, an AC voltage reference with relative drift rate below 2·10-6 during a three-week test period has been constructed.
-
Development of a new technological MEMS process for AC voltage standards
In this application, the AC voltage reference is defined at the pull-in point of the MEMS variable capacitor made of two electrodes, one fixed and the other movable driven by an AC current having a frequency much higher than the mechanical…
-
Multilevel Optimal Predictive Dynamic Voltage Restorer
By unplugging the additional load, experiments show that the optimal predictive controller is able to track the output ac voltage references .
-
Control and Protection of Wind Power Plants with VSC-HVDC Connection
Its controller ramped up the ac reference voltage and the offshore voltage gradually built up.
-
MEMS multi-physics approach design and fabrication for electrical metrology applications
Abstract- This paper present results of work undertaken for exploring MEMS capabilities to fabricate AC voltage references for electrical metrology and high precision instrumentation through the mechanical-electrical coupling in MEMS devices.
-
A Minimal Harmonic Controller for a STATCOM
With a fixed ac voltage reference of 53 V, the stable regions for PI controller gains K5 and K6 under different loading conditions are depicted in Fig. 3.
Indicates content that may require registration and/or purchase.