-
Supplier: Vaisala
Description: Acceptance testing verifies that the system delivered to you is operational and is performing according to specifications. Acceptance tests are carried out according to product-specific protocols at our factory and on site. By participating in the acceptance testing
-
Supplier: Accuris
Description: ACCEPTANCE TEST PLAN
-
Supplier: Accuris
Description: PROCEDURES, ACCEPTANCE TEST
-
-
Supplier: Accuris
Description: ACCEPTANCE TEST PROCEDURES
-
Supplier: Accuris
Description: ACCEPTANCE TEST SPECIFICATIONS
-
Description: ISO 1217:2009 specifies methods for acceptance tests regarding volume rate of flow and power requirements of displacement compressors. It also specifies methods for testing liquid-ring type compressors and the operating and testing conditions which apply when a full performance
-
Supplier: CSA Group
Description: ISO 1217:2009 specifies methods for acceptance tests regarding volume rate of flow and power requirements of displacement compressors. It also specifies methods for testing liquid-ring type compressors and the operating and testing conditions which apply when a full performance
-
Supplier: CSA Group
Description: ISO 3408-3:2006 specifies the technical acceptance conditions for ball screws and, in particular, the respective permissible deviations for the acceptance tests.
-
Description: with other heat-recovery systems. In cases of gas turbines using free-piston gas generators or special heat sources (for example synthetic gas of chemical processes, blast furnace gas), this International Standard can be used as a basis but suitable modifications are necessary. Acceptance
-
Description: Hydraulic fluid power -- Cylinders -- Acceptance tests
-
Description: IEC 62381:2006 defines procedures and specifications for the Factory Acceptance Test (FAT), the Site Acceptance Test (SAT), and the Site Integration Test (SIT). These tests are carried out to prove that the automation system is in accordance with the
-
Supplier: CSA Group
Description: IEC 62381:2012 defines the procedures and specifications for the Factory Acceptance Test (FAT), the Site Acceptance Test (SAT), and the Site Integration Test (SIT). These tests are carried out to prove that the automation system is in accordance with the
-
Supplier: Rohde & Schwarz USA, Inc.
Description: ensure cellular networks work properly and are not interrupted by the massive number of IoT devices, IoT device testing based on standardized test and measurement methods is essential. The R&S®TS-290 IoT carrier acceptance test system supports these IoT device test
- Display: None
- Instrument Type: PC-Based Instrument / Module
-
Supplier: CSA Group
Description: ISO 18740:2016 applies to any fixed (constant) speed, liquid cooled, packaged centrifugal air compressor which incorporates a centrifugal compression element of any type driven by an electric motor. It defines and describes acceptance tests for electrically driven packaged air
-
Supplier: Softing Industrial Automation GmbH
Description: offline mode Generation, analysis and handling of diagnostic data such as graphical topology, inventory list and reference measurements, also for standard Ethernet components (eg PCs, camera systems) Automated Generation of Acceptance Test Documents Time saving by automatically created
- Applications: Network Testing
- Computer Platform: PC
-
Supplier: SAE International
Description: test in accordance with an acceptance test procedure. The performance acceptance test is intended to ensure that the customer receives a starter that meets or exceeds minimum starter performance requirements.
-
Description: defines procedures and specifications for the factory acceptance test (FAT), site acceptance test (SAT), and site integration test (SIT). These tests are carried out to prove that the automation system is in accordance with the specification.
-
Description: (FAT), the Site Acceptance Test (SAT), and the Site Integration Test (SIT) of an industrial automation system. These tests are carried out to prove that the automation system meets the requirements of the specification.
-
Supplier: Hydraulic Institute (HI)
Description: This standard covers hydraulic performance tests for acceptance of rotodynamic pumps (centrifugal, mixed flow, and axial flow pumps. The Centrifugal Pump Test Standard (ANSI/HI 1.6-2000) and the Vertical Pump Test Standard (ANSI/HI 2.6-2000) have been superseded by this
-
Description: vibration levels. Vibration grades for acceptance are included. Applies only to a gear unit under test and operating within its design speed, load, temperature range and lubrication for acceptance testing at the manufacturer's facility.
-
Supplier: ASTM International
Description: This guide covers guidelines for the acceptance testing requirements for geosynthetic clay liner (GCL) materials, describing types of tests, test methods, and recommended verifications and is intended to aid purchasers, installers, contractors, owners, operators, designers and
-
Supplier: SAE International
Description: components) this practice includes guidelines for levels of acceptance but does not attempt to set those levels.
-
Supplier: ASTM International
Description: This specification covers the minimum requirements for production acceptance testing of a powered parachute aircraft. The test includes ground and flight testing. In ground testing, the aircraft shall undergo inspection verification and engine break-in. In flight testing, on the other
-
Supplier: Hydraulic Institute (HI)
Description: wire-to-water efficiency or electric input power is guaranteed and tested, in addition to the mandatory flow and head test. This standard has three levels of acceptance test: grade 1 with tighter tolerance band that can be applied in three acceptance grades (1U, 1E, and
-
Description: On-site acceptance tests of ultra-high-voltage power equipment are subject to thisguide. Criteria and requirements for test items, conditions, methods, and results are established.The stated specifications and requirements, both technical and for testing, are universally
-
Description: This guide applies to on-site acceptance tests of ultra-high voltage power equipment. It establishes criteria and requirements for test items, conditions, methods and results. The stated specifications and requirements, both technical and testing, are universally needed for
-
Description: Description / Abstract This standard is intended to provide the minimum testing requirements that will qualify a newly manufactured or a newly rebuilt industrial robot to be placed into use without additional infant mortality testing.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: ASME Standards and Certification
Description: This Technical Report establishes requirements and methods for specifying and testing the performance of coordinate measuring machines (CMMs) having three linear axes perpendicular to each other and up to one rotary axis positioned arbitrarily with respect to these linear axes. In addition to
-
Supplier: ASME
Description: This Technical Report establishes requirements and methods for specifying and testing the performance of coordinate measuring machines (CMMs) having three linear axes perpendicular to each other and up to one rotary axis positioned arbitrarily with respect to these linear axes. In addition to
-
Description: Instructions for conducting generally applicable and accepted tests to determine the performance characteristics of synchronous machines are contained in this guide. Although the tests described are applicable in general to synchronous generators, synchronous motors (larger than
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the aerodynamic flow-off requirements and test procedures for AMS1424 Type I and AMS1428 Type II, III, and IV fluids used to deice and/or anti-ice aircraft. The objective of this standard is to ensure acceptable aerodynamic characteristics of the
-
Description: Description / Abstract Prescribes the procedure to be followed in the selection of material, chemical preparation, painting, testing, and evaluation of factory applied finish painted steel surfaces for steel doors and frames.
-
Description: Establishes guidelines for analyzer, packaged analyzer system, and sample system inspection and testing. The guidelines are intended to provide minimum requirements for inspecting and testing analyzers, sample systems, and analyzer systems prior to final acceptance. Scope:The attached
-
Description: Description / Abstract There is no abstract information for this document.
Find Suppliers by Category Top
Featured Products Top
-
available for marketing or for unit under test liability situations. We're ISO:17025 Accredited and can assist in development in Qualification, Acceptance and Reliability test plans for your units under test. (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
Specifications including RTCA/DO-160, MIL-STD-167-1, MIL-S-901, MIL-STD-810, and Commercial specification and standards as well as custom testing available for marketing or for unit under test liability situations. We're ISO:17025 Accredited and can assist in development in Qualification, Acceptance and Reliability test plans for your units under test. (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
in the lab. We can help develop Qualification, Acceptance and Reliability test plans for your product as well. E-labs has two facilities with a combined floor space of over 30 thousand square feet with the ability to remotely perform hazardous testing among others. With our capabilities, we (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
detection, and fungus testing are also conducted at our facility. Our simulation services span from initial concept through analysis, test planning, fixture design, fabrication consulting, to laboratory testing. We assist in developing qualification, acceptance, and reliability test plans (read more)
Browse Analytical Laboratory Services Datasheets for E-Labs, Inc. -
unit under test liability situations. We're ISO:17025 Accredited and can assist in development in Qualification, Acceptance and Reliability test plans for your units under test. (read more)
Browse Environmental Testing and Analysis Services Datasheets for E-Labs, Inc. -
) acceptance for use as a medical device for testing dialysate. Call today to see why the D-6 is a reliable, cost effective, high performance solution for your clinic's testing requirements: 1-760-438-2021 To explore specifications, please visit our website. (read more)
Browse Conductivity Electrodes Datasheets for Myron L Company -
specification and standards as well as custom testing available for marketing or for unit under test liability situations. We're ISO:17025 Accredited and can assist in development in Qualification, Acceptance and Reliability test plans for your units under test. (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
Extensive Industry Experience and Specific Application Knowledge Provide Custom Solutions for the Most Challenging Applications On-site Startup and Factory Acceptance Testing Assistance (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Extensive Industry Experience and Specific Application Knowledge Provide Custom Solutions for the Most Challenging Applications On-site Startup and Factory Acceptance Testing Assistance (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Motion Division -
Creaform’s technology was a major advancement from our traditional tools. The implementation was smooth, and within weeks, our staff became proficient with the system, speeding up production and product acceptance tests.” Uhler added, “The Go!SCAN 3D bridges the gap between complex lab (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM
Conduct Research Top
-
Properties & Reliability of Improved Large Acceptance Optical Fibers
are well suited for the needs of delivery of high power from diode laser bars and arrays to an application site. New formulations for HPCS fibers have been developed which have demonstrated fibers with good mechanical strength in preliminary tests. A systematic study has been undertaken to determine
-
Benefits of Conductance Battery Testing
and measuring the current that flows in response to it. The conductance (acceptance) is the ratio of the AC test current impressed on the circuit/unit that is inphase with the AC voltage, compared to the AC voltage producing it. DC Resistance: Short duration DC load on the cell/unit to measure step change
-
DVD Automation Success Story
Our customer required a qualification build of five machines with complete design validation and full production factory acceptance test within 16 weeks of placing the order. Based on a successful qualification build, the customer concurrently required delivery of one machine per day over a 30 week
-
Vibration Test Techniques Shake the Status Quo
With traditional Mil-Spec qualifications growing out-of-date, newer, more comprehensive methods of testing vibration are gaining awareness and acceptance.
-
Putting Q6A to the Test: Upon Dissection, Guidance Needs an Update
focuses on ICH Q6A for testing new drugs -- Specifications: Test Procedures and Acceptance Criteria for New Drug Substances and New Drug Products: Chemical Substances --and considers pertinent sections, in order of their appearance within the guidance document. Where necessary, I have provided my
-
Testing and Certification
list of ARI Valve Corp. licences of Acceptance and Classification associations
-
Putting Q6A to the Test: Upon Dissection, Guidance Needs an Update
or performance parameters of the finished product beyond mere dissolution as criteria? And acceptance criteria should focus on continued improvements, using those two criteria as a guideline.] When only limited data are available, the initially approved tests and acceptance criteria should be reviewed
-
VICTREX (R) PEEK Meets NORSOK M710 Compliance and Continues to Aggressively Test its Polymers in Support of Industry-Leading Test Standards
of three temperatures. 'above the specified usage. temperature'. The standard requires that minimum acceptance. criteria are established prior to the test but provides. the following as a baseline: s Swelling +5% / -1%. s Tensile strength, elongation and modulus +/- 50%. s Visual inspection
-
The Ups and Downs of Taking the Bus: Part Two
acceptance testing that took place from September through December of 2003. During this period, there was limited coordination between the fermentation equipment manufacturer and the automation supplier, and some issues with configuration and wiring were identified. Resolution of these issues
-
Grenadine Viscosity Testing
Viscosity is a significant concern in the Food & Beverage industry, because it affects product processing and packaging and may affect customer acceptance of a product. Viscosity is the resistance to flow. Grenadine is commonly used to flavor various mixed drinks, with or without alcohol
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
design-for-manufacturing (DFM) methodologies must be employed throughout the design flow to ensure correct-by-construction, process-aware designs. Acuid tester passes Infineon acceptance test, says CEO Acuid Ltd., the Russo-Scottish company with expertise in high-speed serial data transmission, has
-
Drug Security Gets (Nano-) Granular
technology, and I think the appreciation of that technology. And first of all, I think it 's important that really, until this year, our technology was very much a ... nice concept. In February, we passed a factory acceptance test for our nanoencrypter for our number one client, who is a top ten
-
Modular Manufacturing: A Paradigm Shift for Pharma Plants
and assembled is extremely conducive to quality assurance processes. These processes allow factory acceptance testing (FAT) not only of critical process equipment and the associated utilities, but also FAT of the respective equipment in the actual final location. This situation actually allows for a FAT
-
Mining the Hidden Factory
By Robert C. Hansen, P.E. The best-ever performance data stored in your plant historian or other historical database can be used to raise the performance bar for each production shift. Engineering departments should use OEE performance expectations to set design specifications and acceptance
-
A Synthesis of Cultures
By Heidi Parsons, Managing Editor In September, a group of scientists from spent a week in Evanston, Ill., doing pre-training and Factory Acceptance Tests (FAT) on cGMP oligonucleotide synthesis equipment that was engineered and fabricated for them by Samchully is in the midst of a US $20 million
-
Using MEMS to Control Blending at AstraZeneca
not specify the blend testing approach, nor the particulars as to the acceptance criteria, limits, or methods for the testing. Once again in 1996, the FDA implied the need for blend uniformity testing of all routine manufacturing