-
Supplier: Eaton Hydraulics Group
Description: Available in a wide range of sizes, materials, port configurations and pressure ratings, Eaton bladder, piston and diaphragm-type accumulators give engineers the ultimate in design flexibility. Our complete line of accessory products—including safety shut-off blocks, clamps, repair
- Technology Type: Bladder, Diaphragm, Piston
-
Description: connection to accumulator gas valve, pressure gauge, bleed and non-return snap-in connection. High pressure hose complete with connections. Two pressure gauges (HP&LP) Set of spare gaskets. Carrying case. Adaptor to connect to nitrogen bottle.
- Operating Pressure: 5,801.508 psi
-
Supplier: Senior Aerospace Metal Bellows
Description: Senior Aerospace HIPRES® high pressure metal bellows maintenance free accumulators as well as our low pressure metal bellows accumulators are ideal for energy storage or pulsation damping applications for hydraulic, fuel, cooling or other fluid system applications. These
- Capacity: 3 to 999.9999999999999 cubic inches
- Technology Type: Bellows
- Features: Other
- Housing Material: Steel - Stainless
-
-
Description: (shut-off) is based on a working principle of that of the ball valve. Each safety block is provided with a port for the pressure line coming from the pump, a port to connect the accumulator, a port for the drain and a port to connect a pressure gauge or for remotely
- Operating Pressure: 72.51885 to 6,091.5834 psi
- Maximum Flow Rate: 7.92 to 76.56 GPM
- Housing Material: Steel, Steel - Stainless
-
Supplier: HydraCheck Inc.
Description: The HydraCheck accumulator nitrogen charging assembly is used for charging accumulators with a Schrader-style (Vg8, .305-32) valve connection. This 3000 PSI (207 bar) accumulator nitrogen precharge test consists of: Gauge Assembly Drain cock Tank valve 3000 PSI (207 bar)
- Features: Other
-
Supplier: Vektek, LLC
Description: This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits
- Capacity: 1 cubic inches
- Operating Pressure: 2,000 to 5,000 psi
- Technology Type: Piston
- Features: Top Repairable
-
Supplier: Vektek, LLC
Description: This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits
- Capacity: 3.5999999999999996 cubic inches
- Operating Pressure: 1,000 to 3,500 psi
- Technology Type: Piston
- Features: Top Repairable
-
Supplier: Vektek, LLC
Description: This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits
- Capacity: 3.1999999999999997 cubic inches
- Operating Pressure: 2,000 to 5,000 psi
- Technology Type: Piston
- Features: Top Repairable
-
Supplier: Vektek, LLC
Description: This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits
- Capacity: 3.5999999999999996 cubic inches
- Operating Pressure: 1,000 to 3,500 psi
- Technology Type: Piston
- Features: Top Repairable
-
Supplier: HydraCheck Inc.
Description: To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the system efficiency and could cause damage to the accumulator bladder, diaphragm, or
- Features: Other
-
Supplier: HydraCheck Inc.
Description: To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the hydraulic system performance and could cause damage to the accumulator bladder,
- Features: Other
-
Description: General: The accumulators should be properly fitted / clamped on the system. Clamping should not cause the shell or the accumulator connection to be stressed due to over tightening. It is necessary, especially with larger capacities / lengths, horizontal mounting or with heavy units,
-
Supplier: Jergens, Inc.
Description: Jergens Pallet Decoupler Valves allow hydraulically clamped tooling fixtures to maintain pressure when disconnected from their power source. The built-in pre-charged accumulator maintains pressure within a hydraulic system, compensating for slow leaks. The Pallet Decoupler Valve
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: HAWE North America Inc.
Description: accumulator circuits, the flow in control circuits, or can function as a save guard for a pressure gauge. The throttles type AV.. restrict the flow via an annular gap i.e. a cone enters a valve seat hole (needle valve). Throttles type CAV create backpressure by means of a slot
- Pressure Rating: 7,251.885 psi
- Number of Ports/Ways: 2
- Media: Hydraulic Fluid
- Actuation: Manual / Hand
-
Supplier: Plast-O-Matic Valves, Inc.
Description: vibrations • Water Hammer Arrestor eliminates dangerous pressure spikes caused by quick closing valves • Inlet Stabilizer enhances pump performance and longevity • Accumulator releases stored fluid during unwanted pressure drops • Expansion Tank protects system from thermal
- Maximum Pressure: 150 psi
- Capacity / Volume: 180 cubic inches
- Inlet Size: 1 to 3 inch
- Type: Chargeable Dampener, Threaded Inlet
-
Supplier: Quantum-Med Marine, Ltd.
Description: installed at the stabilizer hull units, include: Accumulators - to soften hydraulic load surges Pressure Filters - to ensure that only clean oil reaches the hydraulic cylinders Control Manifolds - to accurately control the hydraulic cylinder movement All Quantum powerpacks are factory
- Total Power: 29.484848467862 HP
- Unit Weight: 1,245.825 lbs
-
Supplier: Caterpillar Oil & Gas
Description: absorbs heat during combustion reducing the combustion temperature and pressure, greatly reducing levels of NOx. Lean-burn design also provides longer component life and excellent fuel consumption. Advanced Digital Engine Management ADEM A3 control system providing integrated ignition, speed
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: pressure regulator Natural gas carburetor Instrumentation Advisor panel Lubrication System Oil cooler Oil filter — RH Oil bypass filter (TA or NA engines only) Oil pan — shallow Oil sampling valve Turbo oil accumulator Mounting System Rails, engine mounting — 254 mm (10 in.) Protection
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: air. The excess air absorbs heat during combustion reducing the combustion temperature and pressure, greatly reducing levels of NOx. Lean-burn design also provides longer component life and excellent fuel consumption. Ease of Operation Side covers on block allow for inspection of internal
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/0-R1/4-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 0-60 psi, 2" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 60 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Replacement 0-60" Hg Gauge Sage Subcategory Number W9387 Shipping Wt. 3 Lb (1.36 Kg)
- Display: Analog
- Type: Gauge
- Scale Units: inches of Hg
-
Supplier: Newport MKS
Description: pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron®/Piezo Vacuum Gauge Module is capable of providing accurate absolute pressure up to Atmosphere along with precise indication of vacuum chamber
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: Newport MKS
Description: The 475001-A2-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation of thermal conductivity. Two set point
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 9-30" Hg, 3" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 2 Lb (0.91 Kg)
- Display: Analog
- Type: Gauge
- Scale Units: inches of Hg
-
Supplier: Newport MKS
Description: Overview Overview The 937B-US-NANANA-NA Digital Combination Vacuum Gauge Controller is used in a vast array of vacuum and pressure measurement applications in research, industry, and high technology and is designed for the US region. The 937B will operate and display as many as six
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Newport MKS
Description: Torr to atmosphere, and features a size NW25 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade that
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, DUAL ALA
- Working Pressure Range: 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 176 F
- Features: Analog Current, Transducer
Find Suppliers by Category Top
Featured Products Top
-
). These units allow maintenance personnel to check the current gas precharge pressure of an accumulator and also incorporate a gauge and check valve in the charging connection, and a manual bleed valve with a T-handle. Operating and installation (read more)
Browse Hydraulic Accumulators Datasheets for HydraCheck Inc. -
current gas precharge pressure of an accumulator and also incorporate a gauge and check valve in the charging connection, and a manual bleed valve with a T-handle. Operating and installation instructions are included with each charging kit. The FPK250 kit also has Adapters for different connections. (read more)
Browse Hydraulic Accumulators Datasheets for HydraCheck Inc. -
stress, vibration and fatigue. Smooths inlet fluid flow and ensures complete pump chamber fill. Improves accuracy of inlet side gauges. Proudly made in the USA. AIR CONTROL OPTIONs CHARGEABLE The inlet stabilizer air control allows for pressure (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
by quick closing valves Inlet Stabilizer enhances pump performance and longevity Accumulator releases stored fluid during unwanted pressure drops Expansion Tank (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
FINAL EVALUATION REPORT-HALLAM NUCLEAR POWER FACILITY. VOLUME II
CALIBRATION OF ACCUMULATOR PRESSURE GAGES .
-
Federal Register > Monday, November 14, 2005 > [70 FR 69069] Airworthiness Directives; Learjet Model 23, 24, 24A, 24B, 24B-A, 24C, 24D, 24D-A, 24E, 24F, 24F-A,...
For certain airplanes, this AD also requires modification of the accumulator pressure gauge .
-
Federal Register > Tuesday, August 23, 2005 > [70 FR 49210] Airworthiness Directives; Learjet Model 23, 24, 24A, 24B, 24B-A, 24C, 24D, 24D-A, 24E, 24F, 24F-A, ...
For certain airplanes, this proposed AD would also require modification of the accumulator pressure gauge .
-
Progress in Materials Science and Engineering: ICMSE 2013
When operating in the swaying test platform, we should regularly check the accumulator pressure gauge pressure loop, when the pressure is lower than the value we set, open the high pressure ball valve circuit of the hydraulic pump, start on the device …
Indicates content that may require registration and/or purchase.