Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Acoustic Emission Test Methods
-
Supplier: SAE International
Description: The scope of this SAE Information Report is to supply the user with sufficient information so that he may decide whether acoustic emission test methods apply to his particular inspection problem. Detailed technical information can be obtained by referring to Section 2 .
-
Supplier: SAE International
Description: The scope of this SAE Information Report is to supply the user with sufficient information so that he may decide whether acoustic emission test methods apply to his particular inspection problem. Detailed technical information can be obtained by referring to Section 2 .
-
-
Supplier: Accuris
Description: Non-destructive testing - Acoustic emission testing - Measurement method for acoustic emission signals in concrete
-
Supplier: Accuris
Description: Non-destructive testing - Acoustic emission testing - General principles
-
Supplier: Accuris
Description: Non-destructive testing - Acoustic emission testing (AT) - Leak detection by means of acoustic emission
-
Supplier: CSA Group
Description: ISO 18081:2016 specifies the general principles required for leak detection by acoustic emission testing (AT). It is addressed to the application of the methodology on structures and components, where a leak flow as a result of pressure differences appears and generates
-
Description: This volume of theNDT Handbook series, contains a section on applications and new information based on computer advances in imaging and data processing. This edition is a must for anyone who uses Acoustic Emission (AE).
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for acoustic emission (AE) testing of insulated digger derricks.
-
Description: Non-destructive testing -- Acoustic emission inspection -- Secondary calibration of acoustic emission sensors
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for acoustic emission (AE) testing of digger derricks. 1.1.1 Equipment Covered-This test method applies to special multipurpose vehicle-mounted machines, commonly known as digger derricks. These machines are primarily designed to dig
-
Supplier: CSA Group
Description: ISO 18249:2015 describes the general principles of acoustic emission testing (AT) of materials, components, and structures made of fibre-reinforced polymers (FRP) with the aim of - materials characterization, - proof testing and manufacturing quality control, - retesting
-
Description: ISO 16148:2006 is a guideline for using acoustic emission testing (AT) during re-qualification of seamless steel cylinders and tubes of water capacity up to 3 000 l used for compressed and liquefied gases. For cylinders below 20 l additional precautions may be taken due to the
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure for acoustic emission (AE) testing of insulated aerial personnel devices (IAPDs) with supplemental load handling attachments. 1.1.1 Equipment Covered -This test method covers the following types of vehicle-mounted insulated aerial
-
Description: Non-destructive testing -- Acoustic emission inspection -- Primary calibration of transducers
-
Description: Ninty-One recommended Level I, II, and III questions and answers. An excellent way to learn vital AE material and prepare yourself for testing situations (referred as Book G in RP No. SNT-TC-1A).
-
Supplier: SAE International
Description: injection result in short-duration, high energy, frequency-independent acoustic bands. Some valve closing events can be identified as well. Hardware configuration changes to the piston ring pack resulted in different acoustic emissions signatures indicating the ability of
-
Description: frequency responses of reception sensitivity of an optional acoustic emission transducer by using one acoustic emission transducer, the transmission responses of which have been calibrated by three-transducer calibration, the method for impulse response calibration for
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY2623 is a hand-held industrial acoustics imager that supports ultrasonic frequency band.The instrument uses the microphone array beamforming technology to acquire the sound source distribution data, and collects the video images in real time with the high-definition camera. By integrating
- Instrument Technology: Acoustic Emission
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY2623M Fixed Acoustic Imager uses microphone array beamforming technology to obtain sound source distribution data, and cooperates with high-definition cameras to capture video images in real time. It can help users realize remote monitoring system based onlocal network (LAN, WIFI, etc.),
- Instrument Technology: Acoustic Emission
-
Description: requirements for special categories of appliances. It applies to appliances being produced in quantity, such as in batches, series or lots, which are manufactured to the same technical specification and characterized by the same declared value of noise emission. This part of IEC 60704: –
-
Description: quantity (series, batches, lots) manufactured to the same technical specification and characterized by the same labelled value of noise emission.
-
Supplier: MBI Products Company, Inc.
Description: post-consumer content, formaldehyde-free binders, low-emitting VOCs, new sustainable Eco-Fabrics, and more. MBI GreenLine products have been AQS and CHPS tested and meet the highest Green Standards for Children & Schools emission levels and are eligible to be listed as a low-emitting product
- Noise Reduction Coefficient (if applicable): 1 NRC
- Thickness: 2 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
Supplier: CSA Group
Description: Describes procedures for determining and verifying the declared values of the noise emitted by household and similar appliances. It applies to all categories of household and similar electrical appliances covered by IEC 60704-1 and IEC 60704-2 dealing with particular requirements for special
-
Description: This guide is applicable to the detection and location of acoustic emissions from partial discharges and other sources in oil immersed power transformers and reactors. Both electrical (partial discharge) and mechanical sources (such as loose clamping, bolts or insulation parts)
-
Description: purposes. For determining and verifying noise emission values declared in product specifications, refer to IEC 60704-3:2019. This third edition cancels and replaces the second edition published in 2009. This edition constitutes a technical revision. This edition includes the following
-
Supplier: Element Materials Technology
Description: Call us today at 1-888-786-7555, or visit us at www.element.com.
- Capability / Technology: Acoustic Emission, Electromagnetic (Eddy Current / GPR), Magnetic (Hall Effect, Induction), Magnetic Particle System, Penetrant Testing System (Dye / FPI), Radiographic / X-ray, Ultrasonic
- Industry: Aerial / Crane, Automotive, Aviation / Aerospace, Piping / Pressure Vessel, Structural / Construction, Welding / Fabrication
- Features: Europe Only, Midwest US Only, North America, Northeast US Only, Other, Southern US Only, Southwest US Only, United States Only
-
Supplier: AENOR
Description: Non-destructive testing - Acoustic emission testing (AT) - Leak detection by means of acoustic emission (ISO 18081:2016)
-
Supplier: AENOR
Description: Non-destructive testing - Acoustic emission testing (AT) - Leak detection by means of acoustic emission (ISO 18081:2024)
-
Supplier: Element Materials Technology
Description: accredited materials testing, product testing, failure analysis and consulting. Element chemists continually train in the most advanced techniques to provide a wide range of chemical analyses; laboratories are equipped with state-of-the-art instrumentation, including: Sequential X-ray
- Standards (Test / Certify To): ASME, ASTM, AWS, EPA, MIL-SPEC, OEM Specific, RoHS
- Test Methods: Acoustic Microscopy (SAM), Atomic Absorption Spectroscopy (AA), Auger Spectroscopy (AES), Chemical Extraction, Chromatography (GC, HPLC, etc.), Combustion Analysis, Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy
- Materials: Adhesives / Sealants, Air, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Gases, Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Sediment, Soil, Textiles,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
-
Supplier: AENOR
Description: NON-DESTRUCTIVE TESTING - ACOUSTIC EMISSION - GENERAL PRINCIPLES
-
Supplier: AENOR
Description: Non destructive testing. Acoustic emission. General principles
-
Supplier: IRISS, Inc.
Description: The SONUS PD is specifically designed for Partial Discharge (PD) and Airborne Emission (AE) detection on Medium and High Voltage Switchgear. The unit detects Transient Earth Voltage (TEV) signals generated by internal partial discharge as well as ultrasound acoustic discharge generated
- Monitored Properties: Acoustic / Sound, Corona
- Technology: Wireless
-
Supplier: Weiss Technik North America, Inc.
Description: of our basic systems can be added for testing Lithium-Ion energy storage: Temperature and climate test chambers Climate test chambers Stress screening test chambers Emission test chambers Vibration test chambers Temperature shock test chambers Walk-In temperature and climate test
- Features: Alarm(s)
- Configuration: Walk-In
-
Supplier: Fischer Technology, Inc.
Description: force, acoustic emission Intuitive user interface – only a brief familiarization is required to use the instrument Fast measurements with motorized XY-stage and Z-axis Easy creation of test reports Applications Testing how well thin coatings adhere to their substrates Automated
- Mounting: Fixtured or Permanent
Find Suppliers by Category Top
Featured Products Top
-
Section 21 Radiated and Conducted Emissions Section 22 Lightning Testing; Indirect Effects (Single Stroke, Multi-stroke and Multi-burst waveforms) Section 23 Lightning Direct Effects* Section 25 ESD Section 24 Icing Section 26 Fire (read more)
Browse Product and Component Testing Services Datasheets for E-Labs, Inc. -
Acoustic Emission Sensors for Grinders ACOUSTIC SENSORS The acoustic sensors are one of the components of the monitoring system on grinding machines. They check the noise issued at the point where the (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for Marposs Corp -
Section 21 Radiated and Conducted Emissions Section 22 Lightning Testing; Indirect Effects (Single Stroke, Multi-stroke and Multi-burst waveforms) Section 23 Lightning Direct Effects* Section 25 ESD Section 24 Icing Section 26 Fire (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PTBT1 is accurate, affordable, easy to use, and delivers reliable, repeatable results.
Use your Bluetooth®-enabled mobile device with the Myron L® Ultrapen PTBTX2™ app to measure, store and export water quality data (includes time, date, and location) for Conductivity/TDS/Sal
(read more)inity...
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Use your mobile device with the intuitive X2 app to measure, store and export water quality data! PTBT4 is the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm that determines free chlorine levels at the actual pH of water, so you know your chlorine treatment is effective.
(read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Use your mobile device with the X2 app to measure, store and export water quality data! PTBT5 is designed with high-performance features including proprietary sensor design; industry leading accuracy; readings in concentration, percent saturation or both; altitude & salinity adjustments; 3 calibration methods – air, water, & 0 ppm DO; dynamic membrane temperature correction...
(read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Use your mobile device with the X2 app to measure, store, and export water quality data! The PTBT6 is designed with high-performance features including proprietary ISE sensor design; readings in concentration, ppm N or ppm NO3–, or mV; built-in double junction reference electrode; 1- and 2-point calibration options;IP67/NEMA6 enclosure. Compatible with EPA app...
(read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The Myron L CONTROLSTIK II Rinse Tank System dramatically reduces the amount of water used in continuous flow rinse tanks. At the same time, it automatically maintains optimum water purity, ensuring effective rinsing.
(read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Proper rinsing is one of the most important steps in quality manufacturing or metal finishing. Plenty of low cost, good quality water for rinsing has been available in the past, so rinse water conservation has been largely ignored.
Today, this is no longer true. Tap water costs have increased dramatically. Various new regulations are now in effect which limit the allowable volume...
(read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
As we enter an exciting era of technological advancement, the role of artificial intelligence (AI) in medical devices stands out as particularly transformative. The FDA’s recent guidance on “Good Machine Learning Practice” is a crucial milestone in steering this innovation, ensuring that the benefits of AI are realized alongside necessary safeguards.
(read more)
Browse Product and Component Testing Services Datasheets for F2 Labs
Conduct Research Top
-
USP's Gary Ritchie with an Update on PAT Standards Development
I came on board with 1119, for NIR spectroscopy. Then there were the chapters that I did bring in for Raman spectroscopy, acoustic emission and effusivity. And now, we are looking at revising some of the waters chapters. 643 and 645 were originally devised as lab off-line tests, but were revised
More Information Top
-
Advances in Acoustic Emission Technology
Applications of Acoustic Emission Testing in High Background Noise Environment . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
In Situ Monitoring of Fiber-Reinforced Composites
Bingham, A.H., Ek, C.W.: Acoustic emission testing of aerial devices and associated equipment used in the utility industries, Ausgabe 1139.
-
Acoustic Emission—A Bibliography for 1970–1972
As an NDT tool, acoustic emission testing is used to evaluate structural integrity and, in the surveillance of pressure vessels and structures, to detect incipient failure during proof loading, periodic overloading, and in-service monitoring.
-
Indentation testing and its acoustic emission response: applications and emerging trends
ASNT: ‘Nondestructive testing handbook’, 3rd edn, Vol. 6, ‘ Acoustic Emission Testing ’; 2005, Columbus, OH, ASNT.
-
Aeronautical Applications of Non-destructive Testing
…2.2 Applications 251 8.2.3 Capabilities and Limitations 251 8.3 Acoustic Resonance 252 8.3.1 Principles 252 8.3.2 Applications 253 8.3.3 Capabilities and Limitations 253 8.4 Acoustic Emission Testing 254 8.4.1…
-
Acoustics of Wood
Acoustic emission testing requires the conditioning of the material under test in such a way that structural discontinuities emit pulses.
Indicates content that may require registration and/or purchase.