Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Weiss Technik North America, Inc.
Description: of our basic systems can be added for testing Lithium-Ion energy storage: Temperature and climate test chambers Climate test chambers Stress screening test chambers Emission test chambers Vibration test chambers Temperature shock
- Features: Alarm(s)
- Configuration: Walk-In
-
Supplier: Isotech, Inc.
Description: The high-spec modular structure is traditionally used for high performance shielding. Panels are galvanized sheet steel bonded to a wood core that are attached via framing joints. The RF panel system is typically self-supported via Unistrut so no attachment to a parent wall or to a slab above is
- Noise Attenuation: 100 dB
-
Supplier: CSA Group
Description: 15864. The acoustic test system, the technical requirements and the procedures for acoustic tests in reverberant chambers are described. Furthermore, the criteria for the manual test interruption and evaluation are also described. The technical requirements
-
-
Supplier: GL Communications, Inc.
Description: network to minimize this distortion. Acoustic echo, unlike line echo, is dynamic during a call as people and speakers move about. GL's Automated Acoustic Echo Cancellation (AEC) Compliance Test Software (PKB081) is a feature rich application used to perform acoustic echo
-
Supplier: SAE International
Description: to achieve low component and oil supply temperatures while still providing adequate conditions for acoustic measurements. In the first part of the paper, the concept of the acoustic climate chamber is presented. Layout calculations are shown as an indicator for the performance
-
Supplier: Spectral Dynamics, Inc.
Description: STAR Acoustics Acoustic Intensity Testing Improve Productivity, and Accuracy CATS Acoustics is a complete acoustic intensity program for use with Spectral Dynamics Puma/Cougar data acquisitions systems. STAR Acoustics is a complete standalone acoustic
-
Supplier: SAE International
Description: monitoring, including detecting gear pitting and ring scuffing on test stands, enables detection of acoustics both within the range of human hearing and in the ultrasonic spectrum. The high-speed acoustic time-domain data are synchronized with the crank-angle-domain combustion
-
Supplier: E-Labs, Inc.
Description: method 212A, MIL-STD-750 method 2006 andother specifications. Our centrifuge has multiple slip rings and RF connectorsto meet all your needs. E-Labs has adjustable fixtures that allow the test itemto be tilted and rotated in order to match combined load vector testrequirements.
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Crash Safety, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Industry: Aerospace / Avionics, Automotive, Electrical Distribution, Electronics, Food / Drugs, Health Care / Medical, Hydraulics / Pneumatics, Materials, Motor Controllers / Control Systems, RF / Wireless Products, Rubber Products, Semiconductors / IC Packages
- Features: Aging / Life Testing (HALT), Specialty / Other
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: SAE International
Description: free-free condition. The correlation between FE and test models highlighted some differences: a sensitivity study proved that the differences depend on the modeling of some brazed joints. The results of the following NVH simulations were checked by performing an acoustic impact
-
Supplier: SAE International
Description: additional experiments were carried out, in order to further investigate how to design the optimal injection pattern. The application was tested by running several experimental tests, in steady state conditions, on a Diesel engine mounted in a test cell. Tests have been run in
-
Supplier: IES2000
Description: High-performance acoustic panel for adhesive installation on ceilings Wedge shaped acoustic element made of melamine foam Colors: grey or white, custom color coating available Fire classification B1 to DIN 4102 Dimensions as needed due to acoustic requirements Adhere with
- Mounting: Ceiling Attachment
- Description: Ceiling Panel / Tile
-
Supplier: Acoustical Solutions, Inc.
Description: Anechoic Foam Wedges are ideal for especially demanding anechoic rooms and chambers. The deep anechoic wedge pattern reduces noise by scattering and deflecting the sound waves. Usually found in sound research facilities and anechoic test chambers these 12 x 12 wedges are
- Noise Reduction Coefficient (if applicable): 1.25 NRC
- Thickness: 6 inch
- Width: 12 inch
- Height: 12 inch
-
Supplier: CSA Group
Description: ISO 362-3:2016 specifies an engineering method for measuring the noise emitted by road vehicles of categories M and N by using a semi anechoic chamber. The specifications are intended to achieve an acoustical correlation between testing the exterior noise of road vehicles in a semi anechoic
-
Supplier: Ningbo Kepo Electronics Co., Ltd.
Description: Kepo vehicle-mounted microphone conforms to GBT 14198-2012 Microphone General Specification and ITU-TP.1110 Vehicle Communication Standard (ITU Telecommunication Standardization Department). The acoustic performance test is carried out in strict accordance with GBT12060.4-2012 Sound
- Signal to Noise Ratio: 60 dB
- Application: Automotive
-
Supplier: Ningbo Kepo Electronics Co., Ltd.
Description: Kepo vehicle-mounted microphone conforms to GBT 14198-2012 Microphone General Specification and ITU-TP.1110 Vehicle Communication Standard (ITU Telecommunication Standardization Department). The acoustic performance test is carried out in strict accordance with GBT12060.4-2012 Sound
- Signal to Noise Ratio: 65 dB
- Application: Automotive
-
Supplier: Airflow/Y.S. Tech, Inc.
Description: YS Tech USA is your best partner for developing a thermal solution that meets your system needs. With advanced engineering capabilities, we work with our customers to develop effective solutions that provide exceptional performance, acoustics, and reliability for all applications. We are a
- Air Flow Rate: 349.5 to 397.5 SCFM
- Static Pressure: 0.6929133858267666 to 0.8661417322834583 in H2O
- Maximum Diameter (Fan or Blower Wheel): 7.086618 inch
- Design: Axial
-
Supplier: Airflow/Y.S. Tech, Inc.
Description: YS Tech USA is your best partner for developing a thermal solution that meets your system needs. With advanced engineering capabilities, we work with our customers to develop effective solutions that provide exceptional performance, acoustics, and reliability for all applications. We are a
- Air Flow Rate: 18.74 to 24.99 SCFM
- Static Pressure: 1.4421259842519585 to 2.5625984251968332 in H2O
- Maximum Diameter (Fan or Blower Wheel): 1.4173236 inch
- Design: Crossflow
-
Supplier: Airflow/Y.S. Tech, Inc.
Description: YS Tech USA is your best partner for developing a thermal solution that meets your system needs. With advanced engineering capabilities, we work with our customers to develop effective solutions that provide exceptional performance, acoustics, and reliability for all applications. We are a
- Air Flow Rate: 9.7 to 16.5 SCFM
- Static Pressure: 0.2165354330708647 to 0.7992125984251918 in H2O
- Maximum Diameter (Fan or Blower Wheel): 2.9527575 inch
- Drive Type: Direct Drive
-
Supplier: CSA Group
Description: in 1980. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a) the test chambers have been updated; b) a test chamber for a type D fan is introduced.
-
Description: in 1980. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a) the test chambers have been updated; b) a test chamber for a type D fan is introduced.
-
Supplier: Weiss Technik North America, Inc.
Description: operations of test systems easier, saving your time. Learn more about the features and additional options that come with the SIMPATI system control software. Product Features Control the test cycle Store measured data Easily create test programs with the graphics editor Network
-
Supplier: HORIBA Instruments, Inc.
Description: of a moving vehicle HORIBA designed brake actuator to operate the test brake system controlling brake pressure and torque Advantages State-of-the-art technology Test brake fixture with complete wheel suspension Semi-acoustic chamber, for noise investigations Short
- Torque Capacity: 309,734.513274336 In-lbs
- Technology: AC
- Application: Automotive, Industrial
-
Supplier: Visual Sound, Inc.
Description: ensure reliability and performance integrity, 100% of all C10A loudspeakers are TEF-tested at the factory. Atlas Sound operates a well-equipped, certified research laboratory which contains a fully anechoic chamber complete with analog Bruel & Kjaer measurement equipment and the TEF 20® audio
-
Description: conditions for the measurements can be met. The test environments that are applicable for measurements made in accordance with ISO 3744:2010 can be located indoors or outdoors, with one or more sound-reflecting planes present on or near which the noise source under test is mounted. The
-
Supplier: Visual Sound, Inc.
Description: protection. Acoustically designed sound chamber.
-
Supplier: Fischer Technology, Inc.
Description: highly accurate determination of zero level with fast forwarding Programmable XY-precision table (accuracy = 0.5 µm), active damping table and enclosed measurement chamber for reduction of vibration influences Available as an attractive entry-level model (the LIGHT version) with predefined
- Test Load: 0.000000509750566893424 to 0.0509750566893424 kg
- Vertical Capacity: 14 cm
- Mounting: Fixtured or Permanent
- Test Method: Micro
Find Suppliers by Category Top
Featured Products Top
-
Dynamics » Combined Environment Vibration Testing At E-Labs, we have the flexibility to turn any of our 3 vibration systems into combined environments, combining temperature/humidity chambers (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
your application. To ensure your success, we offer a comprehensive suite of services, including: Custom formulation and material selection (Low volatile Silicone available) In-house and MAESTRAL laboratory testing and characterization Full quality assurance and (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
offer a comprehensive suite of services, including: Custom formulation and material selection (Low volatile Silicone available) In-house and MAESTRAL laboratory testing and characterization Full quality assurance and traceability Collaborative co (read more)
Browse Inflatable Seals Datasheets for Technetics Group
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with standard DEP. Four system designs with rectangular and circular. mixing chambers were fabricated in PDMS. Mixing tests were conducted for flow rates. from 0.005 to 1 mL/h subject to an alternating current signal range of 0-300 V at. 100-600 kHz. When the time scales of the bulk fluid motion and the DEP
More Information Top
-
Advanced Aerospace Applications, Volume 1
The reverberant acoustic test chamber facilities used for qualification of spacecraft are required to generate high levels of random noise and maintain high spectral accuracy for short durations, typically 30 to 90 seconds, which preclude manual adjustments of the noise generators’ controls …
-
Sensors, Instrumentation and Special Topics, Volume 6
Benham and Aiolos ultimately designed a reverberant acoustic test chamber with the following dimensions: 47.5-ft long x 37.5-ft wide x 57-ft high.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50539/43595259-MIT.pdf?sequence=2
Diagram of acoustic test chamber configuration. .
-
http://dspace.mit.edu/bitstream/handle/1721.1/89259/45593456-MIT.pdf?sequence=2
dimensional acoustic test chamber designed at MIT, which is described later on in this .
-
http://dspace.mit.edu/bitstream/handle/1721.1/82233/51277032-MIT.pdf?sequence=2
Acoustic test chamber setup 4.6.2 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/82207/49887152-MIT.pdf?sequence=2
Robert Pascal constructed a finite element model for the acoustic test chamber using ANSYS.
-
Journal of Aircraft > Transonic Navier-Stokes flow computations over wing-fuselage geometries
An overriding item was the fabrication of high-quality, lightweight panels that could be tested to failure in.the available progres- sive wave acoustic test chamber .
-
Setting-up the Assembly, Integration and Test Centre in Malaysia
LEAF is a 1600 m3 acoustic chamber, notably one of the largest commercial acoustic test chambers for satellites, which can produce realistic noise spectrum used for acoustic testing as experienced by the spacecraft during lift-off.
-
High intensity acoustic testing of flight structures
Progressive wave tubes are able to generate more accurate simulations of acoustic inputs impinging on flight structures than reverberant chambers, and are now the most common type of high-intensity acoustic test chambers .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50027/40160848-MIT.pdf?sequence=2
2.1 Exterior view of structural acoustic test chamber .
Indicates content that may require registration and/or purchase.