Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 3748B black hot melt adhesive is compatible with abs, acrylic, chipboard, coated cardboard, fabric, foam, paper, polyethylene, pvc and uncoated cardboard materials. Additionally, this hot melt adhesive is a high melt adhesive with a
- Viscosity: 5,000 cP
- Features: Thermoplastic / Hot Melt
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 3779 B amber hot melt adhesive is compatible with abs, acrylic, chipboard, coated cardboard, fabric, foam, paper, pvc and uncoated cardboard materials. Additionally, this hot melt adhesive is a high melt adhesive with a melting point
- Viscosity: 7,000 cP
- Features: Thermoplastic / Hot Melt
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 3764 B clear hot melt adhesive is compatible with abs, acrylic, ceramic, chipboard, coated cardboard, foam, glass, plastic, polycarbonate, polyethylene and pvc materials. Additionally, this hot melt adhesive is a high melt adhesive
- Viscosity: 6,000 cP
- Features: Thermoplastic / Hot Melt
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 3789 B brown hot melt adhesive is compatible with abs, acrylic, chipboard, fabric, foam, paper, pvc and uncoated cardboard materials. Additionally, this hot melt adhesive is a high melt adhesive with a melting point of +269.6 F.
- Viscosity: 5,200 cP
- Features: Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt PUR 9300 Hot Melt Adhesive Black is a one component moisture-curing adhesive. It is primarily used for adhesion to difficult surfaces like polycarbonate and acrylic polymers. It also offers excellent water resistant durability and heat
- Viscosity: 29,000 cP
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Accuris
Description: ADHESIVE, HOT MELT - COPOLYMER FILM OF ETHYLENE AND ACRYLIC ACID
-
Supplier: Ellsworth Adhesives
Description: Elemelt HMS925 Clear is a high performance acrylic hot melt adhesive used to create flexible bonds on hard-to-bond substrates such as concrete, metal, wood, vinyl, glass, and ceramic. 0.5 in x 10 in Stick, 25 lb Case.
- Viscosity: 11,625 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Wood / Wood Product
- Chemical System: Glue / Gum
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: ND Industries, Inc.
Description: products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Providing the benefits of hot melts combined with the performance of urethanes. Vibra-Tite hot melts offer high bond strengths for a wide variety of
- Use Temperature: 235 to 275 F
- Features: Air Setting / Film Drying, Single Component System, Thermoplastic / Hot Melt
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Techsil Limited
Description: Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 248 12 is a high performance, clear, acrylic based hot melt adhesive that gives exceptional adhesion to many
- Use Temperature: 195 F
- Features: Thermoplastic / Hot Melt
-
Supplier: Techsil Limited
Description: Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 248 15 is a high performance acrylic based hot melt adhesive that gives exceptional adhesion to many difficult to
- Use Temperature: 195 F
- Features: Thermoplastic / Hot Melt
-
Supplier: Cattie Adhesive Solutions
Description: Pressure Sensitive Hot Melts (PSA) are unique because they do not solidify to form a solid material, they remain permanently tacky and have the ability to wet-out substrates on contact. Bonds are formed by bringing the PSA adhesive in contact with the substrate and applying
- Viscosity: 6,000 cP
- Use Temperature: 325 to 375 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite Structural adhesives are a methacrylate technology, room temperature curing, two part, no mix system comprised of resin and hardener. Structural adhesives work on metal, composites, plastic, wood, ceramic and many other substrates. Since it is a two part system, structurals
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Reactive / Moisture Cured, Two Component System
-
Supplier: Can-Do National Tape
Description: Automotive Heat Bonding Acrylic Form Plus Tape 3M ST1200 Black Acrylic Foam Plus Tape 3M™ Heat-Activated Acrylic Plus Tape ST1200 is a 1.20 mm (0.047 inch) thick, black acrylic foam tape, constructed with two different adhesives. The heat-activated adhesive
- Materials of Construction: Foam
- Adhesive: Hot Melt / Heat Activated, Pressure Sensitive (PSA)
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 976 Transfer Tape, 300 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 976 is a 300 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. High tack adhesive transfer tape. For use with
- Width: 0.25 to 0.75 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 926 Transfer Tape, 350 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 926 is a 350 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. High performance adhesive transfer tape. For use with
- Width: 0.25 to 2 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 969 Transfer Tape, 300 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 969 is a 300 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. High tack adhesive transfer tape. For use with
- Width: 0.25 to 2 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light. Almost instant cure Some cure with very low intensity Flexible or rigid products available High optical clarity & non-yellowing Bonds a wide range of substrates
- Use Temperature: -65 to 374 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Liquid
- Industry: Electrical Power / HV, Electronics
-
Supplier: Champion Tape
Description: Champion Tape manufactures and distributes the most specialized tapes and masking products in the world. We also offer a wide range of standard products to complement the markets we serve. Please select from our product list below. If you need a tape that you do not see, please let us know and we
- Thickness: 0.04330708661417323 inches
- Peel Strength / Adhesion: 25 lbs/in
- Adhesive: Acrylic, Hot Melt / Heat Activated
- Features: Double-Sided Adhesive
-
Supplier: Chemsultants International Network, Inc.
Description: Chemsultants routinely develops and tests products based on various technologies such as solvent, emulsion, hot melt, and 100% solids systems. Our chemistries include: Silicone polymers / release agents Heat seals / heat-activated adhesives Acrylic copolymers Block
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Elastomers / Rubber, Noble / Precious Metal
- Services Offered: Blending / Mixing, Compounding, Formulation, Inspection and Analytical Testing, Process Optimization, Research and Development, Training / Consulting, Trial Facility Leasing
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
- Form: Liquids, Powders, Webs / Continuous Stock
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Filament tape is made from transparent PET/PP film, reinforced with striped/mesh fibres and coated with synthetic rubber or acrylic pressure sensitive adhesive on one or both sides. It is characterised by high Tensile Strength, good abrasion resistance, no residual adhesive
- Thickness: 0.005511811023622047 inches
- Temperature Resistance: 60 C
- Backing: Acrylic / Acrylate, Filament, Glass / Fiberglass, PET / Polyester, Plastic / Polymer
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, Transparent
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape not
- Thickness: 0.010236220472440945 inches
- Temperature Resistance: 30 C
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, PET / Polyester, Paper, Plastic / Polymer
- Features: Adhesive, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent, UV / Weather Resistant
-
Supplier: MCG - Performance Polymers Division
Description: modified Excellent dispersibility Emulsafiability US Soarus Dispersibility for organic and inorganic materials Protective colloid property Thermal paper Adhesives US Soarnol Dye dispersant agent Emulsifier for Acrylic/styrene/EVA Hot melt adhesives T Series
- Type: Film Grade Resin, Thermoplastic
- Industry: Industrial, Medical / Food (FDA)
- Chemical System: PolyVinyl Chloride (PVC)
-
Supplier: Mitsui Chemicals America, Inc.
Description: Polyurethane Unsaturated polyester Phenolic resin EVA Hot melt adhesives Acrylic-based adhesives Various metals such as gold and copper Various rubbers such as silicone rubber, natural rubber, SBR, NBR Cushioning Property Opulent can conform to any complex geometry
Find Suppliers by Category Top
Featured Products Top
-
Hot melt adhesives are a functional and economical way to bond substrates. Without the correct formula for your application or equipment to dispense them, they can get messy quickly. Elemelt by Ellsworth Adhesives offers a range of stick and bulk hot melt adhesives and specialty cleaning (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions. We are your total solutions provider for hot melt, industrial bonding, lamination adhesives, and converting services. Lower material costs and refine production processes with help from our Engineering Sales Reps (ESRs) - bond foams, metal, plastics, textiles, veneers, and wood in multiple industries. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
The DYNAMINI hot melt adhesive supply unit is equipped with a High-Volume Hopper (HVH) that combines compact design with powerful performance. Its user-friendly control panel, precise temperature control, and Melt-On-Demand hopper grid ensure efficient and reliable operation (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
the overall quality of mattresses. With years of expertise, our team can help identify the best solution from hot melts to dispensing tools. Don't know the best fit for your current production line? Our team can provide a custom product recommendation. Connect with an adhesives (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
. The cartridge is constructed with a polypropylene core, cage, and end caps, and is manufactured using advanced hot-melt sealing technology — without any adhesives or surfactants (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Process: 3D input-> mold R&D-> wax injetion-> wax tree making-> mould shell making by 7layer sand and glass water adhesive-> harden the shell->lost wax-> mould shell baking->pour the melted steel-> cut from the tree-> grind the (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
adhesives (PSA). Polyonics HIGHdegree tag materials are excellent alternatives to riveted plates, chalk or crayons for tracking hot metals in foundries. The hang tags also provide high tear resistances so there is no unintended removal during storage or delivery to further (read more)
Browse Label Materials Datasheets for Polyonics -
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
transfer printed polyimide and aluminum bar code label materials include unique, non-yellowing polymer or silicone print surfaces along with aggressive, high temp acrylic or ultra-high temperature silicone pressure sensitive adhesives (PSA). Our barcode tags are excellent alternatives to (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Borges ProSys CEO. Based out of Durham, NC Pendergraph is the leader in hot melt filling for lip balms, deodorants, creams, scrubs and other cosmetic applications and containers. Pendergraph also brings its vast filling knowledge to Nutraceutical market with its gummy filling lines as (read more)
Browse Filling Machines Datasheets for Prosys
Conduct Research Top
-
Industrial Adhesives Selection Guide: Types, Features, Applications
Industrial adhesives are organic and inorganic chemical compounds that are used to join components. Products include acrylic, epoxy, hot melt, polyurethane, silicone, thermoset, and UV curing adhesives, as well as industrial sealants. Most industrial adhesives are used in fastening applications
-
Best industrial electronic component adhesives manufacturers and types available in the market
Industrial electronic component adhesives are inorganic or organic chemical compounds used to bond components. The products include industrial sealants, UV curing electronic component adhesives, thermosets, silicone, polyurethane, hot melt, epoxy, and acrylic. Under the industrial category
More Information Top
-
UV curing of a pressure sensitive adhesive coating studied by real-time FTIR spectroscopy and laboratory scale curing experiments
During the UV curing process of the acrylic hot melt adhesive , the benzophenone derivative is converted [reac- tions (1) and (2) in Scheme 1]; hence, the degree of the conversion of this functional group is a measure of the .
-
Adhesives
Synthetic Phenolic adhesives Rubber adhesives Vinyl adhesives Urea adhesives Hot melt adhesives Acrylic adhesives(and sealants) Polyurethaneadhesives(and sealants) Epoxy adhesives Polyesteradhesives Anaerobicadhesives(and sealants) Cyanoacrylateadhesives Other adhesives .
-
Sell butyl strip
Shanghai TOPTAPE provide two kinds adhesive, acrylic and hot melt adhesive .
-
A Novel Method to Determine Oxidation Rates of Heritage Materials in Vitro and in Situ
Preliminary tests with other adhesives that are easier to remove (such as acrylic hot - melt adhesive or dental putty) have shown that these are inadequate barriers for long- term experiments.
-
Adhesion
By using commercially available, UV-crosslinkable, acrylic hot - melt adhesives (acResin® A 258 UV, supplied by BASF), the peel strength test was performed with varying coating thickness [9].
-
Reactive hot melt polyurethane adhesives modified by acrylic copolymer nanocomposites
Keywords: polyurethane, reactive hot melt adhesive , acrylic copolymer, Na-MMT, bond strengthU .
-
Foam Tape - Foam Tape Manufacturers, Suppliers
PE/EVA/VHB foam tape,rubber adhesive, hot melt adhesive , acrylic adhesive. can also offer jumbo rolls.
-
Advice Concerning
Possible
Modifications to the
U.S. Generalized
System of
Preferences, 2010
Review of Removals
According to Pitamas, the tape that it produces is limited principally to narrower commodity acrylic and some hot melt adhesive carton-sealing tape on a roll without dispenser or individual packaging, while product produced in the United States and imported from Taiwan…
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Release coating for hot - melt , acrylic adhesive pressure-sensitive tapes and labels of PP, PE, polyester, cellophane, foil, and paper .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Release coating for hot - melt , acrylic adhesive pressure-sensitive tapes and labels of PP, PE, polyester, cellophane, foil, and paper Features: Prevents delamination and tearing of the substrate Properties: Wh. dry powd.; sol. in toluene, heptane, hexane, Shell Cypar™; m.w…
Indicates content that may require registration and/or purchase.