-
Supplier: Skyworks Solutions, Inc.
Description: Five-way active power splitter
- 0º Power Divider Division:: 5-Way
- Category: Passive
-
Supplier: Richardson RFPD
Description: MAAM-008819 CATV 3-way active splitter is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free 2mm 8-lead PDFN plastic package. The design features 75 Ohm inputs and outputs. The MAAM-008819 is ideally suited for multi-tuner set top boxes, home gateways, and other
- Frequency Range: 50 to 1,100 MHz
- 0º Power Divider Division:: 3-Way
- Features: Other
-
Supplier: MACOM
Description: MACOM's active splitters available in 2, 3, 4, 5, 6 and 8-way splits, are designed for todays advanced CATV, FTTx, and direct broadcast satellite (DBS) subscriber equipment. Typical applications include high definition flat screen TVs, set top boxes (STBs), embedded multimedia terminal
- Frequency Range: 50 to 2,150 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 2-Way, 3-Way, 4-Way, 5-Way, 6-Way, 8-Way
- Category: Active
-
-
Supplier: Skyworks Solutions, Inc.
Description: Active Splitter
- Category: Passive
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services PowerDsine PoE Splitter, Active Splitter, 48 VDC to 12 VDC, 5.5 x 2.5 mm Bring Power over Ethernet to legacy devices over a PoE line.
-
Supplier: Werbel Microwave LLC
Description: Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes +5VDC to the antenna connected at
- Category: Active
- Features: Other
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Frequency Range: 0 to 20,000 MHz
- Operating Temperature: -40 to 125 C
- Category: Active
- Package Type / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZT-338 is an 8-way active power splitter covering L-band 950-2150 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input to give unity gain from input to each
- Frequency Range: 950 to 2,150 MHz
- Isolation: 18 to 35 dB
- 0º Power Divider Division:: 8-Way
- Connectors: SMA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ACTIVE SPLITTER,8-WAY,4MMPQFN-24 Product overview: MAAM-010237-TR3000 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Frequency Range: 50 to 1,100 MHz
- Insertion Loss: 1.2 dB
- Features: Other
-
Supplier: DigiKey
Description: ACTIVE SPLITTER,8-WAY,4MMPQFN-24
- Insertion Loss: 1.2 dB
- Isolation: 20 dB
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZT-161RS is a 16-way active power splitter covering L-band 900-2250 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input with more than 20 dB gain between input
- Frequency Range: 900 to 2,250 MHz
- Isolation: 19 to 75 dB
- 0º Power Divider Division:: 16-Way
- Connectors: SMA
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZT-415 is an 8-way active power splitter covering an extremely wide bandwidth from 30 MHz to 6 GHz, ideally suited for cellular, satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input with
- Frequency Range: 30 to 6,000 MHz
- Isolation: 18 to 65 dB
- 0º Power Divider Division:: 8-Way
- Connectors: SMA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part,
- Frequency Range: 50 to 1,100 MHz
- Features: Other
-
Description: ACTIVE SPLITTER,8-WAY,4MMPQFN-24
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 5-Way Active Splitter with One-Port Bypass 50 MHz to 1000 MHz Product overview: APS3625 from Anadigics is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1379752-SEPS-8-153+ Category: RF and Wireless - RF Power Dividers/Splitters Package: Tape & Reel Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Product Status: Active Frequency: 6 GHz ~ 15 GHz Package / Case: 28-SMD
- Frequency Range: 6,000 MHz
- Insertion Loss: 3.5 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: Knowles Dielectric Labs Category: RF and Wireless- RF Power Dividers/Splitters Package: Bulk Product Status: Active Insertion Loss: 0.7dB Frequency: 6 GHz ~ 18 GHz Specifications: Isolation (Typ) 20dB, 20dB Return Loss, 3° Imbalance (Max) Size / Dimension: 0.185" L
- Operating Frequency: 6,000 to 18,000 MHz
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC RF SPLITTER ACTIVE 5V 20LFCSP Product overview: ADA4302-4ACPZ-R2 from Analog Devices Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Frequency Range: 54 to 865 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Mini-Circuits Category: RF and Wireless RF Power Dividers/Splitters Package: Bulk Product Status: Active Insertion Loss: 0.6dB Frequency: 0 Hz ~ 8.4 GHz Specifications: Isolation (Typ) 6.4dB, 10° Imbalance (Max) Size /
- Frequency Range: 0 MHz
- Insertion Loss: 0.6 dB
- 0º Power Divider Division:: 4-Way
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services PowerDsine PoE Splitter, Active Splitter, High-Power Splitter 48 VDC to 12 VDC, 5.5 x 2.5 mm Remote PoE monitoring and configuration, and power for non-PoE devices.
-
Supplier: Hydrofarm, Inc.
Description: Temperature Display on Indoor Unit Auto mode Auto Sleep mode Power diffuser Evaporator Frost Control Auto restart/reset Low ambient AC Plasma air purifying system Each kit comes complete with head unit and base. Thermostat range (cooling): 64-86 F *Copper Line Set sold seperately* (ACANS12LS)
-
Supplier: Hydrofarm, Inc.
Description: 25' line set 24 hr On/Off timer Dehumidify capacity (pts/hr): 5.7 Fan Speeds: 4-way/Auto/Chaos Quiet mode Temperature Display on Indoor Unit Auto mode Auto Sleep mode Power diffuser Evaporator Frost Control Auto restart/reset Low ambient AC Plasma air purifying system Each kit comes complete
-
Supplier: Hydrofarm, Inc.
Description: 25' line set 24 hr On/Off timer Dehumidify capacity (pts/hr): 9.5 Fan Speeds: 4-way/Auto/Chaos Quiet mode Temperature Display on Indoor Unit Auto mode Auto Sleep mode Power diffuser Evaporator Frost Control Auto restart/reset Low ambient AC Plasma air purifying system Each kit comes complete
-
Supplier: Win Source Electronics
Description: Manufacturer: Anaren Win Source Part Number: 043749-X0060L5050A Frequency: 0Hz to 6GHz Insertion Loss: 0.1dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
- Frequency Range: 0 MHz
- Insertion Loss: 0.1 dB
-
Supplier: Quail Electronics
Description: Our 1070 series features the domestic, 2-prong, Clear (transparent) North American Polarized Plug (NEMA 1-15P Polarized) with an LED with a Split. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American
- Cord Length: 11.81103 inch
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Number of Conductors: 2 Conductors
-
Supplier: Define Instruments
Description: This auxiliary powered splitter receives a single 4–20mA process current input, and provides two identical active 4–20mA output signals. These are commonly used in industry when one signal is required to go to two devices. For example, one signal may be required to go to a PLC, and
- Operating Temperature: -4 to 185 F
- Outputs: Current Output
- Features: DC Current Input
- Form Factor: DIN Rail
-
Supplier: Tripp Lite by Eaton
Description: The B126-2A0 HDMI over Cat5/Cat6 Active Remote Receiver works with Tripp Lite’s B126-002 or B126-004 transmitter to extend an HDMI signal and split it to two projectors, monitors or televisions. It’s ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Features: HDMI
-
Supplier: Quail Electronics
Description: Our 0562 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has 2 Clear (transparent) IEC-60320-C15 Connectors with LEDs. These multi-leg IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at
- Cord Length: 29.921276 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Status Instruments, Inc.
Description: on both outputs. • DIRECT USB CONFIGURATION OFFERS SYSTEM DIAGNOSTIC TOOLS • ±50VDC or ±50mA FULL RANGE INPUTS WITH SENSOR SUPPLY • VOLTAGE OR CURRENT ACTIVE / PASSIVE OUTPUTS • DUAL INPUTS WITH 5 PORT ISOLATION (3.75 KV) • UNIVERSAL AC/DC POWER SUPPLY – 20 to 240VDC/VAC 50/60 Hz •
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable, None
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other
-
Supplier: Mini-Circuits
Description: request. ZT-402 integrates 2 x 8-way splitter / combiners into a compact rack-mounted chassis requiring only 1U of rack space. Each splitter covers an exceptionally wide bandwidth of 30-2000 MHz with high isolation, ideally suited for applications in the VHF, UHF and L bands. The
- Frequency Range: 30 to 2,000 MHz
- Insertion Loss: 3 to 7 dB
- Isolation: 18 to 25 dB
- 0º Power Divider Division:: 8-Way
-
Supplier: MilesTek Corporation
Description: VGA 3.5mm Stereo Audio Over CAT5E/CAT6 Active Extender Wall Plate Set This extender device provides an economical, yet robust way to connect any VGA/WGA with audio devices using a single CAT5E or CAT6 cable. Perfect for any presentation application, it has 350MHz video bandwidth for clear and
-
Supplier: MilesTek Corporation
Description: monitor. It supports stereo & digital audio, half-duplex RS-232 serial and bi-directional IR pass-thru control signals. Set includes transmitter, receiver, 5V power supplies for each, and IR cables. Click Here for User Manual Tech Note: Standard pre-made patch cords (stranded conductors)
-
Supplier: Laurel Electronics LLC
Description: Vdc/12-32 Vac (QLS-2), it powers 2- or 3-wire transmitters at 24 Vdc up to 30 mA. Housed in a 22.5 mm case for 35 mm DIN rail, it weighs 159 g and operates from -40°C to 70°C, with CE, RoHS3, and ETL certifications. The LT Quad Loop Splitter solves series loop issues by providing four
- Operating Temperature: -40 to 158 F
-
Supplier: Laurel Electronics LLC
Description: Powered by 85-264 Vac/90-300 Vdc, it powers 2- or 3-wire transmitters at 24 Vdc up to 30 mA. Housed in a 22.5 mm case for 35 mm DIN rail, it weighs 159 g and operates from -40°C to 70°C, with CE, RoHS3, and ETL certifications. The LT Quad Current Loop Splitter solves series loop issues
- Operating Temperature: -40 to 158 F
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's B140-202, 2X2 DVI Matrix Switch allows two DVI Single-Link video sources to be routed to one or two RJ45 outputs and extended up to 150-ft. @ 1920x1200 using Active (powered) Receiver, or up to 50-ft. @ 1920x1200 using Passive (non-powered) Rec. Switching between sources is done
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Features: DVI
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes 5VDC to the antenna connected at the RF IN (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Datasheet WM8PD-GPS-ACT-S GPS Splitter, 8-way, 950-2150MHz, SMA Female, Active (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC
More Information Top
-
Silicon-Based RF Front-Ends for Ultra Wideband Radios
79 6.2.3 Distributed Active Power Splitter . . . . . . . . . . . . . . . . . . . . . . . .
-
Distributed CMOS Bidirectional Amplifiers
4.2 Linearized CMOS Distributed Active Power Splitter ..
-
CMOS Distributed Active Power Combiners and Splitters for Multi-Antenna UWB Beamforming Transceivers
Index Terms—Active power combiner, active power splitter , broadband delay, distributed circuit, multi-antenna (MA) trans- ceiver, ultra-wideband (UWB).
-
CMOS distributed active power splitter with multiple-gated transistor linearization for ultra-wideband applications
CMOS distributed active power splitter with multiple-gated transistor linearization for ultra-wideband applications .
-
Distributed Active Power Combiners and Splitters for Multi-Antenna UWB Transceivers
2-stage distributed active power combiner consumes 8.5mA, and the 3-stage distributed active power splitter draws 11.4mA.
-
Ultra-wideband MMIC active power splitters with arbitrary phase relationships
Ultra-wideband MMIC active power splitters with arbitrary phase relationships .
-
Novel semi-reactively-matched multistage broadband power amplifier architecture for monolithic ICs in GaN technology
The proposed topology comprises a distributed active power splitter to function as a driver stage for a reactively-matched power amplifier.
-
A direct conversion IQ modulator in CMOS 65nm SOI for multi-gigabit 60GHz systems
It uses active power splitters combined with 90° phase shifters at the LO track that provide quadrature LO signals.
-
A 1-V Wideband Low-Power CMOS Active Differential Power Splitter for Wireless Communication
[6] H. Kamitsuna and H. Ogawa, “Ultra-wideband MMIC active power splitters with arbitrary phase relationships,�? IEEE Trans. Microw.
-
Design and Analysis of a W-band 9-Element Imaging Array Receiver Using Spatial-Overlapping Super-Pixels in Silicon
1:2 active power splitter with true time delay control.
Indicates content that may require registration and/or purchase.