Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: 32 Channel Current-Input 20-bit ADC 64-NFBGA 0 to 70
- Resolution: 20 bits
- Power Dissipation: 224 milliwatts
- Sample Rate: 6 kSamples/Sec
- Input Voltage Range (Vpp): 4.75 to 5.25 volts
-
Supplier: ODG (Origin Data Global)
Description: IC ADC 20BIT SIGMA-DELTA 64NFBGA
- Operating Temperature: 32 to 158 F
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1166970-DDC232CGXGT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-BGA Configuration: ADC Number of Inputs: 32 Operating Supply Voltage: 5V Input Type: Single Ended Architecture:
- Sample Rate: 6 kSamples/Sec
- Operating Temperature: 0 to 70 C
- Features: Other
- Interface Type: SPI
-
-
Supplier: Lingto Electronic Limited
Description: IC ADC 20BIT SIGMA-DELTA 64NFBGA
- Features: Other
- Interface Type: SPI
-
Supplier: Quarktwin Technology Ltd.
Description: 20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)
- Resolution: 20 bits
- Sample Rate: 6 kSamples/Sec
- Input Voltage Range (Vpp): 5 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1166971-DDC232CKZXGT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
-
Supplier: DigiKey
Description: 20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)
- Pin Count: 64
- Resolution: 20 bits
- Sample Rate: 6 kSamples/Sec
- Operating Temperature: 0 to 70 C
-
Description: IC ADC 20BIT SIGMA-DELTA 64NFBGA
- Operating Temperature: 0 to 70 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Utmel Electronic Limited
Description: IC ADC 20BIT 32CH CURR-IN 64-BGA
- Pin Count: 64
- Resolution: 2.5 bits
- DNL: 0.05 LSB
- Power Dissipation: 288 milliwatts
-
Supplier: Acme Chip Technology Co., Limited
Description: IC ADC 20BIT SIGMA-DELTA 64NFBGA
- Operating Temperature: 0 to 70 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1177975-DDC232CZXGR Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: Simultaneous Sampling Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Configuration: ADC Number of Inputs: 32 Input
- Sample Rate: 6 kSamples/Sec
- Operating Temperature: 0 to 70 C
- Features: Other
- Interface Type: SPI
-
Supplier: Visual Sound, Inc.
Description: Dealers access to further information can also be downloaded from their web sites. All our Amplifiers feature ADC (Automatic Detection Circuit) that saves Energy & Reduces Operating Costs. Using our proprietry ADC Circuit allows us to claim our Amplifiers are the most Energy Efficient
-
Supplier: DigiKey
Description: ADC3664 - 14 Bit 125M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
- Ports: RS232/RS422/RS485
- Manufacturer: Texas Instruments
-
Supplier: Newark, An Avnet Company
Description: 4.5,85-250V,5ADC,RS485,2R
-
Supplier: Visual Sound, Inc.
Description: Dealers access to further information can also be downloaded from their web sites. All our Amplifiers feature ADC (Automatic Detection Circuit) that saves Energy & Reduces Operating Costs. Using our proprietry ADC Circuit allows us to claim our Amplifiers are the most Energy Efficient
-
Description: RELAY GEN PURPOSE DPDT 500MA 24V
- Switch Configuration: Form C
- Application Type: General Application Relay
- Features: Other
- Mounting: Socket or Plug-in Style
-
Supplier: Edwards Vacuum
Description: The Edwards Active Digital Controller (ADC) is a compact single gauge controller and display. It features a bright LED display and simple push-button controls. The ADC automatically recognizes compatible Edwards gauges, loads the appropriate look-up table and displays the pressure in
- Vacuum Range: 0.0000000007502464427489027 to 1,500.569515999999 torr
- Operating Temperature: 32 to 104 F
- Device Category: Controller
- Display Type: Digital
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 32-Ch 20-bit ADC, 3.125kS/s, SPI, LFBGA Product overview: DDC232CZXGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing
- Resolution: 20 bits
- Power Dissipation: 288 milliwatts
- Operating Temperature: 0 C
- Features: Other
-
Supplier: Enervex, Inc.
Description: The ENERVEX ADC150 is a Modulating Fan Control used with up to 2 appliances to monitor and maintain a constant draft or pressure in a chimney or duct. The ADC150 can be used with models RS, RSHT, and GSV fans. It can control the fan speed directly or via a Variable Frequency Drive (VFD, sold
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control: PID Control
- Form Factor: Panel / Chassis Mount
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 32-Ch 20-bit Current-Input ADC, SPI, 3.125kS/s, BGA Product overview: DDC232CGXGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers
- Resolution: 20 bits
- Power Dissipation: 288 milliwatts
- Operating Temperature: 0 C
- Features: Other
-
Supplier: Enervex, Inc.
Description: The ENERVEX ADC100 Fan Control is used to control draft in simple fireplace systems where modulation is not required. It controls the speed of the fan to maintain proper draft in the chimney. The control can be used with Models RS and GSV, and is typically used to control the draft of a gas-fired
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Type: Current Loop (Transmitter) Input
-
Supplier: ODG (Origin Data Global)
Description: QFN-16L(3x3) Analog to Digital Converters (ADC) ROHS
-
Supplier: ASAP Semiconductor LLC
Description: MODULE EVAL FOR ADS7845 Interface Touch Screen Controller No ADS7845 5-Wire Resistive Touch Screen Controller Serial Interface 12-Bit ADC
- Category: Development Board
- Ports: RS232/RS422/RS485
-
Supplier: ASAP Semiconductor LLC
Description: KIT EVAL FOR ADS7845 W/SOFTWARE Interface Touch Screen Controller No ADS7845 5-Wire Resistive Touch Screen Controller Serial Interface 12-Bit ADC
- Category: Development Board
- Ports: RS232/RS422/RS485
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12-Bit 10MHz Sampling ANALOG-TO-DIGITAL CONVERTER Product overview: ADC603JH from Burr-Brown (Texas Instruments) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 14-Bit, 3-GSPS, RF-Sampling Wideband Receiver and Feedback IC 72-VQFN -40 to 85 Product overview: ADC31RF80IRMPT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and
- TJ: -40 C
- Device Type: Transceiver
-
Supplier: Radicom Research, Inc.
Description: different sensor/control, from ADC or DAC, or even mount to different sensors from header or SMT module. RS100MB commits to provide different sensor application through wireless capability. The RS1001MB series includes a battery holder for coin battery and a socket for 9V connector or mini
-
Supplier: Radicom Research, Inc.
Description: (RS1001MB-W-0-I). The baseboard contains variable power input and universal interface to different sensor/control, from ADC or DAC, or even mount to different sensors from header or SMT module. RS100MB commits to provide different sensor application through wireless capability. The RS1001MB
-
Supplier: Radicom Research, Inc.
Description: power input and universal interface to different sensor/control, from ADC or DAC, or even mount to different sensors from header or SMT module. RS100MB commits to provide different sensor application through wireless capability. The RS1001MB series includes a battery holder for coin battery
-
Supplier: Critical Link, LLC
Description: HDMI Video Only Output, Audio Input/Output, MMC/SD, 8-Channel ADC and Dual CAN Bus interfaces. The MitySOM-335x Development Kit includes both RS232 and RS485/422 expansion modules to use with the Dual UART Expansion ports. In addition, multiple LCD with touch screen kits are also
- Development Tool: Debugger / Debug Probe
- Category: Development Suite / Kit
- Signal Type: Digital
- Ports: RS232/RS422/RS485, USB
-
Supplier: Newark, An Avnet Company
Description: IC, TRANSCEIVER, RS-485/422, SOIC14; Resolution (Bits):-; Sampling Rate:-; Data Interface:-; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:-; No. of Pins:14Pins; Input Channel Type:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DATALOGIC ADC, SCANNER, MAGELLAN 1100I BLACK WITH TARGETING MODE, RS232, SCANNER ONLY WITH 2D DECODING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DOCKING CRADLE, BARCODE SCANNER BASE, DATA LOGIC ADC, BASE/CHARGER, 910 MHZ M-INT, RS232/USB CABLE, KEYBOARD SEDGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Zigbee® Power - Output: 8dBm Sensitivity: -103.3dBm Serial Interfaces: ADC, I²C, SPI, UART, USB Utilized IC / Part: nRF52840 Current - Receiving: 6.26mA Current - Transmitting: 16.4mA
- Sensitivity: -103.3 dBm
- Output Power: 8 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: HAVE, Inc.
Description: The PPI15232RS-MVJT-BK is a Pro Patch WSI video panel, 1.5 RU, black with 2 rows of 32 regular spaced midsize super video jacks with 75 Ohm termination. The Professional Video (PV) family of products incorporates the ultimate in cable management of video signals. PV video panels feature a steel
Find Suppliers by Category Top
Featured Products Top
-
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
, My, and Mz ADC resolution: 24-bit Maximum data output rate: 2700 Hz Communication/output options: Ethernet, EtherCAT, RS-485, and analog Please refer to the latest HPS-FT080-20 datasheet for force and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
, My, and Mz ADC resolution: 24-bit Maximum data output rate: 2200 Hz Communication/output options: Ethernet, EtherCAT, RS-485, and analog Please refer to the latest HPS-FT080-60 datasheet for force and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
must provide reliable measurement while maintaining excellent stability under high mechanical loads. The Hypersen HPS-FT120 combines 24-bit high-resolution ADC technology with high-capacity 6-axis force/torque measurement to provide accurate sensing, high signal (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
sensors must deliver stable performance while maintaining low measurement drift and excellent signal quality. The Hypersen HPS-FT080-20 combines 24-bit high-resolution ADC technology, high-performance digital processing, and multi-axis force/torque measurement to provide (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
long-term performance. The Hypersen HPS-FT060E 6-Axis Force Torque Sensor simultaneously measures force and torque across all six axes while integrating a high-performance processor and 24-bit ADC for high signal quality and fast digital (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
and Stable Force Feedback 24-bit ADC and high-performance processorfor high-SNR digital output Up to 2700 Hz data output ratefor dynamic force measurement Low zero drift, temperature drift, and cross-axis effect (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
High-performance processor with 24-bit ADC and high-SNR digital output High static overload protection with up to 350% overload capacity Data output rate up to 2700Hz (2200Hz max. per standard spec) Low zero drift, low cross-axis effect, and low temperature (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
Magnetic Stripe Reader
controller core makes this integration possible. This design demonstrates a two-channel MSR function using the on-chip ADC to read information directly from the magnetic read head. Output can be viewed using a PC's terminal program via an RS-232 connection. There are a number of different formats
More Information Top
-
A new automated technique for measuring respiration in soil samples
We have recently redesigned the control system to use an IBM PCjr and an RS232 ADC -1 control module (Remote Measurement Systems, Inc., P.O. Box 15544, Seattle, WA 98115, USA).
-
http://calhoun.nps.edu/public/bitstream/handle/10945/31573/95Mar_Kataras.pdf?sequence=1
DAC ADC PWM RS232 .
-
Autonomous system for vertical profiling of the marine environment at a moored station
9–18 V/12 V 500 mА) Electric current and voltage meter Motor relay IR3220S ADC AD7808 RS232 interface for PC RS232 interface for CTD RS232 interface for ACM RS232 interface for .
-
Information Technologies in Biomedicine
There are however some major disadvantages of the platform – hardware design is outdated as it use 8–bit microcontroller with 8–bit ADC and RS232 for data transmission (modern computers does not have this port even installed).
-
Emerging Intelligent Computing Technology and Applications
100 Hz, 10 bit ADC , RS232 interface, baudrate 112500 .
-
Signal processing method of a laser synthetic wavelength interferometer
ADC Module RS232 Module . PC .
-
DropCube - A platform for testing spacecraft attitude control systems
This microcontroller satisfies all requirements of the DropCube mission, including Analog to Digital converters ( ADC ), RS232 , USB, and IC serial ports.
-
Microcontroller based line differential protection using fiber optic communication
The working model has been successfully implemented and used concepts ADC on RS232 , data communication on fiber communication and programming using microcontroller PIC 16F877A.
-
A System for Seismocardiography-Based Identification of Quiescent Heart Phases: Implications for Cardiac Imaging
An RS232 code generator and driver encode the bit stream from the ADC into RS232 format.
-
Acoustic signal acquisition system based on wireless sensor networks and compressed sensing theory
Furthermore, we extend SPI, ADC , RS232 and other interface circuits.
Indicates content that may require registration and/or purchase.