-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Cable clamp with adhesive tape to fix cable in desired positions. Clamp diameter can be adjusted within each compatible cable diameter range. Once removed, it cannot be adhered on again. Material : PA66 (UL94V-2) Lineup : total 6 models, compatible
- Diameter: 7.9 to 26.5 inch
- Features: Other
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: One-touch cable clamp with adhesive tape for organizing flat cables and multiple cables. Various width and height options available for various cable sizes. Once removed, it cannot be adhered on again. Material : PA66 (UL94V-2) Max. cable dimensions
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SELF ADHESIVE CABLE CLAMPS,COLOR:BLK, I.D.:1/2, FEATURES: DURABLE NYLON CLIPS SECURELY HOLD CABLE UP TO 3/4 DIAMETER, RING CAN BE RE-OPENED FOR EASY REMOVAL AND REINSERTION OF CABLE, QTY: 50 PER BAG ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: CABLE CLAMP, ADHESIVE, ALUMINIUM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:32.8mm; External
-
Supplier: Newark, An Avnet Company
Description: 1/4 inch Self Adhesive Cable Clamps; Cable Clamp / Clip Type:Self Adhesive; Internal Diameter:43104"; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; Height:-
-
Supplier: Newark, An Avnet Company
Description: ADHESIVE CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External
-
Supplier: Quiktron, Inc.
Description: Cable clamps make wiring and cable installations clean and well organized. These cable clamps allow you to easily mount cable bundles to the wall, ceiling or any surface desired. These cable clamps have a self-adhesive pad on the back
-
Supplier: Quiktron, Inc.
Description: Cable clamps make wiring and cable installations clean and well organized. These cable clamps allow you to easily mount cable bundles to the wall, ceiling or any surface desired. These cable clamps have a self-adhesive pad on the back
-
Supplier: Essentra Components
Description: For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps also offer dual clamping
- Features: Other
- Material: PVC
-
Supplier: Essentra Components
Description: Adhesive Mount Adjustable Cable Clamps have a ratcheting feature to hold and lock bundles securely Adjustable to hold various bundle diameters These clamps can be reopened for routing changes Easily installed with the adhesive base Available in both UL94 V-2 and
- Diameter: 0.311 to 0.406 inch
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Flat Ribbon Cable Clamp, Adhesive, For Cable Width of 2.0 Inch
-
Supplier: Richco, Inc.
Description: Clamp, Flat, Adhesive Mount, Aluminum, 3/4"
-
Supplier: Allied Electronics, Inc.
Description: Adhesive ClampType, Flame Retardant Nylon (RMS-19), Micro Wire Saddle Clamp Material: Flame retardant nylon, RMS-19. Color: Natural. 1⁄32 acrylic adhesive tape (RMS-15). #4 screw or SR-30XX series rivets
-
Supplier: Galco Industrial Electronics
Description: Flat Ribbon Cable Clamp, Adhesive,
-
Supplier: Allied Electronics, Inc.
Description: Flat Cable Clamp, Aluminum Material Aluminum material 0.04 in. T double adhesive clamp.
-
Supplier: RS Components, Ltd.
Description: Wurth Elektronik 522230000 Cable Clamp
- Diameter: 0.42126007 inch
- Features: Adhesive Mount Clip, Other
-
Supplier: ALL-STATES, Inc.
Description: HALF U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR ADHESIVE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE RAP-TIGHT. BRAND 9-HUR MODEL
-
Supplier: Waytek, Inc.
Description: Essentra Plastics 22AAWC390490 Adjustable Adhesive-Backed Wire Clamp Category: Adhesive-Backed Clamps Manufacturer: Essentra Plastics Adjustable adhesive-backed cable clamps used for wire and cable management Adhesive-backed
- Diameter: 0.485 inch
-
Supplier: Waytek, Inc.
Description: Essentra Plastics 22AAWC500600 Adjustable Adhesive-Backed Wire Clamp Category: Adhesive-Backed Clamps Manufacturer: Essentra Plastics Adjustable adhesive-backed cable clamps used for wire and cable management Adhesive-backed
- Diameter: 0.56 inch
-
Supplier: Waytek, Inc.
Description: Essentra Plastics 22AAWC830930 Adjustable Adhesive-Backed Wire Clamp Category: Adhesive-Backed Clamps Manufacturer: Essentra Plastics Adjustable adhesive-backed cable clamps used for wire and cable management Adhesive-backed
- Diameter: 0.935 inch
-
Supplier: Waytek, Inc.
Description: Essentra Plastics 22AWC00281 1/32" Adhesive Backed Wire Clamp Category: Adhesive Backed Clamps Manufacturer: Essentra Plastics Round wire mounts Natural molded nylon material Polyethylene foam tape 1/32" thick adhesive 1.000" approximate base width 1.000"
- Diameter: 0.46 inch
-
Supplier: BRIM Electronics, Inc.
Description: Strong & elastic, the GRAB'M QUIK KLIPä is designed to secure round or flat conductor types of ribbon cables from the side. Their serrated edges hold firmly and prevent slippage. Although they can hold permantly, they are suitable where sporatic or periodic removal of cable is
- Operating Temperature: -23.333333333333332 to 23.88888888888889 C
- Material: PVC
-
Supplier: DigiKey
Description: Cable Clamp, Flat Natural Adhesive
-
Supplier: Powell Electronics, Inc.
Description: Flat Ribbon Cable Clamp, Adhesive, 2.22'
- Features: Cable Assembly
-
Supplier: BRIM Electronics, Inc.
Description: OPER. TEMP. RANGE: -10°F to +175°F. QUIK KLIPSä are made from a strong yet resilient gray PVC material. They are elastic enough to accept bundles of wire, cable, tubing, pipe, etc., yet they are strong, & will hold these types of loads firmly and securely in position. They are easy to mount.
- Diameter: 0.125 to 0.5 inch
- Operating Temperature: -23.333333333333332 to 23.88888888888889 C
- Material: PVC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1363956-RAK-1 Category: Cables, Wires - Management - Cable Supports and Fasteners Fake Threat In the Open Market: 60 pct. Type: Clip, Bendable MSL Level: Not Applicable Mfr: Essentra Components Series: Richco Package: Bulk Product Status: Active Mounting Type:
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ferrite Clamp On Cores Flat Cable Clamp Ferrite w/Adhesive Product overview: SA28B1729 from LeaderTech is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Features: Cable Assembly
- Standards / Certifications: RoHS
-
Supplier: KITAGAWA INDUSTRIES America, Inc.
Description: High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression on flat ribbon cables. Split block core for convenient fitting on pre-connected cables, enclosed in a Nylon 6/6 clamp. Material flammability rating: UL94-V0. Adhesive tape and snap-on
- Impedance Range: 116 to 141 ohms
- Testing Frequency: 100,000 kHz
- Bead Form Factor: Bar
- Features: Other
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly. Easy assembly with high packing density Optimum strain relief of the entire cable
- Application: Cable & Wire
- Features: Other
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly. Easy assembly with high packing density Optimum strain relief of the entire cable
- Application: Cable & Wire
- Features: Other
-
Supplier: KITAGAWA INDUSTRIES America, Inc.
Description: halves for consistent performance. Closed clamp snaps into optional mounting fixtures, available for assembling with M3 (1/8") screw, double sided adhesive tape or snap-on fastener. TFCK series come with mounting pre-attached fixture. TFC series also available with internal safety
- Impedance Range: 40 to 75 ohms
- Testing Frequency: 100,000 kHz
- Standards and Certifications: RoHS Compliant
- Technology: Toroidal
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly. Easy assembly with high packing density Optimum strain relief of the entire cable
-
Supplier: Mecmesin Corporation
Description: maximise the clamping force and reduce slippage. Capacity 25kN (2500kgf, 5500lbf) Applications Used for tensile testing of flat or round rigid components and materials: Adhesive joints Cables Cardboard Composites Leather Metals Paper Plastics Polymers Welded joints Wood
- Force / Load Capacity: 5,620 lbs
- Operation: Mechanical
- Application: Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Transcat, Inc.
Description: : Integrated flexible clamp 3000A AC, 1 pcs TOPVIEW2004 : Windows software + cable C2004 VELCRO : Adhesive velcro 50x70mm BORSA2000 : Carrying bag Batteries User manual
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Integrated flexible clamp 3000A AC, 3 pcs VELCRO : Adhesive velcro 50x70mm BORSA2000 : Carrying bag TOPVIEW2004 : Windows software + cable C2004 Batteries User manual
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
. Custom colors are available on request. Accessories include battery holders, a 9 V plug-in contact, wall holders, adhesive foil, a pull relief cable clamp, cable grommets with strain relief, a ring eyelet, and self-tapping screws for fastening components, boards and PCBs onto pillars (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
9002) and black (RAL 9005). Custom colors are available on request. Accessories include: a key ring, lanyard, desktop docking stations, pull relief cable clamp, spring contact, wall holders, adhesive foil, rail holding clamps, ring eyelets, belt/pocket clips, contact pin, battery clips (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
The most versatile tape you can find... from quick repairs to clamping, insulation to sealing joints MOCAP's X-Treme Tape™ has 300% stretch, handles temperatures from -60°F to 500°F. It is self fusing, will insulate to 8000 Volts withstands UV and weathering like no other tape (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
detection over distances up to 20 meters. A quadrature output results in accuracy up to 0.01mm, with single-increment repeatability (0.01mm/count) at speeds up to 20 m/s. AME95 series IP67 encoder bodies are user-positioned above the ATI series adhesive-backed flexible tape. A generous 2 (read more)
Browse Datasheets for Automationdirect.com
More Information Top
-
C2G cable organizer clamp | Softchoice
50 self adhesive cable clamps per package.
-
Deep-Sky Video Astronomy
Remember that cables will also have an effect on telescope balance, so consider running them along the optical tube if possible, using adhesive cable clamps to help centralize overall weight distribution.
-
Assembly times for electrical connections and wire harnesses
The second operation in Fig. 5/" involves acquiring an adhesive cable clamp , peeling oft"the protective layer and pressing the clamp onto the equipment chassis.
-
HellermannTyton - FC1.2AK2 - Cable Management - Cable Clamps & Clips - Allied Electronics
FLAT RIBBON CABLE CLAMP , ADHESIVE , FOR CABLE WIDTH OF 1.2" .
-
HellermannTyton - FC2.2AK2 - Cable Management - Cable Clamps & Clips - Allied Electronics
Flat Ribbon Cable Clamp , Adhesive , For Cable Width of 2.0 Inch .
-
Triad Magnetics - F-3152XP - Transformers - Transformer - Allied Electronics
Flat Ribbon Cable Clamp , Adhesive , 3/38inches wide .
-
Practice knowledge vibration measuring technique
The remedy creates a fixation of the cable with adhesive tape, assembly clamp , or the like, to prevent the movement of the coaxial cable (Abb. 9.22b).
-
Essentra Components - AFCC-21 - Cable Management - Cable Clamps & Clips - Allied Electronics
Clamp , adhesive back - flat cable .
-
Essentra Components - AFCC-16 - Cable Management - Cable Clamps & Clips - Allied Electronics
Clamp , adhesive back - flat cable .
Indicates content that may require registration and/or purchase.