-
Supplier: OTEK Corporation
Description: OTEK's new "CTT" is a variation of the company's recently introduced ACS Series that brought you the World's First Truly C.T. (Current Transformer) powered instruments to monitor or control A.C. variables (V, A, W & Hz). Now OTEK brings you complete freedom and savings. The "CTT" is
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // TDGC ac adjustable voltage regulator 380v 10kva three phase variable transformer
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 20,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost
-
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 230 volts
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Autotransformer
-
Supplier: Littelfuse, Inc.
Description: The LSR-XXX load sensors use current levels to determine feed rates, tool wear, loss of prime on pumps, mixer viscosity and all types of overload and underload conditions. They may also be used to stage pump motors, chillers and other machinery. These devices combine a current
- Input Voltage: 115 volts
- Operating Temperature: -4 to 158 F
- Features: Other
- Electrical Output: Switch
-
Supplier: Littelfuse, Inc.
Description: The LSR-XXX load sensors use current levels to determine feed rates, tool wear, loss of prime on pumps, mixer viscosity and all types of overload and underload conditions. They may also be used to stage pump motors, chillers and other machinery. These devices combine a current
- Input Voltage: 230 volts
- Operating Temperature: -4 to 158 F
- Features: Other
- Electrical Output: Switch
-
Supplier: Specialty Product Technologies
Description: Volt-Pac® Variable Transformers provide continuously adjustable voltage to an electrical load from a fixed line voltage. Operation is based on autotransformer action in unsaturated magnetic components, so the output waveform is a precise reproduction of the input waveform. Load
- Features: Power / Power System / Distribution Transformer, Variable
-
Supplier: Littelfuse, Inc.
Description: When the current is sensed, the Model CP-5 activates its output relay, thus starting the motor/pump. When the current in the monitored power line falls below the userselectable trip point, the unit goes through a trip delay timer and then deactivates the output relay if the monitored
- Input Voltage: 115 volts
- Features: Other
- Electrical Output: Switch
-
Supplier: Radwell International
Description: AC CURRENT SENSING RELAY, 24VAC SUPPLY, ADJUSTABLE 6 TO 30 AMPS TRIP, AUTOMATIC RESET, THROUGH HOLE CURRENT TRANSFORMER, 10 AMPS SPDT CONTACT, TERMINAL BLOCKS. FREE 2 YEAR RADWELL WARRANTY
- Measuring Range: 10 to 30 amps
-
Supplier: Littelfuse, Inc.
Description: current is passed through the toroidal sensor, the output closes. When the current is reduced to 95% of the actuate current or less, the output opens.Normally Closed: When the current through the toroid is equal to or greater than the actuate current, the output
- Response Time: 200,000 to 1,000,000 µs
- Operating Temperature: -4 to 140 F
- Features: Other
- Mounting / Configuration: SMD
-
Description: This recommended practice proposes a method for determining the efficiency of large, adjustable-speed AC motor-drive systems consisting of a load commutated inverter and a synchronous machine, in which a DC-linked converter is connected between the line and the load. This recommended practice
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost
-
Supplier: Time Mark Corporation
Description: adjustable start delay of 5 to 15 seconds will prevent nuisance tripping on start up. The current trip point is adjustable from 1 to 5 amps, and matching current transformers are available to extend the current range of the monitor. The Model 2744 will
- Measuring Range: 1 to 5 amps
- Input Voltage: 100 to 130 volts
- Frequency Range: 400,000 Hz
- Operating Temperature: -20 to 131 F
-
Supplier: ValueTronics International, Inc.
Description: 80% (max. 31°C) Current Measuring The AP011 allows the oscilloscope to measure current flowing through a conductor. The AP011 is based on a combination of Hall effect and transformer technology which allows measurements to be made on DC,AC and impulse currents. It is
- Bandwidth: 0.12 MHz
- Probe Type: Current
-
Supplier: Time Mark Corporation
Description: The Model 2742 3-Phase Over/Under Current Monitor is designed to monitor the current level of a 3-phase line or to compare the currents of three single-phase lines. The Model 2742 is factory-set as an over-current monitor; that is, if one or more current inputs
- Measuring Range: 1 to 5 amps
- Input Voltage: 20 to 28 volts
- Frequency Range: 400 Hz
- Operating Temperature: -20 to 131 F
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 30 amps
- AC Output Power: 500 VA
-
Supplier: Enercorp Instruments Ltd.
Description: any electrical load where an analogue representation is required over a range of currents. Current Transducers Solid Core Sentry 200 Series are UL, ULC and CE listed. Current Transducers Solid Core Sentry 200 Series are comprised of a current transformer, power
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the nameplate kVA rating
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce exact plate and screen voltages. These transformers are precision gapped to adjust for unbalanced DC current. Primary (Input) The input is designed for a 300 Ohms impedance source. Secondary (Output) The output is designed for a 8 Ohms speaker
- Operating Frequency Range: 20,000 Hz
- Standards: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the nameplate kVA rating
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer, Step-Up Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the nameplate kVA rating
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer, Step-Down Transformer
-
Supplier: Macromatic Industrial Controls, Inc.
Description: The CM Series is used to detect either an overcurrent or undercurrent condition. The pick-up current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond
- Current Sensing Range: 1 to 10 amps
- Supply Voltage Range: 120 volts
- Operating Temperature: -18.4 to 131 F
- Features: Automatic Reset, Visual Indicator
-
Supplier: Mountz, Inc.
Description: The STC40 is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system. Selectable output voltage Over Heat Protection (OHP) and Over
- DC Output Voltage: 30 to 40 volts
- DC Output Current: 10 amps
- AC Input Voltage: 110 to 230 volts
- Type: DC Power Supply
-
Supplier: Altech Corp.
Description: The MA was designed to handle the high inrush loads of 3 phase transformers, power supplies, motors, etc. The MA protects wiring and equipment from damage caused by the three major classes of over-cur rent, yet greatly reduces the number of nuisance trips in high starting and inrush
- Rated AC Voltage: 277 to 480 volts
- Continuous Current Rating: 0.16 to 40 amps
- Rated Breaking Capacity (Icn): 10,000 to 42,000 amps
- Mounting Style: DIN Rail Mounted
-
Supplier: Dataforth Corporation
Description: Each DSCT32 current input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 80dB per decade of normal-mode rejection above
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.0003 kHz
- Common Mode Rejection Ratio: 160 dB
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-40ACI1 and DU-40ACI5 are low cost, AC current measuring meters with a very low burden of 0.1VA and 0.5VA respectively. Their internal shunt provides for direct connection to 1A or 5A CT’s (current transformers). No matter what the CT ratio, the 15 turn, infinitely
- Number of Digits: 4
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-35ACI1 and DU-35ACI5 are low cost, AC current measuring meters with a very low burden of 0.1VA and 0.5VA respectively. Their internal shunt provides for direct connection to 1A or 5A CT’s (current transformers). No matter what the CT ratio, the 15 turn, infinitely
- Number of Digits: 3.5
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
Supplier: Dataforth Corporation
Description: of common mode spikes or surges. Module output is either voltage or current. For current output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return located at terminal 4 (-OUT). The system-side load may be either floating or grounded. Special input circuits
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.1 kHz
- Common Mode Rejection Ratio: 105 dB
-
Supplier: Dataforth Corporation
Description: Each DSCA39 current output module provides a single channel of analog output. The input signal is buffered, isolated, filtered and converted to a unipolar or bipolar current output. Signal filtering is accomplished with a five-pole filter which provides 100dB per decade of attenuation
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.001 kHz
- Input Impedance: 2 Mohms
-
Supplier: SOCOMEC
Description: ratio. Tripping accuracy by TRMS measurement Improves immunity to nuisance tripping. Instantaneous display of permanent leakage currents The LED bargraph provides a real-time display of fluctuations in leakage currents. Compact modular design 44 mm in width, the unit allows easy
- Current Sensing Range: 0.03 to 30 amps
- Frequency Sensing Range: 15 to 400 Hz
- Supply Voltage Range: 250 volts
- Operating Temperature: -4 to 131 F
-
Description: IEC 61558-2-14:2022 deals with the safety of variable transformers for general applications and power supply units incorporating variable transformers for general applications. Transformers incorporating electronic circuits are also covered by this document. This second edition
Find Suppliers by Category Top
Featured Products Top
-
input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4 (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
The P43000 family's capability is a result of Knick's robust construction and thorough manufacturing techniques. The High Voltage Transducer provides true transformer-based galvanic isolation, direct measurement of bipolar input currents ±5A, working voltage (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
through the integrated through-holes. Inside, three current transformers ensure that the measured currents are electrically isolated and reliably recorded. A particular advantage: instead of three individual current sensors, only (read more)
Browse Current Sensors Datasheets for STEGO -
and visual alarm and cuts off abnormal output to prevent equipment damage. Load Adjustment Rate Optimization By monitoring load changes in real-time and dynamically adjusting the output voltage, the output voltage deviation is ensured to be ≤ ± 1% when the load current (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
ideal for use in many applications including test and measurement equipment, semiconductor fabrication, industrial printers and lasers. The high voltage, three-phase input avoids the requirement for step down transformers and assists phase load current balancing. (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
-DC converters, which are found in all ECUs to adjust the battery's voltage to optimal levels. The role of an inductor is to pass the direct current (DC) freely while creating resistance against alternating current (AC). When coupled with high-speed switching integrated circuits (ICs), inductors (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
transformers and assists phase load current balancing. The TPS4000-24 is fully featured with isolated AC Fail, DC Good and dropped phase signals, remote on/off, remote sense and a 12V 0.3A standby supply. A PMBus™ communications interface allows remote monitoring of the output voltage (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
brush of the automatic transformer to move, adjusts the tap position of the transformer, and changes the output voltage amplitude to achieve voltage stabilization. This type of voltage regulator adopts a continuous voltage regulation mode, with a smooth and impact free voltage regulation process, and (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
CNC Voltage Stabilizer Data Center Power Protection Transformer and Voltage Stabilizer (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
Conduct Research Top
-
How to Control the Interference of Transformer to Amplifier?
The transformer can interfere with the amplifier through magnetic field, electromagnetic induction and circuit. It is the biggest interference source in the audio machine. Therefore, to deal with its working state and application environment, the interference generated by the power transformer can
-
The `Good Old` Power Days (.pdf)
of high-voltage power transformers could put you to sleep. If a current needed "tweaking" you looked at a 3-inch panel meter, and took control with a knob you could get your whole fist around!. Power resistors were big wirewound guys. They had hollow cores and were covered with shiny brown enamel
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
of a particle's trajectory through the. device. The concentration of particles combined with. a fabrication procedure conducive to mass production. makes cDEP an attractive alternative to current sample. enrichment technologies. (JALA 2010;15:224-32). INTRODUCTION. The selective separation of target