-
Supplier: Sandvik Coromant Co.
Description: Boring small-diameter holes even at long overhangs has never been easier. Sandvik Coromant is now expanding the fine boring offer with new boring concepts. CoroTurn XS boring bars and the exchangeable-head (EH) system make boring down to 1 mm (0.039
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Kaiser 309 & 310 boring heads are designed for precision production boring on machining centers, boring mills, transfer machines and high speed milling machines. Their fully enclosed, compact and rugged design allows reliable operation, even under extreme cutting conditions. The
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Kaiser 309 & 310 boring heads are designed for precision production boring on machining centers, boring mills, transfer machines and high speed milling machines. Their fully enclosed, compact and rugged design allows reliable operation, even under extreme cutting conditions. The
-
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: SPECIFICATIONS - 4.5 Hz geophones N.2 vertical components N.4 horizontal components Horizontal components phase displacement: 90 degree 1,5 bar compressed air locking with supplied pump Dimensions: diameter: 50 mm - Length: 300 mm Supplied cable: 50 m Suspension and guidance strings
-
Supplier: FasTest, Inc.
Description: FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing:
- Connection Size: 0.551 to 0.63 inch
- Pressure Rating: 50 psi
- Sealing Method: Internal
- Actuation Method: Lever
-
Supplier: ASCO
Description: The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and
- Stroke: 0 to 10 inch
- Rated Load/Force: 149 lbs
- Operating Pressure: 150 psi
- Bore Size: 0.75 to 1.125 inch
-
Supplier: Mueller Company
Description: metal-to-metal contact with upper barrel maintains boring bar alignment; O-ring seals. O-RING SEALS - seal off special cavity inside feed sleeve to provide oil reservoir for lubricating boring bar and Orings; boring bar wiper ring protects bottom O-ring.
-
Supplier: Traceable® Products
Description: jaws are at any position. This permits setting a Floating Zero™ or reference point to read "greater than or less than results with a minus sign displayed" without calculations. Ergonomic design precision calipers are ideal for measuring the outside diameter of stoppers, the inside
- Range: 6 inch
- Resolution: 0.01 inch
- Graduation / Resolution: 0.01 inch
- Gage / Instrument Type: Caliper
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: installed on the same cable. - TECHNICAL SPECIFICATIONS - 4.5 Hz frequency geophones Vertical component n. 1 Horizontal component n. 2 Angle of deviation for horizontal components: 90 degrees 1.5 bar compressed air locking system (pump included) Stainless steel case diameter: 50 mm
-
Supplier: Howden
Description: Alphair Jetstream Series JetStream Series axial fans are recognized internationally for quality and long lasting performance and range from 24" diameter medium duty to 148" diameter heavy duty mine ventilation fans. Single and two-stage designs are available. Key Benefits Specially
- Air Flow Rate: 3,000 to 250,000 SCFM
- Static Pressure: 3.4999999999999996 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 148 inch
- Design: Axial
-
Supplier: Alfa Laval Inc.
Description: ball valves (SBVs) are full-bore flow valves that provide on/off control with minimal pressure drop. The valve opening has a constant pipeline diameter, which enables fluids to flow freely through the valves when open. Flow restriction is comparable to that of a straight tube. This makes the
- Valve Size: 0.9842525 to 4.00000216 inch
- Pressure Rating: 0 to 232 psi
- Media Temperature: 39 to 140 F
- Valve Type: Ball Valves, Sanitary / Hygienic Valves
Find Suppliers by Category Top
Featured Products Top
-
. Snap Gages. Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable). Gears/Splines. Ring Gages. Dial Bore Gages / Swing Gages / Shallow Diameter Gages. Master Setting Bars / Setting Masters / CMM Masters / Precision Parts. Bubble Levels (coming soon). New Capability: ID/OD/SD*. SD = Same-side Dimension (SD = both probes travel in same direction; For example: measurement of step gages). Popular Measuring Options: API Threaded Connection Frames (NUE, LTC, EUE, Line Pipe, STC... (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Lead Gage Setting Standards. Snap Gages. Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable). Gears/Splines. Ring Gages. Dial Bore Gages / Swing Gages / Shallow Diameter Gages. Master Setting Bars / Setting Masters / CMM Masters / Precision Parts. Bubble Levels (coming soon). New Capability: ID/OD/SD*. SD = Same-side Dimension (SD = both probes travel in same direction; For example: measurement of step gages). Popular Measuring Options: API Threaded Connection Frames (NUE... (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Roller Bearings (Tapered, Cylindrical, Spherical, Needle). Shafts. Micrometers. Setting Standards (Frames, Rods). Dial / Test / Digital Indicators. Long Gauge Blocks and Meter Bars. LVDTs. Calipers. Snap Gages. Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable). Gears/Splines. Lead Gage Setting Standards. Ring Gages. Dial Bore Gages / Swing Gages / Shallow Diameter Gages. Master Setting Bars / Setting Masters / CMM Masters / Precision Parts. Pratt & Whitney Measurement... (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Bars. Cylindrical Setting Gages. Gage Masters. ID/OD Large Diameter Rail Gages. Setting Standards (Frames, Rods). Snap Gages. Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable). Dial Bore Gages / Swing Gages / Shallow Diameter Gages. ID/OD Adjustable Frames. Master Setting Bars / Setting Masters / CMM Masters / Precision Parts. Ring Gages. Threaded Rings & Plugs (NPT). Tapered Rings & Plugs. Pin & Plug Gages. Taper Threads - Pipe Threads (API Gages). Micrometers. Dial... (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Needle). Shafts. Micrometers. Setting Standards (Frames, Rods). Dial / Test / Digital Indicators. Long Gauge Blocks and Meter Bars. LVDTs. Calipers. Snap Gages. Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable). Gears/Splines. Lead Gage Setting Standards. Ring Gages. Dial Bore Gages / Swing Gages / Shallow Diameter Gages. Master Setting Bars / Setting Masters / CMM Masters / Precision Parts. New Capability: ID/OD/SD*. SD = Same-side Dimension (SD = both probes travel... (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Bars. Precision Measuring Tapes & Rules. LVDTs. Calipers. Lead Gage Setting Standards. Snap Gages. Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable). Gears/Splines. Ring Gages. Dial Bore Gages / Swing Gages / Shallow Diameter Gages. Master Setting Bars / Setting Masters / CMM Masters / Precision Parts. Bubble Levels (coming soon). New Capability: ID/OD/SD*. SD = Same-side Dimension (SD = both probes travel in same direction; For example: measurement of step gages... (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
as a boring bar and will not have sufficient strength to function as a drill. Eventually during the drill cycle, the drill vibrates, fatigues and has catastrophic failure, AKA "breaks ", creating an uncomplete drilled hole. High RPM is required. Spindle speed, feed rates, and drilling cycle are critical in the setup. When cutting material, the tangential speed of the cutting edge is typically constant. With a small diameter, the tangential speed needs to be adjusted based on material and cutting... (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc.
More Information Top
-
Head Start
When the boring head is adjusted for diameter , the bar and insert move in and out eccentrically from centerline.
-
Vibration control for machining using H∞ techniques
The robustness of the &-optimal controller is demonstrated by varying the system's dynamic characteristics (i.e., changing the length-to- diameter ratio of the boring bar ) without adjusting the calculatei control parameters.
-
CR4 - Thread: Machine Shop Tools
The specific attachment is a boring head, which fits into the machine spindle and has a offset slide mechanism with an accurate micrometer adjustment to offset the boring bar and thus generating an accurate diameter hole.
-
CNC Handbook > Tooling Systems
Even boring bars and other boring tools must be adjusted precisely with respect to their diameters , but the CNC system can compensate for deviations in the lengths of these tools.
-
Influence of Magic Angle Spinning on Sample Temperature
The diameter of the zirconia rotors with KelF caps was 4 mm and the bearing gas (air) pressure was adjusted to 3 bar .
-
Fuzzy control of a carom player
The used cylinder is a double-acting one, of simple piston rod, with a 16mm piston diameter , stroke length of 10cm, with adjustable end-position cushioning, position detection with proximity sensor and bears a maximum pressure of 10 bars .
Indicates content that may require registration and/or purchase.