-
Supplier: Eaton Hydraulics Group
Description: Flow Control Valves Increase the performance, efficiency and dependability of machinery with Eaton’s wide range of flow control valves. Used across a variety of mobile applications, these valves come in multiple types including priority, proportional,
- Pressure Rating: 3,000 psi
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Eaton Hydraulics Group
Description: Flow Controls When a system needs consistent, precise control of the hydraulic flow speed—regardless of the inlet pressure level—Eaton flow controls are second to none. With capabilities for extremely low flow regulation, volumetric
- Pressure Rating: 3,000 psi
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Bosch Rexroth Corporation
Description: Electronically adjusted orifices with pressure compensation, proportional flow control valves have an integrated compressor or hydrostatic that limits the pressure differential across the throttling orifice. This keeps the flow, or actuator speed, constant when the load
- Valve Size: 0.2362206 to 2.4803163 inch
- Pressure Rating: 4,568.68755 psi
- Valve Type: Control Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
-
Supplier: Watts
Description: The WATTS ACV Rate of Flow Control Valve with Hydraulic Check Feature is designed to automatically limit flow rate to a constant, adjustable, maximum, and close drip-tight when downstream pressure becomes greater than upstream pressure. The throttling action
- Valve Type: Check Valves, Control Valves
-
Supplier: Atos North America
Description: DHQ and DKQ are modular units composed by one by-pass solenoid valve adn one 2-way pressure compensated flow control valve type QV-06. The flow control valve is provided with a built-in check vavle to allow the free flow in the opposite
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: HAWE North America Inc.
Description: The SE and SEH type flow control valves are intended for smooth velocity control of hydraulic actuators independent of pressure. They may be utilized as 2-way or 3-way flow control valves and are available with an adjustable metering
- Pressure Rating: 4,568.68755 psi
- Number of Ports/Ways: 3
- Valve Type: Control Valves
- Actuation: Electro-hydraulic
-
Supplier: Eaton Hydraulics Group
Description: Flow Controls Engineers know that when they’re designing a hydraulics system, maintaining the perfect balance of pressure and flow is key. That’s why adjustable Eaton Flow Control components precisely factor in the temperature, pressure and volume of
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Control Valves
- Media: Hydraulic Fluid
-
Supplier: Watts
Description: Designed to automatically limit flow rate to a constant, adjustable, maximum by sensing differential pressure across a remote mounted orifice plate (field installed), and close drip-tight when downstream pressure becomes greater than upstream pressure. The Orifice Plate is factory
- Valve Size: 4 to 16 inch
- Valve Type: Check Valves, Control Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: Designed to automatically limit flow rate to a constant, adjustable, maximum by sensing differential pressure across a remote mounted orifice plate (field installed), and close drip-tight when downstream pressure becomes greater than upstream pressure. The Orifice Plate is factory
- Valve Size: 1.25 to 16 inch
- Valve Type: Check Valves, Control Valves
- Primary Material: Ductile Iron
-
Supplier: Radwell International
Description: VALVE FLOW CONTROLTYPE FG,HYDRAULIC,3/8IN VAVE SIZE,28 GPM FLOW RATE,ADJUSTABLE,WITH LOCK OPTION. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Continental Hydraulics
Description: VED*MJ PILOT OPERATED DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS & FEEDBACK Sizes D05H thru D10 Max Pressure 5000 PSI (350 bar) Max Flow Rate 210 gpm (800 l/min) Description Continental Hydraulics VED*MJ pilot operated 4-way proportional valves with
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves, Spool Valves
- Media: Hydraulic Fluid
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve is a pressure compensated adjustable flow control valve. By rotating the handle, the flow out the “CF”, or controlled flow port, can be varied from approximately 0 to the maximum controlled flow shown in the chart
- Valve Size: 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve is a pressure compensated adjustable flow control valve. By rotating the handle, the flow out the “CF”, or controlled flow port, can be varied from approximately 0 to the maximum controlled flow shown in the chart
- Valve Size: 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
-
Supplier: Flomatic Valves
Description: HYDRAULIC CHECK VALVE - Closes to prevent flow reversal. Adjustable opening & closing speed controls. 1 ¼"- 12" Consult factory for configuration Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced Port Globe Style (Flanged)
- Valve Size: 1.25 to 36 inch
- Valve Type: Angle Valves, Check Valves, Control Valves
- Features: Threaded
-
Supplier: Atos North America
Description: QV are flow control valves with pressure compensator: the controlled flow rate is independent of pressure variations. They are usually supplied with a built-in check valve to allow the free flow in the opposite direction. The flow is regulated by
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Flomatic Valves
Description: HYDRAULIC CHECK VALVE - Closes to prevent flow reversal. Adjustable opening & closing speed controls. 1 ¼"- 12" Consult factory for configuration Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced Port Globe Style (Flanged)
- Valve Size: 1.25 to 36 inch
- Valve Type: Angle Valves, Check Valves, Control Valves
- Features: Threaded
-
Supplier: Watts
Description: discharge of a pump, the valve acts as Backpressure Control and Check Valve. When pump discharge pressure falls below the pilot setting the valve throttles to increase backpressure against the pump. When the pump is turned off, the valve acts as a Hydraulic
- Valve Size: 4 to 16 inch
- Valve Type: Check Valves, Control Valves
- Primary Material: Stainless Steel
-
Supplier: Atos North America
Description: QV are flow control valves with pressure compensator, designed to operate in oil hydraulic systems. The two-way type are available with a built-in check valve to allow the free flow in the opposite direction. The flow adjustment is done by turning a
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -4 to 176 F
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, adjustable orifice, pressure-compensated, manuallyoperated, bypass-type hydraulic flow regulating valve. It can be used as a priority-type flow regulator or a restrictive-type 2-way flow regulator when the bypass port is blocked.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Description: Description ACV300 No-Slamming hydraulic check valve is a kind of slow-closing check valve which consists of the main valve, check valve, needle valve, ball valve, microform filter, and pressure gauge. Using hydraulic automatic operation, it
- Features: Air, Control Valves, Hydraulic Fluid
- Valve Type: Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: HydraForce, Inc.
Description: Leakage The sealed compensator of the HSPECxx-34 valve reduces the potential for hydraulic leakage. Space Savings A single HSPECxx-34 valve replaces several valves as it combines the functionality of an electro-proportional flow control valve, a
- Valve Size: 3 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
-
Description: flow rate and small flow rate ratio: R = Gmax / Gmin Gmax for the temperature control valve fully open when the flow rate, can also be seen as a radiator design flow; Gmin is with the temperature control valve right degree size and change.
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 5700 Control Pinch Valve is a cost-effective choice when centerline valve closure is required. The Series 5700 offers a 100% full-round port opening and Class V shut off. In throttling service, the 5700 provides true feedback positioning and accurate,
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: Continental Hydraulics
Description: VSD0*M PILOT OPERATED DIRECTIONAL CONTROL VALVE Sizes D05H thru D10 Pressures up to 5000 PSI Flows from 40 to 290 GPM Description The VSD*M and VPD*M pilot operated directional control valves are available with either electric solenoid or hydraulic actuation
- Pressure Rating: 5,000 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric, Pilot Operated
- Media: Hydraulic Fluid
-
Supplier: Daniel Measurement and Control Inc.
Description: surge with slower closure and lower maximum pressure on its inlet side than any other types of valves. These 600 Series Control Valves are fast, rugged and economical, and accurately control flow rates up to 1,200 gallons per minute. They are used in conjunction
- Valve Size: 2 to 6 inch
- Pressure Rating: 15 to 200 psi
- Number of Ports/Ways: 2
- Regulator Size: 2 to 6 inch
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Series 5200 D-Port control valve design results in an economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow
- Valve Size: 6 to 36 inch
- Pressure Rating: 45 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Liquid Flow Meters - Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse FlowSupplier: HydraCheck Inc.
Description: relief valve prevents an overpressure condition when testing hydraulic components by allowing the oil to bypass the load valve at a pre-determined set pressure. Includes: Inline flow meter with reverse-flow Adjustable load valve with safety relief
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 14 to 212 F
-
Supplier: HydraForce, Inc.
Description: A manually adjustable, pressure-compensated, bi-directional flow control valve. An internal compensator spool provides compensated flow across the proportional orifice regardless of flow direction.
- Valve Size: 0.625 to 1 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: Bosch Rexroth Corporation
Description: Proportional pressure relief valves limit the pressure in a hydraulic circuit and allow this set limit to be adjusted by electronic control. While relieving pressure, excess flow is returned to a hydraulic reservoir tank, to improve machine efficiency and
- Valve Size: 0.2362206 to 1.2598432 inch
- Media: Hydraulic Fluid
- Valve Type: Pressure Relief Valves, Solenoid Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 14.025.126 series water inlet valves are 2/2-way solenoid valves with an orifice size of 25 mm. They have been developed to control potable water and physically and chemically similar media. They are servo-controlled and normally closed (NC). Valves of this design are
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 39.2 to 86 F
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 9.8
- Media Temperature: -40 to 250 F
-
Supplier: SAE International
Description: high speed on-off valve can control the flow and pressure linearly like proportional valve. Thus it is essential to extend the effective range of duty ratio to improve the linear control performance of high speed on-off valve. In this paper, the high speed
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure
- Valve Size: 1 inch
- Pressure Rating: 3,000 to 5,000 psi
- Number of Ports/Ways: 3
- Regulator Size: 1 inch
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
The new Beswick pinch valve (PV-14-10-3) features a manual knurled knob as well as a pneumatic adjustment, allowing for additional flexibility when controlling fluid flow. The options in adjustability, combined with the ability to use the valve as either an on/off valve or a flow control (read more)
Browse Control Valves Datasheets for Beswick Engineering Co., Inc. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Easy-to-adjust one-way flow control valve VFOE from Festo The VFOE allows machinery and plant manufacturers to regulate the speed of pneumatic cylinders in their machines and plants to suit their specific needs and expectations. This compact one-way flow control valve (read more)
Browse Flow Switches Datasheets for Festo Corporation -
problem solvers. Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide unparalleled customer satisfaction while continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc. -
unwanted adjustments can negatively affect process performance. Available in an extensive selection of sizes, connections and configurations, O’Keefe Controls Co. Fixed Flow Controls are used across a wide variety of industrial applications, including air cylinder speed controls (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
For a self-training Powerpoint on how the Flow Control works, please click here. Flow Control Valves Constant flow rate (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
-line, axial flow, silent check valves are spring-assisted valves that can be installed either horizontally or vertically (flow up or flow down) and can be sized for your specific application. They are designed to eliminate reverse flow and provide safety, longevity, and efficiency to fluid (read more)
Browse Check Valves Datasheets for DFT Inc. -
compressed air supply through a fast-acting solenoid valve. Ideal for blowoff, drying, cooling, conveying, and static elimination applications, EFC models control compressed air flows up to 350 SCFM. The new design also allows operators to quickly adjust programming from outside the enclosure, making (read more)
Browse Flow Controllers Datasheets for EXAIR
More Information Top
-
Manufacturing Engineering Handbook > ROLLING PROCESS
With conventional hydraulic actuation on these rolling machines, the radial penetration rate of the dies is controlled by a manually adjustable hydraulic flow control valve .
-
Spinner-Disc Technology to Enhance the Application of Poultry Litter
Our hypothesis for this investigation is that spinner-disc control via an electronically adjustable hydraulic flow control valve will maintain the set disc speed better than the traditional manual or open-loop hydraulic valves while providing improved application uniformity.
-
http://etd.auburn.edu/bitstream/handle/10415/3457/Thesis_SimerjeetVirk.pdf?sequence=2
A litter spreader with electronically adjustable hydraulic flow control valve (closed loop system CLS) and a traditional manual valve (open loop system, OLS) was used with three application rates (2240, 4480, and 6720 kg/ha).
-
Development of a controller for an automatic variable rate fertilizer applicator
After the master chip collect the speed of tractor, according to the pre-set fertilizer volume automatically calculate the output PWM duty cycle, and according to the receive PWM signal the hydraulic flow control valve adjust the oil which flow through hydraulic …
-
http://etd.auburn.edu/bitstream/handle/10415/1581/Campbell_Clayton_12.pdf?sequence=1
electronically adjustable hydraulic flow control (proportional) valve was used to test a .
-
Economics of Downhole Oil-Water Separation: A Case History and Implications for the North Sea
For North Sea style installations there is a requirement for the following: - upper safety packer capable of being reset and able to accommodate multiple penetrations, - addressable sleeve for recirculation, - hydraulic flow control valve , adjustable from the surface (see figure 9), used primarily …
-
Overcoming Challenges During the Development and Installation of Intelligent Completion Systems in SRI Wells
Systems designed to operate each well included adjustable flow control choking valves , hydraulic logic switches to address these valves and thousands of meters of control line for communication between the different components.
-
Development of a Remote Control
System for a Front-end Loader
Remote steering was controlled by a four-way solenoid-operated hydraulic valve with an adjustable flow control , as shown in the dotted-line box in figure 3.
-
Evaluation of thermal, pneumatic and biological methods for controlling Colorado potato beetles (Leptinotarsa decemlineata Say )
Adjusting the flow control valves for the hydraulic oil entering the motors of the fans can change the air speed.
-
Capstone Design Experiences in the Development of a Two-Row Plot Scale Potato Planter
… the appropriate in-row seed spacing was achieved by determining an appropriate tractor throttle setting to achieve the desired ground velocity with the planter unit engaged in the soil, then adjusting the flow control valve in the hydraulic line so the angular …
Indicates content that may require registration and/or purchase.