-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
-
Supplier: DME Company
Description: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’
- Speed: 20 to 60 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Nook Industries, Inc.
Description: bearings. One belt is tensioned by a tensioning device within the carriage. The other timing belt is tensioned by a tensioning device within the bearing block. The carriage with the drive block (with motor) is screwed to the crosshead. A T-slot profile is screwed to the carriage
- Rated Speed: 196.8503937007874 in/sec
- Rated Force: 105.656 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: PressureParts.Com
Description: quick access to belts Dual cogged belt drive to prevent slippage Belt drive triplex piston AR pump with ceramic plungers Thermal relief valve Adjustable pressure Stainless-steel and brass unloader Water Filter with clear sleeve for screen inspection Forged
-
Supplier: PressureParts.Com
Description: quick access to belts Dual cogged belt drive to prevent slippage Belt drive triplex piston AR pump with ceramic plungers Thermal relief valve Adjustable pressure Stainless-steel and brass unloader Water Filter with clear sleeve for screen inspection Forged
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: Dorner Manufacturing Corp.
Description: no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and optimum
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: maximum (91 m/min) Belt widths: 4” (102 mm) to 24” (610 mm) Total lengths up to 40’ (12,192 mm) 5° to 30° fixed angle modules in 5° increments Wearstrip material is hard coat anodized aluminum One revolution of the drive pulley moves the belt approximately 11” TIG welded
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Series Precision Move Gang Drive Mid Drive Gang Driven Conveyors Specifications: Adjustable for various product widths Drive moveable between tails Frees up ends of conveyor Conveyor center distances can be moved while conveyor is running Minimum width
- Conveyor Type: Low Profile Conveyor
-
Supplier: Modern Linear Incorporated
Description: Track can be specified to any length up to 12 feet. Two bolt flange bearings mated to aluminum pulleys drive a maintenance free, steel reinforced belt. The belt adjustment is located in the carriage for easy access. The pulley shafts can be completely customized to best
- Carriage Load: 1,528 lbs
- Features: Aluminum, Other, Stainless Steel, Steel
- Drive Type: Belt Drive
- Device Type: Crossed Roller Slide
-
Supplier: item America, LLC
Description: attachment geometries Simple adjustment with minimum maintenance requirements, all elements externally accessible Axes of customized length, guide length up to max. 6000 mm Motors can be adapted using universal coupling elements in the Drive Set Linear Unit KRF is augmented by a
- Stroke or X-Axis Travel: 226.771776 inch
- Rated Speed: 393.700787401575 in/sec
- Carriage Load: 224.8 lbs
- Base Width: 1.574804 inch
-
Supplier: RS Components, Ltd.
Description: Take-up units are often used to take up any slackness in conveyor belt systems. A nut is inserted into the slot in the body of the unit, and with a bolt threaded into the nut, drive belt tension can be adjusted accordingly. Material = Cast Iron Inside Diameter = 25mm
- Bore Diameter: 0.9842525 inch
- Bearing Material: Iron
- Component: Take-up Bearing
-
Supplier: Nitto Seiko America
Description: feeder will feed a screw to the chuck and the process can begin again. The feeder is an oscillating centerboard hopper feeder with inline chute rails and horizontal positive-motion vibratory track to insure proper feeding to the escapement. An electric motor with belt drive and slip
- Torque Range: 0.18436578171091444 to 32.52212389380531 Ft-lbs
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
- Screwdriver Style: Handheld Cylindrical
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Coated CRS Hopper • Adjustable slide gate to dispense product from hopper onto the Vibratory feed pan • Vibra-drive feed pan with adjustable vibration controller • Welded, Black Powder Coated CRS Frame • Conveyor Specifications: (Standard specifications listed) • Conveyor
- Conveyor Type: Belt Conveyor, Vibrating Conveyor
- Features and Options: Cleated
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: downtime. Economical in initial cost and operation. Vibrating feeder design options: Tuned, two-mass, natural frequency and direct-drive designs. Widths from 12 inches to 10 feet, and lengths up to 25 feet. Options include scalping or screening decks, removable dust-tight covers,
- Type: Belt Table
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: downtime. Economical in initial cost and operation. Vibrating feeder design options: Tuned, two-mass, natural frequency and direct-drive designs. Widths from 12 inches to 10 feet, and lengths up to 25 feet. Options include scalping or screening decks, removable dust-tight covers,
- Type: Belt Table
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: downtime. Economical in initial cost and operation. Vibrating feeder design options: Tuned, two-mass, natural frequency and direct-drive designs. Widths from 12 inches to 10 feet, and lengths up to 25 feet. Options include scalping or screening decks, removable dust-tight covers,
- Type: Belt Table
-
Supplier: DEWALT Industrial Tool Co.
Description: 5/8" to 2" length Maganesium body delivers strong & lightweight design Adjustable belt hook allows the tool to be kept near the user Kit includes: sample Brad nails, carrying case, and owners manual Removable non-marring nose tip with on tool storage Integrated rubber grip for
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Long life maintenance-free motor to keep from staining the work surface Tool-free depth-of-drive adjustment with detents for proper setting of staples Rear exhaust to keep contaminates away from work Drives 18 GA. staples with 1/4" crown from 1/2" to 1-1/2"
-
Supplier: Mi-T-M Corporation
Description: The popular CBA Series of pressure washers feature a lightweight aluminum frame, base plate and belt guard; making them one of the lightest weight industrial-quality models in the industry. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and
- Water Jet Pressure: 3,500 to 4,000 psi
- Water Flow: 204 to 222 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Eraser Company, Inc.
Description: material to optimize both production rate and repeatability and accuracy of the cut length. The unit is perfect for processing flexible tubing to very tight specifications, such as those required for medical tubing. Using a unique combination of an adjustable dual driven belt
- Tubing / Pipe Diameter: 0.5 inch
- Form Factor: Benchtop Tools
- Pipe and Tube Cutters: Cutting Wheel
- Power: Electrical Tools, Power Tools
-
Supplier: Eraser Company, Inc.
Description: and rubber hose to the programmed length and number of pieces. The belt feed and rotary cutter ensure there is no crushing of material, either along its length or on the cut ends. To optimize production rate, repeatability and accuracy of the cut length, Model WC601D has
- Tubing / Pipe Diameter: 0.5 to 1.125 inch
- Form Factor: Benchtop Tools
- Pipe and Tube Cutters: Cutting Wheel
- Power: Electrical Tools, Power Tools
-
Supplier: FABCO Equipment Company, Inc.
Description: use in food processing plants. Specifications: Each Fabco Equipment Company, Inc. Vertical Scoop Conveyor may feature side guards, dividers, belt washers, drip pans or a cover. Each Fabco Vertical Scoop Conveyor is truly a custom unit, designed to any length, width, and height
-
Supplier: FABCO Equipment Company, Inc.
Description: Steel Tubular Leg Assembly (height adjustable) Options: The MBF Conveyor also features a choice of electric or hydraulic drive in painted or stainless steel case and a fixed or variable speed gearbox. Some other options include bullnoses, casters, belt washers and drip pans.
-
Supplier: FABCO Equipment Company, Inc.
Description: Options: The Fabco Incline Conveyor may be partially or fully suspended from the ceiling. Also offered is a choice of electric or hydraulic drive in painted or stainless steel case and a fixed or variable speed gearbox. Some other options include, dividers, belt washers, and drip pans.
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting:
- Air Flow Volume: 1,274.794758043955 to 1,699.7263440586064 m³/hr
- Voltage: 115 volts
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: GN Solids control Co., Ltd.
Description: bowl solids discharge port protected by tungsten carbide alloy. Easily adjustable liquid discharge weir height for flexible application. Bowl assembly supported by tighten belt for protection of bearing in moving. Pressurized EX Proof VFD control cabinet with PLC controlled. Genuine
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: H2W Technologies
Description: The AC polynoid is an electrically operated, open loop AC linear induction motor that provides a constant force over its entire stroke. It can run directly off of 115 / 230 VAC line voltage or with an adjustable frequency drive. Its direction of travel is reversible by switching 2 of
- Rated Continuous Thrust Force: 10.8 lbs
- Linear Motor Type: AC Induction or Traction Design
- Design Units: English, Metric
-
Supplier: International Thermal Systems LLC.
Description: Ranges Up to 500°F (260°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources LPG Natural Gas Fuel Oil Other Fuel Mixtures Material Handling Options Automatic Conveyor Belt Steering Horizontal Conveyor
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: Sunnen Products Company
Description: improves performance and decreases cost 3-axis function control for stroke positions, stone feed, spindle speed and cutting pressure Variable stroke speed, adjustable in 0.1m/min increments Traveling steady rest is standard Proven steel reinforced servo belt drive stroking
- Power: 1 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Tensile Test Machine with Computer Servo mainly applied to test the metallic and non-metallic materials such as rubber, plastic, wire and cable, optical fiber cable, seat belts, seat belt, leather belt composite materials, plastic profiles, waterproof membrane, steel, copper,
- Force / Load Capacity: 22.05 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
under normal operating conditions. Isotech’s belt drives and actuators are ideal for use in applications where speed is critical such as pick-and-place applications on high speed automation equipment. Length is a significant advantage of the Isotech's belt driven actuators, providing travel (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Adjustable Speed V-Belt Pulleys (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and manufacture specialized pulleys(sheaves), and their connections to (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, such as variable screw lengths, modified screw nuts and custom lubricants are available on request for use in special applications. Features and Benefits of BS22 Spindle Drives: Durable High Efficiency Variable Length Custom versions (special (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
. The adjustable drive output frequency ranges from 0.1 to 500 Hz, providing the flexibility required for both conventional process motors and certain higher-speed applications. Its nominal switching frequency is 4 kHz, while the switching frequency can be adjusted between 2 and 12 kHz. Operation above (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
lubricator to provide a continuous film of oil to rolling elements as needed. The 1045 steel Double Track can be specified to any length up to 12 feet. Two bolt flange bearings mated to aluminum pulleys drive a maintenance free, steel reinforced belt. The belt adjustment is located in the (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
provide worry free belt tracking Use optional cleats to create pockets for controlled part flow Minimum pallet mounting bar is spacing 1” in length T-slots make mounting accessories simple with no drilling or special tools Compatible with standard drive (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp.
More Information Top
-
Mechatronic Systems
Belt drives have the advantage that the belt length can easily be adjusted to a wide range of shaft-to-shaft distances and the system is automatically protected against overload because slipping then occurs.
-
DAYTON Plug Fan,27 In,7-1/2 HP,208-230/460 V - Plug Fans - 7HU31|7HU31 - Grainger Industrial Supply
Fan shafts are turned and polished steel; length allows wheel adjustment for up to 4" wall thickness. Belt - Drive ⢠Max. operating temp.: 500°F Totally enclosed fan-cooled motors Shaft-mounted heat slinger Self-aligning ball bearingsUnits feature high-temperature welded steel…
-
Mechatronic wrist unit with fine positioning capabilities
The position of belt driven gears can be varied without change in gear ratio by adjusting the belt length , therefore the motor can be located closer to the end effector to reduce unwanted moments.
-
CR4 - Thread: Side paddlewheel vibration
He also went from chain drive to an adjustable type link belt were the links twist in place to adjust the length of the two belts.
-
V-belt and V-ribbed Belt Drives For Agricultural Machines
Figure 10 – Adjustable speed companion pulley dimensions Figure 11 – Relation between center distance and belt length for drives with two pulleys .
-
Development of a Machine-Road Simulator for Performance Investigation of Height Measuring Sensors in Earth Moving Machinery
The driven belt has length and width of subsequently 3 and 0.3 meters and the belt linear speed is adjusted in 2.5 meter per second during the performance test.
-
Dose and behavioral context dependent inhibition of movement and basal ganglia neural activity by Δ −9 ‐tetrahydrocannabinol during spontaneous and treadmill l...
A transparent acrylic box ( length 37 ϫ width 19 ϫ height 39 cm) was mounted on a conveyer belt driven by a motor with adjustable speed.
Indicates content that may require registration and/or purchase.