-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SS™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Speed Linear Actuators Functionality The Eliminator SS™ ball screw actuator,
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 65 in/sec
- Rated Force: 2,000 lbs
- Drive Type: Ball Screw
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: NB Corporation of America
Description: semiconductor equipment. BG linear actuator consists of a linear slide block, guide rail, and ball screws. They are housed in a U-shaped steel component and mounted to a sub table/motor bracket assembly. To accommodate a wide range of installations and applications, these
- Stroke or X-Axis Travel: 1.181103 to 48.5827034 inch
- Rated Speed: 7.283464566929138 to 59.05511811023625 in/sec
- Rated Force: 544.016 to 2,967.36 lbs
- Motor Continuous Power: 0.0402066115470846 to 1.005165288677115 HP
-
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation,
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeat positioning accuracy: ±0.05mm Horizontal rated load: 10kg Rail specification: double rail W12xH8 Vertical rated load: Please contact us for special requirements Screw/belt specifications: HTD5M-15 Rated load 0ise: 70dB-80dB Lead: 35mm Acceleration: 3000mm/s Maximum
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: LINAK U.S. Inc.
Description: Baselift is compatible with all DESKLINE® control boxes CBD6S and DESKLINE controls. Just Plug & Play™.Stroke length: 100 mm or 3.94 inBuilt-in dimension: 100 mm or 3.94 inThrust: 1,500 N Speed: 14 mm/s or 0.55 in/s
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.551181102362205 in/sec
- Drive Type: Direct Drive
- Actuation Type: Electrical
-
Supplier: Venture Mfg. Co.
Description: When it comes to procuring linear actuators for heavy duty applications, Venture is the right source that can provide you appropriate solutions at the best deals. With us, you will find 120V linear actuators that are intelligently designed and precision manufactured in
- Motor Voltage: 120 volts
- Motor Type: AC
- Features: Adjustable Stroke
- Actuation Type: Electrical
-
Supplier: Progressive Automations
Description: When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries.
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Force: 200 to 600 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Exlar
Description: GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion
- Stroke or X-Axis Travel: 18 inch
- Rated Speed: 10 in/sec
- Rated Force: 415 to 905 lbs
- Motor Voltage: 115 to 460 volts
-
Supplier: Progressive Automations
Description: The PA-07 micro linear actuator is by far the smallest linear actuator we have in stock, making it ideal for projects and applications where limited space is a necessity and little force is required. Its small size and force output make it popular in industries such as
- Stroke or X-Axis Travel: 0.8 to 4 inch
- Rated Speed: 0.59 in/sec
- Rated Force: 5 lbs
- Material: Aluminum
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA19 series is a quiet and telescopic style linear actuator suited for height-adjustable work tables. The telescopic tube design of the TA19 linear actuator allows for a longer stroke with a shorter retracted length and reduced installation dimensions.
- Stroke or X-Axis Travel: 7.1259881 to 31.49608 inch
- Rated Speed: 2.51968503937008 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum, Plastic
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA21 electric linear actuator was designed for use in height adjustable medical and industrial workstations. Customers have a high degree of design flexibility with this actuator as it does not include a standard outer tube. This allows manufacturers to decide
- Rated Speed: 1.29527559055118 in/sec
- Rated Force: 2,248 lbs
- Actuation Type: Electrical
- Drive Type: Lead Screw/ACME Screw
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA10 series linear actuator is primarily used in the medical market. This actuator series handles high loads and is designed with a manual crank attachment. If necessary, medical staff will be able to easily operate the manual crank to adjust the patient bed. In
- Rated Speed: 0.562992125984252 in/sec
- Rated Force: 1,348.8 lbs
- Mounting Type: Clevis or Eye
- Actuation Type: Electrical
-
Description: This actuator offers two sizes of compact rodless sliders to which customer devices can be mounted. Products are available with 100 - 700 mm strokes. The TSS offers faster speeds than the TLS rod-type actuator. The combination of the TLS actuator and TSS rodless slider
- Stroke or X-Axis Travel: 3.93701 to 27.55907 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
- Features: Adjustable Stroke, Closed Loop Control, Holding Brake, Other
- Material: Aluminum, Steel
-
Supplier: Newport MKS
Description: The Vacuum Compatible LTAHSPPV6 High Speed Motorized Actuator is optimized for high-speed applications and provides a 50 mm travel range. LTA actuators are designed to fit into other vacuum compatible manual stages and opto-mechanical components as direct replacements for
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.01968503937007875 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: H2W Technologies
Description: 9.8 m/s2 [1g] Speeds to 2.3 m/s [90 in/sec] Optional built-in electronic brake (holding coil) for end holding Integral rulon bearings Low cost, powered by AC line voltage or adjustable speed with an inverter Provides long stroke with uniform force Stroke limited by end stops on
- Rated Continuous Thrust Force: 10.8 lbs
- Linear Motor Type: AC Induction or Traction Design
- Design Units: English, Metric
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] The double-track long-stroke developed by FUYU, horizontal load can reach up to 45kg, meet the user's high requirements for running speed and stability, and the product can reach up to 3500mm effective stroke, the product body structure is semi-closed, and the belt collides No
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 78.740157480315 in/sec
-
Supplier: Bansbach Easylift®
Description: Completely independent of external energy supply Extension forces up to 10kN Strokes from 80 - 400 mm possible Operating temperature: +10°C - +40°C Lowering speed customised Overload protection
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Ewellix
Description: Benefits: Extended service life thanks to roller screw technology Aluminium body to reduce the total weight of the actuator Customised motor adapter for maximum flexibility Compact solution with high power density Features: High performance rollers for high speed (up to 600 mm/s) and
- Stroke or X-Axis Travel: 4.9212625 inch
- Rated Speed: 23.6220472440945 in/sec
- Rated Force: 2,248 lbs
- Motor Type: AC Servo
-
Supplier: Joyce/Dayton Corp.
Description: these cost effective SA actuators have an IP65 protection rating. Self-locking features in the mechanism ensure that the solar actuator can be held in position throughout the daily tracking cycle. Specifications Double clevis mounting for easy installation Clutch for overload
- Stroke or X-Axis Travel: 18 to 36 inch
- Rated Force: 2,023.2 lbs
- Motor Voltage: 24 to 36 volts
- Material: Aluminum
-
Supplier: SAE International
Description: high speed on-off valve can control the flow and pressure linearly like proportional valve. Thus it is essential to extend the effective range of duty ratio to improve the linear control performance of high speed on-off valve. In this paper, the high speed on-off valve of
-
Supplier: LINAK U.S. Inc.
Description: The TWINDRIVE® TD4 is a dual actuator especially developed for all types of slatted and box spring beds. The TD4 comes in two versions as to strength: TD4 and TD4+. The TD4+ is for the box spring beds where a higher need for force is required. With the TD4 series you get a state-of-the art
- Motor Type: DC
- Actuation Type: Electrical
- Device Type: Rodless
-
Supplier: Raco International, LP
Description: The RACO LM Linear module is the building block for both single axis or multiple axis systems. The carriage travels on adjustable roller bearings surrounded by a shock absorbing elastomer tire, driven by a steel cord reinforced timing belt with zero backlash . The RACO LM drives are
- Stroke or X-Axis Travel: 238 inch
- Motor Type: AC
- Drive Type: Belt Drive
- Actuation Type: Electrical
-
Supplier: Newport MKS
Description: separately. For OEM applications, an optional retainer to secure the USB and power cables is available. LTA DC Servo Actuators These CONEX kits include either a high speed (LTA-HS) or high load (LTA-HL) DC servo linear actuator. LTA actuators include: Manual
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.1968503937007875 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: Newport MKS
Description: retainer to secure the USB and power cables is available. LTA DC Servo Actuators These CONEX kits include either a high speed (LTA-HS) or high load (LTA-HL) DC servo linear actuator. LTA actuators include: Manual adjustment knob which permits quick positioning of
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.0393700787401575 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s WWBASE-BK WorkWise™ Standing Desk Base lets you change the height of your workspace at the touch of a button. The DC linear actuator motor lifts or lowers a desk top at a speed of 1.5 inches per second. Base height adjusts from 23.5 to 49 inches in precise 0.1-inch
- Length: 22.64 inch
- Width: 42.5 to 72 inch
- Type: Office Cubicle Workstation
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s WWBASE-GY WorkWise™ Standing Desk Base lets you change the height of your workspace at the touch of a button. The DC linear actuator motor lifts or lowers a desk top at a speed of 1.5 inches per second. Base height adjusts from 23.5 to 49 inches in precise 0.1-inch
- Length: 22.64 inch
- Width: 42.5 to 72 inch
- Type: Office Cubicle Workstation
-
Supplier: Littelfuse, Inc.
Description: exit (59150 series). Rated for operation up to 105°C. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Description: Designed for OEM instrument manufacturers working to speed their time to market and reduce the overall installed cost for linear motion axes, Parker Hannifin’s new PROmech™ Series linear actuators are a complete linear motion solution. The PROmech Series LD28 is a
- Stroke or X-Axis Travel: 0.1968505 to 11.81103 inch
- Rated Speed: 787.40157480315 in/sec
- Motor Voltage: 10 to 30 volts
- Features: Adjustable Stroke
-
Description: Designed for OEM instrument manufacturers working to speed their time to market and reduce the overall installed cost for linear motion axes, Parker Hannifin’s new PROmech™ Series linear actuators are a complete linear motion solution. PROmech Series
- Stroke or X-Axis Travel: 0.1968505 to 19.68505 inch
- Rated Speed: 787.40157480315 in/sec
- Motor Voltage: 10 to 30 volts
- Features: Adjustable Stroke
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two
- Rated Speed: 5.9 in/sec
- Rated Force: 22,480 lbs
- Motor Type: AC, AC Servo, DC, DC Brushless, DC Brushless Servo, DC Servo
- Drive Type: Ball Screw
-
Description: For synchronized bi-parting movements Accurate bi-parting movement through toothed belt synchronization Optimum slow speed performance Increased action force Anodized aluminium guide rail with prism-form slideway arrangement Adjustable polymer slide units Combined sealing system with
- Stroke or X-Axis Travel: 0.0393701 to 19.68505 inch
- Rated Speed: 7.8740157480315 in/sec
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: Warner Linear
Description: The B-Track Jack Stand actuator incorporates a large diameter extension rod providing the maximum offset load capability within the K2 family. The extension rod is slightly smaller than the cover tube and slides on Teflon® bearings within the cover tube. This feature makes the K2JS suitable
- Device Type: Rod Type
-
Supplier: Siemens Process Instrumentation
Description: continuous span and zero adjustability within range spring limits provide application versatility Extra high capacity pilots ensure maximum frequency response and optimum stroking speeds for all actuator sizes Negative feedback pilot circuit allow the positioner to operate with a
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -40 to 180 F
- Positioner Type: Electro-pneumatic (I / P)
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
Find Suppliers by Category Top
Featured Products Top
-
covered how to adjust linear actuator end limits. Today I'm going to show you four ways that you can adjust the speed of a linear actuator. Depending on your needs, skills and budget, you have some options. Learn More (read more)
Browse Linear Bearing Rails Datasheets for Actuonix Motion Devices -
requiring sub-micrometer precision — such as alignment, adjustment, or fine positioning — PI’s M-235, L-220, and M-230 series linear actuators deliver reliable, high-performance motion. These compact actuators are ideal for demanding applications in optics, photonics, semiconductor (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
stages with voice-coil and piezo motors, optimized for rapid focal adjustments in optical and metrology setups—ideal when high speed and accuracy are essential. Motorized Linear Stages •High-precision linear translation stages powered by direct-drive linear (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Consistent. Accurate. The ElectroCraft NEMA 11 stepper-based linear actuator is extremely consistent and made to handle loads up to 187N (42lbs) and speeds up to 254 mm/second (10 inches/second). All components have been designed to exacting standards incorporating precision materials and (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
At Modern Linear, We understand that every customer has unique requirements for their linear motion applications. That's why we offer custom Enduro Linear Guide Actuators that are tailored to meet your specific needs. Whether you need a particular size, load capacity, or mounting configuration (read more)
Browse Linear Actuators Datasheets for Modern Linear Incorporated -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO
More Information Top
-
Electronic Control of a Belt Continuously Variable Transmission for a Quarter Scale Tractor
The system developed uses a CVT from the ATV industry, but allows the operator to control its speed ratio by adjusting a linear actuator .
-
Sensorless control of SRM based on a simple expression of magnetization characteristics
His main research interests include adjustable speed control of motors and linear actuators .
-
Rotor resistance adaptation for sensorless vector‐controlled induction machines
His research interests are in power electronics, microprocessor-based controllers for static power converters and drives, adjustable - speed drives, electrical linear actuators , and ac machines.
-
New Fellows in the Industry Applications Society
His research interests are in power electronics, microprocessor-based controllers for static power converters and drives, adjustable - speed drives, electrical linear actuators , and ac machines.
-
Deadbeat flux level control of direct-field-oriented high-horsepower induction servo motor using adaptive rotor flux observer
His research interests are in power electronics, micropro- cessor-based controllers for static power converters and drives, ad- justable - speed drives, electrical linear actuators , and ac machines.
-
Low-harmonic GTO converter for fundamental power factor compensation
His research interests are in power electronics. automatic control, adjustable - speed drives, electrical linear actuators , and ac machines.
-
A wirelessly powered expanding-extending robotic capsule endoscope for human intestine
The dynamometer was fixed on a linear actuator driven by a stepping motor, and the speed of the linear actuator could be adjusted by different frequency of the square wave trigged by the signal generator shown in Fig. 15(c).
-
Mover design and performance analysis of linear synchronous reluctance motor with multiflux barrier
He has been a professor since 1993, and is engaged chiefly in research on adjustable - speed control systems of motors and linear actuators .
-
Mechatronics and Applied Mechanics II
The fastest speed at which the custom linear actuators can be adjusted is 1 mm/s.
-
Pump Handbook, Fourth Edition > SPEED-VARYING DEVICES
The type of actuator motion necessary to control the adjustable speed drive is either linear or rotary.
Indicates content that may require registration and/or purchase.