-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer, produce taper pulleys, adjustable pulleys, flat belts pulleys, V-belt pulleys, sheaves, V-Belt Pullys for taper bushes, V-Belt Pullys with solid hub. We have the capability to
- Pitch Diameter: 2.1653555 to 9.448824 inch
- Outside Diameter: 3.6220492 to 9.842525 inch
- Bore Diameter: 1.1023628 to 2.5590565 inch
- Number of Grooves (Multiple): 1 to 2
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer, produce taper pulleys, adjustable pulleys, flat belts pulleys, V-belt pulleys, sheaves, V-Belt Pullys for taper bushes, V-Belt Pullys with solid hub. We have the capability to
- Outside Diameter: 4.2126007 to 49.4882157 inch
- Bore Diameter: 1.6535442 to 4.9212625 inch
- Number of Grooves (Multiple): 1 to 10
- Type: Multiple
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer, produce taper pulleys, adjustable pulleys, flat belts pulleys, V-belt pulleys, sheaves, V-Belt Pullys for taper bushes, V-Belt Pullys with solid hub. We have the capability to
- Number of Grooves (Multiple): 1 to 3
- Material: Cast Iron
- Style: Companion
- Type: Multiple
-
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for
- Type: Single
- Style: Standard
-
Supplier: ContiTech Roulunds Rubber A/S
Description: ROFAN™ V-Ribbed belts are oil-resistant and temperature-stable- They provide a longservice life and have been developed to satisfy the grueling demands of nonpositive accessory drives on modern engines. ROFAN™ V-Ribbed Belt a) Base b) Tension member c) Back of Belt
- Belt Length: 21.1811138 to 116.141795 inch
- Type: Multiple
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Supplier: Dorner Manufacturing Corp.
Description: no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: mm) of belt take-up on conveyors up to 20′ long 3.24″ (82 mm) of belt take-up on conveyors over 20′ long 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution Nose-over configuration V-groove bedplate with guided belt
- Maximum Load: 99.225 lbs
- Speed: 274.93438320209987 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Modern Linear Incorporated
Description: Track can be specified to any length up to 12 feet. Two bolt flange bearings mated to aluminum pulleys drive a maintenance free, steel reinforced belt. The belt adjustment is located in the carriage for easy access. The pulley shafts can be completely customized to best
- Carriage Load: 1,528 lbs
- Features: Aluminum, Other, Stainless Steel, Steel
- Drive Type: Belt Drive
- Device Type: Crossed Roller Slide
-
Supplier: KTR Corporation
Description: way. Product features Torque limiter in lengthened design for assemblies with wide driving components Exact coordination with the customer´s dimensions Also available as structural component with sprocket Double and triple sprocket drives Multiple groove V-belt pulleys
- Torque Rating: 3.68731563421829 to 1,179.94100294985 Ft-lbs
- Rotational Speed: 6,600 rpm
- Bore Diameter: 0.8661422 to 2.1653555 inch
- Diameter: 2.2834658 to 5.511814 inch
-
Supplier: Mile-X Equipment, Inc.
Description: 354169 - 16-1/2" Floor Drill Press, 5/8" Capacity, 3/4HP, 16 Speed 16 1/2" FLOOR DRILL PRESS 16 speeds lets you choose the best speed for the job Quick release crank operated worktable height adjustment rotates + or - 45 degrees for versatility Hinged metal belt and pulley cover
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting:
- Air Flow Volume: 1,274.794758043955 to 1,699.7263440586064 m³/hr
- Voltage: 115 volts
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Haida International Equipment Co., Ltd.
Description: and horizontal static test. Transcell load cell (maximum capacity 200kg). One servo motor control pulley & belt system. All accessories needed for the above mentioned test include the weight and fixtures. Programmable logic controller, touch screen interface. All load, cycle rate,
- Force / Load Capacity: 1,102.5 lbs
- Stroke / Travel: 23.62206 inch
-
Supplier: Mile-X Equipment, Inc.
Description: 354170 - 1" Drilling Capacity, 1-1/2 HP, 1Ph, 115/230V" 20" FLOOR DRILL PRESS STANDARD FEATURES Hinged metal belt and pulley cover coupled with quick adjustment motor mount allow rapid changing of spindle speeds Rotating, 45° tilting, crank-operated worktable with quick release clamp
-
Supplier: Komline
Description: stainless steel, carbon steel, and special alloys. Dimensions can be modified as necessary to match flanges of existing equipment or to fit into tight spaces. Standard Features Variable pitch pulleys, V-belt drives Totally enclosed AC motor Drive guard Adjustable sizing
- Applications: Construction Materials / Cement
- Feed: Continuous, Dry
- Type: Impact Mill / Crusher / Breaker
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specification: 1. Tester bears one servo actuator and with stroke 600 mm. 2. The actuator is easy adjust to perform Vertical and horizontal static test. 3. Transcell load cell (maximum capacity 200kg). 4. One servo motor control pulley & belt system. 5. All accessories needed for the
- Force / Load Capacity: 441 lbs
Find Suppliers by Category Top
Featured Products Top
-
Adjustable Speed V-Belt Pulleys (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Adjustable Speed V-Belt Pulleys (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Engineered for Efficiency: Precision V Pulleys for Optimal Power Transmission V-grooved pulleys represent the critical interface in belt drive systems, where geometric precision directly translates to operational efficiency (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and manufacture specialized pulleys(sheaves), and their connections to (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Adjustable Speed V-Belt Pulleys Flat Belt Pulleys For Taper Bushes (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
ensure long life and quiet operation in your application our pulleys are made to the exact timing belt profile. To complete your drive system, get your timing belts from SDP/SI. We (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
MCRT® 3120TA & 31200T pulley torque transducers are used to measure and control the torque, speed and power of belt and chain driven machinery. Applications include compressors, pumps, fans, blowers, conveyors, gear boxes, etc. They are available in six full scale (read more)
Browse Datasheets for S. Himmelstein & Company -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
lubricator to provide a continuous film of oil to rolling elements as needed. The 1045 steel Double Track can be specified to any length up to 12 feet. Two bolt flange bearings mated to aluminum pulleys drive a maintenance free, steel reinforced belt. The belt adjustment is located in the (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
paper: What is a Synchronous Belt and Pulley Drive System? ISO 9001 + AS9100 registered. US Manufacturer of Power Transmission and Motion Control Products since 1950. Contact: Stock Drive Products/Sterling Instrument a Designatronics company 250 Duffy Avenue, Hicksville, NY 11801 USA (516) 328-3300 (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Machine Design Databook, Second Edition > DESIGN OF SPEED REDUCTION GEARS AND VARIABLE-SPEED DRIVES
The total range of velocity control of variable-speed drive of two adjustable pulleys of V - belt drive .
-
Materials Handling Handbook 2nd Edition Complete Document
V - belts or adjustable pulley belts are usually used to connect the motor to the reducer and mechanical speed changer.
-
Variable Speed Drives and Centrifuges for Zone 1 Hazardous Areas (.pdf)
The differential speed can be changed and adjusted by changing V - belt pulleys .
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > BASIC INFORMATION
To install a V belt , move the adjusting pulley inward as far as it will go.
-
The machinery and tools for combined machining of holes
A variable-speed drive consisting of the V - belt 19 and two adjustable pulleys .
-
Maintenance Engineering Handbook, Eighth Edition > MECHANICAL VARIABLE-SPEED DRIVES
The significant makes of stationary-control adjustable pulleys use wide-section V - belts to obtain speed ratios up to 3 to 1 (see Figs. 5.7.8 to 5.7.10).
-
CR4 - Thread: bike hubs
With cost being an issue you may have to look at a V belt pulleys where the pitch can be adjusted while running. it is made of 2 halves where the distance between the halves are increased or reduced.
-
CR4 - Thread: Linear Actuator for Continuously Variable Transmission (CVT)
Most of the current solutions rely on friction as the power transmitting elements such as is found on snowmobiles with their two complimentary adjustable diameter pulleys using a very heavy duty V belt .
-
Development of an Analytical Design Concept of Mechanically Controlled Continuously Variable Transmission
Figure 1 Schematic of an Adjustable V-belt CVT An adjustable v - belt CVT consists of a driver pulley and a driven pulley as shown in Fig. 1, each having two half sheaves, with one of them movable.
Indicates content that may require registration and/or purchase.