-
Supplier: PUI - Projections Unlimited, Inc.
Description: PCB Mount Power Film Capacitors Type BLC series uses the most advanced metallized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today's inverter designs for medium
- Capacitance Range: 55.00000000000001 microF
- DC Rated Voltage Range (WVDC): 700 volts
- Technology: Film Capacitors, Monolithic / Single Layer
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Type 947D Polypropylene, High Energy Density, DC Link Capacitors High Current, High Capacitance for Inverter Applications Type 947D series uses the most advanced metallized film technology for long life and high reliability in DC Link applications. This series combines high capacitance
- Capacitance Range: 310 microF
- DC Rated Voltage Range (WVDC): 900 volts
- ESR: 1.4 milliohms
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Type 947C series uses the most advanced metallized film technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and
- Capacitance Range: 970.0000000000001 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- ESR: 2.2 milliohms
- Technology: Film Capacitors, Monolithic / Single Layer
-
-
Supplier: TPL, Inc.
Description: advanced capacitance materials primarily for electromagnetic weapon systems and is a manufacturer of nano-size ceramic dielectric powders, monolithic ceramic capacitors and substrates, as well as specialty dielectric materials. The Micropower Technologies Division is developing
- Use Temperature: -67 to 257 F
- Dielectric Constant: 4.75 to 5.03
- Material Type: Dielectric / Electrically Insulating
- Industry: Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV)
-
Supplier: TPL, Inc.
Description: advanced capacitance materials primarily for electromagnetic weapon systems and is a manufacturer of nano-size ceramic dielectric powders, monolithic ceramic capacitors and substrates, as well as specialty dielectric materials. The Micropower Technologies Division is developing
- Applications: Coatings / Paint, Electronics / Semiconductors
-
Supplier: Richardson RFPD
Description: The AD768 is a 16-bit, high speed digital-to-analog converter (DAC) that offers exceptional ac and dc performance. The AD768 is manufactured on ADI's Advanced Bipolar CMOS (ABCMOS) process, combining the speed of bipolar transistors, the accuracy of laser-trimmable thin film resistors, and
- Resolution: 16 bits
-
Supplier: Renesas Electronics Corporation
Description: power management solution.brbr For applications that benefit from load line programming to reduce bulk output capacitors, the ISL6329 features temperature compensated output voltage droop. The multiphase portion also includes advanced control loop features for optimal transient
- Output Voltage (Volt): 0.0125 to 1.55 volts
- Input Voltage (VIN): 5 to 12 volts
- Features: Other
-
Description: characterization for rf/microwave amplifier, oscillator, and filter circuit design and analysis. You will understand why capacitors act as inductors and vice versa and why amplifiers work like oscillators, while oscillators for local area networks work more like local area heaters.
-
Supplier: Knowles
Description: High Frequency, wirebondable single-layer are perfect for GaN and GaAs amplifiers. Small footprint coupled with X7R stability makes it key to a well performing circuit. Benefits: High Capacitance Density Higher voltage handling for GaN Up to 10nF in 30 mil square size Up to 200WVDC for high powered
- Capacitance Range: 0.01 microF
- DC Rated Voltage Range (WVDC): 50 to 150 volts
- Insulation Resistance: 1,000 Mohms
- Dissipation Factor: 2.5 %
-
Description: Features : ● metallized polypropylene, non inductive winding structure, axial ● excellent self-healing performance ● wrapped with polyester tape paper and filled with flame retardant epoxy resin at both ends
- Capacitance Range: 0.001 to 15.000000000000002 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 to 1,200 volts
- Lead Style: Axial Leads
-
Description: Features : ● metallized polypropylene or safety membrane structure ● plastic shell, epoxy resin potting ● low ESR, large allowable ripple current, low ESL ● self healing and long service life ● realize componentization (for smoothing, filter and buffer)
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 230 to 850 volts
- Applications: Automotive, General Purpose, High Current, High Voltage Capacitor, Power Capacitors, Power Supply
- Packing Method: Bulk Pack
-
Description: Features : ● metallized polyester film, non inductive winding structure ● small size and good self-healing ● flame retardant epoxy powder encapsulation
- Capacitance Range: 0.01 to 10.000000000000002 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 to 630 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Capacitors - Capacitors for suppressing power supply electromagnetic interference -- W42(MKP series)
Description: Features : ● metal polypropylene film ● withstand overvoltage impact ● excellent flame retardancy ● widely used in anti-interference occasions such as power cross line circuit
- Capacitance Range: 0.001 to 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- Packing Method: Bulk Pack, Tray / Rail
- Technology: Film Capacitors, Monolithic / Single Layer, Wound
-
Supplier: Knowles
Description: Margin caps have the topside electrode withdrawn from the edges in order to increase the distance between electrodes and dramatically decrease the possibilities of shorting when epoxy die-mounting. This style is also widely used for optical recognition-based assembly. Increased margin sizes and
- Capacitance Range: 0.00000004 to 0.0033000000000000004 microF
- Applications: Bypass Capacitors, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: AVX Corporation
Description: Capacitors RF/Microwave SMD capacitors designed and manufactured for optimal performance in RF and microwave frequencies, high RF power, and optical applications. Technologies include: industry leading tight tolerance Accu-P® capacitors, ultra-broadband capacitors, single
- Applications: Aerospace, Automotive, RF / Microwave Capacitors
- Technology: Monolithic / Single Layer, Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: AVX Corporation
Description: Single Layer Capacitors AVX offers a complete line of Single Layer Ceramic (SLC) Capacitors with dielectric constants ranging from 14 (NP0) to greater than 30,000 (X7R). Product offerings include standard SLC’s (with & without borders) in all dielectric families. SLC’s with
- Electrostatic Capacitors: Ceramic, Ceramic X7R
- Technology: Monolithic / Single Layer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: ODG (Origin Data Global)
Description: CAP CER SLC 20pF +/-20% 50V | 20
- Capacitance Range: 0.000019999999999999998 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.33UF 5% 50VDC RADIAL
- Capacitance Range: 0.33 microF
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
- Technology: Film Capacitors, Monolithic / Single Layer
-
Description: CAP ALUM 4.7UF 20% 450V SMD
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -25 to 105 C
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP CER 1210 56PF 25V ULTRA STAB
- Capacitance Range: 0.000056000000000000006 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 150 C
- Capacitance Type: Fixed
-
Description: CAP FILM AUTOMOTIVE
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
- Packing Method: Tape Reel
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Radial Metallized Polyester RC Network for Transient Suppression "ARCING", "SPARKING", and "TRANSIENTS" often cause premature failures in relays, switches, thyristors, triacs, contactors, and related products. Quencharc? extends operating life when properly selected and applied.
- Capacitance Range: 0.1 microF
- AC Rated Voltage (WVAC): 125 volts
- Technology: Film Capacitors, Monolithic / Single Layer
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Samsung Electro-Mechanics
Description: Tantalum capacitors are general-type capacitors that perform electric charging and discharging, and remove noise. They are widely used in electronic equipment. Tantalum capacitors are divided into manganese dioxide type and conductive polymer type, depending on the type of
- Capacitance Range: 0.15 to 685 microF
- DC Rated Voltage Range (WVDC): 2.5 to 35 volts
- Capacitance Type: Fixed
- Applications: General Purpose
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures High Voltage Bare Disc Ceramic Capacitors in a variety of C-V values and sizes. • 3,000VDC to 20,000VDC • NPO, X5R, X7R, and X5U Dielectrics • ROHS Option • Mil Screened IAW Mil-prf-49467 Option • Custom Sizes and Capacitance/Voltages Values Available •
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Features: Military Standards
- Technology: Monolithic / Single Layer
Find Suppliers by Category Top
Featured Products Top
-
The ALD7555 from Advance Linear Devices is a high-performance monolithic analog RC timing circuit that redefines accuracy, stability, and efficiency. Operating at 2.5MHz typical oscillation under 5V, this timer excels in high-speed applications. It (read more)
Browse IC Timers Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
High temperature (≫200°C) isolated gate drive topologies for Silicon Carbide (SiC) JFET
The selected HT SMT capacitors by Advanced Monolithic Capacitors (AMC) with temperature stable NPO dielectric are rated for 200◦ C.
-
Murata commercializes its new monolithic ceramic capacitor
Against a background where sets increasingly have had more advanced functions, the need for monolithic ceramic capacitors with larger capacities is increasing, especially for the sets for devices such as smartphones and laptop PCs that require lower profile parts.
-
Kemet Capacitor Arrays & Networks | Mouser
KEMET's Commercial and Automotive-grade C0G Dielectric Capacitor Array is an advanced passive technology where multiple capacitor elements are integrated into one common monolithic structure, promoting reduced placement costs and increased throughput.
-
Device technologies for RF front-end circuits in next-generation wireless communications
The advanced silicon processing technology also allows monolithic integration of high- inductor and capacitors into silicon chips at the expense of extra semiconductor estate cost.
-
Digital technology
The modern converters of this type are realized today monumentally in CMOS technology by means of switched capacitors (switched capacitor circuits).
-
Improved VLSI circuit performance using localized power decoupling
Advanced decoupling technology, embodied in devices such as LICA (Low Inductance Capacitor Array), Monolithic Capacitors .
-
Measuring electronics and sensors
In monolithic circuits, no Mylar or ceramic capacitors had to be generally used, as this high dielectric and dynamic losses show. one .
-
ZASMHBA0003062
1036 / Advanced Ceramics Semitransparent Stored pattern P(x.y) upperelectrode Si- monolithic microactuator Capacitor DRAM storage Piezoelectricity l ~ - '-"'-~/] x .
-
Hydrometrie
… ceramic sensors at that the change induced through pressure or water level change of the capacity of a plate capacitor is measured over a … … and the pressure sensor monumentally consists of ceramics (= keramisch) draw themselves from robustness) high through a against mechanical …
-
Analysis and synthesis of switched-capacitor circuits using switched-capacitor immittance converters
RECENT ADVANCES in MOS integrated-circuit tech- nology have proved that the switched- capacitor (SC) techniqueis one of the practical methods for realizing high precision filters in monolithic form [l]-[29].
Indicates content that may require registration and/or purchase.