-
Supplier: Woodex MECO Industries
Description: The MECO EP Type 3 model is the best choice in split sealing technology for horizontal dryers and reactors in vacuum service. The configuration is a double mechanical seal, using a mechanical drive to rotate bearing-grade, synthetic seal faces against fixed,
- Shaft Speed: 600 rpm
- Operating Pressure: 0 to 50 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: Woodex MECO Industries
Description: The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against
- Shaft Diameter (Nominal): 1 to 20 inch
- Shaft Speed: 375 rpm
- Operating Pressure: 20 psi
- Operating Temperature: -60 to 300 F
-
Description: running dynamic loads to protect the mechanical seal. Sleeve structure design is convenient to the removal and easy installation for the mixer shaft. Driving mechanism with reinforced bearing could exempt the bottom support structure. • Mechanical Seal Single-end
-
-
Supplier: Industrial Flow Solutions
Description: Abrasion-resistant, solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double silicon carbide mechanical seal• Abrasion-resistant solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications
- Maximum Discharge Flow: 475 to 1,690 GPM
- Discharge Size: 3 to 6 inch
- Horsepower: 5 to 30 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: Heavy duty, abrasive resistant wastewater slurry pump Abrasive resistant hi-chrome iron components Heads to 186’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic Jacketed pumps cooled by pumped liquid Narrow – up to
- Maximum Discharge Flow: 277 to 810 GPM
- Discharge Size: 3 to 6 inch
- Horsepower: 7.5 to 30 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: sand/sludge/slurry applications Double silicon carbide mechanical seals in a separate oil-filled seal chamber Class 30 ductile iron NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder®
- Maximum Discharge Flow: 475 to 655 GPM
- Discharge Size: 3 to 4 inch
- Horsepower: 5 to 10 HP
- Power Source: AC Powered
-
Supplier: NETZSCH Premier Technologies LLC
Description: different grinding chamber designs (NETZSCH-Ceram C, NETZSCH-Ceram N, NElast, NETZSCH-Ceram A, Cr-Ni-steel) Sealing of the grinding chamber by double-acting mechanical seal Swiveling grinding tank facilitates filling and emptying of the grinding media Easy cleaning Drive of the
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics
- Type: Ball / Media Mill, Disk Attrition Mill, Pin / Universal Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot
-
Supplier: CinchSeal
Description: when necessary to allow for cleaning of the threaded holes. This has allowed our industrial seals to pass the USDA certification process. Our shaft sealing solutions, including CinchSeal’s 7500 series, are recognized as USDA dairy seals and can also be used in the meat processing
- Seal Application: Agitator / Mixer
- Mechanical Seal Type: Double Mechanical Seal
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
-
Supplier: CinchSeal
Description: mechanical seals, including our rotary shaft seals and rotary air lock seals, are a cut above the competition. We’re experienced rotary air lock manufacturers that you can rely on!
- Operating Temperature: -50 to 400 F
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit
- Mechanical Seal Type: Double Mechanical Seal
-
Supplier: NETZSCH Premier Technologies LLC
Description: documentation, FAT, IQ, OQ, process validation Trainings and seminars Technique DeltaVita® 2000 - 60000 Fully CIP and SIP capable PLC control Optional data recording and process formulation management Double acting mechanical seal Choice of wetted components and grinding tools
- Type: Ball / Media Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot, Production
- Applications: Pharmaceutical / Cosmetics
-
Supplier: CinchSeal
Description: The model PS CinchSeal® is maintenance free and designed to seal screw conveyors, mixing and blending equipment. It is manufactured out of polypropylene and stainless steel to handle dry powder and slurry products in the food service, pharmaceutical and chemical industries where stainless
- Shaft Diameter (Nominal): 1.5 to 3.437 inch
- Seal Application: Agitator / Mixer
- Mechanical Seal Type: Double Mechanical Seal
- Seal Design: Elastomeric Bellows
-
Supplier: Woodex MECO Industries
Description: applications where mechanical packings and traditional mechanical seals fail to function. The seals are manufactured fully split, in most cases permitting installation and rebuilding without removal or modification of the existing stuffing box, bearing, or drive. When Are
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit, Split Seal (Fully-split)
- Features: Dependent on Direction of Rotation, Unbalanced
- Mechanical Seal Type: Double Mechanical Seal
-
Supplier: Woodex MECO Industries
Description: grade stationary seal faces. The EP Type-1 is designed around its’ own fully split stuffing box type housing that utilizes external springs to close the seal faces. The entire package results in a rugged, runout tolerant design. When are EP Type-1 Seals The Best Option? Where
- Shaft Speed: 500 rpm
- Operating Pressure: 20 psi
- Operating Temperature: 32 to 300 F
- Seal Application: Agitator / Mixer
-
Description: Function • Double-acting mechanical seal liquid lubricated for slurry applications • Pair of product side seal rings extends into the vessel space • Surfaces are smooth and the design minimizes gaps to prevent dirty corners - thorough cleaning is possible • Sealing
-
Supplier: Industrial Flow Solutions
Description: High capacity, hard metal slurry pump with agitator High chrome iron ware parts (volute, impeller, wear plate) High chrome iron agitator Semi-open impeller capable of passing 1” solids (FLA) and temperature overload protection Oil-lubricated, double mechanical seal
- Maximum Discharge Flow: 2,200 to 2,641 GPM
- Discharge Size: 8 inch
- Horsepower: 50 to 125 HP
- Power Source: AC Powered
-
Supplier: Flex-A-Seal, Inc.
Description: Stationary Heavy Duty Multi Spring Tandem Cartridge Cartridges for the critical, toxic and fugitive emission applications where single seals are not acceptable. Incorporated pumping ring improves cooling of barrier fluid. Tandem design maintains product and barrier fluid on O.D. of both
- Shaft Diameter (Nominal): 1.125 to 4.75 inch
- Alternate Shaft or Rubbing Speed: 4,500 ft/min
- Operating Pressure: 400 psi
- Operating Temperature: 400 F
-
Supplier: Heinkel USA
Description: vessel walls, the vessel covers as well as the agitator shaft and arms. Shaft sealing with stuffing boxes, externally interchangeable liquid lubricated double mechanical seals optional. Good discharge characteristics due to narrow agitator to wall clearances and a
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Slurries
- Heat Source: Indirect / Contact / Conduction
- Equipment Type: Paddle / Agitator Dryer, Vacuum Dryer
-
Supplier: Heinkel USA
Description: externally exchangeable mechanical seal. Designed for frequent product changes. Excellent cleanability using CIP Systems, simple validation. Good product discharge characteristics with negligible product residues, due to narrow agitator to wall clearances, minimal vessel depth
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical, Slurries
- Secondary Capability: Cooling / Freezing
- Heat Source: Indirect / Contact / Conduction
-
Supplier: Heinkel USA
Description: supported on dished top only, without any seals in the product area. Excellent cleanability using CIP Systems, simple validation process. Double mechanical seals, externally interchangeable, dry running contacting or non-contacting lift-off type seals as well as
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Pharmaceutical, Sanitary, Slurries
- Heat Source: Indirect / Contact / Conduction, RF / Microwave / Dielectric
- Equipment Type: Paddle / Agitator Dryer, Pan Dryer, Vacuum Dryer
-
Supplier: Heinkel USA
Description: compliance with cGMP and FDA guidelines. EC type examination certificate 03ATEX0245X per the 94/ 9/ EC directive or with electrical components UL approved for operation in a Class 1, Division 1 or 2, Groups C & D environment. Double mechanical seals, externally interchangeable,
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Slurries
- Heat Source: Indirect / Contact / Conduction, RF / Microwave / Dielectric
- Equipment Type: Paddle / Agitator Dryer, Pan Dryer, Vacuum Dryer
-
Supplier: Powder Systems Limited (PSL)
Description: filter dryers utilise double gas lift-off mechanical seals, unique off-loading designs, and innovative bellow technology, and have CIP (clean-in-place) and SIP (steam-in-place) capabilities. Sterile Filter Dryer benefits: cGMP Highly efficient drying Minimum gap design allowing
-
Supplier: Technetics Group
Description: In 1967 Technetics developed the GULLIVER® mechanical seal which satisfies the most diverse operating conditions. These mechanical seals are used in demanding applications and benefit from the sealing expertise of the Technetics engineering team. Technetics offers a broad
- Alternate Shaft or Rubbing Speed: 3,940 ft/min
- Operating Pressure: 218 psi
- Operating Temperature: -40 to 392 F
- Seal Application: Agitator / Mixer, Pump
-
Supplier: EnviroPump and Seal, Inc.
Description: loop barrier fluid system is used. Double Balance – Allows the seal to be used as both a double seal (higher pressure barrier fluid or flush) and as a tandem seal (lower pressure barrier fluid) with the same hardware. Design also handles pressure reversals without
- Shaft Diameter (Nominal): 1 to 3 inch
- Shaft Speed: 4,500 rpm
- Operating Pressure: 400 psi
- Features: Balanced
-
Description: GENISEAL has a wide range of robust seals and reliable accessories for cooling and supplying the seal with seal medium. This makes it possible to flexibly perform sealing tasks and find the best solution for all sealing challenges. GENISEAL offer a full line of sealing
-
Supplier: Flex-A-Seal, Inc.
Description: Styles 73P and 75P Dual Cartridge Seals Environmental protection Flex-A-Seal is a respected leader in the design and manufacture of dual cartridge seals for critical toxic and fugitive emission applications where single seals are not acceptable. The simple idea of a
- Shaft Diameter (Nominal): 0.945 to 3.74 inch
- Alternate Shaft or Rubbing Speed: 4,500 ft/min
- Operating Pressure: 300 psi
- Operating Temperature: 400 F
-
Supplier: Hi-Tech Seals, Inc.
Description: Mechanical Seals are meant to replace rope and braided packing. Mechanical Seals are used on rotating shafts (pump, compressors, etc). The product creates a seal when the two flat seal faces are pushed together by axial force from the closing mechanism and
- Shaft Diameter (Nominal): 0.625 to 3 inch
- Spring & Metallic Bellows Materials: Bronze, Miscellaneous Metal
- Metal: Cast Iron, Other Metal
- Mechanical Seal Type: Double Mechanical Seal
-
Supplier: Witte Pumps & Technology GmbH
Description: The double mechanical seal with buffered fluid (DD) is suitable for a max. viscosity of 1.000 Pas, because the internal parts of the mechanical seal do not get in contact with the pumped fluid. All the internal parts are lubricated by the buffer fluid. The pressure
- Operating Pressure: 217.55655 psi
- Operating Temperature: 580 F
- Mechanical Seal Type: Double Mechanical Seal, Single Mechanical Seal
- Seal Application: Pump
-
Supplier: Daemar Inc.
Description: classic dual metal face mechanical seal design in conjunction with unique DMR™ materials offers a versatile solution in such conditions for any type of equipment that must endure wet and abrasive conditions. The DMR™ Type W Mechanical Seal consists of two identical steel
- Mechanical Seal Type: Double Mechanical Seal
- Seal Design: Elastomeric Bellows
Find Suppliers by Category Top
Featured Products Top
-
Mechanical seals operating in rotating equipment often face challenges related to wear, temperature fluctuations, and changing pressure conditions. Maintaining continuous sealing contact is critical to minimizing leakage and ensuring long-term equipment (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
WAVE SPRINGS COST EFFECTIVE MEANS OF SEALING FLUIDS IN MECHANICAL SEALS by Henry Yates, Technical Sales Engineer Mechanical seals are used for the sealing of rotating shafts against stationary housings, as in pumps, multiport swivels and agitators. The assembly of a mechanical (read more)
Browse Datasheets for Rotor Clip Company, Inc. -
◊ Chocolate and confectionary products ◊ Dairy Products – including cheese, yogurt, and other processed dairy items OFS Seals: The OFS seal is MECO’s gold standard for industrial food processing equipment. Unlike other mechanical shaft (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
seals, full-face gasketing, double welding, and factory pressure testing. · Volatile gases - spark-resistant construction incorporating special materials, buffers, and design elements. DESIGN FEATURES · VOLUMES - to 220,000 CFM (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
design of the grease seal has remained virtually unchanged since its inception in the early 1930s. All of the grease seal sizes are double, grease-lubricated, mechanical seals. The double seal design relates to its back to back configuration. The seal consists of hardened steel rotating faces, sintered (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
There are often misconceptions surrounding the availability of contacting, polymeric rotary shaft seals. Much of this misunderstanding comes from assumptions made by comparing contacting, polymeric rotary shaft seals to hard-faced mechanical pump seals. Pump seals are readily available as (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Annular Lubrication Groove: Radial holes on inner and outer rings allow convenient re-lubrication, minimizing downtime. Double Rubber-Lipped Seals: Dual inward-turning rubber lips block contaminants and retain (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MECO seals offer plastics manufacturers effective, reliable shaft sealing for a wide variety of machinery handling difficult-to-seal products. Reactors & Top-Entry Agitators Vacuum Dryers Extruders - Twin-shaft & Single-shaft Feeders, Conveyors (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, hardened (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Protocols
However, like most large fermentation vessels, it is sterilizable-in-place and possesses a bottom-drive double mechanical agitator seal .TheWatson-Marlow 101U/R variable-speed pump equipped with 0.8 mm-bore tubing is used for methanol feeding.
-
Customizable Pilot Plant Fermentor
Double mechanical agitator seal provides maximum containment .
-
Federal Register > Friday, May 20, 2011 > [76 FR 29528] National Emission Standards for Hazardous Air Pollutants for Polyvinyl Chloride and Copolymers Producti...
HAP emissions from seals on all agitators in HAP service are to be minimized by installing agitators with double mechanical seals , or equivalent equipment, or procedures approved by the Administrator.
-
Bookshelf and Unified Agenda > Federal Register Archive > 1975 > [FDBKF2009092917000647557] 40 FR 59531 - Proposed Standard for Vinyl Chloride (December 24, 19...
(iv) Agitator: Vinyl chloride emissions from seals on all. agitators in vinyl chlo- ride service are to be minimized by in- stalling agitators With double mechani- cal seals , or equivalent as provided in § 61.66.
-
States > Wisconsin > State > Regulations > Natural Resources > Air Pollution Control > [WI AC nr 449] 449 - Control of Vinyl Chloride Emissions
Vinyl chloride emissions from seals on all agitators in vinyl chloride service shall be minimized by installing agitators with double mechanical seals , or equivalent as provided in s. NR 449.08.
-
States > Tennessee > State > Regulations > 1200 - Department of Health and Department of Environment and Conservation > 3 - Bureau of Environmental Health Serv...
Vinyl chloride emissions from seals on all agitators in vinyl chloride service are to be minimized by installing agitators with double mechanical seals , or equivalent as provided in paragraph (7) of this rule.
-
States > California > State > Air Districts > San Diego County > Subpart F - National Emission Standard for Vinyl Chloride > Regulation XI - National Emission ...
(iii) Agitator: Vinyl chloride emissions from seals on all agitators in vinyl chloride service are to be minimized by installing agitators with double mechanical seals , or equivalent as provided in Rule 361.66.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 61] National Emission Standards for Haza...
Vinyl chloride emissions from seals on all agitators in vinyl chloride service are to be minimized by installing agitators with double mechanical seals , or equivalent as provided in §61.66.
-
Nitrogen near-miss - issue 112
The vessel had an agitator with a double mechanical seal .
-
Fermentation plant for enzymes.
All tanks are of similar design for aseptic operation and in-place sterilization, with double mechanical seals , removable agitators , and sterile outlet valves and sampling devices. Temp. and pH are automatically controlled, dissolved O 2 and air flow are monitored and recorded …
Indicates content that may require registration and/or purchase.