-
Supplier: ContiTech AG
Description: V-belts banded V-belts for drives with highly irregular load changes and sustained, high power transmission. Belt structure AGRIDUR® banded V-belts can be operated in the temperature range from –40°C to +80°C. Their especially smooth running is a
- Belt Length: 12,500 inch
- English: 3V, 5V, 8V
- V-Ribbed: H, J
- Type: Multiple
-
Supplier: Accuris
Description: V-Belt and V-Ribbed Belt Drives for Agricultural Machines
-
Supplier: Accuris
Description: Endless V-belt drives for agricultural purposes
-
-
Supplier: Accuris
Description: Specification for Endless V-belt drives for agricultural purposes
-
Supplier: PIX Transmissions Limited
Description: Combines the advantages of flat Belts and of V-Belts • Antistatic, oil and heat resistant • Noise free PRODUCT RANGE Section Thickness (mm) Rib Pitch (mm) No. of Ribs Range Min (mm) Range Max (mm) PJ 3.8 2.34 2 to 235 280 5080 PK 4.5 3.56 2 to 150 280 5080 PL 7.6 4.70 2 to 110
- Belt Length: 11.023628 to 200.000108 inch
- Features: Anti-Static
- Type: Multiple
- V-Ribbed: PJ, PK, PL
-
Supplier: CSA Group
Description: ISO 24035:2014 provides dimensional details of the V-drive belts used on agricultural machinery. It is intended to reflect practice in the design of such drives and to provide, where practicable, links to International Standards for similar belts used on industrial
-
Supplier: SKF/North America
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on
- Belt Length: 15.9842606 to 79.0157907 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/Global
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on
- Belt Length: 14.5 to 51.75 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/Global
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on
- Belt Length: 15.9842606 to 79.0157907 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/North America
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on
- Belt Length: 14.5 to 51.75 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: Accuris
Description: Belt drives \x97 V-belts and the corresponding pulleys for agricultural machineries \x97 Dimensions
-
Supplier: SKF/Global
Description: applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications). Standards ISO 4184
- Belt Length: 21.3 to 97.6 inch
- Number of Bands / Ribs (Multiple): 4 to 20
- Type: Multiple
- V-Ribbed: PJ
-
Supplier: SKF/Global
Description: Banded Wedge Belts SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band. Advantages: • Eliminates excessive belt slip in case of heavy starts of the drive • Prevents belts from
- Belt Length: 118.1 to 492.1 inch
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
- Metric: SPC
-
Supplier: SKF/North America
Description: Banded Wedge Belts SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band. Advantages: • Eliminates excessive belt slip in case of heavy starts of the drive • Prevents belts from
- Belt Length: 78.7 to 315 inch
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
- Metric: SPB
-
Supplier: SKF/North America
Description: Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some
- Belt Length: 28.8 to 177.2 inch
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
- Metric: SPA
-
Supplier: CSA Group
Description: This second edition cancels and replaces the first edition (1976). Specifies the main dimensions of V-belts intended for use on agricultural machinery (in particular harvester-thresher machines), together with the grove section of the corresponding fixed- or variable-diameter
-
Description: This second edition cancels and replaces the first edition (1976). Specifies the main dimensions of V-belts intended for use on agricultural machinery (in particular harvester-thresher machines), together with the grove section of the corresponding fixed- or variable-diameter
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural
-
Standards and Technical Documents - AUTOMOTIVE V-RIBBED BELT DRIVES AND TEST METHODS -- J1596_198906Supplier: SAE International
Description: both producers and users of V-ribbed belts. When the engine is used to drive an external unit equipped with industrial type V-pulleys and belts, it is recommended that the power takeoff pulley on the engine be grooved according to the appropriate industrial standard.
-
Supplier: All-State Industries, Inc.
Description: Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of
- Application: Agricultural, Food & Beverage Processing, Forest Products, General Purpose, Inclined Conveying, Manufacturing / Fabrication, Mining / Quarrying, Packaging, Pulp & Paper
- Features: Cleats / Ribs / Chevrons, Food Grade Rated, Open-ended, Perforated / Timing Features, Sidewalls, V-Guides / V-Ropes
- Material: PVC, Rubber
-
Supplier: All-State Industries, Inc.
Description: Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of
- Belt Thickness: 0.165 to 0.558 inch
- Minimum Pulley Size: 2 to 24 inch
- Operating Temperature: -40 to 225 F
- Application: Agricultural, Forest Products, General Purpose, Inclined Conveying
-
Supplier: All-State Industries, Inc.
Description: Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of
- Belt Thickness: 0.105 to 0.37 inch
- Minimum Pulley Size: 2 to 18 inch
- Operating Temperature: -40 to 180 F
- Application: Agricultural, Commercial / Retail, Food & Beverage Processing, General Purpose, Inclined Conveying, Manufacturing / Fabrication, Packaging
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural
-
Supplier: Bando American, Inc.
Description: Serpentine drives with one or more reverse bends which require power to be transmitted from both sides of the belt can put extra stress on belt components. BANDO's Double V dual-direction flexibility assures long life - as much as 40% more that traditional Double
- Belt Length: 80.1 to 422.2 inch
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural
-
Supplier: All-State Industries, Inc.
Description: Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of
- Operating Temperature: -20 to 250 F
- Application: Agricultural, General Purpose, Inclined Conveying, Manufacturing / Fabrication, Packaging
- Features: Cleats / Ribs / Chevrons, Open-ended, Sidewalls, V-Guides / V-Ropes
- Material: Leather, PVC, Polyurethane / Urethane, Rubber
-
Supplier: Infineon Technologies AG
Description: at undervoltage Wide operating voltage range Logic ground independent from load ground Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Truck & Agricultural Vehicle Solutions (24V) Applications Automotive Belt starter generator 48
- tON: 250,000 ns
- tOFF: 270,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Automotive Applications Hybrid Electrical Vehicles (H)EV Motor Drives Commercial Agriculture Vehicles Applications Automotive secondary power distribution unit Belt starter generator 48 V – inverter ISG Electric vehicle (EV) drivetrain system EV traction inverter
- VCES: 750 volts
- VCE(on): 1.1 volts
- IC(max): 1,540 amps
- Transistor Grade / Operating Range: Automotive
-
Supplier: Infineon Technologies AG
Description: Automotive Applications Hybrid Electrical Vehides (H)EV Motor Drives Commercial Agriculture Vehicles Main inverter Applications Automotive high-voltage e-compressor Belt starter generator 48 V – inverter ISG EV traction inverter
- Features: Automotive, MOSFET, Other
- Packing Method: Tray
-
Supplier: Infineon Technologies AG
Description: supply voltage range from 5.5 V – 60 V Powerful driver stage with typ. 2 A output current per channel 0 to 100% duty cycle range without restrictions Two integrated current sense amplifier Extended protection and supervision LQFP-64 exposed pad package Benefits Suitable for 12
- Peak Output Current: 2 amps
- Supply Voltage: 5.5 to 60 volts
- Propagation Delay: 35 ns
- Operating Temperature: -40 to 150 C
Find Suppliers by Category Top
Featured Products Top
-
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Agricultural v belts Automotive v belts Timing belts (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
SPA V-Belt Pulleys: Reliable Power Transmission with Taper Lock Mounting Our SPA section V-belt pulleys are designed for industrial applications requiring compact drive (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Utilizing advanced CNC technology, we ensure that each pulley meets industry standards for size and tolerances, guaranteeing smooth and reliable operation. Variety of Specifications: We offer a wide range of European standard and American standard V-belt pulleys models (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Engineered for Efficiency: Precision V Pulleys for Optimal Power Transmission V-grooved pulleys represent the critical interface in belt drive systems, where geometric precision directly translates to operational efficiency (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
belt Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. We can (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
chains, sprockets, sheaves, v-belt and v-belt pulleys, timing belt and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Mechanical Design Handbook, Measurement, Analysis, and Control of Dynamic Systems > BELTS
Agricultural V belts are available in nine cross sections.
-
Shopping In Other - Big Bruin
• Brand Fusion "Agricultural V- belt Agricultural V -belt .
-
Shopping In Other - Big Bruin
• Brand Fusion "Agricultural V- belt Agricultural V -belt .
-
Shopping In Other - Big Bruin
• Brand Fusion "Agricultural V- belt Agricultural V -belt .
-
Shopping In Other - Big Bruin
• Brand Fusion "Agricultural V- belt Agricultural V -belt .
-
Shopping In Other - Big Bruin
• Brand Fusion "Agricultural V- belt Agricultural V -belt .
-
Shopping In Other - Big Bruin
• Brand Fusion "Agricultural V- belt Agricultural V -belt .
-
Chapter 4 Mechanical Power Transmission
4.1.1 V-belt types and standardization Three types of V‑belts specially designed for agricultural machines are known as agricultural V - belts , agricultural double V‑belts, and adjustable-speed belts.
-
V-belt and V-ribbed Belt Drives For Agricultural Machines
8.2 Construction 8.2.1 Pulleys used with agricultural V - belts or V-ribbed belts shall be made of a material which is resistant to abrasion between the groove wall and the belt.
Indicates content that may require registration and/or purchase.