-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4021 Air / Hydraulic Pump w/Remote Control Actuator With shop air as the energy source, these pumps have the power and oil capacity (80 cu. in. usable oil) to drive even the large 55-ton rams. They are ideal all-around power sources for dozens of body, frame,
- Features: Hydraulic Pumps
-
Supplier: Williams
Description: The WILROY metering pump is a unique blend of Williams and Milton Roy pump technology utilizing the best features from both designs to create a new robust pump with unique features and proven technology. The WILROY utilizes the hydraulically actuated diaphragm of
- Maximum Discharge Flow: 0.009000000000000001 to 0.5166666666666667 GPM
- Maximum Discharge Pressure: 172 to 3,000 psi
- Media Temperature: -40 to 300 F
- Power Source: Air / Pneumatic, Hydraulic
-
Supplier: SC Hydraulic Engineering Corporation
Description: The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include
- Maximum Discharge Flow: 0.199134 GPM
- Maximum Discharge Pressure: 45,800 psi
- Discharge Size: 0.5625 inch
- Power Source: Air / Pneumatic
-
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.311688 GPM
- Maximum Discharge Pressure: 8,875 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: SC Hydraulic Engineering Corporation
Description: The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the
- Maximum Discharge Flow: 3.4632 GPM
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Interface Devices, Inc.
Description: The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L)
- Maximum Discharge Pressure: 4,600 psi
- Horsepower: 1.35 HP
- Power Source: Air / Pneumatic, Hydraulic
- Pump Type: Booster Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Testing / Calibration Pumps
-
Supplier: ARGAL s.r.l.
Description: stall free by design, optimizes the hydraulic performances of the pump and contributes to reduce the pressurized air consumption. Pump Operates on minimal air supply pressure. Options on request: Air supply circuit connection to pneumatic distributor
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: DeZURIK, Inc.
Description: DeZURIK custom designed low-pressure hydraulic accumulator systems are available to provide a tremendous range of power to drive single or multiple low-pressure hydraulic cylinder valve actuators in a wide variety of industry applications. Low pressure hydraulic accumulator
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: hydraulic system includes three pumps with an independent swing circuit. The hydraulic circuit utilizes a load-sensing system to ensure high efficiency and productivity with little hydraulic loss. Swing Dampening Valve A swing dampening valve reduces wagging, which
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: DeZURIK, Inc.
Description: maintenance costs. The Megaflex Valve’s full-ported actuation is accomplished by air or hydraulic pressure. The Megaflex Valve’s steel body acts as a built-in actuator, eliminating costly pneumatic, electric, or hydraulic components. Regulating and controlling the amount of
- Media: Air
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: Interface Devices, Inc.
Description: IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Power: 12 to 220 volts
- Primary Material: Aluminum
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: 365C has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure Compensation (PPPC) system, with Caterpillar-developed electronic
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: motor, and the ether starting aid. With this kit, the 385C L has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: Jergens, Inc.
Description: Note(s): When using the Breadbox Air Powered Hydraulic Pumps, the Flow Limit Valve must be used to limit the flow of hydraulic oil going to the clamp port of the STAYLOCK® Swing Clamp. This will extend the life of the clamp by minimizing the clamp arm from slamming into
- Plunger Actuation: Air / Fluid Actuated
- Locking Actuation.: Hydraulic
- Type: Work Support
-
Supplier: Force Control Industries, Inc.
Description: option providing a drive system for up to 4 hydraulic pumps. The clutch is engaged by compressing a multiple disc friction stack using either air or hydraulic pressure. The pressure determines the torque transmitted through the clutch. Transmission fluid circulating
- Diameter: 19.1 inch
- Length: 33.25 inch
- Shaft: In-line
- Application: Industrial / General Purpose, Motor
-
Supplier: Force Control Industries, Inc.
Description: option providing a drive system for up to 4 hydraulic pumps. The clutch is engaged by compressing a multiple disc friction stack using either air or hydraulic pressure. The pressure determines the torque transmitted through the clutch. Transmission fluid circulating
- Torque Rating: 43.1666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Mounting: Flange
-
Supplier: Air Caster Corporation
Description: mounting plates Plant air operated Increase the safety of your ergonomic tilters with these optional accessories: Safety skirt—encloses tilt to minimize pinch points Safety pilot—operated check valve—prevents tilt from lowering if air hose is damaged Air and Hydraulic
- Equipment Type: Dumper / Tilter
-
Supplier: Garage Equipment Supply
Description: The ATD-7322 is a 22-Ton heavy-duty air/hydraulic actuated single stage truck bottle jack. This bottle jack has a heat-treated extension screw that allows low pick-up height adjustment and maximum lift height. A choice of (3) handle angles: 90° - For space saving storage 45° -
- Lift Capacity: 22 tons
- Maximum Height: 22 inch
- Actuation: Hand
-
Supplier: Bijur Delimon International
Description: Application TP Lubricators are used on central pumping stations with T30, T32 or T33 reservoirs. Also used in bulk oil installations without reservoirs. They are actuated by air or hydraulic power. The TP Lubricators meet a wide range of requirements (see documentation). The
- Operating Pressure: 600 psi
- Features: Adjustable Volume, Other, Pressure Gauge
- Application: General Purpose
- Media: Grease, Oil
-
Supplier: Force Control Industries, Inc.
Description: Up to 300,000 Lb. Ft. Static Torque Holding Torque, Dynamic Torque, and Static Torque All-In-One Up to 3000 Thermal HP. Air or Hydraulic Actuation Quick Response – Smooth Quiet Operation Totally enclosed sealed – Impervious to moisture and salt water Marine duty with biodegradable
- Torque Rating: 300,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Ashcroft Inc.
Description: Steel Mills Water and Sewage Treatment Facilities Industrial Markets: Pumps, Compressors and Turbines Boilers and Burners Degreasers and Evaporators Recovery Systems Reverse Osmosis Systems / Filters Food Processing Ground Support Equipment Hydraulic and Lubrication Systems Heating and
- Features: Direct Immersion, Explosion Proof
- Poles: Double Pole, DP, Single Pole, SP
- Throws: Double Throw, DT
- Switch Type: Gas - Actuated / Vapor - Tension, Rod & Tube
-
Supplier: Caterpillar Oil & Gas
Description: non-return valve for the starting air pipe to the engine Air Intake System – Air intake filter, fitted on the turbocharger – Air bottles, separate Diesel Oil System – Circulating pump fitted on engine – Duplex filter with differential pressure indication Exhaust
- Volt-Ampere: 1,640,000 to 1,830,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: speed governor Monitoring for Unattended Operation Pressure switches, mounted on engine, for: Switches for: Control Cabinet with housings for wall mounting, including: Starting Air System Separate non-return valve for the starting air pipe to the engine Air Intake System
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Unattended Operation Pressure switches, mounted on engine, for: Switches for: Control Cabinet with housings for wall mounting, including: Starting Air System Separate non-return valve for the starting air pipe to the engine Air Intake System Air intake filter, fitted on
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: speed governor Monitoring for Unattended Operation Pressure switches, mounted on engine, for: Switches for: Control Cabinet with housings for wall mounting, including: Starting Air System Separate non-return valve for the starting air pipe to the engine Air Intake System
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure
- Maximum Discharge Flow: 0.06336 to 2.1648 GPM
- Maximum Discharge Pressure: 225 to 7,500 psi
- Horsepower: 0.33 HP
- Power Source: Air / Pneumatic, Manual
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to
- Maximum Discharge Flow: 1.2987 GPM
- Maximum Discharge Pressure: 5,000 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Pumps are used as a power source to activate hydraulic clamps. Shop air is introduced into the filter/regulator and converted to hydraulic pressure. The 'shoebox' pump is a low cost, compact unit used on smaller
- Maximum Discharge Flow: 0.4329 GPM
- Maximum Discharge Pressure: 4,500 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
-
Supplier: SKF/Global
Description: hydraulic pump, driven by an air piston. The units are supplied in a sturdy case including oil suction and return hoses with quick connect couplings. The pumps can also be supplied in complete sets which consists of pump, pressure gauge, adapter block, high
- Maximum Discharge Pressure: 4,350 psi
- Power Source: Air / Pneumatic, Hydraulic
- Features: Hydraulic Pumps
Find Suppliers by Category Top
Featured Products Top
-
entrained air in the lubricant = minimizing the vibrations and noise caused by air. » Minimum sensitivity to particle pollution = longest life of the pump and circuit. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
special brake chamber slack adjuster air&hydraulic brake actuator Part Number (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
. Drift-Free Precision & Repeatability Fluid power systems suffer from positioning drift caused by thermal expansion in hydraulic oil and the natural compressibility of pneumatic air. ZIMM electromechanical actuators deliver micron (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
valves are often on the order of 40-80 microns and the clearances on actuators can be as small as 10 microns, so particles larger than 4 microns can cause serious problems in hydraulic systems. There are several ISO codes, SAE guidelines and ASTM Methods devoted to measuring particles in hydraulic (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc. -
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
TBS air switches SERIES TBS air switches are single function controls that provide safe actuation of electrical devices from remote locations. These basic component switches are available (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
AC drives with integrated hydraulic pump GA series for offline cooling circuits where pressure spikes occur within the (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited
More Information Top
-
Corrosion Inhibition of Hydrochloric - Hydrofluoric Acid/Mutual Solvent Mixtures at Elevated Temperatures
Test pressure maintenance is accomplished via an internal pressure differential actuated air driven hydraulic pump and an adjustable pressure relief valve, both being connected to the system through a series of control valves.
-
Solubility of methane in water under natural conditions: a laboratory study. Final report, April 1, 1978-June 30, 1982
by a Teledyne-Sprague air - actuated hydraulic pump wKich could e i t h e r pump .
-
Earth Sciences Division annual report 1980
The pump for the fracturing was a Haskell, air - actuated , hydraulic pump capable of developing a flow of about 8 liters per minute (2 gpa) at6000 psi (41 MPa). tion of the packers i n most tests.
-
Notching and Timber Connection Combination in Joints Between Wood Members
The specimens were loaded to fail-ure by a 6-in. diameter hydraulic ram, powered by an air - actuated differential hydraulic pump (Fig. 2).
-
Alenia Aermacchi C-27J Spartan
Hamilton Sundstrand APS1000 (T62T-46C16) 113 kW (152 hp) APU, installed in starboard main landing gear fairing, provides power for engine starting up to 6,705 m (22,000 ft), hydraulic pump and alternator actuation , air conditioning on ground, and all hydraulic …
-
Alenia (Aeritalia) G222
Garrett 113.3 kW (152 hp) APU, installed in starboard main landing gear fairing, provides power for engine starting, hydraulic pump and alternator actuation , air conditioning on ground, and all hydraulic and electrical systems necessary for loading and unloading on ground.
-
Journal of Spacecraft and Rockets > Propellant Burning Rate Uniformity Identified by Ultrasonic Acoustic Emissions
Individualcomponents of the high-pressure (up to 50,000 psi) apparatus include an air - actuated high- pressure hydraulic pump , a liquid-filled (usually water) combustor cell, the UHFAE data acquisition system (Dunegan/Endevco AE 4001 amplifier, 802P-A preamplifier, and 731 transducer), and …
-
FREE-STANDING PIT JACK | Today's Trucking
Lifting is done by an air -driven, fully hydraulic pump actuated by tandem foot pedals.
-
Pressure tolerant lithium cells
Internal pressure is generated through the use of a hydraulic pump which is actuated by compressed air at 140 psig.
-
Clean Rail Transportation Options
The engine also drives an air compressor and hydraulic pump required for different actuation purposes.
Indicates content that may require registration and/or purchase.