-
Supplier: Mile-X Equipment, Inc.
Description: OTC Automotive Tools & Shop Equipment This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Air-assist primary stage for rapidly raising the mounting head, activated by depressing foot pedal Hydraulic secondary stage for precise
-
Description: Specifies a method of bench brakes their control devices in order to dertermine their suitability for use on trailed vehicles. Applies to assisted mechanical braking devices, using either compressed air or hydraulic fluid under pressure, for mounting on trailed vehicles.
-
Supplier: CSA Group
Description: Specifies a method of bench brakes their control devices in order to dertermine their suitability for use on trailed vehicles. Applies to assisted mechanical braking devices, using either compressed air or hydraulic fluid under pressure, for mounting on trailed vehicles.
-
-
Supplier: Midwest Brake
Description: equipment. Features Pneumatic Actuation / Oil Cooling 6 Standard Clutch/Brake Models Torque Range 20 Lb-ft thru 10,000 Lb-ft Hydraulic Actuation Available Brake - Air Assist Available Cooling Options - Standard, Fan Cooling & Water Cooling Totally Enclosed System
- Torque Rating: 396 to 622 Ft-lbs
- Maximum Pressure: 80 psi
- Length: 27.5 inch
- Features: Adjustable Torque, Feedback, Other
-
Supplier: jbj Techniques Limited
Description: not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea R.O.V.’s » Press Applications » Pressure Die Casting Machines » Static and Impulse
- Maximum Output Pressure: 4,351.131 to 11,603.016 psi
- Pressure Intensification Factor: 1.5 to 9
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 42.68884268884268 to 134.16493416493415 in³/min
-
Supplier: jbj Techniques Limited
Description: not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea R.O.V.’s » Press Applications » Pressure Die Casting Machines » Static and Impulse
- Maximum Output Pressure: 4,351.131 to 7,251.885 psi
- Pressure Intensification Factor: 1.5 to 9
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 42.68884268884268 to 134.16493416493415 in³/min
-
Supplier: jbj Techniques Limited
Description: not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea R.O.V.’s » Press Applications » Pressure Die Casting Machines » Static and Impulse
- Maximum Output Pressure: 5,801.508 to 10,152.639 psi
- Pressure Intensification Factor: 2 to 7
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 48.787248787248785 to 134.16493416493415 in³/min
-
Supplier: Hyster Company
Description: automatic), and optional powered pile slope if selected. The operators will appreciate a more spacious cab, adjustable suspension seat (mechanical or air ride), adjustable tilt steering wheel, integrated seat and adjustable arm rest, low effort controls includes joystick, and power
-
Supplier: Cessna Aircraft Company
Description: Electronic Flight Information System Crew Alerting System Flight Guidance System Dual Air Data Computers XM Broadcast Weather (U.S.) Emergency Descent Mode Dual Attitude Heading Reference System Integrated Electronic Checklists Electronic Charts Flight Management System Global Positioning
Find Suppliers by Category Top
Featured Products Top
-
special brake chamber slack adjuster air&hydraulic brake actuator Part Number (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
-over-oil intensifier can give you up to 780 psi in a more compact size. It is designed to be used with Branham brakes but also to operate small hydraulic cylinders. Which type and size intensifier is best for your application? Contact us today to learn more about OVLBOOST and our other air-over-oil power boosters. (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
actuated pin lock and direct crank rewind. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint,1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
electric, compressed air, or hydraulic motor. Auxiliary crank rewind available on power reels. Crank rewind reels supplied with pinion brake. Power rewind standard with comet brake. Rollers and roller mounting brackets are accessory (read more)
Browse Reels Datasheets for Hannay Reels -
. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
* . Steam / Hot water Hydraulic / Skydrol Auto brake systems Alcohol / Greases (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Hannay Reels 2400 series manual or power rewind reels handle two 1/4" through 3/8" welding hose and can hold up to 200 feet. Features: MX chain drive crank rewind or powered by a compressed air or hydraulic motor MX rewind reels supplied with pinion brake (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 9000 Series from Hannay Reels is made to handle 2” through 4” ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a (read more)
Browse Hose Reels Datasheets for Hannay Reels -
-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake. Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
States > Maine > State > Regulations > 16 - Department of Public Safety > 16-222 - Bureau of State Police > [222 CofMR 1] 001 - Motor Vehicle Inspection Manual
AIR ASSIST HYDRAULIC BRAKE SYSTEM .
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > TRUCKS
The vacuum cylinder is usually used as a booster to make application of air - assisted hydraulic brakes easier, but it may also supply all the braking effort through direct mechanical connections.
-
States > California > State > Regulations > Title 13 - Motor Vehicles > Division 2 - Department of the California Highway Patrol > [13 CCR division 2, chapter ...
Cut-in pressure shall not be less than 85 psi for full air brake systems on any motor vehicle and not less than 65 psi for air - assisted hydraulic brakes on motor vehicles with a gross vehicle weight rating of not more …
-
California Code of Regulations (CCR) - Title 13 - Motor Vehicles - Division 2 - Department of the California Highway Patrol - Chapter 4 - Special Equipment (Ex...
Cut-in pressure shall not be less than 85lb/in for full air brake systems on any motor vehicle and not less than 65lb/in for air - assisted hydraulic brakes on motor vehicles with a gross vehicle weight rating of not more than 25 …
-
Air brake
In an air - assisted hydraulic brake system, the hydraulic system is actuated by an airhydraulic cylinder or power unit.
-
SAMIL 20 Mark 2 (4 × 4) 2,000 kg truck
… 5 reverse gears 1 alternate option Transfer box ZF Z65 2-speed, pneumatic Steering ZF ball and nut, power-assisted Clutch model single dry plate type friction clutch Brakes main dual circuit, air assisted hydraulic with spring brakes on rear axle and …
-
Steyr 680 M (4 × 4) and 680 M3 (6 × 6) trucks
… smoke generator in exhaust Auxiliary engine Gearbox model type manual forward gears 5 reverse gears 1 alternate option Transfer box 2-speed Steering ZF, hydraulic Clutch model single dry plate type friction clutch Brakes main air - assisted hydraulic parking mechanical engine front …
-
GAZ BRDM-2 amphibious scout car
Steering is hydraulically assisted on the front two wheels with the sealed brakes having air - assisted hydraulic actuators.
-
Rheinmetall MAN Military Vehicles GmbH UR-416 M armoured personnel carrier
… 2800 smoke generator in exhaust Gearbox model type manual forward gears 6 reverse gears 2 Transfer box Differentials Final drive ratio Steering hydraulic, power assisted Clutch model single dry plate type friction clutch Brakes main hydraulic , air assisted parking mechanical on rear …
-
SIBMAS armoured personnel carrier
… 238624 at 1900 smoke generator in exhaust Gearbox model ZF 6 HP 500 type automatic forward gears 6 reverse gears 1 Transfer box Differentials Final drive ratio Steering power assisted Clutch model type Brakes main hydraulic air - assisted parking pneumatic on gearbox …
Indicates content that may require registration and/or purchase.