Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CSA Group
Description: Authority and SaskPower. Scope 1.1 General 1.1.1 This Standard applies to unitary air conditioners and heat pumps that are a) factory-made; b) air-source and/or air-sink; c) split-system matching assemblies (including mini-split and multi-split) or single package
-
Supplier: CSA Group
Description: Preface This is the second edition of CSA C273.5, Installation of air source heat pumps and air conditioners. It supersedes the previous edition published in 1980. It covers installation of unitary, factory-assembled air conditioners and heat pumps
-
Supplier: ASME Standards and Certification
Description: By Tony Kordyban Now Available. Order Your Copy Today. More Hot Air is the long-awaited sequel to the author's previous ASME Press book, Hot Air Rises and Heat Sinks: Everything You Know About Cooling Electronics Is Wrong. This new book continues in the
-
-
Supplier: ASME
Description: By Tony Kordyban Now Available. Order Your Copy Today. More Hot Air is the long-awaited sequel to the author's previous ASME Press book, Hot Air Rises and Heat Sinks: Everything You Know About Cooling Electronics Is Wrong. This new book continues in the
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite's TAP650 delivers 650 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power
- Category / Application: Power Resistor, Other
- Dielectric Strength: 12 kilovolts
- Features: Heat Sink
- Operating DC Voltage: 5000 volts
-
Supplier: Ohmite Manufacturing Co.
Description: 600 Watt Heat Sinkable Planar Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems.
- Configuration: Single Resistor
- Features: Heat Sink
- Mounting / Packaging: Screw Terminals
- Operating DC Voltage: 5000 volts
-
Supplier: CSA Group
Description: -cycle heat pumps, desiccant-type heat pumps, and other gas-fired heat pumps. The heat source/sink for the heat pumps may be outdoor air, ground water, or closed-loop water. The heat pumps provide the functions of year-round space
-
Supplier: SAE International
Description: steady-state air conditioning load. Transfer of heat occurs between these sources and sinks by the combined processes of convection, radiation, and conduction in the following manner: 1 Convection between the boundary layer and the outer airplane skin. 2 Radiation between
-
Supplier: SAE International
Description: steady-state air conditioning load. Transfer of heat occurs between these sources and sinks by the combined processes of convection, radiation, and conduction in the following manner: 1 Convection between the boundary layer and the outer airplane skin. 2 Radiation between
-
Supplier: Richardson RFPD
Description: Ohmite's TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed dr
- Mounting / Packaging: Other
- Operating Temperature: -55 to 150 C
- Power Rating: 600 watts
- Resistance Range: 500 ohms
-
Supplier: Richardson RFPD
Description: Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power
- Technology / Construction: Thick Film
-
Supplier: Richardson RFPD
Description: Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power
- Mounting / Packaging: Other
- Operating Temperature: -55 to 150 C
- Power Rating: 600 watts
- Resistance Range: 10000 ohms
-
Supplier: Richardson RFPD
Description: Ohmite's TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power
- Mounting / Packaging: Other
- Operating Temperature: -55 to 150 C
- Power Rating: 600 watts
- Resistance Range: 0.5000 ohms
-
Description: Establishes requirements for the design qualification of balance-of-system (BOS) components used in terrestrial photovoltaic systems. Is suitable for operation in indoor, conditioned or unconditioned; or outdoor in general open-air climates, protected or unprotected. Is written for
-
Supplier: Allied Electronics, Inc.
Description: thermal performance, which means that the devices transfer heat to heat sinks more effectively, reducing the need for larger-size heat sinks while offering the same power rating. The rectifiers feature an ideal bridge package choice for ac-to-dc rectification in
- Diode Applications: Rectifier Diode
- Diode Type: General Purpose (PN Junction Diodes)
- IF: 20000 mA
- Tj: Over -55 C
-
Supplier: Infineon Technologies AG
Description: -bridge configurations enable eliminates heat sink Easy implementation of 2- or 3-phase motor drives with half-bridge IPMs Potential Applications Small home appliances Major home appliances Heating ventilation and air conditioning (HVAC) Motor control and drives Motor
- Configuration: Half-Bridge, Other / Specialty Configuration
- Input Current: 10 amps
- Output Power: 200 watts
- Output Voltage: 500 volts
-
Supplier: Infineon Technologies AG
Description: -bridge configurations enable eliminates heat sink Easy implementation of 2- or 3-phase motor drives with half-bridge IPMs Potential Applications Small home appliances Major home appliances Heating ventilation and air conditioning (HVAC) Motor control and drives Motor
- Configuration: Half-Bridge, Other / Specialty Configuration
- Input Current: 4 amps
- Output Power: 130 watts
- Output Voltage: 500 volts
-
Supplier: CSA Group
Description: Establishes requirements for the design qualification of balance-of-system (BOS) components used in terrestrial photovoltaic systems. Is suitable for operation in indoor, conditioned or unconditioned; or outdoor in general open-air climates, protected or unprotected. Is written for
-
Supplier: Infineon Technologies AG
Description: -free) package benefits in increased energy efficiency and erases heat sink in solid state design. Summary of Features Low RDS(on) in SMD packages Optimized for conduction performance Improved thermal resistance High pulse current capability
- Package Type: Other
- Packing Method: Tape Reel, Other
- Polarity: N-Channel, Other
- TJ: -55 to 150 C
-
Supplier: RS Components, Ltd.
Description: Ohmite TAP2000 heat sinakable planar resistors deliver 2000 watts of continuous reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors are designed for liquid or air cooled heat sink systems. High
- Mounting / Packaging: Panel Mount, Screw Terminals, Other
- Operating Temperature: -55 to 85 C
- Power Rating: 2000 watts
- Resistance Range: 500 ohms
-
Supplier: RS Components, Ltd.
Description: Ohmite TAP600 heat sinakable planar resistors deliver 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Dielectric Strength
- Mounting / Packaging: Panel Mount, Screw Terminals, Other
- Operating Temperature: -55 to 150 C
- Power Rating: 600 watts
- Resistance Range: 0.5000 ohms
-
Supplier: RS Components, Ltd.
Description: Ohmite TAP600 heat sinakable planar resistors deliver 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Dielectric Strength
- Mounting / Packaging: Panel Mount, Screw Terminals, Other
- Operating Temperature: -55 to 150 C
- Power Rating: 600 watts
- Resistance Range: 100 ohms
-
Supplier: RS Components, Ltd.
Description: Ohmite TAP600 heat sinakable planar resistors deliver 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Dielectric Strength
- Mounting / Packaging: Panel Mount, Screw Terminals, Other
- Operating Temperature: -55 to 150 C
- Power Rating: 600 watts
- Resistance Range: 50 ohms
-
Supplier: Infineon Technologies AG
Description: voltage during full-load condition is less than 500 ms. An overload of 50 percent can be safely sustained for 10 seconds. Please contact the support center to order the board. Summary of Features Innovative 5-level hybrid inverter topology No heat sinking
- Bus Width: 32-Bit
- Category: Development Board
- Supported System: Other
-
Supplier: Hydrofarm, Inc.
Description: When trying to remotely control large amperage equipment such as air conditioners or heavy-duty fans, you need a device like the HAC-30A. The HAC-30A makes it simple to control up to 30-amp @ 240 volt devices from a single timer or controller. An internal heavy-duty relay inside the
Find Suppliers by Category Top
Featured Products Top
-
Kooltronic closed-loop enclosure air conditioners help to cool, dehumidify, and recirculate clean air within an electrical cabinet and through the heat-producing components, providing protection from high temperatures, humidity, and airborne contaminants. We proudly offer the industry (read more)
Browse Enclosure Air Conditioners Datasheets for Kooltronic, Inc. -
Air-to-Air Heat Exchangers are the ideal choice for applications that can tolerate operating temperatures somewhat higher than ambient. However, if below ambient temperatures are required, we recommend (read more)
Browse Heat Exchangers Datasheets for Kooltronic, Inc. -
Kooltronic Air-to-Air and Water-to-Air Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. Additionally, Heat Exchangers provide many of the (read more)
Browse Heat Exchangers Datasheets for Kooltronic, Inc. -
standstill. To prevent this from happening, we at Busch have invented air conditioning for the vacuum pump: An efficient indirect water cooling system with an automatically connected heat exchanger. It independently maintains the temperature at the ideal level for the process. So that the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
How to Monitor the Outside Condition of a Glass Furnace? The condition of glass furnace refractories is vitally important to safety and process efficiency, especially towards the end of the life of the tank. Deterioration of the refractories can increase fuel costs and may cause glass (read more)
Browse Thermal Imagers Datasheets for AMETEK Land -
Paratherm - Routine fluid analysis is a critical part of any preventive maintenance program. Not only do the results indicate what condition the fluid is in, they also provide an early warning of system or equipment problems that (read more)
Browse Heat Transfer Fluids and Thermal Oils Datasheets for Paratherm — Heat Transfer Fluids -
administrative controls to reduce heat stress (fans, light-reflecting clothes, wearable air conditioners) For Employees Drink more fluids than normal Avoid alcohol, caffeine, and sugary drinks Use sunscreen rated at least SPF (read more)
Browse Safety Clothing Datasheets for Vortec -
-electronics, medical, semiconductor, analytical equipment, packaging, aviation, transportation, refrigeration/air conditioning, and military fields. Advancements in photonics have driven the adoption of laser technologies across a wide array of applications. Increasingly, laser-based solutions are (read more)
Browse Flexible Heaters Datasheets for Backer Hotwatt Inc. -
SARCON® EGR30A makes it easy to handle and apply without requiring additional adhesive. When placed on top of a heat source such as an IC chip, the compliant material fills any unwanted air gaps allowing for more efficient transfer of heat to nearby components or heat (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
When placed between high-power, heat generating components and a nearby heat sink, the silicone-based material completely fills air gaps between uneven components, board protrusions and recessed areas. This maximizes heat transfer and dissipation, thereby improving overall performance (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp.
Conduct Research Top
-
Six Applications Where Enclosure Air Conditioners Are Needed for Variable Frequency Drives
Thyristors and other solid state devices in variable frequency drives generate a significant amount of heat. These devices are mounted on heat sinks and use a chimney effect to draw cooler air from the bottom of the enclosure and discharge the hot air from the top. The amount of heat is directly
More Information Top
-
CR4 - Thread: Air condiioning with Oxygen
Obviously your inlet vent would need to pick up heat from the air conditioner heat sink .
-
Cellular Truss Core Sandwich Structures
For compact applications (e.g., thin sandwich panels, power electronics heat sinks , air conditioners , etc.) a small overall size is desired.
-
Wrought aluminum truss core sandwich structures
For compact applications (e.g., power electronics heat sinks and air conditioners ), a small overall size is desired.
-
Code of Federal Regulations > Title 10 - Energy > Department of Energy > [10 CFR Part 430] Energy Conservation Program for Consumer Products
There shall be no intentional cooling of the UUT such as by use of separately powered fans, air conditioners , or heat sinks .
-
Federal Register > Wednesday, June 1, 2011 > [76 FR 31750] Energy Conservation Program for Certain Consumer Appliances: Test Procedures for Battery Chargers an...
There shall be no intentional cooling of the UUT such as by use of separately powered fans, air conditioners , or heat sinks .
-
Federal Register > Friday, April 2, 2010 > [75 FR 16958] Energy Conservation Program: Test Procedures for Battery Chargers and External Power Supplies
There shall be no intentional cooling of the UUT such as by use of separately powered fans, air conditioners , or heat sinks .