-
Supplier: Positech Corporation
Description: Positech’s pneumatic Vertical Lift Cylinder (VLC) is ideal for manipulating heavy parts, over-the-assembly line and can assist in handling reach-in operations and can be combined with an overhead rail system or a Positech Articulated Jib Boom. Exceptional off-center payload handling
- Capacity: 400 lbs
- Stroke: 48 inch
- Actuation: Air / Pneumatic, Hydraulic
- Features: Other, Rotating
-
Supplier: Industrial Magnetics, Inc.
Description: safety and a significant reduction over vacuum cups in shop air costs. Ideal for applications in the Automotive, Appliance and Office Furniture industries, the Transporter® represents a new generation of tooling technology. Available in many standard and custom configurations to best suit the
- Maximum Load Capacity: 0.0025 to 0.336 tons
- Use: Automotive, General Industrial
- Product Type: Magnet Lifter
- Features: Other
-
Supplier: Advance Lifts, Inc.
Description: option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices" which doubles
- Capacity: 3,000 lbs
- Stroke: 24 inch
- Length: 48 to 72 inch
- Width: 36 to 60 inch
-
-
Supplier: Autoquip Corporation
Description: lasting dock scissors lift available. Originally developed and built by American Lifts, the Air Cargo scissors lift has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the Air Cargo series has been
- Capacity: 15,000 lbs
- Stroke: 49 inch
- Length: 132 to 168 inch
- Width: 132 inch
-
Supplier: FIPA Inc.
Description: FIPA double-acting short lifting cylinders impress with their space-saving, lightweight design. With sensor nuts, the actuator is delivered ready to monitor the piston position. In combination with FIPA GR07.196 - GR07.199 pressure plates, the short lifting cylinder is also suitable as
- Stroke: 0.1968505 to 1.968505 inch
- Operating Pressure: 7.251885 to 143.587323 psi
- Shaft Diameter: 0.2362206 to 0.6299216 inch
- Operating Temperature: 23 to 140 F
-
Supplier: Mixer Direct
Description: Especially designed to increase throughput, the air lift stand allows for Mixer Direct clamp mount mixers to be moved vertically out of a tank or drum to position the next batch into place. The air lift is appropriate for use in any environment where electric service is
- Features: Adjustable Height / Length, Fixed Base (Fastened, Welded, etc.)
- Type: Monopod
-
Supplier: Mixer Direct
Description: Especially designed to increase throughput, the air lift stand allows for Mixer Direct clamp mount mixers to be moved vertically out of a tank or drum to position the next batch into place. The air lift is appropriate for use in any environment where electric service is
- Features: Adjustable Height / Length, Fixed Base (Fastened, Welded, etc.)
- Type: Monopod
-
Supplier: Links-Japan, LLC
Description: Compressed Air Actuated Planeveyor lifter is a labor saving device that can move 360 degrees in any direction by lifting the work piece from the table with the built-in air cylinder. If it is a 1 ton conveyed object, it can be moved with a starting frictional resistance of
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: maneuverability. Large air cylinder requires only 100 p.s.i. air pressure to lift 5 ton capacity, 150p.s.i. to lift 7 ton, 180 p.s.i. to lift 8 1/2 ton, and 200 p.s.i. for 10 ton. Adjustable lifting saddles can be raised and extended to desired position.
-
Supplier: Mile-X Equipment, Inc.
Description: AFF 5-1/2 Ton Long-Reach Air End Lift This AFF Air End Lift ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Air Lifts are designed to efficiently lift large truck, trailers, buses, heavy-duty construction
-
Supplier: Optimal Handling Solutions
Description: Achieves high performance, excellent safety, and low cost in the handling of heavy materials Designed to effortlessly handle materials in a three dimensional work space The push-button hand control operates the pneumatic cylinder, raising and lowering the cable, in turn, positioning the load
-
Supplier: Optimal Handling Solutions
Description: Achieves high performance, excellent safety, and low cost in the handling of heavy materials Designed to effortlessly handle materials in a three dimensional work space The push-button hand control operates the pneumatic cylinder, raising and lowering the cable, in turn, positioning the load
-
Supplier: Optimal Handling Solutions
Description: Achieves high performance, excellent safety, and low cost in the handling of heavy materials Designed to effortlessly handle materials in a three dimensional work space The push-button hand control operates the pneumatic cylinder, raising and lowering the cable, in turn, positioning the load
-
Supplier: Garage Equipment Supply
Description: The Handy Air Powered Motorcycle Lift has a lifting capacity of 1000 lbs. and an 80" x 24" deck, making it ideal for working on motorcycles, ATVs, snowmobiles, garden tractors, etc. It raises to a working height of 30" and lowers to 7" for easy loading. The lift is a solid steel
- Type: Vehicle / Service Lift
-
Supplier: Autoquip Corporation
Description: TSL Dock Lift – Dock Flexibility Autoquip's TSL Dock Lift Family features heavy-duty scissor lifts flexible enough to function as stand-alone lifts or in conjunction with other dock system components. TSL models offer six platform sizes, capacities ranging from 12,500
- Capacity: 20,000 lbs
- Stroke: 60 inch
- Length: 118 inch
- Width: 62 inch
-
Supplier: Branham, W.C. Inc.
Description: Articulating Arms. Opening Gates or Doors. Lifting Products. Raising Material. Counter Balancing. Achieve lifting from either vertical or horizontal mounting depending on your envelope. Competitively priced with savings over double acting types. W.C. Branham has been manufacturing cable
- Stroke or X-Axis Travel: 126 to 222 inch
- Actuation Type: Pneumatic
-
Supplier: Industrial Magnetics, Inc.
Description: circuit Stainless steel housing 100mm air cylinders with 3/8" NPT ports – cylinder size based on application Unique magnetic circuit prevents tubes from rolling or shifting during transport Options Available with custom cylinders, magnetic circuits and pick-up points
- Use: General Industrial, Pallet / Skid
- Product Type: Magnet Lifter
- Features: Other
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 72” wide x 96” long Base Sizes Standard 24”,36”,48” wide x 36”,48”,60”,72” long Travel 24”,36”,42”,48” vertical travel Lowered height 7” & 9” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with
- Capacity: 2,000 lbs
- Stroke: 42 inch
- Length: 60 inch
- Width: 24 inch
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, SIMPLE TYPE: NYC, COMPACT AIR PRODUCT, LIFT CYLINDER TOOL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ANVER Corporation
Description: Model #: APF-05 Vacuum Generator with Hinged Oval Vacuum Pad Attachment. Description: Single Pad Compressed Air Powered Vacuum Lifter. Application: Lifting & Handling Gas Cylinders 22 in. to 26 in. diameter up to 93 in. long weighing up to 250 lb (113 kg).
- Maximum Load Capacity: 0.125 tons
- Use: Bar / Pipe, General Industrial
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: Garage Equipment Supply
Description: parking brakes ensure the lift remains stable and will not move when in use. Enclosed lifting carriage and cylinder protect it from dirt and other debris. The base plate frame is dropped over the wheel assemblies to provide a lower center of gravity to reduce tipping. All caster wheels
- Type: Vehicle / Service Lift
-
Supplier: Certex UK
Description: load handling at a maximum temperature of 80°C. Features: Simple Easy Switch control – the lifting magnet can be switched easily, quickly, and safely. The Air Gap test – a tear-off test is carried out with the air gap - we place emphasis on higher safety in real operating conditions.
- Maximum Load Capacity: 2.2046226200000003 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: Certex UK
Description: load handling at a maximum temperature of 80°C. Features: Simple Easy Switch control – the lifting magnet can be switched easily, quickly, and safely. The Air Gap test – a tear-off test is carried out with the air gap - we place emphasis on higher safety in real operating conditions.
- Maximum Load Capacity: 1.1023113100000002 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: Dorner Manufacturing Corp.
Description: adjustable bumper lift stroke 63 mm diameter pneumatic lift cylinder provided for pallet widths up to 400 mm. 80 mm diameter pneumatic lift cylinder provided for pallet widths 480 to 800 mm. Includes air fittings for ¼ inch push in air line. Solenoid
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Positech Corporation
Description: response and superior maneuverability with loads up to 940 pounds. The Simple Air Manipulator’s lift cylinder uses compressed air for vertical lifting and positioning. This industrial manipulator comes equipped with a standard operator-controlled pistol grip metering
- Capacity: 370 lbs
- Stroke: 87.3 inch
- Reach: 126 inch
- Actuation: Air / Pneumatic, Hand
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of FlexMove Pallet System Lift & Locate Features: 105 mm Conveyors Lifts from outside of conveyor – provides 200 lbs. of vertical holding force Lifts pneumatic operated Rated for pressures up to 100 psi ± 0.004″ repeatability accuracy Includes 1 pallet stop (cushioned &
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Certex UK
Description: load handling at a maximum temperature of 80°C. Features: Simple Easy Switch control – the lifting magnet can be switched easily, quickly, and safely. The Air Gap test – a tear-off test is carried out with the air gap - we place emphasis on higher safety in real operating conditions.
- Maximum Load Capacity: 0.1653466965 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: Jergens, Inc.
Description: Jergens Flange Mount Cylinders mount through holes on the flange of the cylinder body. This feature eliminates the need for separate mounting brackets. The cylinders can provide high forces for clamping, lifting, and pressing. Features, Benefits, & Product Specifications: Easy
- Stroke: 0.5 inch
- Rated Load/Force: 19,880 lbs
- Operating Pressure: 5,000 psi
- Mounting: Flange
-
Supplier: Garage Equipment Supply
Description: The HD-7PXW is literal giant. This 4 post lift will effortlessly lift up to 7,000 lbs. over 12' into the air! Perfect for stacking taller vehicles. BendPak's HD-7PXW is a super-tall, four-post, runway-style lift platform designed for professional use. A true lifting
- Capacity: 7,000 lbs
- Width: 116.75 inch
- Type: Vehicle / Service Lift
-
Supplier: S.I.T. INDEVA Inc
Description: The system stops automatically when the cylinder pressure isn't congruent with required pressure; In case of load drop Liftronic Air is much safer than traditional pneumatic logic manipulator. The auto balancing model immediately counter balance the different weight, thus keeping
- Type: Manipulator / Lifter
-
Supplier: Inductotherm Group
Description: cylinder within the support post. Either plant air or hydraulic operation is available.
- Heat Source: Electric / Resistance
- Application: Foundry / Melting
- Configuration: Top Loading
-
Supplier: Compact Automation
Description: Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models ½, 3/4, 1 ¼ and 2 ½ inch Bores Lift forces
- Stroke: 2 to 8 inch
- Bore Size: 0.5 to 2.5 inch
- Operating Temperature: -20 to 180 F
- Body Material: Aluminum
-
Supplier: Garage Equipment Supply
Description: The space saving design of this lift is ideal for vehicle storage in residential garages or commercial buildings. Also makes a great service lift for shops with minimal floor space. No special foundation is required and installation is simple. Optional casters enable you to roll the
- Capacity: 9,000 lbs
- Width: 116.75 inch
- Type: Vehicle / Service Lift
-
Supplier: Southland Equipment Service
Description: Unique design allows the gate to be either on the wall or floor mounted. The Lite Lift Gate has an air assisted cylinder so it can be lifted to a vertical position using one hand. Manufactured of steel tubing with corrosion resistant coating. Offered in two sizes, 6 feet or 10
- Width: 10 ft
-
Supplier: Weber UK, Ltd.
Description: Flexible pit jack for use both in pits and under vehicle lifts. Suitable or all traditional lifting jobs. Telescopic cylinder makes it ideal also for mounting and dismounting gearboxes. Built-in manual foot pump for easy and precise adjustment. Rapid and precise air hydraulic
- Lift Capacity: 15 tons
- Lift Stroke: 47.24412 inch
- Minimum Height: 39.6456907 inch
- Maximum Height: 86.8898107 inch
Find Suppliers by Category Top
Featured Products Top
-
of experience in over 120 product lines, comprised of 82,000 standard and 47,000 custom products ranging from custom automation to lift and turn cylinders, we can make your application a success no matter what the engineering challenge. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
. With our extensive engineering capability and 96 patents globally with a combined 1,290 years of experience in over 120 product lines, comprised of 82,000 standard and 47,000 custom products ranging from custom automation to lift and turn cylinders, we can make your application a success no matter what (read more)
Browse Air Cylinders Datasheets for Compact Automation -
The most popular Densometer sold for measuring porosity and air permeability in materials of average values. With options such as smaller orifice plates, materials of lower permeability may be effectively tested. By using a 5 oz. cylinder, materials of a higher permeability can be tested (Model (read more)
Browse Property Testing Equipment Datasheets for Gurley Precision Instruments
More Information Top
-
Accelerated Reliability and Durability Testing Technology
Smoke-gray transparent PVC lid with gas cylinder lifting (Models 24 and 410 are equipped with air cylinder lifting ).
-
Removing dust from open-hearth flues and the checker chamber floor
Air cylinders lift and tilt the scoop.
-
Intelligent predictive control of nonlinear processes using neural networks
The servomechanism consists of a linear compressed air cylinder lifting an inertial weight.
-
An automated workcell for meniscus coating on 24-in packaging substrates
7) The pneumatic air cylinders lifts the substrate from the chuck.
-
Development and application of the thin channel rectangular air lift mass transfer reactor to fermentation and waste‐water treatment systems
Recent work on the concentric cylinder air lift has shown it to be an economical fermentor with many advantages over conventional fermentors.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42700/38043494-MIT.pdf?sequence=2
Another 3 axes must be employed to control the XY table, along with two digital outputs required to activate the four air lift cylinders .
-
Materials Handling Handbook 2nd Edition Complete Document
It is achieved by filling the low-pressure side of the lifting air cylinder with a relatively incompressible fluid such as oil.
-
Design Engineer's Guide
■ VERTICAL LIFTING Air cylinders must be sized to have more force than needed to just balance the load it must move.
-
Probability of Potential Multi-Canister Overpack Loading System Drop of Proof Load in the K West Basin South Loadout Pit
The failure of the load locking rod lift cylinder air valve coupled with the failure of the locking rod locking pawl also has a similar probability of failure to the random structural failures.
-
Technology of materials
Stroke cylinder air .
Indicates content that may require registration and/or purchase.