-
Supplier: Compact Automation
Description: Product Description The Compact® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free,
- Operating Pressure: 250 psi
- Bore Size: 0.3125 to 3 inch
- Operating Temperature: -20 to 400 F
- Features: Bumpers/Cushions, Double End Rod, Home / Limit / Position Switches, Integral Flow Control, Non-Rotating, Other, Shock Absorbers
-
Supplier: Tolomatic
Description: Double the velocity and stroke capacity of double-acting cylinders
- Stroke: 134.4 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 2 inch
- Operating Temperature: 32 to 140 F
-
Supplier: Tolomatic
Description: Cylinders can be isolated from any work area with extended cable lengths
- Stroke: 20.4 inch
- Operating Pressure: 0 to 100 psi
- Bore Size: 0.5 inch
- Operating Temperature: 32 to 140 F
-
-
Supplier: Tolomatic
Description: Will accommodate a wide variety of applications where space is limited
- Stroke: 175.2 inch
- Operating Pressure: 0 to 100 psi
- Bore Size: 0.5 inch
- Operating Temperature: 20 to 140 F
-
Supplier: Tolomatic
Description: Al bearing block guides & supports loads on precision linear ball bearings
- Stroke: 20.4 inch
- Operating Pressure: 0 to 100 psi
- Bore Size: 0.5 inch
- Operating Temperature: 32 to 140 F
-
Supplier: Air Logic
Description: The Spring Sensor is a limit sensor designed for simple and reliable operation. Functioning like a whisker valve, it is composed of a nylon deflection rod and a tightly wound coil spring. When the nylon rod is deflected 6 degrees or more, the coils of the spring separate and allow free
- Operating Temperature: -17 to 65 C
- Total Travel: 6 to 45 degrees
- Switch Type: Electromechanical
- Features: Other
-
Supplier: Aries Engineering Co., Inc.
Description: consists of two options: Low voltage Linear transducer (LVLT) Fully integrated Load Cell installed on the end of the cylinder rod. Both devices provide for an analog feedback signal through an analog card to the PLC. The feedback signals indicate distance (cylinder travel) to ±.001”
- Stroke: 2 to 8 inch
- Rated Load/Force: 2,000 to 50,000 lbs
- Features: Home / Limit / Position Switches, Integral Sensor, Linear Position Feedback
-
Supplier: Compact Automation
Description: Multi Act’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single
- Stroke: 2 to 12 inch
- Rated Load/Force: 440 lbs
- Operating Pressure: 35 to 200 psi
- Bore Size: 2.5 inch
-
Description: components. Detect the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2. Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length
- Operating Distance: 2.755907 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length automatically. Detect the
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: components. Detect the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2. Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: FLSmidth
Description: 3, 4, 5, 6, 8, 10 & 12 (75, 100, 125, 150,200, 250 & 300 mm) sizes available 15 PSIG (1.1 Kg/cm2) & 150°F (65°C) std. design Lip type shaft seals Non lubricating type bearings Double acting air cylinder NEMA 4, 7, 9 electrical rating Dual solenoid with manual override, 120 V. 2 SPDT
- Valve Type: Diverter Valves
-
Supplier: AGI - American Grippers Inc.
Description: Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum
- Stroke or X-Axis Travel: 1 to 6 inch
- Rated Speed: 40 in/sec
- Carriage Load: 10 lbs
- Motor Features: Home / Limit / Position Switches
-
Supplier: FLSmidth
Description: 3, 4, 5, 6, 8, 10 & 12 (75, 100, 125, 150,200, 250 & 300 mm) sizes available 15 PSIG (1.1 Kg/cm2) & 150°F (65°C) std. design Lip type shaft seals Non lubricating type bearings Double acting air cylinder NEMA 4, 7, 9 electrical rating Dual solenoid with manual override, 120 V. 2 SPDT
- Valve Type: Diverter Valves
-
Supplier: FLSmidth
Description: 3, 4, 5, 6, 8, 10 & 12 (75, 100, 125, 150,200, 250 & 300 mm) sizes available 15 PSIG (1.1 Kg/cm2) & 150°F (65°C) std. design Lip type shaft seals Non lubricating type bearings Double acting air cylinder NEMA 4, 7, 9 electrical rating Dual solenoid with manual override, 120 V. 2 SPDT
- Valve Type: Diverter Valves
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Analytical power positioners are manufactured in cylinder sizes from 2½ to 8 inches in diameter with strokes of 5 to 14 inches. They come in thrust and torque models for wall, swivel or floor mounting and with accessories such as limit switches, position transmitters, heated
- Operating Pressure Range: 45 to 120 psi
- Shaft / Table Axial Load Capacity: 400 lbs
- Operating Temperature: 0 to 140 F
- Features: Position Feedback
-
Supplier: Emerson Automation Solutions – Rosemount
Description: position transmitters, heated enclosures, air failure lock and characterized cams that provide an output motion that is a function of the input signal. Features Floor mount Dust cover and internal heater Limit switches and position transmitters Power air supply Internal
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 21,600 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 21,600 In-lbs
-
Supplier: Econo Lift Limited
Description: volt (optional) Three phase motors Air/Hydraulic (standard) Foot operated Options Different platform sizes Bellow safety skirting Limit switches Photo Eye Semi-portable c/w dolly handle
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 3.6666666666666665 ft
- Length: 4.166666666666667 ft
- Tilt Angle: 0 to 45 degrees
-
Supplier: FLSmidth
Description: 450 iron construction (575 BHN) inlet, disc, seat and tee Cast iron body Beveled inlet connection with 150 lb. drilled half couplings 400°F (205°C) standard design temperature Air cylinder actuated with single solenoid, 120V, manual override 2-S.P.D.T. NEMA 4 limit
-
Supplier: AGI - American Grippers Inc.
Description: Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body
- Stroke or X-Axis Travel: 1 to 5 inch
- Rated Speed: 14 in/sec
- Carriage Load: 50 lbs
- Motor Features: Home / Limit / Position Switches
-
Supplier: Air Logic
Description: analog systems. Diaphragm Amplifiers are very suitable for providing pneumatic signals to air-piloted valves and for powering small cylinders. They are also used at fluidic signal levels for providing isolation and in timing circuits.
- Air Supply Pressure: 0 to 35 psi
- Operating Temperature: 40 to 120 F
- Air Supply Pressure Range: 0 to 35 psi
- Actuator Type: Diaphragm Actuator
-
Supplier: AGI - American Grippers Inc.
Description: lightweight unit with built-in air cylinder.Linear ball bearings ride on precision ground and hardened shafting.Aluminum body and end blocks contain tapped holes for precision mounting or fixturing.Main body or end blocks can be anchored due to the 1/16" height difference.
- Stroke or X-Axis Travel: 5 to 96 inch
- Rated Speed: 16 in/sec
- Carriage Load: 24 lbs
- Motor Features: Home / Limit / Position Switches
-
Supplier: Econo Lift Limited
Description: A/C 460/575 volt Three phase motors (optional) Air/Hydraulic Foot operated (Standard) (hand held pendant optional) Options Different platform sizes Bellow safety skirting/safety touch bars Vertical travel - high or lower Limit switches/photo eyes Eye bolts - for moving lifts
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 4.166666666666667 ft
- Length: 5 ft
- Tilt Angle: 0 to 45 degrees
-
Supplier: AGI - American Grippers Inc.
Description: T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke.Compact lightweight unit with built-in air cylinder.Piston seals are U-cup type for long service life.Standard built-in stroke adjustment and stroke lock for precise,
- Stroke or X-Axis Travel: 0.5 to 1.5 inch
- Rated Speed: 12 in/sec
- Carriage Load: 12 lbs
- Device Type: Hardened Way Slide
-
Supplier: Econo Lift Limited
Description: 220/460/575 volt, 1H.P. Three phase motors (optional hand or foot operated controls available) Air/Hydraulic (standard) Foot operated (hand held pendant available) Options Different platform sizes Bellow safety skirting/ safety touch bars Vertical travel - high or lower Limit
- Capacity: 1,000 lbs
- Stroke: 30 inch
- Length: 50 inch
- Width: 44 inch
-
Supplier: Emerson Automation Solutions – Rosemount
Description: available. Features Variety of mounting options: wall, swivel or floor Dust cover and internal heater Limit switches and position transmitters Power air supply Internal air locking system Benefits Accuracy Reliability Simple maintenance because of the rugged frame
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 2,880 In-lbs
- Shaft / Table Axial Load Capacity: 45 lbs
- Operating Temperature: 0 to 140 F
-
Supplier: Electric Generators Direct
Description: Fully Automatic Operation Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning, Efficient Natural Gas or LP
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Fully Automatic Operation When Paired With Nexus Smart Switch™ Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Fully Automatic Operation When Paired With Nexus Smart Switch™ Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Rotolok Valves, Inc.
Description: non-operational leg. The whole assembly is mounted on the main spindle which is supported externally by two sealed for life 2-bolt flanged ball bearings. The pneumatically operated unit is actuated by an air cylinder complete with solenoid valve and internal piping. Limit
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Features: Bolt Flange, Other, Single Solenoid
-
Supplier: SEYI America Inc.
Description: adjustment Automatic grease lubrication system Air Counter Balance Cylinder Manuel Oiler Air Counter Balance System Die height indicator (displayable unit:0.1mm) Programmable limit switch Overrun protection Forward/Reverse Main Motor Direction Control Counter Batch
- Capacity / Operating Force: 400 tons
- Stroke: 7.87402 to 11.81103 inch
- Rate: 15 to 40 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: DynaQuip Controls
Description: oriented design concept has produced an actuator line with many user benefits - hard anodized body, polyester painted end caps and nickel plated drive shaft for complete corrosion protection; 300 series stainless steel bolts, mirror finishing cylinder walls and piston guide bearings for long
- Actuator Torque: 75 to 46,540 In-lbs
- Air Supply Pressure: 60 to 100 psi
- Operating Temperature: -10 to 195 F
- Air Supply Pressure Range: 60 to 100 psi
-
Supplier: ACS Valves
Description: Excellent performance in high-temperature applications up to 250°F. Options: Round flange design: available in 2 heights of 4"H or 5"H, and 5 flange diameters from 6" to 12". Pneumatic operation, ships ready for start-up, including: complete factory assembled air cylinder, solenoid
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Features: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Caterpillar Oil & Gas
Description: aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor Control System LH-side remote positive-lock speed control lever, hydromechanical governor, pneumatic or hydraulic shutdown control input for air shutoff valve and fuel shutoff cylinder, mechanical speed and
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
PSI OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
.) Ambient Operating Temperature: 0 to +71°C. Storage Temperature: -40 to +85°C. Cooling: Forced-air cooled (ball bearing fan); air enters back of power supply and exits from front. Switching Frequency: 55 kHz (Typical). (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
. The air quality meter has an alarm function. This alarm mode can be used to set limit values for the individual sensors. As soon as the set threshold value is reached in the air quality meter, this is indicated acoustically and visually via the alarm LED. After the air quality meter falls (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
fluid include 304L stainless steel, nitrile, and zinc alloy. The manufacturer specifies the switch for air, fresh water, and hydraulic oil at fluid temperatures from 0 to 70°C. Compatibility should be verified separately before using the device with aggressive chemicals, fuels, special oils, salt (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Designed for industrial environments Easy to pair with power supplies, temperature controllers, and limit switches as part of a control panel solution Applications Anywhere on/off power to machines needs to be controlled Relay logic controllers Air cylinders Valves Actuators Motors (read more)
Browse Electromechanical Relays Datasheets for DigiKey -
series is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller. As a sensor rod is completely (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door switch for automatic start and stop of unit Air (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
flame safeguard with LED status Magnetic starter Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Lansce fail-safe radiation shutter design for isotope production facility
Air Cylinder Limit Switches Locking Mechanism .
-
CR4 - Thread: Flying Saw
Once the saw was moving the same speed as the lumber the saw was operated by a simple air cylinder with limit switches on each end of the cylinder stroke.
-
Large format filter changer mechanism for the dark energy survey
The air cylinders include limit switches for signaling the state of the cylinder (extended or retracted), and Bimba flow control valves, which allow the actuation speed to be adjusted manually.
-
Progress of the conceptual design for the MOBIE imaging spectrograph for the Thirty Meter Telescope
Commercial toggling solenoid valves (normally power-off) actuate the air cylinders , and limit switches at multiple positions along the air cylinder stroke provide position feedback to the FCM controller.
-
Pneumatic Actuator - Pneumatic Actuator Manufacturers, Suppliers
Related Searches : actuator, pneumatic cylinder, electric actuator, valve, valve actuator, valve positioner, electro pneumatic positioner, control valve, ball valve, smart positioner, butterfly valve, limit switch box, air cylinder , rack&pinion, pneumatic More..
-
An Automatic Control System for a Manufacturing Process in an Explosive Environment
Limit Switch Location On Air Cylinder .
-
The 110-GHz Electron Cyclotron Range of Frequency System on JT-60U: Design and Operation
Two points in the toroidal angle can be set by the limit switches of the air cylinder .
-
Sell CNC Four-Head Welding Machine
• Model:LJIM-450A Full-Automatic WEMARO saw blade air cylinder black and white PU air hose limit switch overall lathe thickness about 2.2mm Stable and high Linear bearing kinematic pare Clamping and feeding process adopt pneumatic system cont...
-
Success of long-term preventive maintenance on telescope subsystems using the example of the VLT adapter-rotators at the ESO Paranal Observatory
Sometimes there was air leak or limit switch damaged in a brake cylinder .
Indicates content that may require registration and/or purchase.