-
Supplier: SC Hydraulic Engineering Corporation
Description: two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements,
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
- Features: Booster Pumps
-
Supplier: Haskel International LLC
Description: H-Drive, Haskel’s new generation of hydraulically driven gas boosters, is designed to safely handle a wide range of critical, high-pressure gas compression and transfer needs, at high rates and pressures for the most demanding of applications. Simple and proven design is reliable and
- Maximum Discharge Pressure: 3,200 to 13,050 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps
-
Supplier: Interface Devices, Inc.
Description: All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas
- Maximum Discharge Flow: 7.3309090909091 GPM
- Maximum Discharge Pressure: 1,500 psi
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum
-
-
Supplier: Interface Devices, Inc.
Description: The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L)
- Maximum Discharge Pressure: 1,500 psi
- Horsepower: 1.35 HP
- Power Source: Air / Pneumatic, Hydraulic
- Features: Booster Pumps, Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Testing / Calibration Pumps
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000 psig and
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven
- Maximum Discharge Pressure: 300 to 25,000 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps
-
Supplier: Interface Devices, Inc.
Description: The TASQ Line air driven liquid pumps are a single ratio, single acting air driven liquid pump. All ratios are rated at 0.60 peak hydraulic horsepower at a maximum air consumption of 9 SCFM. TASQ air driven liquid pumps are
- Maximum Output Pressure: 2,400 psi
- Pressure Intensification Factor: 30
- Maximum Inlet Flow: 150.15015015015013 in³/min
- Fluid Compatibility: Oil-based Hydraulic Fluid
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven
- Maximum Discharge Pressure: 39,000 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors A Series The A-series reputation has been built on quality, reliability and accessibility to all components. Products include air-cooled bare compressors, boosters and vacuum pumps. A-Series compressors include heavy duty
- Discharge / Operating Pressure: 350 psi
- Horse Power: 15 to 40 HP
- Features: 2 Stage, Multistage Compressor
- Lubrication Style: Lubricated
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors- Vacuum Pressure Lubricated, A-Series The A-series reputation has been built on quality, reliability and accessibility to all components. Products include air-cooled bare compressors, boosters and vacuum pumps. A-Series
- Ultimate Operating Vacuum: 125 torr
- Pumping Speed: 198 CFM
- Configuration: Individual Vacuum Pump
- Lubrication Style: Positive Pressure
-
Supplier: Haskel International LLC
Description: Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel
- Maximum Discharge Pressure: 4,500 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Pumps are used as a power source to activate hydraulic clamps. Shop air is introduced into the filter/regulator and converted to hydraulic pressure. The 'shoebox' pump is a low cost, compact unit used on smaller hydraulic circuits. Its small
- Maximum Discharge Flow: 0.4329 GPM
- Maximum Discharge Pressure: 4,500 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps, Hydraulic Pumps
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to provide
- Maximum Discharge Flow: 1.2987 GPM
- Maximum Discharge Pressure: 5,000 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps, Hydraulic Pumps
-
Supplier: Price Pump Company
Description: Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through 40
- Discharge Size: 1 inch
- Maximum Discharge Flow: 92 GPM
- Maximum Discharge Pressure: 125 psi
- Media Temperature: 300 F
-
Supplier: Xylem Applied Water Systems
Description: K56 Series Water Booster System Flojet's K56 Series Water Booster Systems are designed for supplying consistent water pressure to beverage dispensers, coffee machines, water filtration systems, carbonators & ice machines. Supplies up to 4 gpm (15 lpm). For use when water requirement is
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 90 psi
- Discharge Size: 0.5 inch
- Media Temperature: 120 F
-
Supplier: Price Pump Company
Description: No Description Provided
- Discharge Size: 1 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 88 GPM
- Maximum Discharge Pressure: 150 psi
-
Supplier: Xylem Applied Water Systems
Description: G56 Beerjet Model No.: G56 Series Air compression can be used to pressurize the beer pumps Cost-effective: no need for mixed gases or gas blenders The beer pump increases the pressure in the product dispense line, which ensures the inherent gas in the solution (beer) cannot
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 90 psi
- Discharge Size: 0.5118113 inch
- Media Temperature: 120 F
Find Suppliers by Category Top
Featured Products Top
-
High Vacuum Boosters For Performance And Reliability As a member of the Aerzen Group, Vooner offers Aerzen vacuum pumps tailored for a wide range of applications. These vacuum pumps are designed for various industrial (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
available. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Pinion brake standard. Standard inlet: 1" 90° ball bearing swivel joint with 1" female NPT threads Standard outlet: 1 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
-60Vdc operating range. The 3-Phase inverters are suitable for testing 3-phase equipment in engineering labs, powering motor-driven equipment, pumps, air conditioners, air compressors and other industrial equipment. Key Specifications 6,000VA (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
installation in belt-driven systems. Its trapezoidal groove profile ensures strong friction with V-belts, improving transmission stability and efficiency. Core Engineering Advantages (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
-speed dispersers, driven by a 15 HP motor and capable of speeds from 500 to 3,540 rpm, ensuring rapid powder incorporation and efficient deagglomeration. Vacuum mixing up to 29.5” Hg minimizes air entrapment and enhances finished product quality. The stainless steel type 304 vacuum hood (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
configurations for forced air heaters, heat pumps, condensers, cooling units, evaporators, chillers, electronics cooling, air handling and other applications. Rosenberg’s simple Modbus interface allows multiple networked fans to operate separately and at variable speeds to better balance (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Cartridges, Tubes, Syringes, Air-Less Pumps, Bottles or Custom containers. Less Product Waste Drastically Reduce/Eliminate Batch Mixing Changeover Time Space Saving Design SERVO driven Base Product & Additive dosing with recipe saving & recall (read more)
Browse Datasheets for Prosys -
: Air-compressor pressure monitoring Water pump and booster control (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
dirt and debris to adhere to surfaces, and then air blasts the contaminants away using ultra-efficient blower driven air. With Paxton’s patented design, you’re able to increase performance while reducing maintenance, all while eliminating the need for water all together. To learn (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company
More Information Top
-
http://www.enggjournals.com/ijet/docs/IJET13-05-02-049.pdf
The proposed unit saves energy by sending a signal to turn off the air driven booster pump once the prescribed pressure level is reached.
-
Experimental solubility of CO2 and CH4 in imidazolium based ionic liquid; [C6mim][BF4] at high pressures
Initially, the gases were pressurized in mixing vessel using air driven gas booster pump up to a desired pressure and temperature.
-
New Pile Handling Techniques
The tools are operated hydraulically from a remote hydraulic power unit, which is an air - driven booster pump mounted on top of a small reservoir.
-
Rio Blanco: Nuclear Operations and Chimney Reentry
the immediate area, there was a truck-trailer mounted bank of nitrogen cylinders, a compressed air driven pressure booster pump , and very high pressure nitrogen bottles (Fig. 39).
-
http://dspace.mit.edu/bitstream/handle/1721.1/57777/635516257-MIT.pdf?sequence=2
stainless steel tubing and the stream was then split and went to either a DYCOR LC100m residual gas analyzer (RGA) with a Pfeiffer vacuum system or to a Haskel AGT- 15/30 compressed air driven gas booster pump , which increased the pressure to …
-
DEVELOPMENT OF CONTINUOUS SOLVENT EXTRACTION PROCESSES FOR COAL DERIVED CARBON PRODUCTS
The 5-gallon batch hydrogenation reactor was converted into a semi-continuous system by the installation of a high-pressure diaphragm pump to convey feed coal tar distillate at a controlled rate and an air - driven booster pump to deliver hydrogen gas …
-
Advanced Computational Thermal Fluid Physics (CTFP) and Its Assessment for Light Water Reactors and Supercritical Reactors
The working fluid is carbon- dioxide with 99.5% purity; it is pressurized up to 8 MPa or higher by using an air - driven booster pump and an accumulator.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/157064/2/D_Fukuda_Katsuya.pdf
The air - driven booster pump is used for the pre-pressurization before each .
-
http://waset.org/publications/11218/solubility-of-co2-in-aqueous-solutions-of-2-amino-2-methyl-1-propanol-at-high-pressure
ABP: Air driven gas booster pump MV: Mixing vessel TB: Thermostat bath EC: Equilibrium cell MS: Magnetic stirrer TMVP: Turbo-molecular vacuum pump SV: Sample vessel MP: Metering pump .
-
The Experimental System of Gas Hydrates Integrative Simulation and its control module
Since the experimental pressure is very high, pressure testing must be carried on before every experiments to provide safety, so an air - driven booster pump is integrated to the console so as to supercharge the reaction cell.
Indicates content that may require registration and/or purchase.