Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VA 20-SET is a multifunction relative humidity meter with air flow hoods for assessing and balancing heating, ventilation and air conditioning or cooling (HVAC) systems. In addition to measuring relative humidity (RH), this multipurpose handheld device measures
- Relative Humidity Range: 0.1 to 99.9 %
- Relative Humidity Accuracy: 3 to 5 %
- Dew Point Range: 23 to 139.82 F
- Operating Temperature: 32 to 122 F
-
Supplier: Shortridge Instruments, Inc.
Description: selects the proper range and corrects for local air density. These features eliminate several error factors and the calculations necessary to convert air flow readings to true local density results. Internal calibration and zeroing are full automatic. No adjustments are ever
- Air Volume Flow Rate Range: 25 to 2,500 SCFM
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
- Instrument Style: Flow Hood or Balometer
-
Supplier: Shortridge Instruments, Inc.
Description: cfm-850L The ADM-850L meter is also available without accessories as part of the FlowHood model cfm-850L. This model includes the meter, the base monitoring section, various top sizes and carrying case. The accessories for measuring air-velocity, pressure and temperature may be ordered as
- Air Volume Flow Rate Range: 25 to 2,500 SCFM
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
- Instrument Style: Flow Hood or Balometer
-
-
Supplier: Terra Universal, Inc.
Description: Dual 2' x 4' (610 mm x 1219 mm) HEPA Filter/Fan Units provide laminar flow of clean air to the work surface (order FFUs and work bench separately) Epoxy-finished CR steel frame includes static-dissipative PVC side panels Custom sizes and configurations available. Call Terra with your
- Required Airflow: 650 SCFM
- Fume Hood Type: Cleanroom
- Hood Design: Conventional
- Filter Type: Ductless
-
Supplier: Sentry Air Systems, Inc.
Description: This 70” Wide Dual Ductless Fume Hood combines powerful air flow of two air cleaners with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate
- Required Airflow: 80 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: TSI Incorporated
Description: The AccuBalance® Air Capture Hood 8380 is a multipurpose electronic air balancing instrument primarily used for efficiently taking direct air volume readings at diffusers and grilles. It features a detachable micromanometer which can be used with optional probes for
- Instrument Style: Flow Hood or Balometer
-
Supplier: TSI Incorporated
Description: Purchasing product bundles is an excellent way to save. TSI currently offers the 8380-STA Bundle for one low price—maximizing savings than if each were to be purchased separately. The AccuBalance® Air Capture Hood 8380 Bundle includes: TSI 8380 Capture Hood to provide most
- Instrument Style: Flow Hood or Balometer
-
Supplier: TSI Incorporated
Description: Fume hood monitor with low alarm. Range 70-250 fpm (0.35-1.27 m/s), surface mount. The Alnor® AirGard® Lab Hood Monitor Model 405-D indicates safe levels of air flow in laboratory fume hoods. It is used to measure and report on exhaust flow in many critical
- Instrument Style: Flow Hood or Balometer
-
Supplier: TSI Incorporated
Description: Fume hood monitor with low alarm. Range 70-250 fpm (0.35-1.27 m/s), flush mount. The Alnor® AirGard® Lab Hood Monitor 200AG model is a simple, go/no-go lab hood monitor designed to warn users of unsafe conditions. When the face velocity drops below a user-determined level, the
- Instrument Style: Flow Hood or Balometer
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting the "parts"
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting the "parts"
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting the "parts"
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting the "parts"
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: AirClean Systems
Description: The DuraMax™ vertical laminar flow fume hood is constructed from rugged polypropylene, offering superior compatibility for applications involving strong acids or trace metal analysis. By combining HEPA-filtered incoming air with a traditional ‘total exhaust’ hood
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: OMEGA Engineering, Inc.
Description: They can be used in research and development labs, HVAC applications, exhaust/ ventilation hoods and other manufacturing processes. The sensor design is based on RTD elements; the air velocity is measured by the heat loss from the RTD sensor as it cools down by the air
- Velocity Flow Rate: 0 to 166.666666666667 ft/sec
- Operating Temperature: -40 to 250 F
- Velocity Flow Rate Range: 0 to 166.666666666667 ft/sec
- Accuracy: 2 ±%
-
Supplier: Twin City Fan & Blower
Description: Application The QFE Fume Hood Mixed Flow Exhaust Fan is an ideal choice for removing undesirable fumes and gases from laboratory hoods, kitchen hoods, process operations, foundry operations and many other applications. This unit is commonly used in exhaust systems for
- Air Flow Rate: 1,300 to 36,000 SCFM
- Static Pressure: 413.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 18.25 to 44.5 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
-
Supplier: SAE International
Description: The efficiency of the vehicle cooling system strongly depends on the air flow through the radiator core. The flow through the radiator core in turn depends on other panels that are in the vicinity of the radiator. In this study, the effect of geometrical change at vehicle
-
Supplier: AirClean Systems
Description: The AirMax™ total exhaust laboratory fume hoods are manufactured from structural polypropylene, which eliminates the potential for corrosion. Featuring standard bypass design, AirMax™ exhausts a constant volume of air regardless of sash position. Optional features are available for
- Hood Design: Bypass
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: InspectorTools
Description: for cumbersome flow hoods, psychrometers, etc. So easy to use, you will be performing complex measurements within minutes of unpacking the tool. Applications: Ambient Temperature, Inlet and Outlet Temperatures, Cooling Efficiency, Ambient Humidity, Inlet and Outlet Humidity, (De-)
-
Supplier: AirClean Systems
Description: holding tank and recirculated. An optional pH dosing system can be utilized to neutralize acids captured during the scrubbing process. Standard Features Direct-mount to fume hood exhaust — eliminates contaminated ductwork between the fume hood and scrubber Observation window for media
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: Accuris
Description: Health and safety in welding and allied processes - Requirements, testing and marking of equipment for air filtration - Part 2: Determination of the minimum air volume flow rate of captor hoods and nozzles
-
Supplier: Terra Universal, Inc.
Description: Provides constant reading of air velocity for easy monitoring of cleanroom performance Audible and visual alarms let you know when air speed falls below 90 fpm (0.5 m/s), or other critical velocity Flush mounts to Terra Modular Cleanroom control panel, laminar flow hoods,
- Air Velocity Range: 50 to 250 SFPM
- Accuracy: 10 ±% Full Scale
- Operating Temperature: -40 to 150 F
- Measurement Type: Air Velocity
-
Description: ISO 15012-2:2008 specifies a method for establishing the minimum air volume flow rate required for captor hoods and nozzles to effectively capture fume and gases from welding and allied processes. The method can be used with capture devices of any aspect ratio and
-
Supplier: CSA Group
Description: ISO 15012-2:2008 specifies a method for establishing the minimum air volume flow rate required for captor hoods and nozzles to effectively capture fume and gases from welding and allied processes. The method can be used with capture devices of any aspect ratio and
-
Supplier: OMEGA Engineering, Inc.
Description: The HHF11A anemometer can measure air flow, humidity, dew point, wet bulb, air volume, and capacity. The built-in microprocessor ensures high accuracy. It can also track the maximum and minimum values along with current readings, displaying the flow rate in the user’s
- Air Velocity Range: 59.0551181102361 to 6,889.76377952755 SFPM
- Air Volume Flow Rate Range: 0 to 3,531,434.6853 SCFM
- Accuracy: 5 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Air Velocity Range: 50 to 6,000 SFPM
- Air Volume Flow Rate Range: 50 to 2,400 SCFM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: Sentry Air Systems, Inc.
Description: This 70” Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated from applications
- Required Airflow: 350 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: This 30” Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated from applications
- Required Airflow: 350 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: This 60” Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated from applications
- Required Airflow: 350 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Nortek, Inc.
Description: THREE SPEED CONTROL TYPE STAINLESS STEEL MATERIAL 48 INCH W X 20-1/4 INCH D SIZE 120 V VOLTAGE RATING 5.5 AMPERE CURRENT RATING (2) 20 W HALOGEN LAMP TYPE 900 CFM AIR FLOW RATE 8 INCH DIA DUCT SIZE DUCTED DUCT TYPE BALLISTA[T], RANGEMASTER. BRAND 61000 MODEL
- Required Airflow: 900 SCFM
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Air Volume Flow Rate Range: 50 to 2,400 SCFM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity, Air Volumetric Flow
-
Supplier: SAE International
Description: hood flow [ 8 , 13 , 16 , 17 , 20 ]. The objective of this study is to analyze the heat transfer through forced convection for a scaled Cab-over-Engine (CoE) tractor-trailer model with under hood flow. Different design concepts are compared to provide low under
-
Supplier: State Safety & Compliance
Description: "BullardÆs CC20 respirator systems consists of a respirator hood or loose-fitting facepiece with suspension, breathing tube with flow control device, and breathing air supply hose. All components must be present and assembled properly to constitute a NIOSH approved
-
Supplier: U.S. Plastic Corporation
Description: This hood features one-piece shell molded of chemical resistant polyethylene. The inside corners are round. Clear acrylic panel slides inside tracks with stop pins. The front opening is 12"H x 22"W. Closed panel leaves a gap at the bottom for continuous air flow. Either 4 in or
- Fume Hood Type: General Purpose
-
Supplier: State Safety & Compliance
Description: "BullardÆs CC20 respirator systems consists of a respirator hood or loose-fitting facepiece with suspension, breathing tube with flow control device, and breathing air supply hose. All components must be present and assembled properly to constitute a NIOSH approved
Find Suppliers by Category Top
Featured Products Top
-
(variable air volume) fume hoods, venturi valves and low-flow (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
. Polypropylene lab equipment, including fume hoods, storage enclosures, and cabinetry, has emerged as a superior choice due to its unmatched chemical resistance, rust-proof construction, and long-term durability. At AirClean® Systems, we design our enclosures with these properties in mind (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
pharmaceuticals and electronics to research and healthcare. One essential piece of equipment for achieving this is the clean bench, also known as a laminar flow hood. But with two main types – horizontal and vertical flow – how do you choose the right one for your needs? This post will break (read more)
Browse Clean Benches Datasheets for Baker -
suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
rinsing procedures for smaller components in a fume hood. A ductless fume hood with a horizontal laminar flow that draws air from near the operator, across the work space, to the back of the hood can help protect the operator and others in the area from cleaning and rinsing agent fumes. The fume hood (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems -
meets ISO Class 5 standards; that is no more than 3,520 particles (0.5µm or larger) per cubic meter. To meet these standards PECs are fitted with high-efficiency particulate air (HEPA) filters to remove particles from air coming into the workspace. In the case of laminar flow hoods, the flow of (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
, and plant tissue cultures should be handled aseptically within a laminar flow hood or workstation. A ductless enclosure with a vertical laminar flow that blows HEPA filtered air onto the workspace can provide a clean environment for plant tissue culture. Contaminated air from the workspace is then (read more)
Browse Industrial Enclosures Datasheets for AirClean Systems -
Vertical Laminar Flow Workstation AirClean® Systems AC600 Series Vertical laminar flow workstations are ideal for non-hazardous applications that require (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
Polypropylene Horizontal Laminar Flow Clean Bench Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean (read more)
Browse Clean Benches Datasheets for AirClean Systems
Conduct Research Top
-
An Exhaust Solution for Controlled Environments
that extract heat from workstation fume hood exhaust before it is discharged above the roofline. The warm air from the heat exchanger is transferred to the supply-side handler to preheat the conditioned air entering the building, thus reducing the amount of natural gas or fuel oil needed to heat
-
Analysis of HVAC System and Building Performance Utilizing IR, Physical Measurements and CFD Modeling
Reported problems with recently constructed buildings exposed to severe climatic conditions led to a legal case regarding the performance of the heating systems and the buildings. The buildings were examined using visual methods, infrared imaging, blower door, and flow hood measurements
-
Containment Technologies Group
preventive health measures, has created a situation demanding a change in the level of protection provided by equipment used in the pharmacy. The impact of the increasing burden placed upon the traditional preparation environment for parenteral products, that is open laminar flow hoods, can have
More Information Top
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
Exception: Cabinets in which the exhaust filter is not accessible can be measured directly at the work access opening using a calibrated total capture air flow hood to measure the air volume entering the cabinet, and dividing this measurement by the area …
-
Duct systems in large commercial buildings: Physical characterization, air leakage, and heat conduction gains
During the period of air injection, the register flow rates were measured using the fan-powered air flow hood method.
-
Techniques for the generation, cloning, and characterization of bovine cytotoxic T cells specific for the protozoan Theileria parva
C. Laminar air flow hood , Gelaire NP-72, .
-
Sterile topical dosage forms I: Laboratory phase
… sterile products could be made by aseptically compounding the sterile components in a conventional sterile room (a positive pressure room fed with “Hepa” filtered air and equipped with direct UV lights) or a vertical laminar air flow hood , and (b)to determine …
-
Cosmetic Microbiology: A Practical Approach
In addition to having written procedures for validation and the operation of laminar air flow hoods , detailed instructions for the person- nel operating the hoods should be provided so the operators do not com- promise the flow of air.
-
States > Texas > State > Register > 2004 > [TexReg 2004-0326is] 03/26/2004
The pharmacy shall prepare sterile pharmaceuticals in an appropriate aseptic environmental control device(s) or area, such as a laminar air flow hood , biological safety cabinet, clean room which is capable of maintaining at least ISO Class 5 (formerly Class 100) conditions …
-
States > Texas > State > Register > 2014 > 12/26/2014
[(ii) The pharmacy shall prepare sterile preparations in a primary engineering control device, such as a laminar air flow hood , biological safety cabinet, compounding aseptic isolator, com- pounding aseptic containment isolator which is capable of maintaining at least ISO Class 5 conditions …
-
States > Texas > State > Register > 2015 > 03/27/2015
[(ii) The pharmacy shall prepare sterile preparations in a primary engineering control device, such as a laminar air flow hood , biological safety cabinet, compounding aseptic isolator, com- pounding aseptic containment isolator which is capable of maintaining at least ISO Class 5 conditions …
-
Protocol for Somatic Embryogenesis in Woody Plants
Laminar air flow hood , petri plates, forceps, and scalpel 3.
-
States > Texas > State > Register > 2015 > 09/11/2015
The pharmacy shall prepare sterile preparations in a primary engineering control device (PEC), such as a laminar air flow hood , biological safety cabinet, compounding aseptic isolator (CAI), or compounding aseptic containment isolator (CACI) which is capable of maintaining at least ISO Class …
Indicates content that may require registration and/or purchase.