Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gast Group
Description: By integrating a lubricated Air Motor with an inline or right angle gearbox, the resulting Gear Motor creates greater torque and slower output speed. In addition to being a non-electrical device and cool running, Gast air motors are ideal for use in
- Required Torque: 7.91666666666667 to 431.25 Ft-lbs
- Rated Free Speed (output): 50 to 400 rpm
- Gearhead Output: Concentric (In-line) Output, Right-angle Output
- Mounting: Flange Mount, Foot Mount
-
Description: 92RM and 992RM series, spur gear, Multi-vane Air Motors. 8.15 hp to 9.9 hp (6.08 kw to 7.38 kw). 1730 rpm to 2095 rpm with adjustability through air controls.
- Required Torque: 0 to 45 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 240 SCFM
- Rated Free Speed (output): 3,980 rpm
-
Description: build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air,
- Required Torque: 0 to 18.8 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 97 SCFM
- Rated Free Speed (output): 2,140 rpm
-
-
Description: 2200 series with Larger 44 series gearing, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.65 hp to 0.90 hp (0.485 to 0.671 Kw). 18 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows additional gear
- Required Torque: 0 to 55 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 41.7 SCFM
- Rated Free Speed (output): 350 rpm
-
Supplier: DEPRAG, Inc.
Description: The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a
- Required Torque: 0.283333333333333 to 1.625 Ft-lbs
- Rated Free Speed (output): 1,000 to 10,500 rpm
- Operating Noise Level: 71 to 117.3 dB
- Output Diameter (Shaft or Collet): 0.3543309 to 0.393701 inch
-
Supplier: Radwell International
Description: GEAR MOTOR, AIR ROTARY, VANE, 1/2IN SHAFT, USE 1UP-NRV-4-GR11. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DEPRAG, Inc.
Description: The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a
- Required Torque: 2.33333333333333 to 59 Ft-lbs
- Air Consumption: 21 SCFM
- Rated Free Speed (output): 80 to 2,300 rpm
- Operating Noise Level: 71 to 117.3 dB
-
Supplier: DEPRAG, Inc.
Description: The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a
- Required Torque: 1.16666666666667 to 59 Ft-lbs
- Air Consumption: 10.5 SCFM
- Rated Free Speed (output): 32 to 2,300 rpm
- Operating Noise Level: 71 to 117.3 dB
-
Supplier: Boston Gear
Description: Pneumatic Air Motors Boston Gear air motors are ideal for applications where electric and hydraulic motors can not be used. They are compact, lightweight sources of smooth, vibration-free power. They stop and start almost instantly. They provide variable
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
-
Supplier: Mannesman Demag
Description: The high torque motors are standard versions of the respective model rangewith an additional reduction gear. This ensures a high torque at a low speed. The air consumption is equivalent to a standard motor. The gears are robust, are capable to stand a high torque
- Gearhead Output: Concentric (In-line) Output
- Output: Hollow Shaft / Collet
- Material: Steel - Stainless
-
Supplier: ASG, Division of Jergens, Inc.
Description: Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models are equipped with a silencing system that
- Required Torque: 58.9970501474926 Ft-lbs
- Air Consumption: 38.1 SCFM
- Rated Free Speed (output): 250 rpm
- Weight: 10.56 lbs
-
Supplier: Mannesman Demag
Description: The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust teethed
- Rated Free Speed (output): 75 to 2,800 rpm
- Material: Cast Iron
- Gearhead Output: Concentric (In-line) Output
- Mounting: Flange Mount
-
Supplier: Mannesman Demag
Description: The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust teethed
- Rated Free Speed (output): 75 to 2,800 rpm
- Material: Cast Iron
- Gearhead Output: Concentric (In-line) Output
- Mounting: Flange Mount
-
Supplier: Cole-Parmer
Description: Includes: 316 SS paddle assembly (3⁄8" dia x 12"L [10 mm dia x 305 mm L] shaft with 21⁄2" [64 mm] dia propeller), collet, 10"L x 9⁄16" dia (254 mm L x 14 mm dia) mounting rod, muffler, needle valve, and 4-ft (1.2-m) L air hose with fittings.
- Motor Speed: 50 to 1,200 rpm
- Motor Power: 0.33 HP
-
Supplier: Cole-Parmer
Description: Includes: 316 SS paddle assembly (3⁄8" dia x 12"L [10 mm dia x 305 mm L] shaft with 21⁄2" [64 mm] dia propeller), collet, 10"L x 9⁄16" dia (254 mm L x 14 mm dia) mounting rod, muffler, needle valve, and 4-ft (1.2-m) L air hose with fittings.
- Motor Speed: 50 to 1,200 rpm
- Motor Power: 0.33 HP
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw Air Compressors (40 to 100 HP) Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 218 to 271 SCFM
- Horse Power: 60 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP) Experience the innovation and worry-free operation of the CPE and CPF series compressors. Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for your
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 701 to 999 SCFM
- Horse Power: 200 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw CPBg 35 to 50 hp Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 143 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Three Phase
-
Supplier: MXD Process
Description: Combining properties of portable mixers and top-entry mixers, our plate mounted mixers are an ideal solution for applications that require some versatility in their mixing processes without sacrificing mixing or blending capabilities. Heavy-duty air motor ensures safety in hazardous
- Motor Speed: 0 to 600 rpm
- Motor Power: 0.75 HP
- Features: Other Mixer Type
- Mounting: Portable
-
Supplier: MXD Process
Description: Heavy-duty air motor ensures safety in hazardous environments Gear driven motor operates at a 5:1 ratio, allowing for lower RPMs and higher torque Mounts to a 2.5 inch 150# ANSI flange Wetted materials constructed of 316 or 304 grade stainless steel for high corrosion and
- Motor Speed: 0 to 600 rpm
- Motor Power: 0.75 HP
- Media Type: Liquids, Solutions, Emulsions
- Features: Other Mixer Type
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are
- Required Torque: 37.6106194690265 to 1,047.19764011799 Ft-lbs
- Air Consumption: 137.72733 SCFM
- Rated Free Speed (output): 20 to 565 rpm
- Output Diameter (Shaft or Collet): 0.787402 to 1.968505 inch
-
Supplier: Mixer Direct
Description: shaft lengths for your application. The air motor package includes a muffler and a needle control valve.
- Media Viscosity: 1 to 25,000 cps
- Capacity: 0.1336805462721843 to 802.0832776331057 cubic feet
- Motor Speed: 0 to 600 rpm
- Motor Power: 4 HP
-
Supplier: Mixer Direct
Description: shaft lengths for your application. The air motor package includes a muffler and a needle control valve.
- Media Viscosity: 1 to 2,500 cps
- Capacity: 0.1336805462721843 to 267.36109254436855 cubic feet
- Motor Speed: 0 to 600 rpm
- Motor Power: 0.75 HP
-
Supplier: Mixer Direct
Description: impellers and shaft lengths for your application. The air motor package includes a muffler and a needle control valve.
- Media Viscosity: 1 to 2,500 cps
- Capacity: 0.1336805462721843 to 267.36109254436855 cubic feet
- Motor Speed: 0 to 600 rpm
- Motor Power: 0.75 HP
-
Supplier: Mixer Direct
Description: impellers and shaft lengths for your application. The air motor package includes a muffler and a needle control valve.
- Media Viscosity: 1 to 15,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 600 rpm
- Motor Power: 1.5 HP
-
Supplier: Cole-Parmer
Description: • Easily customize these units to fit your drum requirements • Gear drive mixers include 9-inch folding propeller to easily mix materials in a drum • Available in electric or air-drive models These mixers are perfect for mixing contents of drums and semi-bulk shipping containers. Each
- Motor Speed: 43 to 430 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor pumps and
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Radwell International
Description: GEAR AND SHAFT ASSEMBLY, 30-TEETH, 1/2 INCH SHAFT, FOR AIR MOTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AIR CONDITIONER MOTOR, BRUSHLESS, 310 VDC, 50 HZ, 60 WATTS, E CL, 8P, 1400 R/MIN, (DR-8838-807A). FREE 2 YEAR RADWELL WARRANTY
- Commutation: Brushless
- Features: Geared
-
Description: exhaust in clean room or painting applications. Small, compact design for commercial & industrial applications. Industrial duty air motor for tough applications. Gear train is lifetime - lubricated with non-oxidizing grease. Hardened forged steel, latch -type lower hook rotates
-
Supplier: ALMiG USA Corporation
Description: cabinet. Colours light grey (RAL 7035) and sky-blue (RAL 5015) Main switch installed external or internal The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a extremely
- Discharge / Operating Pressure: 190 psi
- Flow Capacity: 150 to 2,500 SCFM
- Horse Power: 50 to 700 HP
- Lubrication Style: Lubricated
-
Supplier: Precision Engine Controls Corp.
Description: To function efficiently at reduced power, Dry Low Emission (DLE) turbines require modulating bleed air valves. These valves must be fast enough to keep pace with DLE turbine demands for accurate combustion air control. PECC's RBV all-electric rotary bleed air valve controls high
- Media: Compressed Air
-
Supplier: Cole-Parmer
Description: with air input into the 3⁄8" (10 mm) NPT(F) inlet port on the needle valve. All air motors require 60 to 75 max psig of air pressure. One-quarter and 1⁄3-hp air motors require an air flow rate of 15 scfm. One-half and 3⁄4-hp air motors
- Motor Speed: 20 to 350 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Boston Gear
Description: B motors are available from 1/6 to 10HP and cover voltage ranges from 115 to 575 VAC. These motors are available as brake motors, washdown duty motors, and inverter duty models. Features and Benefits Boston Gear's fan-free design keeps dust and other particles from
- Other Output Power: 0.1667 to 10 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: KTR Corporation
Description: on the application and taking into account the cooling power required, and adapted to the mounting space, if necessary. Product features High-performance cooler for a maximum static operating pressure of 26 bar Driving motor 230 V/400 V IP55 Suitable for hydraulic oil, gear lubricant
- Technology: Air-Cooled
- Application / Industry: Automotive / Vehicular, Hydraulic, Oil Heating / Cooling
- Connection Options: NPT
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Boost your productivity and save energy The TZB Turbine Air Motor is geared for high torque applications. Capable of maintaining stable speeds under heavy loads, the TZB is available in clockwise and counterclockwise configurations. (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
agricultural industry and can be seen in all aspects of the process from seeding, harvesting and crop maintenance through to the packing and palletizing of fruit and vegetables. • Travel Industry – From ticket machines to automated doors to pumps in the air conditioning BLDC motors are an essential (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
The LZL vane motor is available directly mounted to a helical gearbox to create different speeds and torques that are most suitable for your application. The output depends on the gear ration within the helical gear. The motors are available in two mounting (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Designed to deliver high performance and high reliability standards Atlas Copco LZB vane motors utilize five vanes to ensure excellent starting and low speed performance. Most models come in standard and stainless-steel versions to match your application’s (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
small applications such as windshield wipers, air conditioning units and even electric toothbrushes. This also helps with portability, making them easy to transport globally. Use in multiple applications – Permanent magnet motors can be used in a (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
and a constant speed. For example, air conditioning units will use these types of motor because they require constant control DC Motors – There are several types of DC motor but a standard brushed (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
operation are critical in the medical field, and our high-torque density brushless motors, compact gear motors and precision drives are designed to exceed your expectations. With engineering and manufacturing resources positioned around the globe, ElectroCraft can provide a unique, customized solution (read more)
Browse Datasheets for ElectroCraft -
-paced fulfillment environments. From void-fillers to shrink wrappers, Parvalux geared motors power the next generation of packaging automation. Compact, high-torque, and built for 24/7 performance—because your line never stops. Void filling machines automate the insertion of packing materials, such as air (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
Atlas Copco offers the largest air motor range in the market, with industry-leading technology. We offer vane, piston and turbine air motors, coupled with planetary and helical gear (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB
Conduct Research Top
-
Redesign Provides Variable Gear Connection
Motors should be small and light - yet they must also achieve high torque values! DEPRAG is. currently lauching their enhanced POWER LINE air motors on the market and the name says it all. With their unbeaten low power-weight ratio these powerful air motors score top marks. They reach the high
-
Different Drive Concepts for Different Machine Tool Motions
air-cooled - are also popular as main drives. In comparison with motor spindles they are less costly when considering the secondary costs of both systems. On the one hand, the interposition of gearboxes enables the rotational speed and torque to be tuned to the machining task. On the other hand the gear
More Information Top
-
gear motor - offers from gear motor manufacturers, suppliers, exporters & wholesalers
Air Gear Motor .
-
Vacuum Systems Handbook
Air Compressors - Vacuum Pumps - Vacuum Generators Air Motors - Geared Air Motors - Regenerative Blowers - Accessories .
-
Vacuum and Pressure Handbook: Combined Systems, Appendix [Sample Problems, Glossary]
Air Compressors - Vacuum Pumps - Vacuum Generators Air Motors - Geared Air Motors - Regenerative Blowers - Accessories .
-
CR4 - Thread: Air Motor Required
See Gast they manufacture air motors and air gear motors .
-
geared motors - offers from geared motors manufacturers, suppliers, exporters & wholesalers
Air Gear Motor .
-
Motion control of industrial robots with closed loop trajectories
Such as geared air motors ,regulated .
-
regenerative blower - offers from regenerative blower manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Pneumatic Motor, Air Motor, Vane Air Motor, Gear Air Motor ] .
-
ADVANCED $sup 90$Sr SPACE POWER SUPPLY STUDY.
To im- prove the reliability in this area, the rotary actuation is accomplished with two air motors geared in parallel to the pickup pin and cam driver.
-
INGERSOLL-RAND products - Grainger Industrial Supply
• Gear Motor Air WinchGear Motor Air Winch .
-
INGERSOLL-RAND products - Grainger Industrial Supply
• Gear Motor Air WinchGear Motor Air Winch .
Indicates content that may require registration and/or purchase.