-
Supplier: EXAIR
Description: EXAIR's 1" Flat Super Air Nozzle is a highly efficient, unique flat air nozzle. Their patented (U.S. Pat 5402938) design uses a special shim to maintain the critical position of the component parts. Air is released through the thin slot, across a flat surface. The
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: nozzles. The 1 NPT Super Air Nozzles produce 6.6 pounds of blowing force - over 8 times that of ordinary nozzles. The 1-1/4 NPT Super Air Nozzles produce up to 23 pounds of blowing force - almost 28 times that of the standard Super Air Nozzle!
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: or marking items as they move through an assembly line. Narrow angle round pattern atomizing nozzles are capable of delivering the most liquid of any of our atomizing nozzles.
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Coating / Painting
-
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing
- Media: Air / Gases
-
Supplier: EXAIR
Description: The patented† Intellistat® Ion Air Nozzle produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt balance the Intellistat was designed to use minimal
- Maximum Pressure: 30 to 80 psi
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff
-
Supplier: Festo Corporation
Description: air nozzle ADNA-PDAD-22 For PDAD dryer.
- Media: Air / Gases
-
Supplier: ABB Measurement & Analytics
Description: Flow nozzles do not rely on a sharp edge (which can degrade over time) to maintain accuracy and therefore offer excellent long-term accuracy with less wear and reduced possibility of distortion. They are often used for flow testing on steam-raising plant. A flow nozzle can measure
- Media: Air / Gases, Fuel (Liquid), Oil, Steam, Water
- Form: In-line
- Material: Steel - Stainless
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing
- Media: Air / Gases
-
Supplier: Paxton Products, an ITW company
Description: The UNO Nozzle, by Paxton Products, provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO Nozzle facilitates further reduction in compressed air usage. In addition
- Features: Adjustable Position / Direction
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Vortec
Description: Vortec engineered blow off nozzles significantly reduce compressed air consumption and noise, compared to open nozzle jets. Using proven amplification technology, Vortec nozzles entrain and accelerate free surrounding air, resulting in air flow volume
- Features: Adjustable Position / Direction, Integral Valve
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: Handheld / Pistol, In-line
-
Supplier: Vortec
Description: high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray nozzles accelerate air-liquid interaction to give more effective cooling,
- Media: Air / Gases
- Application: Humidification
- Form: In-line
- Features: Other
-
Supplier: Radwell International
Description: #6 ALUMINA NOZZLE 3/8 WP-9. FREE 2 YEAR RADWELL WARRANTY
- Media: Air / Gases
-
Supplier: Pneumadyne, Inc.
Description: 1/16 Id Air Nozzle are offered to accommodate application requirements. Simply use the Retaining Nut to attach the Nozzle to the Air Jet Base to complete the assembly.
- Orifice Size: 62.5 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction Clog-resistant Durable 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval Male connection Spray Characteristics Extra-wide 145° spray angle Medium-impact spray Spray discharge deflected 75° from inlet axis
- Maximum Pressure: 200 psi
- Maximum Flow: 8.22 to 66.6 GPH
- Orifice Size: 0.052 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Lechler, Inc.
Description: Two liquid feed ports enable the mixing of two different fluids within the nozzle prior to atomization. This second liquid feed port may otherwise be used as a flow exit to provide constant fluid circulation to avoid the settling of slurry or suspension during non-spray operation. The second
- Maximum Pressure: 20 to 50 psi
- Maximum Flow: 20 to 103 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more
- Features: Adjustable Position / Direction, Other
- Media: Air / Gases
- Material: Brass, Copper
- Application: Cleaning / Blowoff
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: ABO Series air blow-off nozzles project a flat fan-shaped curtain of gas in a direction parallel to the axis of the nozzle body. Gases most commonly used are air and steam. ABO nozzles are designed with large maximum free passage sizes to
- Maximum Pressure: 100 psi
- Maximum Flow: 300.716883116883 to 28,276.3636363636 GPH
- Orifice Size: 16 to 72 mil
- Media: Air / Gases, Coolant, Steam
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow
- Maximum Pressure: 400 psi
- Maximum Flow: 636 to 5,694 GPH
- Orifice Size: 0.422 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Water
-
Supplier: Lechler, Inc.
Description: Lechler's hollow cone nozzle utilizes a two-piece body and cap design. Tangential whirl chamber has large free passage with no internal parts, for clog resistant atomization.
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 114 to 366 GPH
- Orifice Size: 433 mil
- Media: Air / Gases
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: Pneumadyne, Inc.
Description: To provide the stream of air required by your application, Pneumadyne offers Air Nozzles with six configurations and an inside diameter of 1/32. Install the Nozzle on the Air Jet Base with the Retaining Nut to complete the assembly.
- Orifice Size: 31.25 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: A wide, flat fan-shaped spray with low impact. The spray is deflected 75° away from the centerline of the pipe connection, as shown. TYPICAL APPLICATIONS: Wherever a low impact, wide angle spray is required. - Rinsing and Coolin - Dishwashing - Fertilizer Spraying - Metal
- Maximum Pressure: 60 psi
- Maximum Flow: 1.8 to 882 GPH
- Orifice Size: 17 to 266 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: Lechler, Inc.
Description: * Mount shoulder to shoulder for an air-knife * Flat spray clears slots and wipes flat surfaces * Stackable for extra high power * Available in economical POM or aluminum for hard dutyThe original and still most popular design: * Standard POM version * Guarded orifice version for hand use *
- Maximum Pressure: 15 to 75 psi
- Maximum Flow: 2,917.4025974026 to 8,572.67532467533 GPH
- Media: Air / Gases
- Application: Cleaning / Blowoff
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage Male, female and welded connections Other sizes available upon
- Maximum Pressure: 400 psi
- Maximum Flow: 6 to 37.2 GPH
- Orifice Size: 0.039 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Steam, Water
-
Description: O-ring seal prevents leakage, nylon or stainless steel ball actuator
- Maximum Pressure: 50 psi
- Media: Air / Gases, Oil, Water
- Form: In-line
- Technology: Pressurized / Hydraulic
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: Sapphire & Ruby Nozzles are used where a longer Inner Diameter to Length ratio is desired. Sapphire nozzles & Ruby offer longer life than using metal and we can hold tighter tolerances due to sapphires & Ruby acceptance of higher surface finish. Typical Applications: Gas & Air
- Media: Air / Gases, Coatings / Inks
- Application: Cleaning / Blowoff, Cutting / Machining
- Features: Other
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece/heavy construction Straigh-through orifice minimizes clogging Machined from bar stock to exacting standards Male connection Spray Characteristics Yields highest impact, narrow flat spray with least atomization Spoon-shaped deflector surface efficiently forms a hard-driving
- Maximum Pressure: 200 psi
- Maximum Flow: 300 to 1,338 GPH
- Orifice Size: 0.23399999999999999 mil
- Media: Air / Gases, Chemicals, Steam, Water
-
Supplier: Lechler, Inc.
Description: Two air feed ports accommodate a regulated pressure line to control atomization at pressures above and below the 40 psi air minimum required for the piston control: For simplified, full range atomization of the flat fan - from coarse droplet formation at low air pressures, to
- Maximum Pressure: 20 to 50 psi
- Maximum Flow: 11 to 58 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: AIRBRASIVE
Description: Airbrasive® Nozzles are available with tips in a variety of shapes and sizes. The opening at the tip of the nozzle will vary according to the type of work you wish to do. It can either be round or rectangular, large or small. A rounded tip will provide the user with the greatest
- Media: Air / Gases, Powders / Abrasives
- Material: Carbide
- Application: Cleaning / Blowoff
- Form: In-line, Right Angle
-
Supplier: Victaulic Co. of America
Description: For fast and efficient dust control in mining operations above ground, underground,or processing, Victaulic offers the Vic-Blast air-water blast nozzle. When used with therecommended typical combination of 65 psi/488 kPa water and 90 psi/621 kPa airpressure, the Vic-Blast creates a
- Maximum Pressure: 90 psi
- Maximum Flow: 156 GPH
- Media: Air / Gases, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Swiss Jewel Company
Description: Sapphire Nozzles are used where a longer Inner Diameter to Length ratio is desired. Using sapphire nozzles will provide longer life than using metal and we can hold tighter tolerances due to sapphires acceptance of higher surface finish. Typical Sapphire Nozzle Applications: Gas
- Orifice Size: 9.5 to 30 mil
- Media: Air / Gases, Coatings / Inks, Water
- Application: Cleaning / Blowoff, Cutting / Machining
- Form: In-line
Find Suppliers by Category Top
Featured Products Top
-
When it comes to choosing the appropriate Air Jet or Nozzle for your application, the options can be a bit daunting to evaluate. In this white paper, we discuss the differences between each Vortec Air Jet and Air Nozzle and in which situations you would choose each. (read more)
Browse Nozzles Datasheets for Vortec -
Vortec engineered blow off nozzles significantly reduce compressed air consumption and noise, compared to open nozzle jets. Using proven amplification technology, Vortec nozzles entrain and accelerate free surrounding air, resulting in air flow volume up to 25 times more than the volume of (read more)
Browse Nozzles Datasheets for Vortec -
! Added Functionality Some DrainJet® flushers have a threaded nozzle so you can plug the end with an NPT cap or plug and use it as a (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
final products Sustainable - blower-driven air knife systems use significantly less energy than compressed air nozzles Reduced Maintenance - fewer moving parts than compressed air setups resulting in lower (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
Vortec engineered blow off nozzles significantly reduce compressed air consumption and noise, compared to open nozzle jets. Using proven amplification technology, Vortec nozzles entrain and accelerate free surrounding air, resulting in air flow volume up to 25 times more than the volume of (read more)
Browse Nozzles Datasheets for Vortec -
Whether your application needs pin-point blow off, flat curtains of air for wide blow off, or adjustable air amplifiers for a variety of blow off needs, Vortec has the solution for you. Our line of blow off products includes: air nozzles, air jets, air amplifiers, and air knives. These (read more)
Browse Nozzles Datasheets for Vortec -
Vortec engineered blow off nozzles significantly reduce compressed air consumption and noise, compared to open nozzle jets. Using proven amplification technology, Vortec nozzles entrain and accelerate free surrounding air, resulting in air flow volume up to 25 times more than the volume of (read more)
Browse Nozzles Datasheets for Vortec -
to Paxton Products for help, the manufacturer was using four 2'' fan nozzles with 105 PSI of compressed air to dry the tubes prior to printing. However, the company started to notice occasional quality issues with the tubing, despite using over 100 cfm of compressed air. As a result, the (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
adjustability for varying product sizes and conveyor speeds, the Paxton drying system adjusts to most bottling, canning, and date coding operations. The PowerDry™ System was specifically designed to be an affordable and quick-to-install alternative to many compressed air nozzles, pipe manifolds, jets (read more)
Browse Industrial Parts Dryers Datasheets for Paxton Products, an ITW company -
Within the food and beverage industry, there are countless ways in which Paxton Products can provide you with the perfect air solution for improving your manufacturing and packaging operations. Whether you’re drying, conveying, cleaning, air rinsing, or blowing-off excess debris, food (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company
More Information Top
-
Investigation of the influence of effect-yarn draw and effect-yarn overfeed on texturing performance: comparison between air-jet and steam-jet textured yarn
Effects of geometry on the flow characteristics and texturing performance of air - jet texturing nozzles .
-
Physical properties of para-aramid/nylon hybrid air textured yarns for protective clothing
Bilgin et al. [3] evaluated the effects of the geometric parameters on the texturing performance of the air - jet texturing nozzle .
-
Study on the characteristics of supersonic Coanda jet
1987), [3] Demir, A., "A Study of Air - Jet Texturing Nozzles : The Effects of Nozzle Configuration on the Air Flow," Trans- actions of the ASME, Journal of Engineering for Indus- try, 112, pp.97-104., (1990).
-
Effect of feed yarn parameters on air-jet textured yarn properties
Two polyester yarn of linear density 83 dtex each having 36 filaments were fed to the texturing nozzle to produce air - jet textured yarn to optimize the process parameters.
-
Some possibilities for expanding the assortment of chemical fibres and filaments of new structures
Using a nozzle and its basic part -- a texturing nozzle , the jet of air delivered under pressure separates, bends, moves, and tangles the filaments, forming the loop structure of the complex fibre and giving it high volmne.
-
Status and prospects for development of polyester fibre and yarn production technology
Air-textured yarn is not created by false twisting, but by joining core and piled yarns, creating a tangled loop texture in passing through a nozzle with an air jet .
-
Investigation on air texturing process for diacetate blending with polyester filaments
The air texturing was performed on EMAD-17 air - jet texturing machine with EMAD 150-82 jet nozzle .
-
Properties of core-and-effect air textured yarns blended by diacetate and polyester filaments
The air texturing was carried out on EMAD-17 air - jet texturing machine with EMAD 150-82 jet nozzle .
-
http://www.fibtex.lodz.pl/pliki/Fibtex_(trrd5d7ln5mizux7).pdf
Work on air - jet texturing started in the 1950’s with the development of the Taslan nozzle by Du Pont and, almost .
-
APPLICATION OF HIGH SPEED PHOTOGRAPHY IN STUDYING OF AIR-JET TEXTURING--《Acta Photonica Sinica》1991年04期
As the development of apparel and furniture fabric, new products from finer textured filament yarn will be increased. so hat to study the nozzle type of air - jet spinner is the most important.
Indicates content that may require registration and/or purchase.