Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: LIMIT SWITCH, AIR DOOR, 20 AMP, 125-250V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current Rating: 20 amps
- Device Type: Linear Limit Switch
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH AIR PRESSURE
-
Description: SWITCH AIR PRESSURE
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches Flx Rod CS 140x6.5 AirT, LED
- Switch Type: Electromechanical
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Air Operated, Single Unit, 2-Circuit, Whole Switch
-
Supplier: Thermon, Inc
Description: The Caloritech™ AFS Air Flow Switch is used as an interlock to ensure sufficient air movement before a duct heater can be energized. The pressure differential switch must be installed on a vertical surface.
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Control Signal: Switch / Relay Output
-
Supplier: Plast-O-Matic Valves, Inc.
Description: optional Series LS Limit Stop. Series SW Limit Switch is also adjustable to accommodate the throttle open position. Mounting: The limit switch is simply mounted to the actuator by two screws. These screws are sealed inside the unit. The photo above left shows the Limit
- Valve Actuation: For Linear Actuated Valves
-
Supplier: Tecmark Corporation
Description: The LectricAir® SAFPAC controls are air actuated electrical switch systems that promote intrinsically safe control of electrical devices. The SAFPAC control system is comprised of three basic components: the plug-in the wall controller, the air transmitter, and an interconnecting
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Aerotech, Inc.
Description: Design Features Unique Z stage design incorporates fully preloaded air bearings Less than or equal to ??2 arc sec roll, pitch and yaw over full travel Submicron closed-loop positioning Travel options from 50 to 150 mm Precision-ground ball-screw-drive eliminates the need for special
- Z-Axis Travel: 1.968505 to 5.905515 inch
- Rated Speed: 1.96850393700787 in/sec
- Carriage Load: 33.075 lbs
- Positioning Accuracy: 0.001 to 0.005999999999999999 inch/inch
-
Supplier: Radwell International
Description: BALTIMORE AIR COIL Controls & Indicators 312178
-
Supplier: Mi-T-M Corporation
Description: Kerosene Forced Air Portable Heaters Frame: Rugged steel body · Extension cord wrap · Powder coated hood and fuel tank · Powder coated steel handles for easy lifting · 13-inch pneumatic tires · Spare parts storage system (located on back of unit) · Fuel drain plug Burner Head: Clamped hoses ·
- Maximum Air Flow: 240 to 3,000 SCFM
- Heating Capacity: 20.517 to 175.86 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Hartzell Air Movement
Description: Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where it’s needed most. There is no
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: ALMiG USA Corporation
Description: Features: Very easy toperate Microprocessor control unit ALMIG AIR CONTROL f Soft start through frequency transformer. Avoidance of current peaks during start-up All electric connections tagged (name plates) for easy maintenance Customer passwords for best system security against misuse
- Interface: Digital Front Panel
- Features: Gas / Air, Limit / Set Point Control, Multi-Function Controller, Rate Indication / Control
- Form Factor: Panel / Chassis Mount
- Control Signal: Serial / Digital
-
Supplier: ALMiG USA Corporation
Description: the compressor total operating hours full load hours idle times standstill times for speed-regulated compressors the capacity utilization in percent Progress curve pressure against time Progress curve compression final temperature against time Compressed air amount produced as daily profile
- Features: Chart Recorder, Datalogger, Gas / Air, Limit / Set Point Control, Multi-Function Controller, Rate Indication / Control, Totalizer
- Interface: Digital Front Panel
- Form Factor: Panel / Chassis Mount
-
Supplier: Nexperia B.V.
Description: The NPS4053 is a 5.5 V, 55 mΩ load switch with precision adjustable current limit from 110 mA to 2.5 A. The NPS4053 switch limits the output current to a constant current by using a constant-current mode when the output load exceeds the current limit threshold or shorted. An
- Approvals: RoHS
-
Supplier: Hartzell Air Movement
Description: Hartzell’s Horizontal Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Each direct-heating unit is a complete air supply system in a self-contained package, consisting of a fan, burner, three-place remote station and
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Compact Automation
Description: Product Description The Compact® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low
- Operating Pressure: 250 psi
- Bore Size: 0.3125 to 3 inch
- Operating Temperature: -20 to 400 F
- Features: Bumpers/Cushions, Double End Rod, Home / Limit / Position Switches, Integral Flow Control, Non-Rotating, Other, Shock Absorbers
-
Supplier: AGI - American Grippers Inc.
Description: inches. Quick Reaction Time - At the moment of impact, the AGO air chamber seal is opened and a shutdown signal is instantly sent to the system controller. No reaction time is lost waiting for a deflection to occur. This is another advantage of an air pressure system. Monitors
- Angular Compliance (+ / -): 5 degrees
- Rotary or Torsional Compliance (+ / -): 360 degrees
- Axial Compliance: 169 mil
- Repeatability: 0.0005 mil
-
Supplier: Aerotech, Inc.
Description: Design Features Designed for high-performance scanning and inspection Active air preload on all air-bearing surfaces Linear encoder feedback provides subnanometer resolution High stiffness for heavy loads and excellent geometrical performance Four models with travels from 50 to 200 mm
- Z-Axis Travel: 1.968505 inch
- Rated Speed: 11.8110236220472 in/sec
- Carriage Load: 33.075 lbs
- Positioning Accuracy: 0.0003 to 0.008 inch/inch
-
Supplier: Reznor
Description: Reznor® RPB series packaged units are 80% thermal efficient, powervented, gas-fired forced air furnaces designed for installation outdoors and used with recirculating and/or makeup air warm air duct systems. These units use either natural or propane gas, as specified, in sizes
- Heating Capacity: 51.2925 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 2,590 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Certex UK
Description: Accessories DNV & ABS Type Approved models available Low temperature versions Overload and E-stop control system Remote controls Limit switches Tensioning manifold Drum guards* Grooved drums Drum divider flanges Drum locks Spooling devices Marine paint systems Air line
- Load Capacity: 8,818.48 lbs
-
Supplier: Certex UK
Description: Accessories DNV & ABS Type Approved models available Low temperature versions Overload and E-stop control system Remote controls Limit switches Tensioning manifold Drum guards* Grooved drums Drum divider flanges Drum locks Spooling devices Marine paint systems Air line
- Load Capacity: 4,409.24 lbs
-
Supplier: Reznor
Description: The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F in
- Heating Capacity: 366 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 160 F
- Maximum Air Flow: 15,500 SCFM
-
Supplier: AGI - American Grippers Inc.
Description: inches. Quick Reaction Time - At the moment of impact, the AGO air chamber seal is opened and a shutdown signal is instantly sent to the system controller. No reaction time is lost waiting for a deflection to occur. This is another advantage of an air pressure system. Monitors
- Tool Weight: 1 lbs
- Nominal Operating Pressure: 90 psi
- Applications: Assembly, Material Handling, Pick and Place
- Options: External Utilities, Internal Utilities
-
Supplier: Reznor
Description: The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F in
- Heating Capacity: 147 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 5,000 SCFM
-
Supplier: Reznor
Description: rating with a life expectancy of 150,000 hours Reverse airflow limit switch Airflow pressure switch to verify circulating blower operation on makeup air options Socketed, high quality switching relays to facilitate service All service and vent connections from a single side
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: David Round
Description: stainless Steel enclosure NEMA 4X push-button for Upper/lower hook position limit switch 230/460 Volts - 60 Hz - 3 Phase
- Load Capacity: 4,000 lbs
- Mounting: Base/Lug Mount
- Line Type: Chain
- Type: Pneumatic
-
Description: lever pendant control two brakes Two limit switches Spark resistant models available Full range of air hoist accessories Air motors are sealed against dust, moisture, and corrosive gases. Air hoists perform well where heat may be a problem-either from extremely
-
Supplier: UL Standards & Engagement
Description: for the installation and use of limit controls are included in Standards of the National Fire Protection Association, such as those for Installation of: Air-Conditioning and Ventilating Systems, NFPA 90A-1993, Warm-Air Heating and Air-Conditioning Systems, NFPA 90B-1993,
-
Description: or overkill. On the air models, electric hoist components are replaced by an air motor, control valve and pendant control assembly for the air hoist. Additional features and benefits include: Powerful 8 blade crane type vane air motor is especially desinged for high
-
Description: or overkill. Additional features and benefits include: Powerful 8 blade crane type vane air motor is especially desinged for high torque operation. Pendant throttle control. Two lever handle meters the air for precise variable speed control. Pendant handle and 3 hose assembly supported
-
Supplier: David Round
Description: diameter wire rope. With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications. Limit switches, emergency hand cranks and drum divider flanges are available. SUMMARY OF FEATURES Line speeds up to 100 feet per
- Load Capacity: 1,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 175 ft
- Maximum Loaded Line Speed: 35 ft/min
-
Supplier: Heat Wagon
Description: Air flow switch Ductable Flame safeguard control Fused disconnect switch Hi limit switch Manifold pressure gauge Motor overload - manual reset Panel mounted voltage meter Remote thermostat Weather sealed control box
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Mersen
Description: with air or gas insulated switchgear against the thermal and dynamic effects of short-circuit currents. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic. Limitor®-PTD HV fuse-links are
- Voltage Rating: 36,000 volts
- Current Rating: 160 amps
- Rated Breaking Capacity: 65,000 amps
- Fuse Material: Ceramic
-
Supplier: Tecmark Corporation
Description: Series CP100 and CP700 control packages are designed to utilize Tecmark's pneumatic switching technology, LectricAir®, which safely isolates the user from direct contact with the electrical current. As the button on the air transmitter is depressed and released, air is transmitted
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
- Standards and Compliance: Other
Find Suppliers by Category Top
Featured Products Top
-
PSI OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
.) Ambient Operating Temperature: 0 to +71°C. Storage Temperature: -40 to +85°C. Cooling: Forced-air cooled (ball bearing fan); air enters back of power supply and exits from front. Switching Frequency: 55 kHz (Typical). (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
. The air quality meter has an alarm function. This alarm mode can be used to set limit values for the individual sensors. As soon as the set threshold value is reached in the air quality meter, this is indicated acoustically and visually via the alarm LED. After the air quality meter falls (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
fluid include 304L stainless steel, nitrile, and zinc alloy. The manufacturer specifies the switch for air, fresh water, and hydraulic oil at fluid temperatures from 0 to 70°C. Compatibility should be verified separately before using the device with aggressive chemicals, fuels, special oils, salt (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door switch for automatic start and stop of unit Air (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
flame safeguard with LED status Magnetic starter Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Application Include: Agricultural and Food Processing, Alternative Energy and Fuel Production, Bulk Product Movement, Chemical (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
the High Shear Mixer in and out of the mix vessel, Ross offers a floor-mounted design equipped with an air/oil hydraulic lift. Safety limit switches prevent operation of the mixer while in a raised position or without a mix vessel in place. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
Guidelines for Mounting Pressure. Transmitters and Switches When Process. Temperature Exceeds Published Limits. Extend Pressure Measurement into High Temperature Applications. GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES. 2 GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
to. a low GWP refrigerant15. . Platinum Level. Gold Level. Silver Level. Partner Store. Low Global Warming Potential Refrigerants. White Paper. 10. If retailers were to switch their refrigeration systems to R-449A, which is a low GWP refrigerant. (designed to replace R-404A) with an ODP value of 0
More Information Top
-
Analytical and experimental studies of an optimum helium liquifaction cycle
Air limit switches feedback signals into the programmable air controller at various points in the cycle.
-
Automated handling of flexible materials
Type non-contacting air limit switch nomoving parts:will ssense any flat or curvedobject which presentsa senslng surfaceof ¼4inch or m to the sensingnozzle Medium-air Supply Pressure 4 psi Nominal Proximity Distance .10"W Output Signal normal:- 2" w.c. actuated: = 7…
-
IEEE Loading Guide for AC High-Voltage Air Switches (in excess of 1000 volts)
NOTES: (1)For air switch limiting current, use Switch Part Class having lowest 8 and 6 .
-
New IEEE Temperature Limitations for Disconnecting Switches
CONCLUSION The electric power industry now has new and sound tempera- ture limitations for air switches that recognize and utilize the fact that materials and alloys can be operated at higher allowable maximum temperatures than the traditional 70°C.
-
IEEE Standard Requirements for AC High-Voltage Air Switches Rated Above 1000 V
Table 3—Temperature limitations for air switches , enclosed and nonenclosed .
-
Control system design guide
The outdoor air damper limit switch point may be required depending on the characteristics of the fan and intake system.
-
IEEE Standard Requirements for High-Voltage Air Switches
12 Temperature Limitations for Air Switches ...............................................................
-
American National Standard Definitions and Requirements for High-Voltage Air Switches, Insulators, and Bus Supports
This standard includes changes over previous standards to deal with temperature limitations for air switches .
-
IEEE Loading Guide for AC High-Voltage Air Switches (In Excess of 1000 V)
Table 1— Temperature limitations for air switches .
Indicates content that may require registration and/or purchase.