Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Compact Automation
Description: Automation Air Springs provide superior quality and performance. As actuators, Compact Automation Air Springs can provide either linear or angular motion. These air springs offer a favorable stroke-to-compressed-height ratio when compared to air
- Maximum Height: 4.4 to 31.5 inch
- Minimum Height: 1.2 inch
- Maximum Diameter: 2.4 to 37.4 inch
- Load Capacity: 179 to 100,710 lbs
-
Supplier: ContiTech AG
Description: Air Spring Systems for Industrial Applications ContiTech Air Spring Systems offer solutions for vibration-oriented mounting of machines. From the technical design all the way through to the harmonization of individual system components. ContiTech air springs
- Minimum Height: 2.5590565 to 3.93701 inch
- Maximum Diameter: 3.149608 to 37.401595 inch
- Load Capacity: 562 to 115,884.4 lbs
- Spring Construction: Double Bellows
-
Supplier: ContiTech AG
Description: Air Spring Systems for Industrial Applications ContiTech Air Spring Systems offer solutions for vibration-oriented mounting of machines. From the technical design all the way through to the harmonization of individual system components. ContiTech air springs
- Minimum Height: 1.968505 to 2.5196864 inch
- Maximum Diameter: 3.149608 to 37.401595 inch
- Load Capacity: 539.52 to 66,990.4 lbs
- Spring Construction: Single Bellows
-
-
Supplier: ContiTech AG
Description: Air Spring Systems for Industrial Applications ContiTech Air Spring Systems offer solutions for vibration-oriented mounting of machines. From the technical design all the way through to the harmonization of individual system components. ContiTech air springs
- Minimum Height: 3.149608 to 5.511814 inch
- Maximum Diameter: 3.149608 to 37.401595 inch
- Load Capacity: 179.84 to 100,710.4 lbs
- Spring Construction: Triple Bellows
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when
- Maximum Height: 10.5 inch
- Minimum Height: 4 inch
- Maximum Diameter: 4.6 inch
- Load Capacity: 540 lbs
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when
- Maximum Height: 11.8 inch
- Minimum Height: 3.2 inch
- Maximum Diameter: 9.5 inch
- Load Capacity: 900 lbs
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when
- Maximum Height: 12.5 inch
- Minimum Height: 3.25 inch
- Maximum Diameter: 23 inch
- Load Capacity: 14,800 lbs
-
Supplier: Accuris
Description: Air Springs, Suspension Component
-
Supplier: Trelleborg Industrial AVS
Description: Satisfy stringent requirements for modern rail technology
- Maximum Height: 6.0629954 inch
- Maximum Diameter: 12.992133 inch
- Load Capacity: 10,340.8 lbs
- Maximum Pressure: 116.03016 psi
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when
- Maximum Height: 11.3 inch
- Minimum Height: 4.9 inch
- Maximum Diameter: 15.1 inch
- Load Capacity: 3,400 lbs
-
Supplier: ContiTech AG
Description: the full range of commercial vehicle applications. Our complete replacement range encompasses air spring systems for use throughout the commercial vehicle. These include trucks (trucks/road tractors), buses, trailers/semi trailers, cabs and driver sea
- Type: Air Spring Isolator
- Application: Vibration Isolation
-
Supplier: Advance Lifts, Inc.
Description: The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for
- Capacity: 3,000 lbs
- Stroke: 24 inch
- Length: 48 to 72 inch
- Width: 36 to 60 inch
-
Supplier: Advanced Antivibration Components - AAC
Description: DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)
- Maximum Height: 3.543309 inch
- Minimum Height: 3.543309 inch
- Maximum Diameter: 6.299216 inch
- Load Capacity: 899.64 to 1,349.46 lbs
-
Supplier: Weforma Dämpfungstechnik GmbH
Description: Weforma air springs of the series WBL are used as single elements for vibration isolation and absorption e.g. for air compressors, generators and presses. Solid design: for applications with restricted space Filling valve mounted on the side: simple filling and adjustment of the
-
Supplier: Advanced Antivibration Components - AAC
Description: DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)
- Maximum Load Capacity (Per mount): 612 lbs
- Height or Thickness (Before loading): 3.543309 inch
- Mounting Size (To Machine): 4.330711 inch
- Mounting Size (To Support Structure): 4.330711 inch
-
Supplier: JIT Packaging
Description: Air Fresheners
-
Supplier: Newark, An Avnet Company
Description: INLINE VALVE AIR/SPRING 3/8
-
Supplier: Accuris
Description: Testing Method of Rubber Bellows for Air Springs
-
Supplier: Accuris
Description: Railway applications - Suspension components - Air-spring control elements
-
Supplier: Accuris
Description: Railway applications - Suspension components - Air spring control elements
-
Supplier: SAE International
Description: in the luxury class. Current production air spring systems exist in combination with hydraulic shock absorbers (integrated or resolved). An alternative is to use the medium air not only as a spring but also as a damper: a so-called air spring air
-
Supplier: SAE International
Description: air-spring is obtained, by using a numerical solution method. Then, the ADAMS model of the heavy truck's driver seat suspension system is built up, based on the structure of the seat and parameters of the air-spring and the shock-absorber. At last, the model is validated
-
Supplier: Reelcraft Industries, Inc.
Description: Series 4000 & 5000 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for
- Maximum Pressure: 300 psi
- Hose / Cable Length: 17 ft
- Flange Diameter: 12.625 inch
- Hose / Cable Outside Diameter: 0.6 inch
-
Supplier: Wichita Clutch
Description: Model LKB Brake The Model LKB is a spring-set, air or hydraulic released brake. This design offers a wide range of torque capacities and release pressures, with total attention given to maximizing ventilation for dissipating large thermal loads. This is a dry, disc type application.
-
Supplier: Asahi/America, Inc.
Description: and can be sized to operate on different air pressures upon request. Actuators are available as either air-to-air (double acting) or air-to-spring (single acting), with fast pack air to spring units being set up as fail closed. The actuators are
- Valve Size: 0.5 to 4 inch
- Valve Type: Ball Valves, Piston Valves
- Primary Material: Nylon - Polyamide, PVC
- Features: Other, Threaded
-
Supplier: Asahi/America, Inc.
Description: pressure, and can be sized to operate on different air pressures upon request. Actuators are available as either air-to-air (double acting) or air-to-spring (single acting), with fast pack air to spring units being set up as fail closed. The actuators
- Valve Size: 1.5 to 8 inch
- Primary Material: Aluminum, Nylon - Polyamide, PVC
- Features: Bolt Flange, Other, Threaded
- Valve Type: Butterfly Valves, Piston Valves
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Flange Diameter: 24 inch
- Hose / Cable Outside Diameter: 0.6 inch
-
Supplier: SAE International
Description: To solve the problem, semi-active controlled hydraulic engine mount with air spring of which characteristics could shift between a high dynamic stiffness and a low one was applied. Then the structure and principle of the mount with variable characteristics was introduced and control
-
Supplier: Newark, An Avnet Company
Description: PROSPECTOR POPPET SERIES 2/2 NC AIR ACTUATED/SPRING RETURN 1/4" NPT PORTED VALVE
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of inside diameter size
- English Size: 0.375 to 0.5 inch
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: English
-
Supplier: Quarter Turn Valve
Description: BRONZE 2-WAY NC SPRING RETURN 1" NPTF AIR ACTUATED PISTON VALVE
- Valve Size: 1 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
- Valve Type: Piston Valves
-
Supplier: Quarter Turn Valve
Description: BRONZE 2-WAY NC SPRING RETURN 2" NPTF AIR ACTUATED PISTON VALVE
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
- Valve Type: Piston Valves
-
Supplier: Newark, An Avnet Company
Description: ACTUATOR, PNEUMATIC, 2 POSITION/PROPORTIONAL, CONTROL SPRING RANGE 3 TO 8 PSIG, SPRING RETURN, AIR NPT, ROTARY, N1
-
Supplier: Precision Engine Controls Corp.
Description: To function efficiently at reduced power, Dry Low Emission (DLE) turbines require modulating bleed air valves. These valves must be fast enough to keep pace with DLE turbine demands for accurate combustion air control. PECC's AVB3.0 all-electric bleed air valve controls high
- Media: Compressed Air
-
Supplier: Quarter Turn Valve
Description: BRONZE 2-WAY NC SPRING RETURN 3/4" NPTF AIR ACTUATED PISTON VALVE
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
- Valve Type: Piston Valves
Find Suppliers by Category Top
Featured Products Top
-
Enidine Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion (read more)
Browse Air Springs Datasheets for Enidine Inc. -
The spring brake chamber is a part of the automotive braking system. It is usually installed on the drive axle of a car, and its function is to provide braking torque for the car. The brake chamber is a device composed of an intake port, a cover, a diaphragm, a support plate, a return spring (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Gas spring is an industrial component that uses compressed gas to generate elastic force. Its core functions include supporting loads, buffering and absorbing energy, braking control, height/angle adjustment, and providing assistance. core functionality (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Copper Ball Spring-Loaded Check Valves Parker’s Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or “check”, preventing flow back through (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Modern industrial equipment requires high load capacity, precise spring force, and space-efficient designs to improve performance without increasing system size. Applications such as compressors, pump valves, and air blowers demand spring solutions that provide consistent (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
The 700 Series spring rewind reels are built with a roll-formed channel frame for heavy-duty applications. The design is ideal for air, water, steam and general industrial applications. A non-sparking ratchet assembly and declutching arbor prevents damage during reverse winding. The reel handles (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
normal operating speed. Other actuators on the market today generate five times the sound energy during the spring return cycle, resulting in the unwanted wind-up noise. Wind up noise is reduced to whisper quiet levels due to our patent pending air brake technology. The air brake add virtually (read more)
Browse Damper Actuators Datasheets for ElectroCraft -
The N700 Series spring rewind reels are built with a narrow, compact mounting base. The design is ideal for air, water, steam and general industrial applications. A non-sparking ratchet assembly and declutching arbor prevents damage during (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels N600 Series Spring Rewind Dual Hose Reels are specifically designed for hydraulics and spray painting operations. With a narrow frame and compact mounting base, the N600 Series handles the job, without wasting space. The reels handle pressure up to 3,000 psi and temperatures up to (read more)
Browse Hose Reels Datasheets for Hannay Reels
Conduct Research Top
-
Air Springs Keep High-Fidelity Sounds Pure
BaiRuiKe Technology serves some of the most exacting customers around - audiophiles. The maker of high-quality tube amplifiers and related components regularly hosts visitors from around the world at its showroom near Hong Kong to listen to product demonstrations. Recently, a problem arose at the
-
Make It Last: Maximizing the Service Life of Industrial Air and Spring Actuated Friction Clutches and Brakes
Determining how long a friction clutch or brake will last has much to do with application. Cycle rates, revolutions per minute and the air pressure required to produce the torque to drive or stop the load are just a few of the considerations. Assuming the unit has been properly sized
-
AxiTop substantial yearly savings in energy, High Performance Buildings, Spring 2015
The AxiTop diffusor exemplifies ebm-papst's "green" focus. It's an optimized diffuser that increases air. flow and efficiency while significantly lowering the acoustics of axial fans. It transforms energy normally wasted into usable air flow for applications such as ventilation, air
-
ACE Gas Springs Come to the Rescue of an Emergency Helicopter Operator
During helicopter rescue missions, speed is critical. Rescuers can't afford to be slowed down by doors that don't open and close easily. And when the doors are easier to use, their faster action makes entering and exiting the aircraft safer. That's why the Austrian Air Rescue (AAR) company recently
-
Tire Cord Dynamic Properties Measured for FEA Model
Textile cords in a rubber matrix are an important class of composites. Applications of such composites can be found in tires, air springs, shock isolators, and hoses. The most complicated of these designs is the modern automobile tire. The development process for a new line of tires is expensive
-
Automotive Center Console Case Study
After already requesting and approving a design, an automotive customer realized that the spring end detail created interference with an HVAC blower vent resulting in noise and uneven air flow. The customer proposed a complete redesign to the end of the spring that would have required a new tool
-
What is a Volume Booster
A volume booster is a pressure regulation device that is controlled by a pilot pressure instead of a spring or adjustment thread as in an air pressure regulator. A volume booster may also be called a "pilot operated regulator".
-
Rail Car, Truck Loading & Tank Vent Emission Control System
In the spring of 2009 Air Clear installed a Two chamber RTO emission control system, for the Oil & Gas Industry, to controls 12,000 SCFM from numerous sources. Made with 304 SS.
More Information Top
-
Federal Register > Monday, December 22, 2014 > [79 FR 76371] United States v. Continental AG and Veyance Technologies, Inc.; Proposed Final Judgment and Compet...
The proposed Final Judgment, filed the same time as the Complaint, requires Continental to divest Veyance's North American commercial vehicle air springs business, including manufacturing and assembly facilities in San Luis Potosi, Mexico; research, development, engineering, and administrative assets in Fairlawn, Ohio …
-
http://dspace.mit.edu/bitstream/handle/1721.1/38698/165166837-MIT.pdf?sequence=2
This is done by supporting the vehicle on air springs and connecting each air spring volume to multiple auxiliary volumes through On-Off valves.
-
Mechanics and Mechatronics
… and K.B. Wang Research on the Low Velocity Accuracy Control of the Direct Drive Volume Control Electro-Hydraulic Servo System J.F. Wang, L.H. Liang and L.Y. Wang Hierarchical Intelligent Alignment Control of Air Spring Vibration Isolation System of …
-
Driving dynamics-control
Then, an overview of electronically controlled air spring systems follows the control with structure and achieved properties.
-
5th International Munich Chassis Symposium 2014
Air spring damper, on the way to exceptional sliding: modeling, development and optimization of an air spring damper with regard to ride comfort and handling .
-
Advanced Information and Computer Technology in Engineering and Manufacturing, Environmental Engineering
Experimental Research on the Stiffness of Air Spring .
-
Frontiers of Mechanical Engineering and Materials Engineering
Disturbance Suppression in Attitude Control of Raft System Using Air Spring .
-
Chassis Handbook
261 3.5.8 Air Springs ..............................................................................................................................
Indicates content that may require registration and/or purchase.