-
Supplier: National Oilwell Varco
Description: Power Swivels The National Oilwell Varco® Power Swivels are hydraulic motor driven, pipe rotating machines. These simple, compact units are supplied with a power unit of the correct size and horsepower output to match the swivel and with either air or electric remote
-
Supplier: Advanced Technology Products
Description: This unique fitting design was developed primarily for air tools in assembly line applications. Operators of these tools run an increased risk of cumulative trauma disorders (CTD’s) due to repetitive motion, vibration and pressure from the weight of the tool and supply hose. Our
- English Size: 0.125 to 0.25 inch
- Connection Type: Barbed, Threaded
- Features: English, Pneumatic Fitting
- Fitting Type: Hose Fitting, Swivel
-
Supplier: Rogers Machinery Company, Inc.
Description: Enclosures, made of 304 stainless steel, provide water, air and sound containment in your drying process. These enclosures keep the water contained inside the enclosure, then drained, eliminating mess on your factory floor – and eliminating any safety issues due to wet, slippery floors.
- Applications / Use: Air Handling Units / HVAC
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant long life Liquid Rotary Joint For Lifting Equipment, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、slip、Slip Ring、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip Ring, Application Filed Ingiant pneumatic & hydraulic
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: A rotary union is sometimes referred to as an electrical rotary union, rotary valve, swivel union, hydraulic coupling, pneumatic rotary union or vacuum rotary union. It transmit water, oil and some chemical liquid media e.c.t .Both air and liquid rotary union are in rotary union
- Pressure Range: 145.036839357197 psi
- Speed Range: 0 to 100 rpm
- Temperature Range: -4 to 140 F
- Length: 8.49606758 inch
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) provides basic information on the use of slipper seal sealing devices when used as piston (OD) and rod (ID) seals in aerospace fluid power components such as actuators, valves, and swivel joints, including: The definition of a slipper
-
Description: The 24 passage LT Series rotary unions provide (24) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 24 passage LT Series rotary union products offer an economical solution for a number of complex automation
- Pressure Range: 0 to 600 psi
- Speed Range: 0 to 500 rpm
- Temperature Range: 0 to 220 F
- Length: 13.95 inch
-
Description: LT Series Rotary Unions Designed for air, vacuum and fluid use, the 2-passage LT Series rotary unions are ideal for a number of automation and robotic applications. All LT Series rotating union designs feature aluminum construction for low weight and excellent durability. Available Aluminum
- Pressure Range: 0 to 600 psi
- Speed Range: 0 to 500 rpm
- Temperature Range: 0 to 220 F
- Length: 4.624 inch
-
Description: LT Series Rotary Unions The 4-passage LT Series rotary unions can be used to transfer air, vacuum and fluid to rotating and indexing equipment. All LT Series rotary union designs feature dual precision sealed ball bearings for consistent performance and long seal life. Available Aluminum
- Pressure Range: 0 to 600 psi
- Speed Range: 0 to 500 rpm
- Temperature Range: 0 to 220 F
- Length: 6.284 inch
-
Description: LT Series Rotary Unions The 12-passage LT Series rotary unions provide (12) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 12-passage LT Series rotary union products offer an economical solution for a number of
- Pressure Range: 0 to 600 psi
- Speed Range: 0 to 500 rpm
- Temperature Range: 0 to 220 F
- Length: 6.806 inch
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Air rotary joints also are known as rotary swivels, widely used in numerous manufacturing processes to transfer pneumatic or hydraulic. This is light weight, compact size, two air flow passage rotary union with aluminum alloy and stainless steel construction
- Pressure Range: 0 to 72.5184196785985 psi
- Temperature Range: -4 to 140 F
- Diameter: 0.1181103 inch
- Media / Application: Air / Pneumatic, Hydraulic Fluid
-
Supplier: Hannay Reels
Description: factory. Optional full flow swivel joint is available upon request. Add 1 3/4" to F dimension. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 20 to 100 ft
- Core Diameter: 10.5 to 15.5 inch
- Hose / Cable Outside Diameter: 0.625 to 0.875 inch
-
Supplier: Hannay Reels
Description: factory. Optional full flow swivel joint is available upon request. Add 1 3/4" to F dimension. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 50 to 100 ft
- Flange Diameter: 20.75 to 23.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Hannay Reels
Description: To handle dual 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Gear-drive crank rewind. Pinion brake as standard. Standard inlets: 90° ball bearing swivel
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 35 to 200 ft
- Hose / Cable Outside Diameter: 0.625 to 0.875 inch
- Hose Inside Diameter: 0.25 to 0.5 inch
-
Supplier: Positech Corporation
Description: Transfer fluids (liquids and/or gases) when 360° continuous or oscillating rotation between two machine members is required. Custom designed with multiple circuits for various pot and mounting arrangements. For mobile and inplant equipment. Also, referred to as rotary unions, rotary joints,
- Pressure Range: 5,000 psi
- Length: 36 inch
- Features: > 8, Other
- Number of Ports: 1, 2, 3, 4, 5, 6, 7, 8
-
Supplier: Assembly Automation Industries
Description: Features and Benefits: Rigid construction. Sealed bearings at each joint for smooth action and minimum deflection. Air cylinder/spring suspension for a zero gravity feel. Adjustments in each plane to ensure perpendicularity to the work surface. Optional swivel hand piece to keep
-
Supplier: EXAIR
Description: Adjustable Spot Cooler incorporates a vortex tube that converts an ordinary supply of compressed air into cold air. It can produce temperatures from -30° to +70°F (-34°C to +21°C) Parts included for flow rates from 15 to 30 SCFM (425 to 850 SLPM) 25 SCFM (708 SLPM) generator factory
-
Supplier: Assembly Automation Industries
Description: spring loaded cable support is also included together with an output cable for the two (2) encoders The swivel handpiece & remote start trigger provide a comfortable and ergonomic workstation A combination spring & air cylinder support system handles tools up to 5 lbs. (2.3kg) with
-
Supplier: Design Tool, Inc.
Description: articulating joint between the vertical swivel mount and the driver mount. This design allows the driver to reach almost any screw position within a 20 inch circle. The articulating arm uses an air cylinder to support the tool reducing the force required to raise the tool. An
-
Supplier: Unique Welding & Fabricating (UWF)
Description: Petroleum Service-Single Wrap Series R2100 1 1/2", 2" or 3" Fluid path for 1" through 3" I.D. Hose Rewind: Choose UNIQUE chain and sprocket drive powered by A.C or D.C electric motor, compressed air motor or hydraulic motor. Inlet: 2" victaulic is standard 90º swivel joints may
- Hose / Cable Length: 180 ft
- Hose / Cable Outside Diameter: 1.5625 inch
- Hose Inside Diameter: 1 inch
- Hose Outside Diameter: 1.5625 inch
-
Supplier: SAE International
Description: routing, supports and clamping, stress considerations and permissible defects, and provisions for flexure through the use of flexible hoses, coiled tubes, swivel joints, and expansion glands. The sections regarding tubing materials and fitting types are included for reference, but
-
Supplier: Clean Air Industries
Description: soldering, chemical manufacturing, pharmaceuticals, electronics, and metal fabrication, where harmful fumes and particulates are generated. Clean Air Industries offers hanging fume capture arms in various sizes to address the needs of your facility. Featuring an industrial swivel base,
-
Supplier: SAE International
Description: applications using aircraft technology. Primary emphasis is given to recommended practices for line sizing, tube routing, supports and clamping, stress considerations and permissible defects, and provisions for flexure through the use of flexible hoses, coiled tubes, swivel joints, and
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant can provided are countless, from cable length to IP51 of protection level up to IP65 even IP67, from the slip ring body materials in engineering plastic or metal to the option of integrating with air or fluid rotary joints. Advantages Low electric noise, low rotation torque
- Number of Circuits: 32
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
actuated pin lock and direct crank rewind. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint,1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
factory for other pressures and temperatures 4-way roller assembly Constant tension is available consult factory Optional full flow swivel joint is available upon request Applications: Hydraulics Spray Painting Water Air (read more)
Browse Hose Reels Datasheets for Hannay Reels -
rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard Crank rewind and power rewind reels, pinion brake standard Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
sprocket rewind powered by an electric or compressed air motor. MX crank rewind reels have pinion brake as standard. Power rewind reels are not supplied with a brake. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available. Applications: Lubrication Air Water Steam Assembly Operations Washdown Air Tools High Pressure General Industrial Applications (read more)
Browse Hose Reels Datasheets for Hannay Reels -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
right, TR roller positions: swivel joint is standard on the left. Optional configurations are available. Constant tension is also an available feature, upon request. Applications: Lubrication Air Water Steam Assembly Operations Washdown Air Tools High Pressure General Industrial Applications (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint, 1" female NPT (read more)
Browse Hose Reels Datasheets for Hannay Reels -
pressure swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard pressures to 2,000 psi (138 bar), available up to 6,000 psi (414 bar) – must specify. Temperatures from -40° F to +250° F (-40° C to +121° C (read more)
Browse Hose Reels Datasheets for Hannay Reels -
balanced pressure swivel joint 1" female NPT threads. Standard outlet: 1" female NPT threads. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Safe And Efficient Operation of Multi Channel Seismic Survey System
(4) Additional Modification – Introduction of Swivel Joint Air leakage often occurs at the connection root of jumper air-hose with the airgun, where impact load and cyclic load are given at every shot of airgun.
-
Inspiration’s new look
A special air tight swivel jOint avoids any entry of air while still allowing the apparatus to revolve.
-
Voice of the dragon: the rotating corrugated resonator
At theotherend,the . pressure tube is connected by means of an air -tight swivel joint (Aeroquip Type E-75) to anarrow-bore . rubber sampling tube mounted along theoutside of the corrugated res- onatorthat samples the air stream at the rotating end.
-
CR4 - Thread: About AIR MOTOR...
Use a swivel joint to allow an air line to be pulled along with the trolley.
-
Shaft Companies in Other Manufacturing & Processing Machinery (Page22), shaft Manufacturers, Suppliers & Exporters in Other Manufacturing & Processing Machiner...
For Petrol Service Stations , pump, pumps pistol, swivel joints , check valves, airing of tanks, manholes, lubrication equipments, high pressure washing machines ,air ...
-
Shaft Companies in Other Manufacturing & Processing Machinery (Page21), shaft Manufacturers, Suppliers & Exporters in Other Manufacturing & Processing Machiner...
For Petrol Service Stations , pump, pumps pistol, swivel joints , check valves, airing of tanks, manholes, lubrication equipments, high pressure washing machines ,air ...
-
Experiences in the construction and application of pneumatic paralysis apparatuses
The 0berarmro ~ ation erreiehte vo ~ DE ~ HENGEL fiber, the air bellows that directly attach to the swivel joint .
Indicates content that may require registration and/or purchase.