Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Taco Comfort Solutions
Description: Vents include: The Taco Automatic Coin Vent Installed on water or steam radiators, the Taco Automatic Coin Vent is the ideal air purging device. The Coin Vent features special hygroscopic cellulose discs in the valve body that, when dry, allow air to be
- Media: Air
- Valve Type: Pressure Relief Valves
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Low-profile socket-head plug fitting with a center air passage to rent air. Sintered-metal filter helps prevent dirt from entering the air passage. SIZES: Available in three sizes, for 1/8 BSPP, 1/4 BSPP, and 1/2 BSPP port sizes — see Dimensions page for part numbers.
- English Size: 0.125 to 0.5 inch
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: Accuris
Description: Air vent heads
-
-
Supplier: Spirax-Sarco
Description: The AV13 is a maintainable balanced pressure thermostatic air vent with angled connections.
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: -4 to 482 F
- Number of Ports/Ways: 2
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series ARV Air Venting Valve is designed to expel large volume of air at system start up, then close bubble tight. Unique self-guided poppet seals more reliably than ball designs; does not deform under pressure and assures minimal emission of system liquid prior to sealing. Sizes from
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air
-
Supplier: Spirax-Sarco
Description: The AVM7 is a maintainable thermostatic air vent designed to remove air and other non-condensible gases from clean steam systems. Manufactured in 316L stainless steel with minimal crevices, and a typical internal surface finish of 1.6 - 3.2 Ra the AVM7 operates close to steam
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 101.52639 psi
- Media Temperature: 14 to 338 F
- Number of Ports/Ways: 2
-
Supplier: Accuris
Description: VALVES, AIR VENTING, STEAM
-
Supplier: Accuris
Description: VALVE, AIR VENTING, STEAM, THERMOSTATIC
-
Supplier: Accuris
Description: AIR VENT HEADS
-
Supplier: M&M Manufacturing Co.
Description: All V-CAV Combustion Air Vents are shipped loose. Sizes listed below are available from stock. Other sizes are available upon request.
- Application: Commercial
-
Supplier: Spirax-Sarco
Description: The AVC32 is a carbon steel maintainable balanced pressure thermostatic air vent for use on steam systems. It has an integral flat strainer screen and straight connections. All pressure bearing components are produced by TÜV approved suppliers in accordance with AD-Merkblatt WO /
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 725.1885 psi
- Media Temperature: -76 to 752 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The AVS32 is a stainless steel maintainable balanced pressure thermostatic air vent for use on steam systems. It has an integral flat strainer screen and straight connections. All pressure bearing components are produced by TÜV approved suppliers in accordance with AD-Merkblatt WO /
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 725.1885 psi
- Media Temperature: -328 to 752 F
- Number of Ports/Ways: 2
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits SERIES AVP-1 PVC AIR VENT has a 1″ FPT inlet , and is rated to 110 psi. This series is preferred for use on drip systems.
- Media: Air
-
Supplier: Newark, An Avnet Company
Description: AIR VENT - OUTSIDE ENCLOSURE
-
Supplier: Newark, An Avnet Company
Description: AIR VENT - INSIDE ENCLOSURE
-
Supplier: GAF
Description: Master Flow Fresh Air Vents come with a built-in screen to prevent bird entry. They can be used to vent a combustion system or anywhere fresh air intake is needed. Built-in bird screen Sturdy galvanized steel construction
- Application: Commercial, Industrial, Residential
- Type: Sheet Metal
-
Supplier: Newark, An Avnet Company
Description: VMS AIR VENT ROHS COMPLIANT: YES
-
Supplier: Waterman Industries, Inc.
Description: Uses Waterman Model AV-150 Air Vents are designed for evacuation of air when filling a pipe line and provide positive vacuum relief when pipe is draining. Use on gravity or higher pressure systems. Features The Model AV-150 uses a semi-hard, precision ground, inert solid plastic
-
Supplier: MarShield
Description: All HVAC access points into the RF shielded enclosure will be treated with a hex cell honeycomb waveguide vent assembly. The waveguide hex cell geometry is sized for optimal performance at the design specification.
- Shielding Product: Custom
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: M10x1.0 Plastic Vent Plug Breather Air Vent, Waterproof Plugs, Screw-In Vents, Pressure Release Element Main advantages of Milvent vents: 1, Balance Pressure on the device; 2, protects the components inside from water, dust and other liquid; 3, Diffuse water vapor
- NPT Thread: 1 NPT
- Features: Other
- Shape / Application: Screw Plug
-
Supplier: Newark, An Avnet Company
Description: AIR VENT,NON METALLIC,SMOOTH OPAQUE,PA
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: metal ventilation cable gland M16x1.5 air vent cable gland
- Application: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Breather Plug Thread: M16x1.5-10mm Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. · Pressure equalization and release in order to extend seal life · Prevent condensation · Block contaminants like dust, dirt and debris · Low cost Vent
- NPT Thread: 1 1/2 NPT
- Features: Other, Threaded
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: design combines a Valve on the Vent and will help to the vent to increase the venting performation in order to release over preasure rapidly under an abnormal condition. Also the Vent is double direction Venting always, oleophobicity performace can improve the valve performace.
- Valve Size: 0.4724412 inch
- Media: Air
- Primary Material: Aluminum
- Valve Type: Pressure Relief Valves
-
Supplier: Asahi/America, Inc.
Description: Pro-Vent® piping is specifically designed and manufactured for ventilation and exhaust systems that transport corrosive fumes. It is superior in performance to PVC, fiberglass and sheet metal systems due to its chemical resistance, mechanical properties, solid construction, and ease of
- Application: Chemical
-
Supplier: Dry Coolers, Inc.
Description: For cooling a process that can operate at a temperature at least 5-10°F (3-5°C) above the ambient air, these water/glycol based, closed-loop air cooled systems are the ideal solution. These systems are perfect because they are highly efficient induced draft machines that are made with
-
Supplier: Reznor
Description: Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas or
- Heating Capacity: 22 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 1,406 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: GAF
Description: deck Minimize peeling and extend the life of exterior and interior paint Limit the growth of harmful mold Safeguard your attic possessions against mildew damage Guard against ice damming in harsh winter climates Possibly reduce excessive heating and air conditioning costs Cobra® fascia
-
Supplier: Reznor
Description: Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas or
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Description: The TESCOM™ 44-5200 Series is a compact piston sensed pressure reducing regulator. Designed for heavy cycle duty applications makes this a better option compared to diaphragm sensed designs. Optional with venting or air load for use with the TESCOM ER3000 electropneumatic controller. Ideal
- Valve Size: 0.25 inch
- Flow (Cv): 0.15
- Pressure Rating: 3,500 psi
- Media Temperature: -15 to 200 F
-
Supplier: GAF
Description: Effective attic ventilation is critical for a long-lasting roof — yet most homes have insufficient attic ventilation! A Dual Powered Roof Exhaust Vent will help to: Remove excess heat and moisture to protect your roof from premature deterioration Safeguard your attic possessions against
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Air Vent for 23226 - Vented Spike with 3 Micron. Get fast shipping and volume discounts on Spike Filters parts.
- Housing Material: Other, Polypropylene (PP)
-
Supplier: GAF
Description: attic possessions against mildew damage Guard against ice damming in harsh winter climates Possibly reduce excessive heating and air conditioning costs Cobra® Rigid Vent 3™ exhaust vent is a key part of the GAF Smart Choice® Roof System Solution, and has even earned the
-
Supplier: G.L. Huyett
Description: Vents allow material to escape when internal pressures are higher than desirable. Special cap design allows such relief without contamination from air or water. These vents are found on gear housings, transmissions, speed reducers and differentials. Finish will either be zinc
- English Size: 0.125 to 0.5 inch
- Features: Brass/Bronze, Carbon & Alloy Steel, English
- Fitting Type: Pipe Fitting
- Connection Type: Threaded
-
Supplier: Honeywell International, Inc.
Description: AUTOMATIC TYPE CHILLED WATER AIR CONDITIONING SYSTEM, WATER HEATER APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING 3/4 INCH NPT INLET CONNECTION 3/4 INCH INLET SIZE AIR MEDIA HANDLED ADJUSTABLE PORT TYPE SUPERVENT[T] BRAND WEIGHT 2.1 LB SIZE 2.7
- Valve Size: 0.75 inch
- Pressure Rating: 125 psi
- Media Temperature: 240 F
- Media: Air
Find Suppliers by Category Top
Featured Products Top
-
having a vented chamber separating two sealed sections of a valve. One of these sections is the liquid media, the other is the operational chamber (the operational chamber typically contains a spring in a pressure valve, a spring and/or air chamber in a shutoff valve, and a core tube in a solenoid valve (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
. The vents also provide effective internal ventilation, expelling damp air during each warming cycle to prevent condensation inside the battery housing under varying atmospheric conditions. In addition, the (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
safety, and increase maintenance risks. These dual-stage battery pack vents provide a robust solution to these issues (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Battery packs in electric vehicles face pressure fluctuations, thermal expansion, condensation risks, and contamination exposure. Without proper venting, trapped pressure can damage seals, shorten component life (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Features Hydrophobic membrane type (water resistant) and oleophobic membrane type (water and oil resistant) Up to IP69K protection class Air permeability up to 3,000 ml/min at 7 k (read more)
Browse Screws Datasheets for DigiKey -
capability, helping battery packs maintain safe and reliable operation. During normal operation, the vent membrane allows air exchange while preventing moisture and contaminants from entering the enclosure. Under abnormal conditions, the pressure relief function helps release internal gas buildup to (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
, enabling air exchange while preventing water, dust, and contaminants from entering the battery enclosure. With IP66, IP67, IP68, and IP69K protection ratings, these vents provide reliable performance under harsh environmental conditions. The pressure relief design allows rapid valve activation (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
can affect sealing performance and equipment reliability. Milvent snap-in protective vents provide reliable pressure equalization with IP68/IP69K protection, allowing air exchange while preventing water and dust intrusion. Designed with durable automotive-grade PBT (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Under normal conditions, the vent membrane maintains sealing while allowing air exchange During abnormal events such as overheating or short circuit, internal pressure rises (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Maintaining pressure balance and preventing condensation are essential for the long-term reliability of outdoor electrical equipment. The M25 Waterproof Vent allows air to flow freely through sealed enclosures while preventing water ingress, helping protect sensitive electronic components in (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
Conduct Research Top
-
HVAC & Air Vent Meters
) and variable volume flow systems (VAV). Within these two categories are a variety of methods for generating and balancing the air flow with an integrated system of fans, vents and controllers. As the size and complexity of these systems increase, so does the cost of proper operation and maintenance. Taken
-
What Is A Vented Screw And Why Would You Need One?
Vented Screws are also known as Vacuum Screws, Ventilation Screws, or Hollow Screws. A vented screw features a hollow core (has a hole drilled through it) and are specially designed to allow the release of gases, contaminants, and pressure through the fastener. Vented Screws are widely used within
-
Rail Car, Truck Loading & Tank Vent Emission Control System
In the spring of 2009 Air Clear installed a Two chamber RTO emission control system, for the Oil & Gas Industry, to controls 12,000 SCFM from numerous sources. Made with 304 SS.
-
Injection Molding 101
of the mold and the next shot. Once the shot is ready, a valve is opened at the nozzle and the melt is quickly injected into the mold. This part of the process only takes a few seconds. As the melt enters the cavity, the displaced air is vented out through the holes for the ejection pins and along the parting
-
Case Study: Customers Report AirBlock Data Center Enclosures Pay Off (.pdf)
-to-front and back-to-back. Cool air is then vented into the front-to-front rows (referred to as cold-air rows), directed through the racks to cool the computers, and then exhausted out the rear of the rack into the back-to-back rows (known as the hot-air rows). By using these transparent partitions
-
Automotive Parts Coater Exceeds Local Air Quality Requirements
Today many companies are faced with unique air pollution control problems arising from their coating operations. Not only are vented emissions required to be controlled, but now a more pressing issue is how to treat fugitive emissions. Fugitive emissions are the VOC and HAP releases that occur
-
Petro-Chemical Processor meets National Emission Standards for Hazardous Air Pollutants
is: Process units that: Produce organic chemicals that are not subject to other MACT standards Process, use, or produce organic HAP or hydrogen halide and halogen HAP Batch process vents from HON process units
-
Oxygen Depletion Sensor vs. Carbon Monoxide Detector
If you own a propane space heater, a vent-free heater or a vent-free fireplace, chances are it has an oxygen depletion sensor (ODS). These sensors are added to shut the fuel off if the oxygen level in the air gets too low.
-
Refrigerant Leak Hazards
, the refrigerant gas tends to push the air out of the room and dilute it to a very thin mixture. If the quantity of refrigerant is large enough, there may not be enough oxygen left to support respiration. Thus, a non-vented leak can be harmful or fatal to humans. Leaks due to blown rupture disks
-
Intravenous (IV) Filters: Form-Fit-Function
Intravenous lines deliver fluids from a solution source to the patient, generally providing hydration and life-sustaining medication. In-line IV filters are used for filtering particles and bacteria while venting air from the infusion line. The filter is key in mitigating adverse patient
-
Safety in Numbers
PMT Magazine covers how the next generation of pneumatics keeps the operators' well being in mind, particularly with the MS Series of safety valves from Festo--designed to replace basic single-coil pneumatic exhaust valves used to vent air in emergency stop situation.
-
ADVANTAGES OF THERMAL IMAGING FOR EFFECTIVE FLARE STACK MONITORING
Flare stacks are used in the chemical and petrochemical industries to safely dispose of excess gases through combustion. These may be unwanted waste gases, or flammable gases released to prevent unplanned over-pressurising of plant equipment. Simply venting these untreated hydrocarbons into the air
More Information Top
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 63] National Emission Standards for Haza...
Methods of achieving a reduced room draft include, but are not limited to, redirecting fans and/or air vents to not blow across the cleaning machine, moving the cleaning machine to a corner where there is less room draft, and constructing a partial …
-
Aircraft engines
Measuring points, entry pressure, entry temperature blowing off air diffuser blowing off air valve .
-
Spark-ignition-engine-management
The secondary air valve (5) prevents re-entrainments of exhaust gas in the pump it and must by switched-off pump ge- .
-
Technical development of buildings
The outer wall-passage elements come as combustion air opening for spaces with particularly sealed windows (e.g., sonic protective windows) into consideration.
Indicates content that may require registration and/or purchase.