Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ANVER Corporation
Description: Small Compressed Air Venturi Vacuum Pumps JV09 Plastic Bodied Mini Vacuum Pump
- Ultimate Operating Vacuum: 99.6 torr
- Pumping Speed: 0.5 CFM
- Pumping Speed / Displacement: 0.5 CFM
- Operating Temperature: 14 to 176 F
-
Supplier: IMI Norgren
Description: compressed air to overcome system leaks resulting in 90% air savings. The system includes a venturi vacuum pump, vacuum check valve, air piloted air valve and all-pneumatic vacuum switch. The switch is adjustable from 0 to 28"Hg [948mbar] and the hysteresis is 3"Hg
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: ASCO
Description: also referred to as venturis since they operate on the venturi principle.
- Pumping Speed: 0.494350282485875 CFM
- Pumping Speed / Displacement: 0.494350282485875 CFM
- Operating Temperature: 32 to 140 F
- Lubrication Style: Dry / Oil-less
-
-
Supplier: EnviroCare International, Inc.
Description: effective spray system and a low energy (2-5" ∆p) venturi to capture over 90% of the particulate. Sub cooling following the quench converts any condensables into particulate and "grows" the heavy metal particulate, both usually sub micron, for subsequent capture in the venturi stage.
- Pollutants Scrubbed: Acid, Other Pollutants
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: Daniel Measurement and Control Inc.
Description: Daniel Venturi Tube is a low-pressure-drop metering device identifiable by its tapered inlet, tapered outlet and straight, constricted middle section. It offers constant accuracy, low susceptibility to erosion, high-pressure recovery, and installation at any angle from horizontal to vertical.
- Features: Differential Pressure Meter, Gas, Liquid, Steam
- End Fittings: Flanged
- Mounting: In-line
- Meter Technology: Venturi Tube
-
Supplier: Allegro Industries
Description: Compressed air or saturated steam is the power source for our Venturi Blower line. Small volumes of high velocity air (from the compressed air source) run through the casting and out the nozzle jets, creating a venturi action or pulling action that creates large
- Applications / Use: Air Handling Units / HVAC
-
Supplier: IMI Norgren
Description: necessary for their specific application. VP20BV offers a 2-way integrated valve. Vaccon's inter-changeable venturi cartridge system enhances manufacturing flexibility, enabling designers to choose the vacuum level, vacuum flow, evacuation speed and air consumption based on any one of
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: 30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Schutte & Koerting
Description: High Energy Venturi Scrubber Systems are designed to remove fine micron and submicron particulate from industrial and commercial effluent gases. The High Energy Venturi Scrubber System is a wet scrubbing system that combines a High Energy Venturi Scrubber with a Cyclonic
- Airflow: 500 to 50,000 SCFM
- Minimum Particle Size Filtered: 1 to 3 µm
- Filter Type: Venturi
- Orientation: Vertical
-
Supplier: Clippard
Description: The R-732 is a combination venturi vacuum generator and an independent double pilot actuated, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch the vacuum on or off.
- Ultimate Operating Vacuum: -2,415 torr
- Pumping Speed: 0.6 CFM
- Pumping Speed / Displacement: 0.6 CFM
- Operating Temperature: 32 to 180 F
-
Supplier: Air Logic
Description: The Sensor Venturis are fluidic devices that convert flow changes through bleed-type fluidic sensors to on/off pressure signals. The F-4417-10 and -15 Sensor Venturis are single units designed for two different supply pressure ranges. The Sensor Venturi allows a high velocity of
- Working Pressure Range: 0 to 20 psi
- Media: Gas
- Measurement Type: Gauge
- Features: Other
-
Supplier: IMI Norgren
Description: tight envelope by easily threading them into an OEM threaded cavity on the machine. All cartridges have the same unique non-clogging, dirt tolerant design that is carried throughout the Vaccon product line. Vaccon Threaded Venturi Vacuum Cartridges offer a wide range of performance levels
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: ANVER Corporation
Description: Modular Venturi Vacuum Pump -- Q-VP20-150M
- Ultimate Operating Vacuum: 252 torr
- Pumping Speed: 3.5 CFM
- Pumping Speed / Displacement: 3.5 CFM
- Operating Temperature: 15 to 140 F
-
Supplier: IMI Norgren
Description: Unlike standard venturi vacuum pumps where the vacuum port is 90° from the supply port, Vaccon’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space. VPI-90H pumps vertically mount to robotic
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Branch Environmental Solutions
Description: Jet Venturi scrubbers can remove dust and gas simultaneously. Their advantage is the ability to handle high concentrations of gases such as Chlorine or other water soluble gases. In many applications, the Jet Venturi can be used without any additional fan. Jet Venturi scrubbers
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: Cole-Parmer
Description: • Minimizes compressed air usage –which saves you money! • Vacuum level switch shuts off air supply when desired vacuum setting is reached • Powered only by compressed air—no batteries or electrical connections • Holds vacuum even if air supply is lost The air
- Features: Other
-
Supplier: Cole-Parmer
Description: • Minimizes compressed air usage –which saves you money! • Vacuum level switch shuts off air supply when desired vacuum setting is reached • Powered only by compressed air—no batteries or electrical connections • Holds vacuum even if air supply is lost The air
- Features: Other
-
Supplier: State Safety & Compliance
Description: "Perfect solution for moving air in refineries, utility and power plants, shipyards, paper and pulp plants, the marine and steel industry and manhole operations. Ideal for use where fumes that may be poisonous, explosive or hazardous from process towers, tanks, large pipes or confined space
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 7 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 460 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & Grove Pressure, Inlet. Max. PSI 116 psi (8.00 bar) Sage Subcategory Number W9387 Shipping Wt. 5 Lb (2.27
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 14 CFM
- Pumping Speed / Displacement: 14 CFM
- Operating Temperature: 32 to 125 F
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 85 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 600 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & Grove Pressure, Inlet. Max. PSI 116 psi (8.00 bar) Sage Subcategory Number W9387 Shipping Wt. 11 Lb (4.99
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 42 CFM
- Pumping Speed / Displacement: 42 CFM
- Operating Temperature: 32 to 125 F
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® Simplex LPL venturi flow element is ideally suited for accurate flow measurement of almost all liquids and gasses including liquids with suspended solids, gasses with entrained liquids, chemical solutions, slurries, steam, and air.
- Features: Other
- Application / Industry: Waste / Sludge
-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no regulating spindle. The
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Description: 0.2 hp & 0.3 hp (0.15 kW & 0.22 kW) Cyclone Venturi Vacuum ROS These models incorporate both traditional aluminum and composite housings with textured and non-textured comfort grips. Configured with 5" (125mm) or 6" (150mm) sanding pads and with 3/16" (5mm) or 3/32" (2.5mm) Orbits. These
- Rotary Speed: 10,000 to 12,000 rpm
- Power: 0.2 to 0.3 HP
- Power Source: Air / Pneumatic
- Application / Materials Abraded: Building and Construction, Cleaning / Surface Preparation, Coating / Paint, Plastics / Composites, Wood / Woodworking
-
Description: 0.2 hp & 0.3 hp ARO Venturi Vacuum ROS. The ARO Series composite housing keeps overall weight at just 1.83lbs., while the aluminum housing comes in at under 2.5 lbs., both with reduced vibration and quiet operations at just 78 dBa. These sanders feature high efficiency air motors which
- Rotary Speed: 12,000 rpm
- Power: 0.2 to 0.3 HP
- Power Source: Air / Pneumatic
- Application / Materials Abraded: Building and Construction, Cleaning / Surface Preparation, Coating / Paint, Plastics / Composites, Wood / Woodworking
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 25 scfm at 75 psi Country of Origin USA Description Vacuum Generator, Venturi, 1/2" QD Port, Output 3/8" MNPT to Silencer Port, Source Inlet 3/8" MNPT to Quick Disconnet Plug Port, Vacuum 3/8" MNPT to Quick Disconnet CPLG Pressure, Inlet. Max. PSI 115 psi Sage
- Ultimate Operating Vacuum: 335.82 torr
- Operating Temperature: 32 to 125 F
-
Supplier: Metcal
Description: The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge, tweezers or desoldering hand-piece. The MFR-1150 comes with one desoldering hand-piece and a venturi workstand. Features and Benefits: Venturi workstand Provides shop
- Equipment Type: Complete System
- Process Capability: Rework / Desoldering, Soldering Equipment
-
Supplier: Camfil
Description: from the air stream, returning them to the base of the unit where the particles settle and form sludge. Camfil experts can help you choose the most suitable wet scrubber for your application. Key features No filter elements Low maintenance Uses centrifugal force to remove pollutants from the
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Collector Type: Stationary
-
Supplier: Sulzer Ltd.
Description: Venturi jet aerator is an ideal solution for water depths from 1.5 m to 5 m. It provides cost-effective mixing and aeration in municipal and industrial wastewater applications, storm water retention tanks, and balancing tanks. The Venturi jet aerator is a submersible pump combined with
-
Supplier: State Safety & Compliance
Description: "Perfect solution for moving air in refineries, utility and power plants, shipyards, paper and pulp plants, the marine and steel industry and manhole operations. Ideal for use where fumes that may be poisonous, explosive or hazardous from process towers, tanks, large pipes or confined space
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the venturi
- Features: Other
-
Supplier: FIPA Inc.
Description: Electronic air-saving function reduces operating costs by up to 90 % with dense workpieces Pressure regulation energy-saving function at a constant 50.76 psi reduces operating costs by up to 50 % with porous workpieces - Energy saving increases along with the difference between supply
- Venturi: Venturi Air Jet
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the venturi
- Features: Other
-
Supplier: Guardair Corporation
Description: Features Venturi nozzle Compact design Meets OSHA standards Durable cast aluminum body Built in hanger for easy storage 1/4" FNPT inlet Features Venturi nozzle Compact design Meets OSHA standards Durable cast aluminum body Built in hanger for easy storage 1/4" FNPT inlet
-
Supplier: Carlisle
Description: Name: Model 7 Part Number: 6100 Gun Category: Conventional Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (m) Air Inlet: 1/4" NPS (m) Weight: 28 pz. Construction: Drop-Forged Aluminum Colors: Black
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
-
Supplier: Guardair Corporation
Description: Features Patented protective air cone protects operator from dangerous chip fly-back Venturi nozzle draws in ambient air to intensify both power and thrust Knurled adjusting nut controls air volume Convenient hanging hook Meets OSHA standards Durable cast aluminum body
-
Supplier: Ivie Enterprises, Inc.
Description: Powered by compressed air, the patented Venturi powerhead generates 242" (615 cm) of simultaneous wet/dry pick-up power. There are no moving parts, no sparks and absolutely no motor maintenance. This Tornado Taskforce is ideal for heavy-duty applications requiring aggressive suction
- Capacity: 18 gallons
- Applications: General Cleaning
Find Suppliers by Category Top
Featured Products Top
-
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Recently advances have been made in the control of steam pollution by using a fluid bed reactor system to recover the sulfite pulp waste black liquor. High Efficiency Dry Cyclones and Venturi Scrubbers are an integral part of this spent liquor recovery process in both Neutral Sulfite Semi -Chemical and Magnesia based pulp mills. (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Camfil's Vortex wet scrubber provides an efficient solution for managing sticky dust, fibers and fluff. Combining centrifugal separation with a powerful water swirl, it delivers reliable air (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
by Clean Air Industries, ranging from 1,000 to 3,000 CFM. • Advanced Up-Flow System: Our unique design features vertically positioned filters, ensuring zero particulate re-entrainment. The result? Extended filter longevity and optimal performance. • Venturi (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
stress, vibration and fatigue. Smooths inlet fluid flow and ensures complete pump chamber fill. Improves accuracy of inlet side gauges. Proudly made in the USA. AIR CONTROL OPTIONs CHARGEABLE The inlet stabilizer air control allows for pressure (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
(variable air volume) fume hoods, venturi valves and low (read more)
Browse Fume Hoods Datasheets for AirClean Systems
Conduct Research Top
-
How to Remove Dust from Air
Jet Venturi scrubbers can remove dust and gas simultaneously. Their advantage is...
-
Compact yet perfectly matched ASHRAE Journal, July 2015
ebm-papst is expanding their line of gas-air ratio control assemblies with the new NRV77 developed for high efficiency gas-fired boilers rated up to 35kW (120,000 BTU/H). The assembly includes a modulating premix ready gas blower, air-gas venturi, and zero-governor gas valve. All three components
-
Flow Measurement
devices are there to choose from? There are types that create an obstruction in the pipe and measure the differential pressure across this obstruction. This includes the age-old orifice plate and venturi meter. Does your customer really want to pay for this pressure drop for the life
More Information Top
-
Effects of venturi length on combustion characteristics of inshot burners
ABSTRACT An experimental study of the changes caused in the flame structure and poilutillit emissioncharacteristicsby the modificationsto theprimary- air venturi of an inshot bumer used in residential natural gas fumaces is presented.
-
New Exhaust Catalyst Emission Control Systems for Nonroad SI Class I Engines
Catalyst sizing, PGM loading, and secondary- air venturi design were selected to limit CO oxidation and the typically resultant high heat rejection at high load operating points while still providing good NOx and HC emission control.
-
Design and Fabrication of a 400kW Pre-Prototype Engine
Aft wheel space purge discharge air venturi downstream pressure .
-
Journal of Propulsion and Power > Partially Premixed Laminar Gas Flames from Triangular Burners
It includes the effects of installing elliptical- shaped components for fuel nozzle,6 primary air venturi ,7 and .
-
Development and testing of commercial-scale, coal-fired combustion systems. Phase 3, Technical progress report, July 1991--September 1991
Main Air Venturi .
-
Innovative Clean Coal Technology (ICCT): 500 MW demonstration of advanced wall-fired combustion techniques for the reduction of nitrogen oxide (NO{sub x}) emis...
In addition to the mill testing,Flame also measured the total air flow rates through the east and west secondary air venturi ducts.
-
Evaluation of a Field-Scale Surface Aeration System in an Anaerobic Poultry Lagoon
All outlets were assembled to accommodate six air venturi injectors in this aeration module (fig. 1).
-
Evaluation of a Low Cost Surface Aeration System in an Anaerobic Poultry Lagoon
All outlets were assembled to accommodate six air venturi injectors in this aeration module (Fig. 1).
-
http://waset.org/publications/1578/computational-investigation-of-air-gas-venturi-mixer-for-powered-bi-fuel-diesel-engine
A CNG- air venturi mixer for CNG-diesel dual-fuel stationary engine has been designed using 3D CFD analysis.
-
CIRCULATING MOVING BED COMBUSTION PROOF OF CONCEPT âÃÂàPHASE II
Solids Return Air Venturi dp .
Indicates content that may require registration and/or purchase.