Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Airborne Engine Vibration Monitoring (EVM) System, Guidelines for Performance Standard for
-
Supplier: Accuris
Description: Airborne Engine Vibration Monitoring (EVM) System, Guidelines for Performance Standard For
-
Supplier: SAE International
Description: measurements taken of vibrations from sources other than the engines. For the purpose of this document the more descriptive term, engine vibration monitor (EVM), will be used.
-
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) provides guidelines for the functional, performance, qualification and acceptance testing, and documentation requirements for the components of an airborne engine vibration monitoring (EVM) system which is intended for use as a turbojet engine rotor
-
Supplier: SAE International
Description: This AIR is a general overview of typical airborne vibration monitoring (AVM) systems with an emphasis on system hardware design considerations. It describes AVM Systems currently in use.
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) is a general overview of typical airborne engine vibration monitoring (EVM) systems with an emphasis on system design considerations. It describes EVM systems currently in use and future trends in EVM development.
-
Supplier: Instrumented Sensor Technology
Description: PANTHER shock & vibration data monitor, logger and recorder offers from 6 MB up to 108 MB of onboard data memory for wave-form recording. For airborne applications the PANTHER shock & vibration data monitor, logger and recorder is capable of recording upwards of 90
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 3077A is an IEPE piezoelectric accelerometer, designed expressly for Rotor, Track and Balance (RTB) and other high frequency aircraft vibration monitoring applications. Offered with a sensitivity of 10 mV/g, frequency response of 1.1 to 5,000 Hz, and a 3-foot integral cable,
- Acceleration: 500 g
- Frequency Range: 1.1 to 5,000 Hz
- Operating Temperature: -58 to 248 F
- Features: Other, Piezoelectric
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3232 is a biaxial IEPE piezoelectric accelerometer, designed for use in Health and Usage Monitoring Systems (HUMS) as well as Active Vibration Control (AVC) applications typically found on commercial and military aircraft. Units are offered with sensitivities ranging from
- Acceleration: 50 g
- Frequency Range: 0.33 to 2,500 Hz
- Operating Temperature: -58 to 248 F
- Measurement Axes: Biaxial
-
Supplier: CSA Group
Description: ISO 14644-2:2015 specifies minimum requirements for a monitoring plan for cleanroom or clean zone performance related to air cleanliness by particle concentration, based upon parameters that measure or affect airborne particle concentration. ISO 14644-2:2015 does not address condition
-
Supplier: OFIL Systems
Description: overheating, storing them onto an onboard SD card. The HDMI interface is used to display findings on an external monitor. Control over the camera is achieved through a selection of communication protocols. Moreover, its small dimensions, vibration & shock endurance, firmness and robust
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Visual Sound, Inc.
Description: shipboard (RFD-251S, extended shock specifications) and airborne versions (RFD-251A, extended vibration specifications) have been designed to cope with the most extreme environmental conditions.
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Terra Universal, Inc.
Description: Airborne particulate cleanliness exceeds ISO Class 5 conditions and achieves ISO Class 3 conditions Vibrations less than .00015 inches (0.004 m³/s) displacement measured at the work surface at all airflow volumes Balance stability to five decimal places on an analytical balance
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: Indocomp Systems, Inc.
Description: compatible computer that is specifically designed for the industrial environment. It can endure the extremes of temperature, humidity, airborne contaminants, shock and vibration found on the factory f loor. The IND-1200 and it's plug-in CPU boards are IBM AT compatible and support all
-
Supplier: ELMA Electronic Inc.
Description: system that has been successfully deployed in shipboard, airborne and ground mobile applications. Features Modular, Rugged COTS design Standard sizes: 5U, 8U, 9U, 12U and 14U heights VME, VME64x, VXS, VPX, CPCI, PC and MicroTCA compatible MIL-grade components Tested for shock,
- Backplane Bus: CompactPCI, VME, VME64x
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: ELMA Electronic Inc.
Description: The 12R1 platform is a lighter version of the 12R2 platform and is used for rugged applications with weight restrictions and less stringent shock and vibration requirements. The modular 12R1 platforms range from 2U to 10U height with horizontal and vertical board orientations. The
- Backplane Bus: CompactPCI, VME, VME64x
- Mounting Style: Rack Mounted
-
Supplier: Indocomp Systems, Inc.
Description: The IND-2000LP is a full function, PC compatible computer that is specifically designed for the industrial environment. It can endure the extremes of temperature, humidity, airborne contaminants, shock and vibration found on the factory f loor. The IND-2000LP and it's plug-in CPU
-
Supplier: Indocomp Systems, Inc.
Description: The IND-1400LP is a full function, PC compatible computer that is specifically designed for the industrial environment. It can endure the extremes of temperature, humidity, airborne contaminants, shock and vibration found on the factory f loor. The IND-1400LP and it's plug-in CPU
-
Supplier: SIE Computing Solutions, Inc.
Description: the optional external cooling fan to maintain optimal thermal environments for the circuit card assemblies. The 717 Series can be configured with an optional avionics trays for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications.
- 6U VME / VXI Slots: 7
- Mounting Style: Desktop
- Backplane Bus: VME64x
-
Supplier: SEYI America Inc.
Description: minimizing vibration and noise while extending tooling life. Increases part quality by minimizing spring-back during forming. High torque, enclosed wet clutch brake unit requires minimal maintenance, eliminates noise and pollution caused by airborne particles, and significantly extends
- Capacity / Operating Force: 400 tons
- Stroke: 7.87402 to 11.81103 inch
- Rate: 15 to 40 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: OnLogic Inc.
Description: ML500G-50 comes equipped with OnLogic’s Hardshell™ Fanless Technology which allows the system to operate in environments where other computers would struggle. The fanless nature of the system protects it from dust, airborne particles and even chemical or moisture ingress. The lack of a fan,
- RAM: 32 GB
- Processor: Intel®
- Features: Other
-
Supplier: Instrumented Sensor Technology
Description: Use IST's new MotionMaster ™ a portable accelerometer that’s used as an acceleration data logger that has angular rate sensors and to characterize 6DOF motion environments of amusement rides, airborne vehicles, watercraft, underwater vehicles, vehicular crashes, shipping environments and
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: NuAire, Inc.
Description: result is a monolithic shell eliminating the need for rivets, gaskets, and sealants extending product life and enhancing safety. Vibration Control The motor/blower system is suspended inside the BSC using the attenumont system, a shock absorbing technology minimizing vibration transfer
- Inflow Velocity: 105 SFPM
Find Suppliers by Category Top
Featured Products Top
-
or dual connector systems. Airborne electronics face similar challenges. PZN connectors are actively used in missile guidance control electronics where high inertial forces and vibration is prevalent. Drones often require a rapid and easy connector mating and de-mating of GPS and camera (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
transmitted signal through the connector and cable assembly and reduce jitter and crosstalk. Reduced size, lower weight and ruggedness immediately follow in the list of important specifications to serve the needs of portable ground troop electronics, airborne equipment (such as and UAVs) and (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Airborne Ultrasound - Predictive Maintenance for the Masses
The phenomenal rise in popularity of Airborne Ultrasound for use in predictive maintenance programs is attributed to three factors; ease of use, versatility, and low implementation cost. Once considered a companion technology to core predictive tools such as vibration and infrared analysis, we now
More Information Top
-
Aviation Safety Human Reliability Analysis Method
[The example Although the airborne vibration monitoring (AVM) system indicated elevated vibration levels there was shown is a combination of excerpts and .
-
Systems of Commercial Turbofan Engines
Airborne Vibration Monitoring CBP .
-
Federal Register > Monday, July 21, 2003 > [68 FR 42958] Airworthiness Directives; Lockheed Martin Models L-1011 Airplanes and Rolls-Royce plc RB211 Series Tur...
… sentence in the second paragraph of the proposal discussion be changed to read "The manufacturer states that the method used to detect pending failure of the LP compressor shaft location bearing is to monitor the airborne vibration monitoring system on the flight …
-
Federal Register > Monday, September 18, 2000 > [65 FR 56264] Airworthiness Directives; Boeing Model 767 Series Airplanes Powered by Pratt & Whitney Model PW40...
The subject wire bundles contain wires associated with the following engine systems: electronic control, fire/overheat detection, starter air valve, airborne vibration monitoring , inlet probe heat, and fuel shutoff valve.
-
ARINC Protocol Tutorial (.pdf)
Airborne Vibration Monitor (737/757/767) 01C .
Indicates content that may require registration and/or purchase.