Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Nomenclature, Aircraft Air Conditioning Equipment
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: Aircraft Ground Air Conditioning Service Connection
-
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) defines interface configurations for the ground air conditioning service connection on commercial transport aircraft. In addition, it defines the clearances required to accommodate the connection of ground air conditioning hose couplings. Two
-
Supplier: Accuris
Description: Air Conditioning of Aircraft Cargo
-
Supplier: SAE International
Description: The report presents air conditioning data for aircraft cargo which is affected by temperature, humidity, ventilation rate and atmospheric pressure. The major emphasis is on conditioning of perishable products and warm-blooded animals. The report also covers topics peculiar to cargo
-
Supplier: SAE International
Description: The report presents air conditioning data for aircraft cargo which is affected by temperature, humidity, ventilation rate and atmospheric pressure. The major emphasis is on conditioning of perishable products and warm-blooded animals. The report also covers topics peculiar to cargo
-
Supplier: Accuris
Description: CONNECTION, AIRCRAFT GROUND AIR CONDITIONING, 8 INCH
-
Supplier: CSA Group
Description: Gives the requirements for 127 mm and 203 mm connections for the purpose of air-conditioning from ground sources. The conncetions shall comply with the basic dimensional requirements shown in either figure 1 or figure 2 as appropriate. The ground unit must not project more than 14,O mm beyond
-
Standards and Technical Documents - Aircraft -- Ground air-conditioning connections -- ISO 1034:1973
Description: Gives the requirements for 127 mm and 203 mm connections for the purpose of air-conditioning from ground sources. The conncetions shall comply with the basic dimensional requirements shown in either figure 1 or figure 2 as appropriate. The ground unit must not project more than 14,O mm beyond
-
Description: ▼Working temperature range:-30℃~+100℃▼medium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold gases.
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: Diamond Aircraft
Description: actual certification for known ice may follow post-delivery Vapor cycle air conditioning Garmin Synthetic Vision Technology Specifications AIRCRAFT ITEM INFORMATION Engine Williams FJ33-5A turbofan Length 35 ft 1 in Height 11 ft 7 in Wing Span 37 ft 6 in Cabin seating 2 + 3
-
Supplier: Piper Aircraft, Inc.
Description: The Piper Arrow is the only complex single-engine trainer aircraft built today. With familiar controls and handling characteristics as other Piper trainers, it provides an easy transition for students moving up to a complex aircraft. It also impresses with its 200 hp Lycoming engine
-
Supplier: Alenia Aermacchi
Description: The SF-260 is the most successful military primary trainer available on the market today, with over 900 aircraft delivered and two million hours flown in every possible environment, a record unmatched in its category. Performance and handling make the SF-260 an effective screener capable of
-
Supplier: Piper Aircraft, Inc.
Description: side-walls, purposed to withstand repetitive use. Air conditioning is available with each aircraft. EXTERIOR DESIGN RUGGED PERFECTION The Piper Seminole exterior styling utilizes a Axalta Imron polyurethane white paint base and choice of two fuselage vinyl trim stripes. Registration
-
Supplier: Alenia Aermacchi
Description: include air-to-air refueling, self-protection and head-up displays. The latest C-27J customer is Peru, which ordered four aircraft. Other customers are Australia, which in 2015 will receive the first of its 10 aircraft, the United States (21, including 14 used by the
-
Supplier: Airbus Group
Description: to reduce fuel consumption per seat by a further 14 per cent compared to A330ceo (current engine option) aircraft. As a further upgrade to the A330 Family, Airbus also announced the A330-300 Regional variant in 2013. This aircraft is optimised for domestic operations on routes with
-
Supplier: UL Standards & Engagement
Description: This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electric heat pumps , including sanitary hot water heat pumps , air conditioners , and dehumidifiers incorporating motor-compressors and hydronic fan coils units , their maximum rated
-
Supplier: Piper Aircraft, Inc.
Description: The Piper M350 is the only current production pressurized piston-engine aircraft available today. It leads the piston pack with an impressive 213 ktas cruising speed, as well as the ability to cruise up to 25,000 ft in pressurized comfort. With standard dual turbochargers, owners can also
-
Description: IEC 60335-2-40:2022 deals with the safety of electric heat pumps, sanitary hot water heat pumps and air conditioners, incorporating motor-compressors as well as hydronic fan coils units, dehumidifiers (with or without motor-compressors), thermoelectric heat pumps and partial units.
-
Supplier: CSA Group
Description: water heat pumps, air conditioners, and dehumidifiers incorporating motor-compressors and hydronic fan coils units, their maximum rated voltages being not more than 250 V for single phase appliances and 600 V for all other appliances. Partial units are within the scope of this
-
Supplier: UL Standards & Engagement
Description: This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electric heat pumps , including sanitary hot water heat pumps , air conditioners , and dehumidifiers incorporating motor-compressors and hydronic fan coils units , their maximum rated
-
Supplier: IHS ESDU
Description: for some categories of excrescence are also given graphically. They are: surface and control imperfections, air-data systems, lights and beacons, antennas, static discharge wicks, auxiliary power unit, and features required for rain dispersal, for ventilation/cooling, for
-
Supplier: CSA Group
Description: Preface This is the harmonized CSA Group and UL standard for particular requirements for electrical heat pumps, air-conditioners and dehumidifiers. It is the second edition of CAN/CSA-C22.2 No. 60335-2-40, and the second edition of UL 60335-2-40. This edition of CAN/CSA-C22.2 No.
-
Description: ▼Working temperature range:-30℃~+100℃▼medium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold gases.
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes assembled▼
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: water; lavatory service (draining, flushing); aircraft refuelling; interphone (headset) connections. It focuses on these aircraft services because these connections are those most frequently used during aircraft airport turnaround operations; in terms of economic benefit, they
-
Supplier: CSA Group
Description: start; - potable water; - lavatory service (draining, flushing); - aircraft refuelling; - interphone (headset) connections. It focuses on these aircraft services because: - these connections are those most frequently used during aircraft airport turnaround operations; - in terms
-
Supplier: SC Hydraulic Engineering Corporation
Description: PORTABLE ECONOMICAL LIGHTWEIGHT REQUIRES NO LUBRICATION EASY TO INSTALL & OPERATE IDEAL FOR OEM APPLICATIONS SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The
- Maximum Discharge Flow: 0.9740249999999999 GPM
- Maximum Discharge Pressure: 2,250 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: AENOR
Description: AIRCRAFT. GROUND AIR. CONDITIONING CONNECTIONS.
-
Supplier: HDT Global
Description: The HDT Nordic Thor Series offers the industry’s most advanced series of flightline air conditioners, providing customers with the unprecedented capability to maintain aircraft in extreme environmental conditions. The self- contained HDT Nordic Thor 200 model provides air
- Frequency: 60 Hz
- Features: Condensate Evaporator, Other, Trailer Mounted, Weather Resistant
- Application: Industrial, Military, Transportation
- Type: Portable
-
Supplier: ATR
Description: The ATR 72 is derived from the ATR 42 with a 4.5 m stretched fuselage. The two aircraft feature a high degree of commonality: the same cross section, the same cockpit for cross-crew qualification. Offering a standard capacity of 66 seats, the ATR 72-200 is equipped with two PW124B engines,
-
Supplier: Airbus Group
Description: Backed by experience and a long heritage The H120 is a member of Airbus Helicopters' light Colibri family of aircraft. It draws on the company’s 50+ years of experience designing, manufacturing and supporting light single-engine helicopters. Some 700 Colibris have been delivered in 50 plus
-
Supplier: Cirrus Aircraft
Description: advantage–an exclusive Cirrus technology that has saved over 100 lives in SR20 and SR22 aircraft. THE JET AGE. SIMPLIFIED. The Cirrus Life is about using your personal aircraft to enhance your life, not consume it. And that is one of the revolutionary aspects of the Vision SF50. You
-
Supplier: AENOR
Description: Aircraft ground support equipment - Specific requirements - Part 17: Air conditioning equipment (Endorsed by AENOR in October of 2004.)
Find Suppliers by Category Top
Featured Products Top
-
temperature within the cabin, and integral to the system are the valves that control airflow. Particularly for the management of air conditioning and refrigeration, the electronic expansion valve (EEV) is key. With the role of precisely controlling refrigerant flow, these valves enable efficient (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
weathering, sunlight and ozone. Basic temperature range: -40 F to +225 F* Refrigeration seals Freon / Air conditioning Motor mounts Engine coolants (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
Conduct Research Top
-
Taking to the High Skies with maxon motors
At an altitude of 11 kilometers above the surface of the earth, the air is very thin. Modern pressure cabins and an environmental control system (ECS) ensure a pleasant atmosphere in commercial aircraft. In the new Boeing 787, also known as the Dreamliner, a special air-conditioning system further
More Information Top
-
Historical Published Maintenance Data: What Can It Tell Us About Reliability Modelling?
generators), Proschan5 ( aircraft air conditioners ), Pulcini6,7 and Guidi and Pulcini8 (bus powertrains) and Ahn9 (limousines).
-
http://calhoun.nps.edu/public/bitstream/handle/10945/41702/Estimating.pdf?sequence=1
Ascher, H., and Feingold, H. (1979), "The Aircraft Air Conditioner .
-
Trilectron
DAC120 mobile air conditioning unit A wide-body aircraft air conditioner designed for servicing the A380 and Boeing 787 aircraft.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016575667140] Afpam10-219v5 - ...
GROUND SUPPORT EQUIPMENT (Give model, capacity and quantity of portable line equipment such as AC/DC generators, auxiliary power units, aircraft heaters, aircraft air conditioners , air compressors, hydraulic test stands, light carts and other powered aerospace ground equipment (AGE).) ____________________________________________________________________________________________ ____________________________________________________________________________________________ ____________________________________________________________________________________________ ____________ .
-
Inderscience Publishers - linking academia, business and industry through research
Design space exploration in embodiment design: an application to the design of aircraft air conditioners .
-
A model for the integrity assessment of ageing repairable systems
Eq (1) was proposed by Cox & Lewis [2] and applied to air- craft air conditioners [3], submarine main propulsion diesel engines failures [4], etc.
-
Kocoverk International AB
Military aircraft air conditioners with air cycle technology A refrigerant-free air conditioning unit based on air cycle technology developed specifically to meet the demands of advanced fighter aircraft with sophisticated electronic equipment.
-
Smart Product Engineering
Scaravetti, D., Sebastian, P.: Design space exploration in embodiment design: an applica- tion to the design of aircraft air conditioners .
-
A chi-square goodness-of-fit test for non-identically distributed random variables: with application to empirical Bayes
… pressure coolant injection systems at U.S.commercial boiling water reactors, the probability of failure to run on demand of emergency diesel generators in U.S.commercial nuclear power plants, the rate of failure of aircraft air conditioners ,baseball batting averages, the …
-
Spurious exponentiality observed when incorrectly fitting a distribution to nonstationary data
The Proschan [22] failure data set for repairable air- craft air conditioners (A/C), is the best known reliability data set.
Indicates content that may require registration and/or purchase.