Products/Services for Aircraft Cabinet Latches
-
Latches - (267 companies)Description Latches are mechanical components that hold doors, drawers, or cabinets closed. Types There are several basic types of latches. Cam latches attach to the back of a lock or lock cylinder...Latch TypeMulti Point SystemOperation -
Cabinets and Casework - (796 companies)Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials. How to Select Cabinets and Casework. Cabinets and casework are storage units and storage... -
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
-
Handles and Pulls (industrial) - (517 companies)...a "cove" where the hand grips the handle. Lever Handle. Image Credit: Jergens. A handle for operating a latch mechanism. Lever handles may be supplied spring-loaded to ensure return to original position after use. Pull-out Carrying Handle. Image Credit... -
Locks - (516 companies)...to secure doors, cabinets, and other points of entry. Locks can be found in a wide variety of facilities from exterior doors, to schools, to retail operations, to manufacturing facilities. Locks should be selected to provide the appropriate level... -
Logic Latches - (76 companies)Logic latches are logic devices that latch onto or retain digital states (1 or 0) in data storage circuits. Image Credit: Texas Instruments Analog Automotive and Transportation | Allied Electronics, Inc. Logic latches are logic devices that latch...
-
Knobs (industrial) - (362 companies)...a pattern into the sides of the knob to accomplish this benefit. Latching knobs have the capability to hold the knob in position. Locking knobs prevent the knob from being moved without action by the operator. They may be unlocked with a pushbutton or key...
-
Biological Safety Cabinets - (109 companies)Biological safety cabinets protect both the specimen and the user from biological contamination. Particulate-free air is passed down from the top of the hood, across the work surface, and then captured before entering a worker's breathing zone...
-
Tool Boxes and Tool Cabinets - (297 companies)How to Select Tool Boxes and Cabinets. Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements. Construction. Tool boxes and cabinets are generally...
-
Safety Storage Cabinets - (140 companies)Safety Storage Cabinets are cabinets or casework for safety applications such as flammable and corrosive securement and storage. Image Credit: Globals Industrial | Grainger. Safety storage cabinets are cabinets or casework for safety applications...
Product News
-
GGB
Aircraft Bearings for the Aeronautic Industry of aerospace applications from landing gear, flight controls and engines, to passenger seating and a wide variety of made-to-measure applications for the Aerospace industry: Landing Gear Struts. Wing Flap Actuators. Hydraulic Fuel Pumps. Flight Control Systems. Electric Actuators. Engines. Aircraft Interiors: Seat Mechanisms. Overhead Baggage Compartments. Cargo Bay Floors. Latches. Hinges. Connect with us on our social media channels: LinkedIn. Twitter. Google Plus. Watch > > >GGB -- Your... (read more) -
GGB
Bearings interior aircraft applications Aerospace Bearings. In the aerospace industry, safety, reliability, space and weight savings are challenges you constantly face. And so is passenger comfort. GGB surface solutions not only meet and exceed regulations and safety requirements, they also help provide exceptional ride quality for passengers. That 's why they 're trusted by everyone in the aerospace industry --including all major manufacturers of commercial and military aircraft, as well as their Tier-1 suppliers. From productivity... (read more) -
TPS Elektronik GmbH
19'' Cabinets - 42U Cabinet The 42U 19 inch industrial cabinet is a robust and high-capacity solution, functioning as a 19 inch server rack, industrial server cabinet, and 19" electronic cabinet, designed to meet the demands of heavy-duty industrial environments. As a free-standing 19" rack, it features a modular, frame-mounted structure that offers exceptional durability and adaptability, making it suitable as an industrial network cabinet, industrial data cabinet, and industrial control cabinet. This heavy-duty... (read more)Browse Industrial Shelving and Racking Datasheets for TPS Elektronik GmbH -
TPS Elektronik GmbH
19'' Cabinets - 15U Cabinet The TPS 15U 19 inch Industrial Cabinet is engineered for robust performance in demanding environments. This free-standing 19" rack provides secure housing for servers, network devices, and electronic equipment, featuring modular construction and heavy-duty materials. Ideal as an industrial data cabinet or control enclosure, it offers flexibility with optional castors (4x GD-80) for mobility, and customized configurations are available to meet specific needs, including emergency stop, power... (read more)Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
Southco
Compression Latches Whether compressing gaskets to provide sealing against dust or water, or clamping to prevent noise and vibration, Southco's extensive line of compression latches provides robust solutions to hold doors and panels closed. Key Benefits. Quick to install and operate. Seals out dust and water. Eliminates vibration and noise. Key lock and tool security options. Adjustable options compensate for variation and gasket set. Multiple actuator and handle options (read more)Browse Latches Datasheets for Southco -
Hammond Manufacturing Company Inc.
NWM Swing-out Wall Cabinets maintenance. No-tool rear release latch does not interefere with rack units. External mounting feet are factory-installed on rear. Two pairs of adjustable-depth #10-32 threaded rack rails are included. Door, body, and back pan include grounding studs as well as dedicated bonding and grounding points. This cabinet is available in three styles: "N" versions include a 6" rear section with no climate control or cutouts. "F" versions include rear and door cutouts for use with fan filters or rain hoods... (read more)Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Rousseau Metal Inc.
Heavy-Duty Cabinets for the Armed Forces. STATIONARY DRAWER CABINETS. With a 400-lb. capacity per drawer, as well as a wide range of safety accessories, Rousseau heavy-duty cabinets are the ideal choice for the armed forces. RELIABLE SOLUTIONS DESIGNED FOR YOU. Rousseau offers high-quality products, designed and manufactured in North America, for all the armed forces' storage and organization needs. When available space is a challenge, in ships and containers for example, Rousseau offers reliable storage solutions that maximize use... (read more)Browse Cabinets and Casework Datasheets for Rousseau Metal Inc. -
Southco
M3 Multi-Point Compression Latch System anywhere along the drive rod, offering flexibility for a wide range of cabinet sizes and configurations. The complete system consists of a flush-style actuator, remote compression latches and one or two hex drive rods. Actuator options include hand, tool or key-operated versions to suit varying access and security needs. Installed within the gasketed seal, latch mechanisms are protected from external elements, making the system suitable for outdoor applications. Adjustable grip dimensions further... (read more)Browse Latches Datasheets for Southco -
Shenzhen Jewellok Technology Co., Ltd.
Automated PLC Control Specialty Gas Cabinets toxic, flammable, or corrosive gases, this 3-cylinder gas storage cabinet integrates fully automated Programmable Logic Controller (PLC) technology to ensure precision, safety, and operational efficiency. Constructed from durable 11-gauge steel with a corrosion-resistant finish, the cabinet measures 42 " W x 23 " D x 89 " H, offering a compact yet robust design. It features large safety-glass windows and self-latching doors for secure access. The cabinet supports three cylinders, accommodating... (read more)Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Southco
Push to Close Latches Southco Push-to-Close Latches offer simple slam to close convenience while holding panels securely together. Offering easy installation, push latch solutions are available in visible and concealed mounting options for heavy duty indoor and outdoor applications in a variety of size, design and actuation options. Key Benefits. Push to close convenience. Ease of installation. Visible or hidden access alternatives. Indoor and outdoor options. Mechanical and magnetic solutions. Non-locking... (read more)Browse Latches Datasheets for Southco
-
Standard Handbook for Aeronautical and Astronautical Engineers > EQUIPMENT/FURNISHINGS (ATA 25)
• In the lavatories: mirrors, seats, cabinets , dispensing equipment, electrical outlets and wiring (the wash basin and .... • In the cargo compartment:[1] equipment used to load and unload the aircraft ; includes restrains and latches , rollers, and drive systems.
-
Virtual techniques in the industrial environment
…project of "process modeling for investigation of human-machine-interfaces in the virtual aircraft cockpit" (s. cape .... Thereby, the movements of extendable cabinet units with movable doors could be simulated then about. .... The scene contained the further suitable rotatable lockings that had to prevent that cabinets can independently move…
-
Health pests in international traffic and combating of which
For the rodent combating in aircrafts , following possibilities [41,93,94] give: most effectively, the insert of traps is. .... Different types alternately had to be set in Küchen,Toiletten,Schränken,hinterWandpanelen,auf the flight deck as well as in the Fracht region.
-
Combatant or Non-Combatant? The Ambiguous Status of Women in British Anti-Aircraft Batteries during the Second World War
…anti-aircraft batteries, which consisted of long periods of waiting for possible enemy aircraft to appear on … to resist the resulting boredom without slackening in their watchfulness.27 He thus latched on to the .... Nevertheless, his proposal was greeted in Cabinet with the utmost amazement.
-
Construction of sicherheitsgerechter products
413 fibrous organic substances 28 spring 183 spring force locking 533 springs with Fail safe-behavior 188 wrong applications, vernünftigerwiese foreseeable 533 technique … force 92, 179 adjusting unlocking 534 misalignments technological to 340 flight circuit 92 plane crash 128 floor plane … griffin region 230 gripping speed 311, 349 griffin space handle locking the switchgear cabinet door 479 gross…
-
Diamond shines at sea | Archive | The Engineer
…able to provide air defence over a wide area for assets such as the future aircraft carrier. .... Servocell Announces Launch of “Ready To Go” Range of Cabinet Latch Systems .
-
Northrop F-5 Case Study in Aircraft Design
The designer solved the problem one morning while he was shaving when he notic~d the magnetic latch on his medicine cabinet . .... the aircraft flys at a nose up angle of attack, it seemed reasonable to assume .
-
NASA Aircraft Management Information System
NASA Aircraft Management Information System. .... VALVE GATE 2540002158109 EA $8.89 31 BG N 005090703 0 0 S9C LATCH PINTLE HOOK 2539992921987 … AIR OUTLET 25450 EA $567.83 09 BM N 000000000 0 0 L/P CABINET 25487 EA $25…
-
Systems of turbofan engines
The locking function in the retracted state is perceived through a brake on the air motor. .... of this system design with a gear, the brake and the directional valve in a common housing . .... Used control systems base either on electrical circuits that are installed in the aircraft or on the…
Indicates content that may require registration and/or purchase.