Products/Services for Aircraft Canopy Latches
-
Latches - (267 companies)Description Latches are mechanical components that hold doors, drawers, or cabinets closed. Types There are several basic types of latches. Cam latches attach to the back of a lock or lock cylinder...Latch TypeMulti Point SystemOperation -
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
-
Awnings and Canopies - (323 companies)Covered walkway. Canopy shelter. Entrance awning. Image Credit: Parkline, Inc. | Grainger | Coye's canvas and awnings. Awnings and canopies are free-standing or attached shelters that typically consist of a textile cover and metal frame...
-
Logic Latches - (76 companies)Logic latches are logic devices that latch onto or retain digital states (1 or 0) in data storage circuits. Image Credit: Texas Instruments Analog Automotive and Transportation | Allied Electronics, Inc. Logic latches are logic devices that latch... -
Overhead Doors - (177 companies)Garage doors are designed to enclose and protect the entrances to garages and other large structures.
-
Doors - (1347 companies)...with door hinges on one side are secured in a frame and swing open to allow entry. A swing door can be fitted with hardware to latch or lock it in the frame, or may be configured without latching or locking door hardware, enabling it to swing open freely...
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
-
Aerospace Bearings - (89 companies)Aerospace bearings are designed to meet the rigorous demands of aircraft control and aerospace applications. Aerospace bearings are designed to meet the rigorous demands of aircraft control and aerospace applications. They are usually manufactured...
-
Industrial Shelters - (704 companies)Industrial shelters are buildings or structures that are designed to house and protect instrumentation or personnel. Examples include booths, buildings, canopies, garages, and walk-in enclosures. Industrial shelters are buildings or structures...
-
Panic Bars - (49 companies)Panic Bars are door opening devices that span emergency exit doors on its interior. They open the latch when pressure is applied. Touch panic bar Cross bar exit device. Image Credit: Grainger. Panic Bars are door opening devices that span emergency...
Product News
-
Accurate Bushing Company, Inc.
Smith Aircraft Bearings Aerospace Bearings. Smith Aircraft Bearings have been designed to meet the standards of the aerospace industry and conform to military and other appropriate national standards. When selecting these bearings for your application, it is recommended that you review the engineering data provided,along with any appropriate military or national specifications. Smith Bearing (R) has been a leader inthe design and manufacture of specialized bearings for the unique requirements of jet engines. We... (read more)Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
GGB
Aircraft Bearings for the Aeronautic Industry of aerospace applications from landing gear, flight controls and engines, to passenger seating and a wide variety of made-to-measure applications for the Aerospace industry: Landing Gear Struts. Wing Flap Actuators. Hydraulic Fuel Pumps. Flight Control Systems. Electric Actuators. Engines. Aircraft Interiors: Seat Mechanisms. Overhead Baggage Compartments. Cargo Bay Floors. Latches. Hinges. Connect with us on our social media channels: LinkedIn. Twitter. Google Plus. Watch > > >GGB -- Your... (read more) -
GGB
Bearings interior aircraft applications Aerospace Bearings. In the aerospace industry, safety, reliability, space and weight savings are challenges you constantly face. And so is passenger comfort. GGB surface solutions not only meet and exceed regulations and safety requirements, they also help provide exceptional ride quality for passengers. That 's why they 're trusted by everyone in the aerospace industry --including all major manufacturers of commercial and military aircraft, as well as their Tier-1 suppliers. From productivity... (read more) -
Southco
Compression Latches Whether compressing gaskets to provide sealing against dust or water, or clamping to prevent noise and vibration, Southco's extensive line of compression latches provides robust solutions to hold doors and panels closed. Key Benefits. Quick to install and operate. Seals out dust and water. Eliminates vibration and noise. Key lock and tool security options. Adjustable options compensate for variation and gasket set. Multiple actuator and handle options (read more)Browse Latches Datasheets for Southco -
Southco
Push to Close Latches Southco Push-to-Close Latches offer simple slam to close convenience while holding panels securely together. Offering easy installation, push latch solutions are available in visible and concealed mounting options for heavy duty indoor and outdoor applications in a variety of size, design and actuation options. Key Benefits. Push to close convenience. Ease of installation. Visible or hidden access alternatives. Indoor and outdoor options. Mechanical and magnetic solutions. Non-locking... (read more)Browse Latches Datasheets for Southco -
Southco
AC Rotary Latch Actuators Southco AC Rotary Latch Actuators are engineered to complete a remote latching system, enabling efficient operation of light, medium, and heavy-duty rotary latches through a cable connection. Designed for versatility, these actuators support multiple cable placement options, allowing both in-line and perpendicular routing to suit a wide range of installation requirements. The actuators feature an ergonomic hand grip that ensures comfortable and intuitive operation, even in demanding... (read more)Browse Latches Datasheets for Southco -
Southco
37 Flexible Handle Latch Southco 's 37 Flexible Handle Latches are built for demanding industrial environments where panel alignment may vary and reliable clamping force is essential. Their flexible body design allows the latch to accommodate irregular panels and misalignment while still maintaining a secure, tight hold. The stretch-and-latch mechanism provides simple, intuitive operation --just pull to engage. A generous handgrip area ensures easy handling in field conditions, even when wearing gloves. Flexible black... (read more)Browse Latches Datasheets for Southco -
Southco
E5 Cam Latches Southco E5 Cam Latches are designed to provide a simple, affordable solution for secure enclosure access. With quick quarter-turn operation, these latches allow users to open and close doors efficiently, making them ideal for applications requiring frequent access. The modular design offers extensive flexibility, with a variety of actuation styles, body materials, and dimensional options to meet diverse application needs. This adaptability makes the E5 series suitable for a broad range... (read more)Browse Latches Datasheets for Southco -
Southco
HH Sliding Cover Latch Southco 's HH Sliding Cover Latch is designed to deliver reliable performance in space-constrained applications, particularly within server and telecom equipment. Its thin yet strong, low-profile design allows it to fit easily into compact enclosures without compromising durability. The latch features a simple pop-up handle that provides intuitive, user-friendly operation, making access quick and convenient. Installation is straightforward thanks to flexible dual engagement hole mounting, which... (read more)Browse Latches Datasheets for Southco -
Southco
C2 Lever Latch The C2 Lever Latch from Southco delivers secure, compressive latching in a sleek, low-profile design ideal for highly visible applications. Engineered for both easy installation and intuitive operation, it features a discretely mounted trigger mechanism - available in flush or slightly raised styles that releases the built-in handle when needed. Its compressive action pulls the door tightly closed without rubbing against the frame, minimizing wear on contact points and ensuring long-term... (read more)Browse Latches Datasheets for Southco
-
World Aviation Conference > Micco Mac-145B spin flight test
The spin aircraft safety equipment consisted of a canopy "hold back" latch for use in case of spin pilot bail out.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 91 - Safety > [FDBKF2005051016462576703] Afpam91-211 - USAF G...
For ejection-capable aircraft : A4.6.5.1.1. .... Was there canopy hinge or latch failure?
Indicates content that may require registration and/or purchase.