Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: (R) Rubber: Acrylonitrile-Butadiene (NBR) Engine Oil Resistance, 65 to 75 Hardness, for Seals in Aircraft Engine Oil Systems
-
Supplier: Accuris
Description: Rubber: Butadiene-Acrylonitrile (NBR) 65 to 75 Hardness, For Elastomeric Seals in Aircraft Engine Oil Systems
-
Supplier: SAE International
Description: This specification covers an acrylonitrile-butadiene (NBR) rubber in the form of molded rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications. For sheet, strip, tubing, extrusions, and molded shapes, use the AMS3XXX specification which
-
-
Supplier: SAE International
Description: Systems/Probe Aspiration) Chapter 36 - Pneumatics Chapter 38 - Water/Waste Chapter 49 - Airborne Auxiliary Power Chapter 73 - Engine Fuel & Control Chapter 75 - Engine Air Chapter 78 - Engine Exhaust Chapter 80 - Engine Starting The interface with these systems/chapters
-
Supplier: SAE International
Description: This specification covers a butadiene-acrylonitrile (NBR) rubber in the form of molded rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications.
-
Supplier: Accuris
Description: Rubber: Fluorocarbon Elastomer (FKM) 70 to 80 Hardness, Low Temperature Sealing Tg -40 \xb0F (-40 \xb0C) For Elastomeric Seals in Aircraft Engine Oil, Fuel and Hydraulics Systems
-
Supplier: SAE International
Description: The Nickel Cadmium battery covered by this Aerospace Standard is the type which is generally, although not exclusively, used for engine starting purposes in turbine-powered aircraft and/or on aircraft with turbine type Auxiliary Power Units. This turbine starting function
-
Supplier: Accuris
Description: Rubber: Fluorocarbon Elastomer (FKM) Aircraft Engine Oil, Fuel and Hydraulic Fluid Resistant 70 to 80 Shore Type A Hardness Low Temperature Sealing Tg -47 \xb0F (-43.9 \xb0C) for Elastomeric Seals in Aircraft Engine, Fuel and Hydraulic Systems
-
Supplier: Froude, Inc.
Description: The DT Series diesel engine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a Go Power instrumentation package, it allows precise and repeatable testing results with minimal set up time. The DT1000
- Maximum Power Absorption: 1,501.04683109116 HP
- Torque Capacity: 30,973.4513274336 In-lbs
- Maximum Rotary Speed: 5,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: JETSEAL, Inc.
Description: The Omega Seal is a good choice for the most demanding high pressure gas or liquid applications. The Omega Seal is also a good choice for vacuum seals. Our Omega Seal offers the lowest leakage rate of all seals available, and is an optimal solution for high load
- Temperature: -320 to 1,350 F
- Pressure: 5,000 psi
- Outside Diameter: 0.461 to 46.127 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: JETSEAL, Inc.
Description: requirement associated with aircraft, aircraft engines, and airframes. Sealing components operate in extreme environments of high temperature and high pressure. Additional demands related to constant vibration, friction, and exposure to corrosive chemicals require seals
- Application / Industry: Aerospace
- Shape: Round
- Features: Specialized or Other
-
Supplier: Oerlikon Metco
Description: aircraft propulsion engines. These products log millions of flight hours each and every year on civil and military turbofan, turboprop, and turboshaft engines. Typical applications Rotor path linings Low-, intermediate-, and high-pressure compressor seals High-pressure
-
Supplier: Bluestar Silicones USA Corp.
Description: Two-Component, Flowable Silicone Aerospace Sealant Properties Viscosity 190000 Hardness Sha 58 Description Bluesil V-695 is a black, two component addition cure, flowable silicone aerospace sealant. It is specifically designed for, and qualified to, General Electric Aircraft Engine
- Industry: Aerospace
- Substrate Compatibility: Metal, Plastic
- Chemical System: Silicone
- Cure / Technology: Two Component System
-
Supplier: Hottinger Brüel & Kjær A/S
Description: isolated and hermetically sealed. The 3335C's main applications are: testing gas and steam turbines for power generation in aircraft; nuclear power plant testing; exhaust and catalytic converter studies; rocket engine testing; automotive engine testing; and any other vibration
- Frequency Range: 3 to 3,500 Hz
- Operating Temperature: -58 to 1,202 F
- Features: Other, Piezoelectric
- Measurement Axes: Single Axis
-
Supplier: Hottinger Brüel & Kjær A/S
Description: isolated and hermetically sealed. Its robust design and unique center through hole mount allow for 360° orientation The 3683C's main applications are: testing gas and steam turbines for power generation in aircraft; nuclear power plant testing; exhaust and catalytic converter studies; rocket
- Frequency Range: 3 to 1,000 Hz
- Operating Temperature: -58 to 1,000.4 F
- Features: Other, Piezoelectric
- Measurement Axes: Triaxial
-
Supplier: CHEMEON Surface Technology, LLC
Description: manufacturing of civil and military aircraft engines and as such, this technologically advanced product was tested against the most rigorous standards used in high performance chromate conversion for aerospace applications.
- Substrate: Aluminum, Anodized, Metal
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other
- Cure / Setting Technology: Film Drying / Air Setting
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Senior Aerospace Metal Bellows
Description: life of the aircraft engine. The LVDT sensors are a self-calibrating design that eliminates adjustment or calibration throughout the entire operating temperature range. The sensor displays actual pressure and allows for readings of absolute pressure as well as pressure differential.
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -65 to 450 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Model SA-132RHT Force Balance Accelerometer has been designed for extreme high temperature environments including aircraft engines. The Model SA-132RHT is capable of operating at temperatures of up to 185 degrees Celsius. This sensor is completely self-contained and provides a
- Acceleration: -50 to 50 g
- Frequency Range: 75 to 300 Hz
- Minimum Accuracy: 0.05 +/-% FS
- Maximum Shock: 1,500 g
-
Supplier: Oerlikon Metco
Description: Proven surfaces for many different applications The uses for thermal sprayed ceramic materials is vast. To name just a few: Diesel engine pistons Automotive valves and cylinders Thermal barrier coatings for aircraft and industrial gas turbine combustion liners, blades, and vanes
-
Description: up to 1300°F (704°C) and for lower stress applications at higher temperatures. The alloy is also used for low temperature applications requiring a ductile, non-magnetic high strength material at temperatures ranging from above room temperature down to at least -320°F (-196°C). APPLICATIONS
- Tensile Strength (UTS, Break): 105,000 to 140,000 psi
- Elongation: 4 to 15 %
- UNS Number: 66,286
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: Arizona Sealing Devices, Inc.
Description: Arizona Sealing Devices, Inc. Compound Designation: V Standard Color: Black Description: Combining high temperature resistance with outstanding chemical resistance, Fluorocarbon-based compounds approach the ideal for a universal O-ring material. Key Use(s): Seals for aircraft
- Inside Diameter (ID): 2.725 inch
- Outside Diameter (OD): 3.125 inch
- Synthetic Rubbers: Fluoroelastomer (FKM)
- O-ring Size: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: of applications. Laminar seal rings can be used to seal the gaps between two surfaces or to seal a rotating shaft. How are laminar sealing rings used? Laminar sealing rings are used in a variety of industries to create a tight seal between two objects. They are often used
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
-
Supplier: Senior Aerospace Metal Bellows
Description: motors Explosion-proof motors DC motors Variable speed motors 400 Hz aircraft motors Radiation resistant motors Double containment models that utilize a second bellows and welded housing as a redundant leak tight seal to the primary pumping bellows Typical Applications Ambient air
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: Senior Aerospace Metal Bellows
Description: motors Explosion-proof motors DC motors Variable speed motors 400 Hz aircraft motors Radiation resistant motors Double containment models that utilize a second bellows and welded housing as a redundant leak tight seal to the primary pumping bellows Typical Applications Ambient air
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: Indium Corporation
Description: expansion of mating parts. Used in small amounts, indium will harden certain metals and alloys; hardens gold used in electronics and dental alloys. Indium coatings will provide lubricity in sleeve bearings, such as those used in aircraft piston engines and industrial machinery. Indium
- Type: Anode / Anode Material
- Shape / Form: Bar Stock, Block / Billet
- Features: Specialty / Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Aerospace: Laminar sealing rings are used in aircraft engines and other critical systems where reliable sealing and minimal weight are essential. Automotive: Found in automotive engines, transmissions, and hydraulic systems to prevent fluid leakage. Industrial Equipment: Used in
- Ring Type: External
Find Suppliers by Category Top
Featured Products Top
-
Bushings and washers are essential components in the aerospace industry, providing critical performance under extreme conditions. These high-performance aircraft parts are designed to withstand the rigorous demands of aircraft operations, ensuring reliability and efficiency (read more)
Browse Polymer and Plastic Composites Datasheets for Duvelco Limited -
Commercial Aircraft Market In the commercial aircraft market, Technetics provides seals for critical (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
excessive heat by reflecting or dissipating heat away from sensitive areas. These materials are crucial in environments subjected to high temperatures, such as aircraft engines. They prevent heat damage and maintain the integrity of the engine and its surrounding components (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
BRUSH SEALS Technetics Group Brush Seals – Designed to increase airflow efficiency in engines and compressors. Replacing labyrinth seals with brush seals from Technetics Group can reduce leakage (read more)
Browse Brush Seals Datasheets for Technetics Group -
seal materials Specific design features (metal-to-metal design, special seal profile) contribute to safe static sealing of aircraft fuel systems Can also be used in dynamic applications (relief valve, poppet valve (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Seals: Are suited to extreme automotive, aircraft and space environments. Resist corrosion. Come in thin-wall, low-load and non-circular designs. Accommodate coatings and plating for (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
, pressures, and corrosive media. Our products find applications in numerous industries, including flow meters, defense and military, nuclear power, mold manufacturing, chemical fiber production, semiconductor and vacuum pumps, aircraft engines, and pressure pipelines. Sonkit offers a (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Heavy Equipment Seals and hoses made from fluoroelastomers tolerate the engine lubricants, hydraulic fluids and diesel fuel products (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
Elastomer and CEFIL‘AIR® Inflatable Seals Solutions When critical technologies demand advanced material science and application expertise, Technetics delivers innovative, reliable (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness requirements. The seal lip is (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
Conduct Research Top
-
E-Seal Design Guide
for sealing hot gasses found in aircraft, jet engines and turbo chargers.
-
20.00mm!! Check Out the Precision of Metal O-Ring Seal, By Sonkit!!!
pumps, Aircraft Engines, Pressure pipelines, and so on.
More Information Top
-
Problems of application of face gasodynamic seals in aircraft engines
Such an overhaul period would be by far sufficient also for aircraft engine seals .
-
Journal of Propulsion and Power > Sealing in Turbomachinery
108Steinetz, B. M., and Hendricks, R. C., “ Aircraft Engine Seals ,” Tribology for Aerospace Applications, edited by E. V. Zaretsky, STLE SP- 37, Society of Tribologists and Lubrication Engineers, Park Ridge, 1997, Chap.
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
B. M. Steinetz and R. C. Hendricks, ‘‘ Aircraft Engine Seals ,’’ Chapter 9 of Tribology for Aerospace .
-
ZSHOS2002P275
Computer printer type Face seals Aircraft engine parts Plastic molds Textile guides Piston rings Balls for ball valves Micrometers Golf ball molds Lock cases Cylinder Bushing Crankshafts Cutting tools Forming and drawing dies Gage Gun barrels, 30 caliber(b) Hydraulic cylinder Pin …
-
ZASMHBA0001243
Computer printer type Face seals Aircraft engine parts .
-
Principles and Applications of Tribology 2nd Edition Complete Document
High thermal conductivity is desirable for applications with high sliding speeds, up to 150 m/s (e.g., encountered in aircraft jet engine seals ), in order to conduct away the frictional heat generated at the interface.
-
:: New Materials Zone ::
Home Aircraft Seals Hotter aircraft engines make sealing more challenging .
-
ZASMHBA0001280
Applications include aircraft jet engine seals (for protection against high-temperature dry rubbing wear) and aircraft compressor and turbine blades (for protection against fretting corrosion at medium to high temperatures).
-
Journal of Jet Propulsion > Flame Spraying Spins Protective Coating for Missiles
protection against wear & corro- sion—pump housings, inlet air ducts, etc. aircraft turbine engine seals , cold forming dies, ball piston pump bushings, .
-
Metal injection moulding
Summary of current applications for MIM; [97G3] component aircraft engine screw seal automotive air bag actuator automotive seat worm gear camera motor magnetic core computer chip heat spreader computer hard disk drive magnet diesel engine fuel pump drills fountain pen clip guitar …
Indicates content that may require registration and/or purchase.