Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: AIRCRAFT ACCISSORY GEARBOXES
-
Supplier: Accuris
Description: Lubricant, Semi-Fluid, for Aircraft Gearboxes
-
Supplier: SAE International
Description: This specification covers semi-fluid lubricant suitable for use in aircraft gearboxes and transmissions.
-
-
Supplier: Accuris
Description: GEARBOX, AIRCRAFT, ACCESSORY DRIVE, GENERAL SPECIFICATION FOR
-
Supplier: Accuris
Description: Rolling Element Bearings \x96 Aircraft Engine, Engine Gearbox, and Accessory Applications \x96 Surface Visual Inspection
-
Description: Description / Abstract This standard specifies a method for detection of discontinuities or nonhomogeneities in bearing components by means of eddy current interrogation. This standard is applicable to rolling element bearings used in aircraft engine, engine gearbox, and accessory
-
Description: Description / Abstract This standard establishes a system for uniform visual acceptance criteria for aircraft engine, gearbox and accessory anti-friction bearings in continuous rotation applications made of the material listed in table 1. The standard requirements are in a flow chart format;
-
Supplier: CEF Industries LLC
Description: CEF is recognized as a leading aerospace designer, manufacturer and assembler of custom designed gearboxes. Our gearboxes are engineered, manufactured, tested and inspected for your application, according to your specifications and standards for fixed wing and rotary aircraft
- Gearing: Helical, Planetary, Spur, Worm
- Reducer Output: Hollow Shaft, Solid Shaft
- Features: Other
- Shaft Alignment: Parallel Offset, Right Angle
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: SAE International
Description: This document establishes requirements, test procedures, and acceptance criteria for the fire testing of fluid handling components and materials used in aircraft fluid systems. It is applicable to fluid handling components other than those prescribed by AS1055 (e.g., hoses, tube assemblies,
-
Supplier: SAE International
Description: This document establishes requirements, test procedures, and acceptance criteria for the fire testing of fluid handling components and materials used in aircraft fluid systems. It is applicable to fluid handling components other than those prescribed by AS1055 (e.g., hoses, tube assemblies,
-
Supplier: CSA Group
Description: Provides a design for quick-release couplings with involute spline drive, intended primarily for aircraft engine/gearbox accessories which require to be removed whilst the engine/gearbox is in service. Comprises design notes and recommendations, accessory flanges up to and above spigot
-
Description: Provides a design for quick-release couplings with involute spline drive, intended primarily for aircraft engine/gearbox accessories which require to be removed whilst the engine/gearbox is in service. Comprises design notes and recommendations, accessory flanges up to and above spigot
-
Supplier: SAE International
Description: installation will dominate the discussion in this document. And, though there have been some APU's developed for military applications, many military transports are adaptations of commercial carrier aircraft. The bulk of the discussion will, therefore, be oriented toward APU installation
-
Supplier: ASTM International
Description: common thruster. This specification may be used for the electric engine aspects with supplemental requirements for the thruster and the combustion engine. 1.4 Although this specification does not include specific requirements for electric engines that include gearboxes, thrusters, or any
-
Supplier: ASTM International
Description: thruster. This specification may be used for the EPU aspects with supplemental requirements for the thruster and the combustion engine. 1.4 This specification does not include the requirements for EPUs that include gearboxes, thrusters, liquid cooling/lubrication, or any energy storage
-
Supplier: Airbus Group
Description: conditions. Compact in size, this helicopter’s small footprint and large and flexible cabin make it the aircraft of choice for a variety of civil missions. Versatile and proven The H145 joins Airbus Helicopters’ multi-purpose EC145/BK117 family, from which some 1,000 rotorcraft are in service
-
Supplier: AgustaWestland
Description: The AW189 is the latest-generation, high performance 8.3 / 8.6 tonne twin-engine helicopter, designed to answer the growing market demand for a versatile, affordable, multirole platform. The platform exceeds the most recent FAA and EASA Part 29 safety standards, ideal for demanding SAR and offshore
-
Supplier: Airbus Group
Description: The AS565 MBe naval version of Airbus Helicopters’ Panther family is an all-weather, multi-role light rotorcraft, designed for operation from ship decks, offshore locations and land-based sites. It is made for a multitude of naval and coast guard missions such as maritime surveillance, search and
-
Supplier: Schatz Bearing Corp.
Description: Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards,
- Bore Size: 0.19 inch
- Outside Diameter: 0.625 inch
- Overall Width: 0.297 inch
- Dynamic Axial / Thrust Load: 385 lbs
-
Supplier: Schatz Bearing Corp.
Description: Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards,
- Bore Size: 0.1895 to 0.1905 inch
- Outside Diameter: 0.688 inch
- Overall Width: 0.297 inch
- Dynamic Radial Load: 200 lbs
-
Supplier: Schatz Bearing Corp.
Description: Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards,
- Bore Size: 1.25 inch
- Outside Diameter: 2.25 inch
- Overall Width: 0.5 inch
- Dynamic Axial / Thrust Load: 6,100 lbs
-
Supplier: Schatz Bearing Corp.
Description: Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards,
- Bore Size: 0.19 inch
- Outside Diameter: 0.7774 inch
- Overall Width: 0.297 inch
- Dynamic Axial / Thrust Load: 900 lbs
-
Supplier: The Kahn Companies
Description: Inherent low inertia and quick transient response make the Kahn Series 102 dynamometers ideal for load testing of medium speed turboshaft engines, light turboprop engines, auxiliary power units (APUs), engine power takeoffs (PTOs), aircraft accessory gearboxes and helicopter
- Maximum Power Absorption: 3,000 HP
- Torque Capacity: 36,000 In-lbs
- Maximum Rotary Speed: 6,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Transmissions, Turbines
-
Supplier: The Kahn Companies
Description: General purpose dynamometers, lightweight, portable, quick overhaul
- Maximum Power Absorption: 700 HP
- Torque Capacity: 5,400 In-lbs
- Maximum Rotary Speed: 11,500 rpm
- Mounting: Adjustable / Trunnion Mount, Portable
-
Supplier: Safran Helicopter Engines
Description: Microturbo has specifically designed the e-APU to meet the highest requirements of «more-electric» and «all-electric» new-generation aircraft, helicopters and UAVs. The technologies and architecture retained for this new APU significantly optimize its performance and efficiency. Covering a
-
Supplier: John Crane, Inc.
Description: aircraft standard fastenings. The couplings are generally balanced to API 671 or similar, with pilot location to retain a very high level of repeatability. Applications Process Pumps Electric Motors Gearboxes Steam Turbines Gas Turbines Centrifugal Compressors Other Compressors Other
- Bore Diameter: 12.4 inch
- Rated Torque: 5,132,743.36283186 In-lbs
- Rated Speed: 37,700 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: Fluid Components Intl. (FCI)
Description: sumps and gearboxes on commercial and military aircraft, spacecraft, vehicles and marine applications. It can be specified to indicate absolute, gauge or differential pressure values as required for the customers application Please complete and submit the attached Application Data
- Working Pressure Range: 0 to 500 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Description: The RAMT (Re-configurable Aircraft Mission Trainer) is the name given to an integrated flight control system incorporating Wittenstein standard aircraft control loading devices, allowing the user to combine a number of devices including any combination of sidestick, centerstick, linear
-
Supplier: Force Control Industries, Inc.
Description: Designed for High Torque – Low Speed Load Testing of Axles, Final Drives, and Transmissions Whether it’s testing the most complex aircraft system, off road final drives, or tractor transmissions; Force Control has the products for your load testing requirements. Our patented high-torque,
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: RedViking Group, LLC
Description: aircraft performance by giving a superior balance to nominal design. Paired with Vsync™, our dynamic blade balance systems provide advanced data acquisition and analysis. Flexible Testing As specialists in flexible systems, we’ve developed an extensive range of rotary balancing capabilities
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Fatigue / Cyclic
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Expressly designed for commercial and military aircraft vibration monitoring, the Dytran model 3168D2 is a ring style IEPE piezoelectric accelerometer incorporating the use of high stability quartz shear technology. Model 3168D2 features mechanical and electrical filters that effectively
- Acceleration: 500 g
- Frequency Range: 1 to 10,000 Hz
- Operating Temperature: -67 to 257 F
- Features: Other, Piezoelectric
-
Supplier: CEF Industries LLC
Description: provides engineers the advantage of having only one piece to work on, eliminating complex coordination of gearboxes, chains, pulleys, universal joints and torque tubes. When designed into an aircraft, flexible shafts can reduce design time and cut unit costs dramatically. They simplify
- Rotation: Bidirectional
-
Supplier: Snecma
Description: reduced operating costs. The most powerful turboprop engine in the West, it is a key to the A400M's unrivaled capabilities. This aircraft features extended range because of low fuel consumption and its dual civil/military certification means that it can quickly reach theaters of operation
- Horse Power: 11,600 HP
- Length: 137.8 inch
- Application: Aviation
- Engine Type: Internal Combustion
-
Supplier: J&S Machine, Inc.
Description: J&S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft, HVAC, and job shop products. The YLM product line
- Max. Round Size: 0.393 to 0.625 inch
- Max. Bending Angle: 190 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
Find Suppliers by Category Top
Featured Products Top
-
AIRCRAFT When an aircraft soars 30,000 feet in the sky, Technetics Group keeps your confidence high. Our critical components are found throughout nearly every section of a commercial airliner from the wire insulation to the APU exhaust, from the gearboxes to accessories. Technetics Group (read more)
Browse Metal Bellows Datasheets for Technetics Group -
contact surfaces: can be easily removed Low creep and relaxation Withstand differential radial motion CRITICAL SOLUTIONS FOR COMMERCIAL AIRCRAFT When an aircraft soars 30 (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
COMMERCIAL AIRCRAFT When an aircraft soars 30,000 feet in the sky, Technetics Group keeps your confidence high. Our critical components are found throughout nearly every section of a commercial airliner from the wire insulation to the APU exhaust, from the gearboxes to accessories (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
section of a commercial airliner from the wire insulation to the APU exhaust, from the gearboxes to accessories. Technetics Group provides critical solutions to assist in pressure regulation, noise control, fluid conveyance and fire protection. As aircraft design grows increasingly complex, so (read more)
Browse Brush Seals Datasheets for Technetics Group -
and the next generation of supersonic aircraft. What they all have in common is a requirement for high-performance precision motors to provide mission-critical motion control in a variety of applications. Selecting the right system is imperative for long term reliability and performance, supporting (read more)
Browse Brushless Motors Datasheets for Portescap -
application. Other types of lubricated components in an aircraft consist of hydraulic systems, gearbox systems and APU's (auxiliary power units). There are also a lot of ground support equipment types supporting the aircraft before it gets in the air, including gen sets, air handler systems or (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
) Product Applications Aircraft engines: Sealing on compressors, pumps & gearbox assemblies Sealing on flanges and connections of air, oil & fuel management systems High (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
In-House Engineering and Manufacturing Expertise
Development and Manufacturing Capabilities SDP/SI manufactures a broad range of precision mechanical solutions for medical applications, including: Precision mechanical components Custom gearboxes and drive systems Complex CNC-machined parts (read more)
Browse Contract Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Monitoring Complex Extrusion Machinery Requires Focused Approach
on certain industries (turbo machines, aircraft, etc) with very good results. MTC are the experts in extruder gearbox monitoring, with systems installed on more of these gearboxes than all other vibration analysis vendors combined.
-
Case Study #2: Andantex Provides Critical Components For One of the World's Top Aerospace Companies
Electroimpact came to us because they had some unique challenges with the design of an Automated Fibre Placement (AFP) machine, which was to be used for the manufacture of large commercial aircraft structures (fuselages, wing skins, and spars). As part of their manufacturing process, they needed
-
Automated Window Shades and Miniature Motors are a Winning Combination
Aircraft shade systems rely on miniature brush DC motors to work effectively, as these motors are what power the up and down motion of the window shades. Powered shade systems also commonly use a gearbox in conjunction with the motor to increase the torque output and lower the motor diameter
More Information Top
-
Algorithm development for Prognostics and Health Management (PHM).
Current military aircraft gearboxes aremanufactured to exacting tolerances and when properly serviced, have a wear-out period that is much longer than that of non-precision equipment such as an automobile transmission.
-
Aircraft engines
Oil temperature and amount gear housing exhaust gas electrical connection to the aircraft .
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
The rotating turbine drives an aircraft gearbox which enables at least one hydraulic pump and one generator to be energised.
-
http://repository.up.ac.za/bitstream/handle/2263/27506/dissertation.pdf?sequence=1
Although a special test rig might be required, the increased sensitivity to damage can provide a method to test planet gears in critical applications such as aircraft gearboxes .
-
ZASMHBA0005334
The aircraft gearbox housing shown in Fig. 6 is a sand casting in ZE41A-T5 alloy made by the furan chemical-set process.
-
Theory and Practice of Gearing and Transmissions
In truth, the contact and bending resistance of such gears is rising, meaning the new construct is very useful in certain cases, e.g., for aircraft gearboxes , to name only one of many examples.
-
Encyclopedia of Lubricants and Lubrication
This work includes lubricants used for gas turbine engines, aircraft gearboxes , and accessories.
-
Dubbel
(c) High reliability, critical cases (very high load change numbers, high damage risk, high sequence kosten, no replacement parts, no overloading fuse, e.g., large, Turbo-, ship, aircraft gear ).
Indicates content that may require registration and/or purchase.