Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fluid Components Intl. (FCI)
Description: FCI Aerospace's pressure transmitters combine to meet the demand for full qualification compliance with the performance and measurement capability necessary to meet a variety of applications on the aircraft. FCI pressure sensors are the constructed using either thin film
- Working Pressure Range: 0 to 500 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: SAE International
Description: pressure or flow regulation), ducting to distribute high or low pressure air to the using systems, and sensors/instruments to indicate temperature and pressure levels within the system. The engine bleed air system interfaces with the following ATA 100 systems: The
-
Supplier: ThermOmegaTech®
Description: to allow bypass flow. Benefits Controls fluid return temperatures – ideal for glycol tracing Maintains constant discharge temperatures Improves system efficiency Unaffected by pressure variations Design Features Stainless steel body, fittings, spring, and plug Corrosion resistant – long
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 1,450.377 psi
- Vacuum Range: 75,028.47579999996 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Pressure Sensors - Pressure sensors & Load sensors - Pressure sensors -- SPD Series SMD/SOT analogueSupplier: Angst+Pfister Sensors and Power
Description: The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD030GAsmd, SPD005GASMD, SPD0.15DAsoic6
- Working Pressure Range: 0.15 to 30 psi
- Accuracy: 1.8 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: Festo SDE3-D10D-B-HQ4-2P-M8
- Working Pressure Range: 0 to 145.0377 psi
- Vacuum Range: 7,502.847579999996 torr
- Measurement Type: Differential, Gauge, Vacuum
- Media: Gas
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: 0 to 2,321 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: 0 to 2,321 psi
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0&0~5kpa~1000bar. Rotary head 330 degree. Switch output optional PNP or NPN. Superior long term stability. Strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 14,503.77 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current
-
Supplier: United Electric Controls Company
Description: The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other particulates.
- Vacuum Range: -560.2376287985998 to 466.90220490339976 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: United Electric Controls Company
Description: The Excela electronic switch is designed to install as easily as an electromechanical switch using the same wiring. It is a smart switch with diagnostics and LED status indication so operators can spend less labor, time and money on maintenance knowing Excela is always at the ready. Precise control
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 160 F
- Signal Output: Analog Current, Analog Voltage, Switch / Alarm
- Measurement Type: Differential, Gauge
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: ifm efector inc.
Description: Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Integrated temperature measurement via IO-Link Precise analog output and
- Working Pressure Range: -14.6 to 580.2 psi
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: ifm efector inc.
Description: Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Integrated
- Working Pressure Range: -14.50377 to 87.02262 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -14.37323607 to 87.0221036143182 psi
-
Supplier: ifm efector inc.
Description: Two functions in one unit: Pump monitoring and pressure detection Reliable diagnosis of disturbances in the suction area and detection of cavitation Detection of outgassing liquids or trapped air in the pump Independent system-pressure monitoring with second switching output Pump
- Working Pressure Range: -14.50377 to 145.0377 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -14.2136946 to 145.036839357197 psi
-
Supplier: TE Connectivity
Description: Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure
- Working Pressure Range: 15 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: DigiKey
Description: SENSOR PRESSURE GAUGE MODULE
- Working Pressure Range: 0.15 to 5.8 psi
- Accuracy: 0.66 ±% FS
- Operating Temperature: 32 to 140 F
- Measurement Type: Gauge
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Display/Push-button, Switch, 0 psi (0 bar), G 1/2 B
- Working Pressure Range: 0 to 145 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: Allows direct measurement and control of supply pump. Measure the fuel back pressure on the fuel filter to determine filter service interval.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1379229-MPX4250A Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: NXP USA Inc. Series: MPX4250A Package: Tray Product Status:
- Working Pressure Range: 2.9 to 29.01 psi
- Accuracy: 1.5 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP226-IG E3411 analog Turbo MAP pressure sensor for automotive, industrial and consumer markets Infineon´s XENSIV KP226-IG E3411 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2300 is an IEPE probe-style pressure sensor, designed for reliable operation in temperatures up to +250°F (+121°C). The sensors are acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, thus enhancing the
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: process. Standard diaphragm seals are vulnerable to plugging by debris or deposits and only give a pressure reading from one small area. With the Series 48 Pressure Sensor these problems are eliminated. The principle of operation is simple - line pressure is sensed
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Heilind Electronics, Inc.
Description: 0-100PSI,H-GRD,A-PKG,MV,ABSO PRESSURE SENSOR
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Aratas America LLC
Description: Micropressure Sensor with Easy-to-Read Digital Display Compact design (31 × 30 × 30 mm) saves mounting space. Easy-to-read red LED indicator. Analog current output models available (E8Y-L@Y). Pressure port Rc (PT) 1/8 models (-R) available. EN and UL approved (excluding accessories
- Measurement Type: Gauge
- Sensor Technology: MEMS
- Device Category: Sensor
-
Supplier: Richardson RFPD
Description: 154N Compensated The 154N compensated is a 19 mm small profile, mediacompatible, piezoresistive silicon pressure sensor packaged in a316L stainless steel housing. The 154N compensated isdesigned for O-ring mounting and OEM applications wherecompatibility with corrosive media is
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: HydraCheck Inc.
Description: device No external power source required Ultra-low battery consumption for up to five years of battery life* Sealed sensor housing ideal for harsh environments Compact lightweight design LED indicators aid in identifying sensor status * Not continuous use Features: Available in a
- Working Pressure Range: -14.5 to 8,700 psi
- Accuracy: 1.5 ±% FS
- Operating Temperature: -4 to 158 F
- Measurement Type: Sealed
Find Suppliers by Category Top
Featured Products Top
-
systems receive accurate data for real-time decision-making. Applications: Pressure sensors are essential in aircraft for monitoring cabin pressure, hydraulic (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
environmental control systems (ECS), lavatory systems, hydraulic systems, fuel handling systems, and other mission-critical aircraft functions. To maintain reliability, aircraft fluid systems depend on precision-engineered components such as seals, valve bodies (read more)
Browse Uncategorized Products Datasheets for Pexco -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
hydraulically connected to a reference tank that is set up in a stable location and is not integrated into the measuring chain. To monitor the liquid column resulting from the height difference between the gauge and the reference tank, each gauge contains a pressure sensor. This sensor, which is the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The Quadrigage (Tetra Gauge) consists of three interconnected pressure gauges in a single metal housing. The unit is perfect for use with hydraulic, air, and vacuum systems. A big advantage of a Quadrigage is that it protects the low-pressure gauges from damage due to over-pressure because (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
measures pressure, temperature, flow rate, frequency, and speed in mobile and industrial hydraulic systems. The unit is available with either two analog sensor inputs or a CAN interface for connecting up to three digital sensors. Even in low-light situations, measured values can still be (read more)
Browse Data Acquisition Systems and Instruments Datasheets for HydraCheck Inc. -
because their models have extraordinary lifetime under pressure cycles and they can handle operating temperatures up to 100 degrees Celsius. Moreover, the high-pressure inductive sensors work well for continuous duty when you have a demanding pneumatic and/or hydraulic application with (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
The micro-capacitance silicon sensor that is produced with our micro-machining technology is the key component of FCX transmitters’ high performance and reliability. A wide range of models are available for gauge or differential pressure, and flow with competitive low cost options (read more)
Browse Pressure Transmitters Datasheets for Fuji Electric Corp. of America -
-fired ceramic (LTCC) technology and a patented sensor construction solution. The pressure sensor element is made with LTCC technology using piezoresistive principle to detect the pressure. The LTCC material is compatible with many types of aggressive media like water, hydraulic oils, diesel and others, which (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
Motion Platforms for Entertainment
fidelity. * High shock and vibration tolerance and superior EMI and noise immunity ensure trouble free operation. * Replaceable sensing element eliminates the need to drop hydraulic pressure or break the hydraulic seal (sensor models GH and RH). * Compact sensing electronics available for short
More Information Top
-
New MEMS technologies for integrated vehicle health management and fluid sensing applications
With the advent of MEMS NDI sensors, it is now possible to embed these sensors for detection of fuel leaks, moisture intrusion, hydraulic fluid leaks and pressure loss across all aircraft environments.
-
Aircraft jet engine exhaust nozzle controller based on turbine pressure ratio sensor with micro-jet system
This paper deals with an aircraft jet-engine exhaust nozzle controller, based on a mixed constructive scheme: a hydraulic actuator and a turbine pressure ratio sensor as pneumatic command block.
-
1976 Pioneer Award Spencer Kellogg II
…3 automatic pilot, which combined the same elements of the DG and Artificial Hori- zon into a control system using pneumatic sensors on the gyros and … valves to control high pressure hydrau- lic servomechanisms activating the rudder … ele- vators of the aircraft .
-
Electronics plus fluidics for V/STOL flight control
The redundant digital fly by wire flight control system coupled with a fluidic system, which uses hydraulic pressure as its signal transmission means to provide pilot and feedback sensor control of airframe forcing functions is considered for application to the V/STOL aircraft .
-
Alenia Aermacchi SpA, A Finmeccanica Company
…tests, full system pressure tests, full system operational test; de-aeration of the aircraft and rig hydraulic systems; and fill and drain the aircraft reservoir, including control of the reservoir contents and pressure during system tests and … check of the reservoir sensors .
-
Eaton Corporation
In the aerospace industry Eaton is a supplier of hydraulic, electro- hydraulic pump and generator products and integrated systems; electric motors; aircraft flap and slat systems; fluid conveyance products and systems; nose wheel steering systems; pressure sensors and fluid monitoring products and…
-
Electro-Hydraulic Actuator Tester for Fly-By-Wire Aircrafts
The electro- hydraulic actuator tester presented in this paper is capable of reducing fly-by- wire aircraft maintenance time, by promptly and automatically identifying a faulty pressure or position sensor ; or, otherwise, an unacceptable EHA actuator response time.
-
Tasks and solutions for the circuit representation and simulation of electromechanical systems
Automotive engineering: (vehicle, commercial vehicles, rail vehicles, ships, aircrafts ) distance sensors , rotating rate sensors, pressure and injecting valves piezoelectric to acceleration sensors, small motors, active vibration and silencers, hydraulic coupling systems mechanical engineering .
-
Elevating the senses | News | The Engineer
But according to Paul Capener of Smiths Aerospace: ‘The pressure sensor associated with measuring barometric pressure , so that the aircraft ’s altitude can be established to within one … is completely different to those used for measuring hydraulic pressure (typically 200 to…
-
Developments of ABS controller for aircraft with real-time HILS system
The hydraulic brake system for ABS, which is shown fn Fig. 2, is composed of solenoid valve, brake control valve, brake cylinders, pressure sensors , speed sensors, pilot pedals, wheels and hydraulic pipes but wheels are not … ground test bench instead of aircraft .
Indicates content that may require registration and/or purchase.