-
Supplier: Newark, An Avnet Company
Description: AIRCRAFT/AIRLINE HEADPHONE ADAPTOR ROHS COMPLIANT: YES
-
Supplier: Cessna Aircraft Company
Description: GMU-44 Magnetometer Garmin SafeTaxi & FliteCharts Electronic Checklists Emergency Locator Transmitter Remote Mounted Switch Backup Attitude Gyro, Altimeter, and Airspeed Indicator Control Wheel Push-To-Talk Switch-Pilot/Copilot Mic & Phone Jacks — Pilot/Copilot/Passengers Auxiliary
-
Supplier: Empower RF Systems
Description: Applications: aircraft & missile, radar, cellular mobile phones
- Voltage Rating: 500 to 1,500 volts
- Frequency Range: 11 GHz
- Features: Coaxial Connector, Coupling / Adapter, RF and Microwave Connector
- Gender: Female / Jack
-
-
Supplier: Empower RF Systems
Description: Applications: aircraft & missile, radar, cellular mobile phones
- Voltage Rating: 500 to 1,500 volts
- Frequency Range: 11 GHz
- Features: Coaxial Connector, Coupling / Adapter, RF and Microwave Connector
- Gender: Female / Jack
-
Supplier: TelephoneStuff.com
Description: complete with a protective soft case, batteries and aircraft audio adaptors. Features: - Closed, supra-aural stereo mini headphones with switchable NoiseGard Advance active noise canceling technology - Advanced Circuit Technology (ACT): reduced susceptibility to mobile phone
- Application: Telephone / Voice Communication
-
Supplier: DigiKey
Description: "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder"
- Voltage Rating: 12 volts
- Features: Audio / Video Connector, Board Mount Connector, Other, Phone Jack / Plug, Right Angle
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: Hirose LX60-20S Telephone Connector
- Number of Contacts: 20 #
- Gender: Female / Jack
- Features: Phone Jack / Plug, Straight
-
Supplier: Amphenol Communications Solutions
Description: SOCKETS OTHER, 10132169-B00NLF-3.5 PHONE JACK, 4 SEG., Amphenol is one of the leading manufacturers of sockets other. Contact us today for more details of sockets other , part number 10132169-B00NLF.
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: BRIM Electronics, Inc.
Description: Both are single prong, positive grip, 1/16" bakelite mounting plate, 11/16" mounting centers. Shell: Steel Cadmium plated. Contacts: Brass Cadmium plated. Solder lug. Miniature is used where space is at a premium.
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: RS Components, Ltd.
Description: RS PRO CP30223X RJ11 Connector
- Number of Contacts: 6 #
- Gender: Female / Jack
- Features: Modular Connector and RJ Connector, Phone Jack / Plug
- Connector Type: RJ-11
-
Supplier: BRIM Electronics, Inc.
Description: Same as a standard telephone jack except they are suitable where space is at a premium. Mounts in a 1/4" hole in panels up to 1/8" thick. Tempered nickel silver plated springs to retain their tension. Body: Brass nickel plated. Supplied with a brass nickel plated nut & washer.
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: BRIM Electronics, Inc.
Description: MATERIAL: Body is brass nickel plated, molded nylon head. Spring: phosphor bronze for good contact. Mounts in a 5/16" hole in panels up to 3/8" thick. Supplied with brass nickel plated hex nut and insulating washer. Accept .080" diameter probe. Std. Colors: Red, Black (Specify).
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: BRIM Electronics, Inc.
Description: Open & closed circuit, 2 & 3 conductor type telephone jacks. Tempered nickel silver plated springs to retain their tension. Body: Brass nickel plated. Mounts in panels up to 5/32" thick, with 3/8" mounting holes. Supplied with brass nickel plated nut & washer. Rated for 10 AMPS AC continuous.
- Current Rating: 10 amps
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 8035 Phone Needle Point to Female 6-32 Thread has both the contact point and 6-32 thread in plated steel with a needle diameter of 0.62”, and a heat shrink tubing insulator.
- Features: Coupling / Adapter, Phone Jack / Plug
- Gender: Female / Jack, Male / Plug
-
Supplier: Newark, An Avnet Company
Description: PHONE AUDIO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
-
Supplier: Legrand
Description: Combination f type coaxial connector and four conductor RJ11 telephone jack. Ivory. Decorator outline. RJ11 modular jack. Face constructed of high-impact thermoplastic. Zinc-plated steel strap. Nickel-plated F-type connector. Threaded on each end.
- Number of Contacts: 5 #
- Features: Coaxial Connector, Phone Jack / Plug, Type F
- Gender: Female / Jack, Male / Plug
- Connector Type: RJ-11
-
Supplier: Radwell International
Description: CONNECTOR JACK ALARM TO PHONE LINE FOR INTERFACE. FREE 2 YEAR RADWELL WARRANTY
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: Amphenol Aerospace Corporation
Description: Mates with TP-105 plug. Jack housing is threaded for front mounting by screwing into mounting hole or by inserting into front of panel and securing by nut and lockwasher from behind. All five contact terminations from rear of jack, threaded mounting is not a contact. Nickle palted
- Number of Contacts: 5 #
- Gender: Female / Jack
- Features: Military Connector, Phone Jack / Plug, Straight
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Cat6/Cat5e 110 Style Punch Down Keystone Jacks provide maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2-1 Permanent Link/Channel Identification Test for Category 6 cabling
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-45
-
Supplier: Utmel Electronic Limited
Description: -20℃~+70℃ 6.35mm headphone jack 30V 500mA Plugin Audio Connectors ROHS
- Features: Audio / Video Connector, Phone Jack / Plug
- Gender: Female / Jack, Male / Plug
-
Supplier: Excel Cell Electronic USA Corp.
Description: Ideal for cellular phone, PDAs, MP3, handsfree appliances, digital cameras
- Voltage Rating: 12 volts
- Current Rating: 1 amps
- Number of Contacts: 8 #
- Features: Audio / Video Connector, Other, Phone Jack / Plug, Straight
-
Supplier: Electro Standards Laboratories
Description: These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for solid wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round cable, solid wire. Construction: Housing: Polycarbonate, UL 94V-0 Terminal:
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-45
-
Supplier: Westek Electronics, Inc.
Description: PA 05437 000 267F2 "Piggyback" adapter contains one 6 position 4-conductor modualr plug and one 6 position 2-conductor jack and one 6 position 4-conductor jack. These adapters are used to connect two telephones to a single modular jack and for connecting ancillary equipment.
- Gender: Female / Jack, Male / Plug
- Features: Modular Connector and RJ Connector, Phone Jack / Plug
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
-
Supplier: Amphenol Aerospace Corporation
Description: Same as the TJ-108 except with 8 conductors.
- Number of Contacts: 8 #
- Gender: Female / Jack
- Features: Military Connector, Phone Jack / Plug, Straight
-
Supplier: Tripp Lite by Eaton
Description: Strengthen your high-speed network with Tripp Lite’s N238-001-GY-TFA Toolless Cat6a Keystone Jack. Terminate your Cat6a wall jack without using a punchdown tool. Just lace the conductors into the stuffer cap, press the 110 connector, and lock the jack into place. Use in standard
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-45
-
Supplier: Utmel Electronic Limited
Description: -20℃~+70℃ 3.5mm headphone jack 235℃ 30V 0.5A SMD Audio Connectors ROHS
- Features: Audio / Video Connector, Phone Jack / Plug
- Gender: Female / Jack
-
Supplier: Radwell International
Description: SURFACE MOUNT BOX, PHONE JACK, 2 PORT, CLASSIC SURFACE, IVORY. FREE 2 YEAR RADWELL WARRANTY
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: Newark, An Avnet Company
Description: PHONE AUDIO CONN, MONO JACK, PANEL; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes
-
Supplier: Tripp Lite by Eaton
Description: The BHDBT-001-KJ-GY Toolless Cat6a Keystone Jack terminates the Cat6a wall jack in your HDBaseT installation without using a punchdown tool. Just lace the conductors into the stuffer cap, press the 110 connector, and lock the jack into place. Use in standard keystone wallplates
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-45
-
Supplier: Utmel Electronic Limited
Description: -20℃~+70℃ 3.5mm headphone jack 235℃ 30V 0.5A Plugin Audio Connectors ROHS
- Features: Audio / Video Connector, Phone Jack / Plug
- Gender: Female / Jack, Male / Plug
-
Supplier: Amphenol Aerospace Corporation
Description: Single shielded 4 conductor jack, 2 standard PTT switches, a filler plug in the empty connector hole, in a standard TJSS-106 shell.
- Number of Contacts: 4 #
- Gender: Female / Jack
- Features: Military Connector, Phone Jack / Plug, Straight
-
Supplier: Westek Electronics, Inc.
Description: PA 054345 000 400B2 "piggyback" adapter contains one 8 position 6 conductor plug; one 8 position 8 conductor jack; and one 6 position 2 conductor jack. It is used to provide auxiliary power to telephones.
- Features: Coupling / Adapter, Gender Changer, Male / Female, Modular Connector and RJ Connector, Phone Jack / Plug
- Gender: Female / Jack, Male / Plug
-
Supplier: Utmel Electronic Limited
Description: -20℃~+70℃ 3.5mm headphone jack 30V 500mA SMD Audio Connectors ROHS
- Features: Audio / Video Connector, Phone Jack / Plug
- Gender: Female / Jack
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Cat6/Cat5e 110 Punch Down Keystone Jacks provide maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2-1 Permanent Link/Channel Identification Test for Category 6 cabling
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-45
Find Suppliers by Category Top
More Information Top
-
100 years bakelite
Important bakelite-products became ignition coils, telephones , sparkling devices, aircraft instruments, radios insulating materials and housing for elektrotechnische devices like wiring insulation, distributor caps, switch, plugs , and vacuum cleaners, more remote housing of photographic cameras, film cameras, thermos flasks, hair hair dryers …
-
Selecting the Mercury Seven
In January 1961, I received a phone call from a friend at Eglin, informing me that Jack had been killed while flying a test mission in an F- 105 fighter aircraft .
-
Manual for Technical product design
… hood, DVD, in path harness, ice buckets, facade lining, spring, lighter, window profile, film can, film coil, filter, bottle, flight witness lining, aircraft model, conveyor belt, cling … … current insulator table top, plug , socket, bumper, chair, surfboard, keyboard, telephone housing, carpet tissue, table …
-
Manual for Technical product design
… hood, DVD, in path harness, ice buckets, facade lining, spring, lighter, window profile, film can, film coil, filter, bottle, flight witness lining, aircraft model, conveyor belt, cling … … current insulator table top, plug , socket, bumper, chair, surfboard, keyboard, telephone housing, carpet tissue, table …
-
Expediting Aircraft Recovery at Airports
After some phone calls, the airport manager arranged for a recovery crew to arrive the following morning. After jacking the aircraft and stabilizing a temporary roadway, an 18,000-lb wrecker was able to ease the aircraft out.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'pholistoma auritum'),(99049,'phon'),(99050,'phonate'),(99051,'phonation'),(99052,'phone'),(99053,'phone bill'),(99054,'phone book'),(99055,'phone booth'),(99056,'phone call'),(99057,'phone card'),(99058,'phone company'),(99059,'phone cord'),(99060,'phone jack '),(99061,' phone line'),(99062,'phone message' … … whale'),(99882,'pilotage'),(99883,'pilotfish'),(99884,'pilothouse'),(99885,'piloting'),(99886,'pilotless'),(99887,'pilotless aircraft '),(99888,'pilous' …
-
Teach Yourself Electricity and Electronics, 5th Edition > Advanced Communications Systems
In recent years, high-end cell- phone sets have become available with modems built-in, but they … Most commercial aircraft have telephones at each row of seats, along with jacks into which you can plug a modem or portable computer.
-
NORTH BAY ON
AIRFIELD OPERATOR : North Bay Jack Garland Airport Corp., 50 Terminal Road, Suite 1, North Bay, ON, P1B … PHONE : +1 705-474 30 26 FAX : +1 705-472 98 67 E-MAIL : airportmanager@northbayairport.com WEB : www.northbayairport.com … … ATC PHONE : +1 705-472 32 70 AIS PHONE : +1 705-476 17 88, 1-800-300 83 00 AIRCRAFT PARKING : Available.
-
Silicon-on-sapphire fiber optic transceiver technology for space applications
The ribbon fiber can contain up to 72 fibers in a single connector roughly the size of a phone jack . The F-22 (Raptor) and F-35 (JSF) military aircraft have settled on a standard of using …
Indicates content that may require registration and/or purchase.