Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Air Innovations LLC
Description: meters/hr) of continuously re-circulating air. Airflow measurements (up to 800 CFM) and unit-under-test leaving air properties for dry bulb/wet bulb are collected via a code tester or standard airflow hood. Automated data acquisition and control reduces data collection time. The
- Chamber Capacity: 2,880 cubic feet
- Temperature Range: -17 to 48 C
- Humidity Range: 5 to 95 % RH
- Width: 2.5 ± %RH
-
Supplier: Caron Products and Services, Inc.
Description: Caron's full line of Environmental Test Chambers precisely control temperature and humidity and are the ultimate choice for ultra-reliable stability testing. Our chambers deliver more than accuracy, dependability and performance - they're loaded with earth friendly and customer
-
Supplier: Cincinnati Sub-Zero Products
Description: Our Custom-Designed temperature chambers are high performance test chambers with fast change rates up to *25 C for accelerated stress testing designed to meet your specific test requirements. Each chamber is tailored to meet your performance criteria with high
- Chamber Capacity: 16 cubic feet
- Temperature Range: -73 to 190 C
- Humidity Range: 10 to 95 % RH
- Features: Alarm(s), Humidity Control, Lights, Programmable, Shelves, Windows
-
-
Supplier: Weiss Technik North America, Inc.
Description: below to view available test chambers: Temperature & Humidity Chambers | Pharmaceutical/Stability Chambers In Stock Temperature & Humidity Chambers Endurance Series Fast Rate Temperature & Humidity Chamber 180L, 270L, 340L, 480L, 600L, 800L, 1000L, 1300L and
-
Supplier: Weiss Technik North America, Inc.
Description: The Xceed Series Custom Reach-In Temperature Humidity environmental test chamber from Weiss Technik gives unlimited options. Designed, engineered, and built to your specifications the Xceed Series test chamber offers flexible temperature and humidity ranges, sizes that
- Parameters: Humidity, Temperature
- Configuration: Reach-In
-
Supplier: Weiss Technik North America, Inc.
Description: The Endurance® Series from Weiss Technik: the Temperature and Humidity chamber that stands alone. Designed and engineered to give you lasting value, performance and reliability for all your testing applications. The intelligently engineered test space design allows for maximum
- Temperature Range: -40 to 180 C
- Humidity Range: 95 % RH
- Width: 98 ± %RH
- Configuration: Floor Mount, Reach-In
-
Environmental Test Chambers and Rooms - Lab Ventilation Type Aging Test Chamber Equipment -- HD-E701Supplier: Haida International Equipment Co., Ltd.
Description: Product introduction: Ventilation-type aging testing chamber used to test the material characteristic for wire type, skin type, plastic, rubber, cloth, Equiped with a special ventilation regulator for maintain the fresh air inside when heating. This testing machine design with
- Temperature Control Accuracy: 0.5 ± °C
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: airflow regulator to ensure the internal temperature uniformity and stability.Ventilation-type aging testing chamber used to test the material characteristic for wire type, skin type, plastic, rubber, cloth, Equiped with a special ventilation regulator for maintain the fresh air
- Temperature Control Accuracy: 0.5 ± °C
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Temperature
-
Supplier: ASTM International
Description: ^ 1.1 This test method covers the airflow measurement calibration techniques for fan pressurization systems used for measuring air leakage rates through building envelopes. 1.2 This test method is applicable to systems used for air leakage measurement as described in Practice E
-
Supplier: Caron Products and Services, Inc.
Description: of freezing and thawing for rapid testing. These demanding temperature and humidity cycling studies require accurate control of thermal conditions, and are best served by our chambers. Our chambers will accomodate a wide range of freeze/thaw studies, including pharmaceutical drug
-
Supplier: Aralab
Description: Controlled environment rooms with temperature, humidity and airflow control. These Stability Chambers are ideal for pharmaceutical stability testing and beyond – from drug and shelf-life testing to quality control for food, beverages, and cosmetics. Description Stability
- Chamber Capacity: 353.1465726981546 to 706.2931453963092 cubic feet
- Temperature Range: 15 to 45 C
- Temperature Control Accuracy: 1 ± °C
- Humidity Range: 20 to 90 % RH
-
Supplier: ASTM International
Description: are based on specified conditions, therefore, use of the data to predict emissions in other environments may not be appropriate and is beyond the scope of this test method. The results may not be representative of other test conditions or comparable with other test methods. 1.8
-
Description: The ESS22/35 Series offers high volume horizontal airflow for rack systems. The chambers can be adapted to many product configurations and provide manual, automatic robotic interface. A variety of methods are available for product power and test interface including auto
- Chamber Capacity: 22 cubic feet
- Temperature Range: -20 to 150 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: temperature test chamber technical conditions ⒋ GB / T10586-89 hot and humid test box technical conditions ⒌ GB / T2423.1-2008 low temperature test chamber method ⒍ GB / T2423.2-2008 Test method for high-temperature test chamber ⒎ GB /
- Temperature Range: -40 to 100 C
- Temperature Control Accuracy: 0.3 ± °C
- Humidity Range: 10 to 98 % RH
- Width: 2 ± %RH
-
Supplier: Parameter Generation & Control, Inc.
Description: system that takes the refrigeration coil out of the process air stream to enhance the long-term performance of this chamber. These test chambers are designed to accurately produce those temperature and humidity conditions required for applications such as stability studies,
- Chamber Capacity: 60 cubic feet
- Temperature Range: 10 to 75 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 10 to 95 % RH
-
Supplier: Parameter Generation & Control, Inc.
Description: AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter’s test chambers are designed to accurately produce the
- Chamber Capacity: 10 cubic feet
- Temperature Range: 7.999999999999999 to 40 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 22 to 83 % RH
-
Supplier: Parameter Generation & Control, Inc.
Description: system that takes the refrigeration coil out of the process air stream to enhance the long-term performance of this chamber. These test chambers are designed to accurately produce those temperature and humidity conditions required for applications such as stability studies,
- Chamber Capacity: 40 cubic feet
- Temperature Range: 10 to 75 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 10 to 95 % RH
-
Supplier: Conviron
Description: provide horizontal airflow with air discharge via a perforated side wall plenum. Lighting on the standard configuration is for visibility purposes only. To achieve the high humidity levels, the system employs (pre-coil) primary spray nozzles, which spray continuously, as well as a (post-coil)
- Chamber Capacity: 940 cubic feet
- Temperature Range: 18.000000000000004 to 28.000000000000004 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 50 to 100 % RH
-
Supplier: Parameter Generation & Control, Inc.
Description: AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter’s test chambers are designed to accurately produce the
- Chamber Capacity: 5.999999999999999 cubic feet
- Temperature Range: 7.999999999999999 to 40 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 22 to 83 % RH
-
Supplier: SAE International
Description: requirement is based on the "open air" performance curve measured on the airflow test chamber, excluding effects of the heat exchangers and vehicle environment. However, the difference between open air and on-system airflow performance and noise (installed on the heat
-
Supplier: ASTM International
Description: 1.1 This specification covers the acceptable details and tolerances for the plenum chamber used in specified air performance measurement tests for vacuum cleaners. 1.2 The plenum chamber is designed for vacuum measurements only. (Warning-The plenum chamber has been shown
-
Description: electrical and electromechanical products. About Qfusion First Ever Production Specific Accelerated Stress Test System QFusion technology delivers advanced process screening capabilities not available in any other standard test chamber configuration. It introduces the first new
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Other, Shelves, Windows
- Parameters: Vibration
-
Description: Gives background information for Tests A: Cold (IEC 68-2-1), and Tests B: Dry heat (IEC 68-2-2). Includes appendices on the effect of: chamber size on the surface temperature of a specimen when no forced air circulation is used; airflow on chamber conditions and on
-
Supplier: Conviron
Description: The CG series of walk-in chambers provides an outstanding growth area-to-footprint ratio. Upward airflow is delivered using Conviron's Uni?oor® system allowing plants to be distributed throughout the entire floor area. These chambers are typically used for both short and tall
- Chamber Capacity: 480 cubic feet
- Temperature Range: 10 to 40 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 50 to 90 % RH
-
Supplier: Conviron
Description: The BDW series walk-in chamber is based on a modular platform available in increments of 40 ft2 (3.7 m2). These units offer a precise chamber environment typical of research involving C4 high-light plants grown to maturity. Unique to this product is the top-down airflow pattern
- Chamber Capacity: 640 cubic feet
- Temperature Range: 10 to 40 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 50 to 90 % RH
-
Supplier: Percival Scientific, Inc.
Description: This chamber was specifically designed for plant cell culture. Its unique design of air diffuser with slow vertical airflow, fixed lampbank and slide-out shelves helps to eliminate condensation on Petri dish lids. Many other applications exist for this product. Please compare your own
- Chamber Capacity: 37.6 cubic feet
- Temperature Range: 4.000000000000002 to 44 C
- Temperature Control Accuracy: 0.5 to 0.7 ± °C
- Features: Alarm(s), Lights, Shelves
-
Supplier: Conviron
Description: The TC30 is specifically designed for tissue culture research. However, with its 25" (635mm) growth height, the chamber is also suitable for growing short plants that require low light intensity. The chamber provides two shelves that channel the airflow through the shelves
- Chamber Capacity: 31 cubic feet
- Temperature Range: 10 to 45 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 50 to 90 % RH
-
Supplier: Atlas Material Testing Technology LLC
Description: ReproducibilityDesign and engineering innovations in the airflow, irradiance and control systems have dramatically reduced variability in critical test parameters. As a result, the Ci5000 achieves new levels of temperature, humidity and light exposure uniformity.Now available in a low
- Temperature Range: 40 to 120 C
- Features: Alarm(s), Humidity Control, Lights, Other, Programmable, Shelves, Windows
- Configuration: Floor Mount, Reach-In
- Temperature Control: Heating
-
Supplier: Despatch - ITW EAE
Description: consistent, uniform temperatures required by MIL STD 883 while removing heat generated by the load. Fixturing made easy The rear wall is disassembled and removed to simplify fixturing of power leads or feed-through boards into oven. Horizontal Airflow The PBC burn-in oven allows for
- Temperature Range: 50 to 260 C
- Features: Chart Recorder, Programmable
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: ASTM International
Description: test method detects package leaks by measuring the rise in pressure (vacuum loss) in an enclosed evacuated test chamber containing the test package. Vacuum loss results from leakage of test package headspace gases and/or volatilization of test package liquid
-
Supplier: Weiss Technik North America, Inc.
Description: glass fiber, coated with chemically ligated silica gel and metal silicate. The process planning ensures a dehumidification result on a targeted value. In a sectional counter flow the stored water is discharged by a heated airflow. With this a continuous dehumidification process is realized.
- Temperature Control: Heating
-
Supplier: Terra Universal, Inc.
Description: capable of airflow from 15 CFM to 85 CFM (25.5 m³/hr to 144.4 m³/hr) Exceeds Class 1 atmosphere containment conditions for oxygen permeation less than 1.67 ppm/min per ISO 10648-2 test method Automatic control of the main chamber pressure, main chamber evacuation and
- Number of Glove Ports: 2 to 4
- Main Chamber Width: 62.4 to 108.9 inch
- Main Chamber Depth: 37.6 inch
- Main Chamber Height: 46.4 inch
-
Supplier: Wisconsin Oven Corporation
Description: adjustable supply and return ducts to ensure even airflow distribution throughout the work chamber. HORIZONTAL AIRFLOW As a standard, the SWN is designed to provide a horizontal air flow pattern through the work chamber, which is ideal for curing applications where the
- Temperature Range: 500 to 800 F
- Capacity: 144 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: SAE International
Description: this new approach is achieved by experimental tests using the wind tunnel Price-Paidoussis of LARCASE laboratory. This wind tunnel has two test chambers; a first chamber with a section equal to 0.3 × 0.6 meter that provides a speed ranging from 0 to 60 m/s and a second
-
Supplier: Despatch - ITW EAE
Description: horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, aluminized steel walls to create a constant horizontal airflow across all sections of the oven. Shipped fully assembled and factory tested – Each
- Temperature Range: 104 to 850 F
- Capacity: 216 cubic feet
- Application: Aging, Baking, Curing, Drying, Heat Treating
- Atmosphere: Air / Oxidizing
Find Suppliers by Category Top
Featured Products Top
-
A global leader in telecommunications, information technology, and consumer electronics has expanded their manufacture of IT networking equipment. To support this expansion, they needed to increase their testing capacity. Learn how Weiss Technik delivered a custom chamber with unique airflow technology as a solution to minimize warranty costs. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Key Technical Features: • Broad Operating Range: Precise temperature simulation from -70°C to +150°C and relative humidity control from 10% to 98% RH with customizable ramp rates. • Uniform Airflow Design: Aerodynamic chamber layout ensuring high temperature uniformity (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
chamber. The test sample remains stationary in the testing chamber. High-temperature or low-temperature airflow is introduced into the testing chamber via a pneumatic damper, achieving temperature shock. The sample remains static. The core operation of the equipment (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
unmatched product testing applications. Chambers may be customized for fast change rate applications with roll in type floors available for safe and easy loading/unloading. Patented FBA (Front to Back Airflow) and FBAR (Front to Back Airflow Reversible) Horizontal air (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
-
Optimize your reliability testing with our latest Rapid Rate Thermal Cycle Chambers. Engineered for demanding industries like automotive and aerospace, these systems achieve non-linear ramp rates up to 5°C 10 ? 15 ?/min (or specify your actual rate), ensuring (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Weiss Technik delivers a custom solution to accommodate high heat output of data server racks A custom walk-in test chamber, designed by Weiss Technik, supports rigorous testing of power and data server racks for a global electronics manufacturing company, featuring a front (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
for performance sound and vibration verification. In addition to the six airflow test chambers and two reverberant sound rooms, some other features include: Flows to 130,000 CFM Pressures to 100” SP Horsepowers to 500 bhp 6 Airflow Test Chambers (4 (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Three-zone Temperature Chamber for Charge-Discharge Testing The ESPEC Advanced Battery Test Chamber (ADBC) is a testament to our commitment to driving innovation in environmental testing. Designed specifically for the testing of lithium-ion and other advanced battery types, the ADBC (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
5?/min rate environmental chamber means it can rapidly raise or lower the temperature by 5? per minute. This characteristic makes it particularly suitable for testing scenarios requiring rapid temperature changes, such as thermal cycling and thermal shock testing. Its walk-in design also makes (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
Dynamic Interferometry Handles Vibration
Mechanical vibration and turbulent airflow present significant problems for most interferometric test methods. Conditions on the factory floor and in industrial clean rooms with high-capacity air filtration systems, for example, can hamper the use of interferometry. Another key problem area
More Information Top
-
Design and verification of a partial recirculation cooling scheme for a telecoms shelf
Flow measurements were performed with an Airflow Test Chamber (obstruction type flow meter) to measure bulk flow from which average slot velocities were calculated.
-
On-System Engine Cooling Fan Measurement as a Tool for Optimizing Cooling System Airflow Performance and Noise
The simplest method of expressing the engine cooling fan performance requirement is based on the “open air” performance curve measured on the airflow test chamber , excluding effects of the heat exchangers and vehicle environment.
-
Low profile heat pipe heat sink and green performance characterization for next generation CPU module thermal designs
The test set-up consists of a fully ducted air flow channel, a heater block under the heat sink, an airflow test chamber to measure air flow rate, and an air-mover.
-
Interdisciplinary Topics in Applied Mathematics, Modeling and Computational Science
Fig. 4 Geometry outline for CFD validation case including airflow test chamber .
-
Incorporating nodal and zonal room air models into building energy calculation procedures
The momentum-zonal model was tested using several cases corresponding to measurements conducted in the room airflow test chamber located at the Massachusetts Institute of Technology.
-
On-System Engine Cooling Fan Measurement as a Tool for Optimizing Cooling System Airflow Performance and Noise
The simplest method of expressing the engine cooling fan performance requirement is based on the âopen airâ performance curve measured on the airflow test chamber , excluding effects of the heat exchangers and vehicle environment.
-
Air filter effects on data center supply fan power
[7] Instruction Manual for AMCA 210-99 Airflow Test Chamber .
-
Effect of Fan Hub Configuration on the Cooling Airflow through Electric Motors in Engine Cooling Fan Systems
Figure 3 Normalized motor resistance curve showing the quadratic relation between the pressure rise cross the motor and the airflow rate in airflow chamber tests EFFECTS OF HUB CONFIGURATION ON COOLING AIRFLOW The air flow tests of three hub configurations were conducted…
Indicates content that may require registration and/or purchase.