Products/Services for Airlink Ac-usbs Serial Adapters

  • Serial Adapters-Image
    Serial Adapters - (142 companies)
    Serial adapters are devices that permit interfacing between a computer bus and a serial device. Serial adapters may only include two connectors, thus allowing one device to connect to one bus. Other products may allow the bus to connect to multiple...
  • PCMCIA Serial Adapter Cards-Image
    PCMCIA Serial Adapter Cards - (14 companies)
    PCMCIA serial adapter cards provide one or more serial ports to a host computer. They use a PCMCIA card bus to interface with the host, and add RS232, RS422, RS485, or other types of serial ports. PCMCIA is an acronym for the Personal Computer...
  • Serial Communications Products-Image
    Serial Communications Products - (432 companies)
    Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers...
  • Serial Cables-Image
    Serial Cables - (384 companies)
    How to Select Serial Cables. Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire (R) (Apple Computer, Inc.), and universal...
  • Bus Adapters-Image
    Bus Adapters - (65 companies)
    Bus adapters connect peripherals to computers that do not provide native support for a peripheral's interface. Some bus adapters are housed in cables that connect one bus to another. Others are board-level cards, blades, or stand-alone units...
  •  
    Serial Interfaces - (135 companies)
    Serial interfaces include a broad range of serial communications products, including personal computer (PC) ports, serial adapters, and serial boards. For information about an interface's serial protocol, network options, connectors, and form factor...
  •  
    Serial Hubs - (48 companies)
    ...contain a serial adapter, which can be used to connect a USB serial connection to a computer that provides 4 or more rs232 serial connections. Serial hubs can be used in many different applications. Serial hubs can be designed for versatile support...
  •  
    SCSI Adapters and SCSI Controllers - (67 companies)
    SCSI adapters and SCSI controllers (SCSI cards) are computer interface cards that are installed in an expansion slot. They are used to connect the SCSI system to several devices and peripherals using a daisy chain method. Small Computer Systems...
  •  
    Serial Servers - (90 companies)
    Adapter Selection Guide on Engineering360. Other important specifications include number of ports, data rate, and agency approval. Ports and Data Rate. Most serial servers have multiple ports, which allow a user to connect several devices to a single...
  •  
    AC-DC Adapters - (409 companies)
    AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. AC/DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. The primary configurations are wall-mount, where the adapter unit...

Product News